- Switch Function
- Termination Style
- Actuator Material
- ElectricalLife
- Actuator Type
- Body Height
- Contact Materials
- Contact Resistance
- Contact Current(DC)-Max
- Mount
- Actuator Length
- Current Rating
Attribute column
Manufacturer
APEM Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Number of Pins | Housing Material | Actuator Material | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Travel | Solderability | Contact (DC) Max Power Rating R Load | Washability | Features | Length | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLG12014 APEM Inc. | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | - | - | STEEL | Thermoplastic | - | 10,000 Cycles | PHENOLIC | -20°C~85°C | Bulk | SLG | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | 8536.50.90.50 | 30V | 300mA AC/DC | - | Vertical | - | - | 300mA | Silver | PC Pin | 125V | 11mm | 5.7 mm | Standard | SPDT | On-On | - | 20mOhm | 100000000Ohm | 0.3A | EPOXY | - | 125V | - | 500VRMS V | 30V | - | SLIDE SWITCH | 300mA | 200gf | - | 0.3A | .3A@125VAC | Not Specified | .3A@30VDC | - | 3 | - | 3.00mm | WAVE | - | SOLVENT | - | - | 4.9mm | 0.094 inch | 4.00mm | - | ROHS3 Compliant | ||
![]() 25336NA6 APEM Inc. | 15 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | GLASS FILLED NYLON | Polyamide (PA), Nylon, Glass Filled | Silver (Ag) | 10,000 Cycles | THERMOPLASTIC | -40°C~85°C | Tube | 25000N | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 | - | - | - | 30V | 4A AC 1A DC | - | Right Angle | 13.5mm | - | 1A | - | PC Pin | 125V | - | 7.493 mm | Standard | SPDT | On-On | - | 0.01mOhm | 1000000000Ohm | 3A | - | - | 250V | 1A | 1000VRMS V | 30V | 20,000 Cycles | - | 1A | - | Non-Illuminated | 2A | 2A@250VAC | Not Specified | 3A@30VDC | - | 3 | - | 4.00mm | WAVE | - | PARTIAL | Epoxy Sealed Terminals | 14.1mm | 13.4874mm | - | 6.00mm | No SVHC | ROHS3 Compliant | ||
![]() 25346NA6X693UL APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polyamide (PA), Nylon, Glass Filled | Silver (Ag) | 10,000 Cycles | - | -40°C~85°C | Tray | 25000N | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 30V | 4A AC 1A DC | BULK | Right Angle | - | - | 1A | - | PC Pin | 125V | 14.1mm | 12.5 mm | Standard | DPDT | On-On | - | 10mOhm | - | 1A | EPOXY TERMINAL SEALED | - | - | - | - | - | 20,000 Cycles | SLIDE SWITCH | - | - | - | 4A | 4A@125VAC | Not Specified | - | - | - | - | 4.00mm | - | - | - | Flame Retardant | - | 8.1mm | - | 6.00mm | - | ROHS3 Compliant | ||
![]() MS22R APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | STAINLESS STEEL | Thermoplastic | - | 10,000 Cycles | - | -10°C~60°C | Tube | MS | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | LOW PROFILE | 8536.50.90.50 | 6V | 300mA DC | - | Right Angle | - | - | 300mA | Silver | PC Pin | - | 9.5mm | 3.5 mm | Standard | DPDT | On-On | - | 70mOhm | 100000000Ohm | 0.3A | MOLDED | - | - | - | - | 6V | - | SLIDE SWITCH | 300mA | - | Non-Illuminated | - | - | Not Specified | .3A@6VDC | - | 6 | - | - | WAVE | - | PARTIAL | - | - | 3.5mm | 0.098 inch | 2.00mm | - | ROHS3 Compliant | ||
![]() MMS42 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | - | 10,000 Cycles | - | -20°C~70°C | Bulk | MMS | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | LOW PROFILE | 8536.50.90.50 | 30V | 300mA DC | - | Straight | - | - | 300mA | Silver | PC Pin | - | 16mm | 7 mm | Standard | 4PDT | On-On | - | 25mOhm | - | 0.3A | EPOXY TERMINAL SEALED | - | - | - | - | 30V | - | SLIDE SWITCH | 300mA | - | - | - | - | Not Specified | .3A@30VDC | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 5.5mm | - | 2.00mm | - | ROHS3 Compliant | ||
![]() GH46P000001 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | STAINLESS STEEL | Polyamide (PA), Nylon, Glass Filled | Brass | 60,000 Cycles | THERMOPLASTIC | -30°C~85°C | Tube | G | - | - | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | - | Gold | PC Pin | 20V | 12.7mm | 11.4046 mm | Standard | DPDT | On-On | - | 0.01mOhm | 1000000000Ohm | - | - | - | - | - | 1000VRMS V | - | - | - | - | - | - | - | - | Not Specified | - | - | 8 | - | 2.20mm | WAVE | 0.4VA@20VDC | PARTIAL | Epoxy Sealed Terminals | - | 18.5674mm | 0.157 inch | 5.10mm | - | ROHS3 Compliant | ||
![]() MJS22R APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic | - | 10,000 Cycles | PHENOLIC | -10°C~60°C | Bulk | MJS | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | 8536.50.90.50 | 12V | 100mA DC | - | - | - | - | 100mA | Silver | PC Pin | - | 10mm | 6 mm | Standard | DPDT | On-On | - | 0.02mOhm | 100000000Ohm | 0.1A | MOLDED | - | - | - | 500VRMS V | - | - | SLIDE SWITCH | 100mA | 225gf | Non-Illuminated | - | - | Not Specified | .1A@12VDC | - | 6 | - | 2.00mm | WAVE | - | PARTIAL | - | - | 5mm | 0.118 inch | 2.50mm | - | RoHS Compliant | ||
![]() MSL55 APEM Inc. | In Stock | - | Datasheet | - | - | Brackets, Through Hole | Through Hole | - | - | STEEL | Thermoplastic | - | 10,000 Cycles | PHENOLIC | -10°C~60°C | Tube | MSL | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | 5 | - | BIFURCATED WIPING CONTACT | 8536.50.90.50 | 30V | 200mA AC/DC | - | Straight | - | - | 200mA | Silver | PC Pin | 125V | 36mm | 9.6 mm | Standard | SP5T | - | Non-Shorting | 30mOhm | 100000000Ohm | 0.2A | EPOXY TERMINAL SEALED | - | 125V | - | 500VRMS V | 30V | - | SLIDE SWITCH | - | 250gf | Non-Illuminated | 0.2A | .2A@125VAC | Non-Shorting (BBM) | .2A@30VDC | - | 14 | ON-ON | 4.00mm | - | - | SOLVENT | Epoxy Sealed Terminals | - | 10mm | 0.118 inch | 14.20mm | - | RoHS Compliant | ||
![]() MMS2214 APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | - | 10,000 Cycles | - | -20°C~70°C | Bulk | MMS | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | LOW PROFILE | 8536.50.90.50 | 30V | 300mA DC | - | Straight | - | - | 300mA | Silver | PC Pin | - | 11mm | 6.8 mm | Standard | DPDT | On-On | - | 25mOhm | - | 0.3A | EPOXY TERMINAL SEALED | - | - | - | - | 30V | - | SLIDE SWITCH | 300mA | - | Non-Illuminated | - | - | Not Specified | .3A@30VDC | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 5.5mm | - | 2.00mm | - | ROHS3 Compliant | ||
![]() SLG12004 APEM Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | STEEL | Thermoplastic | - | 10,000 Cycles | PHENOLIC | -20°C~85°C | Tube | SLG | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | 8536.50.90.50 | 30V | 300mA AC/DC | - | - | - | - | 300mA | Silver | Solder Lug | 125V | 19mm | 5.4 mm | Standard | SPDT | On-On | - | 0.02mOhm | 100000000Ohm | 0.3A | EPOXY | - | - | - | 500VRMS V | - | - | SLIDE SWITCH | 300mA | 200gf | - | 0.3A | .3A@125VAC | Not Specified | - | - | - | - | 3.00mm | WAVE | - | SOLVENT | - | - | 4.8mm | 0.157 inch | 4.00mm | - | RoHS Compliant | ||
![]() MMS23R APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT) | - | 10,000 Cycles | - | -20°C~70°C | Bulk | MMS | e4 | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | LOW PROFILE | 8536.50.90.50 | 30V | 300mA DC | - | Right Angle | - | - | 300mA | Silver | PC Pin | 30V | 16mm | 7 mm | Standard | DP3T | On-On-On | - | 25mOhm | - | 0.3A | EPOXY TERMINAL SEALED | - | - | - | - | 30V | - | SLIDE SWITCH | 300mA | - | - | - | - | Not Specified | .3A@30VDC | - | - | - | 2.00mm | - | - | - | Epoxy Sealed Terminals | - | 5.5mm | - | 4.00mm | - | RoHS Compliant | ||
![]() GB36W010001 APEM Inc. | 15 |
| Datasheet | 9 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | Polyamide (PA), Nylon, Glass Filled | Silver (Ag) | 40,000 Cycles | - | -30°C~85°C | Tube | G | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 30V | 3A DC | - | Right Angle | - | - | 3A | - | PC Pin | - | - | - | Standard | SPDT | On-On | - | 10mOhm | - | - | - | - | 250V | - | - | 30V | - | - | - | - | - | - | - | Not Specified | - | - | - | - | 2.20mm | - | - | - | Epoxy Sealed Terminals | - | - | - | 7.25mm | - | ROHS3 Compliant | ||
![]() MS12 APEM Inc. | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | - | - | STAINLESS STEEL | Thermoplastic | - | 10,000 Cycles | - | -10°C~60°C | Bulk | MS | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | LOW PROFILE | 8536.50.90.50 | 6V | 300mA DC | - | - | - | - | 300mA | Silver | PC Pin | - | 9mm | 3.5 mm | Standard | SPDT | On-On | - | 0.07mOhm | 100000000Ohm | 0.3A | MOLDED | 6V | - | - | - | - | - | SLIDE SWITCH | 300mA | - | Non-Illuminated | - | - | Not Specified | .3A@6VDC | - | 3 | - | - | WAVE | - | PARTIAL | - | - | 3.5mm | 0.118 inch | 2.00mm | - | ROHS3 Compliant | ||
![]() 25539NA APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | GLASS FILLED NYLON | Polyamide (PA), Nylon, Glass Filled | Silver (Ag) | 10,000 Cycles | THERMOPLASTIC | -40°C~85°C | Tube | 25000N | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | 8536.50.90.50 | 30V | 4A AC 1A DC | BULK | Right Angle | - | - | 1A | - | PC Pin | 125V | 14.1mm | 7.5 mm | Standard | SPDT | On-Off-On | - | 10mOhm | 1000000000Ohm | 1A | EPOXY TERMINAL SEALED | - | 250V | - | 1000VRMS V | 30V | 20,000 Cycles | SLIDE SWITCH | - | - | - | 2A | 2A@250VAC | Not Specified | 1A@30VDC | - | 3 | - | 4.00mm | WAVE | - | PARTIAL | Epoxy Sealed Terminals | - | 8.1mm | 0.15 inch | 2.30mm | No SVHC | ROHS3 Compliant | ||
![]() 25139NLDB APEM Inc. | 6 |
| Datasheet | 9 Weeks | - | PCB, Through Hole | Through Hole | - | 3 | GLASS FILLED NYLON | Polyamide (PA), Nylon, Glass Filled | Brass | 10,000 Cycles | THERMOPLASTIC | -40°C~85°C | Tray | 25000N | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | 30V | 100mA DC | BULK | - | - | - | 100mA | Gold | PC Pin | 30V | 14.1mm | 7.5 mm | Flush | SPDT | On-Off-On | - | 50mOhm | 1000000000Ohm | 0.1A | EPOXY TERMINAL SEALED | - | - | - | 1000VRMS V | - | 20,000 Cycles | SLIDE SWITCH | 100mA | - | Non-Illuminated | - | - | Not Specified | - | - | 3 | - | 4.00mm | WAVE | - | PARTIAL | Epoxy Sealed Terminals | - | 8.1mm | 0.15 inch | - | - | ROHS3 Compliant | ||
![]() 25439NAB APEM Inc. | 15 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | GLASS FILLED NYLON | Polyamide (PA), Nylon, Glass Filled | Silver (Ag) | 10,000 Cycles | THERMOPLASTIC | -40°C~85°C | Tube | 25000N | - | - | Active | 1 (Unlimited) | PC Pin | - | 2 | - | - | - | 30V | 4A AC 1A DC | - | Vertical | - | - | 1A | - | PC Pin | 125V | 14.097mm | 7.493 mm | Flush | SPDT | On-Off-On | - | 10mOhm | 1000000000Ohm | 3A | - | - | 250V | - | 1000VRMS V | 30V | 20,000 Cycles | - | - | - | - | 2A | 2A@250VAC | Not Specified | 3A@30VDC | - | 3 | - | 4.00mm | WAVE | - | PARTIAL | Epoxy Sealed Terminals | - | 11.9126mm | 0.15 inch | - | - | ROHS3 Compliant | ||
![]() GH49S010001 APEM Inc. | 15 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | STAINLESS STEEL | Polyamide (PA), Nylon, Glass Filled | Silver (Ag) | 20,000 Cycles | THERMOPLASTIC | -30°C~85°C | Tube | G | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | 8536.50.90.50 | 30V | 3A DC | BULK | Vertical | - | - | 3A | - | Solder Lug | - | 12.7mm | 10.55 mm | Standard | DPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | 3A | EPOXY TERMINAL SEALED | - | - | - | 1000VRMS V | - | - | SLIDE SWITCH | - | - | - | 4A | 4A@125VAC | Not Specified | 3A@30VDC | 125V | - | - | 2.20mm | WAVE | - | PARTIAL | Epoxy Sealed Terminals | - | 7.6mm | - | 5.10mm | - | ROHS3 Compliant | ||
![]() SLB12804 APEM Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | NO | - | STEEL | Thermoplastic | - | 10,000 Cycles | PHENOLIC | -20°C~85°C | Bulk | SLB | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | 2 | - | - | 8536.50.90.50 | 30V | 300mA AC/DC | - | - | - | compliant | - | Silver | PC Pin | 125V | 14mm | 6.2 mm | Standard | SPDT | On-On | - | 0.02mOhm | 100000000Ohm | 0.3A | EPOXY TERMINAL SEALED | 30V | - | - | 500VRMS V | - | - | SLIDE SWITCH | - | 220gf | - | 0.3A | - | Not Specified | - | 125V | 7 | - | 3.20mm | WAVE | - | SOLVENT | Epoxy Sealed Terminals | - | 5.5mm | 0.102 inch | 4.00mm | - | RoHS Compliant | ||
![]() 25449NAH APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | GLASS FILLED NYLON | Polyamide (PA), Nylon, Glass Filled | Silver (Ag) | 10,000 Cycles | THERMOPLASTIC | -40°C~85°C | Tube | 25000N | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | 30V | 4A AC 1A DC | - | Vertical | - | - | 1A | - | PC Pin | 125V | 14.097mm | 7.493 mm | Standard | DPDT | On-Off-On | - | 10mOhm | 1000000000Ohm | 3A | - | - | 250V | - | 1000VRMS V | 30V | 20,000 Cycles | - | - | - | - | 2A | 2A@250VAC | Not Specified | 3A@30VDC | - | 6 | - | 4.00mm | WAVE | - | PARTIAL | Epoxy Sealed Terminals | - | 14.7066mm | 0.15 inch | 2.80mm | No SVHC | ROHS3 Compliant | ||
![]() 25436NAH6 APEM Inc. | 26 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | - | Polyamide (PA), Nylon, Glass Filled | Silver (Ag) | 10,000 Cycles | - | -40°C~85°C | Tube | 25000N | e3 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Matte Tin (Sn) | - | 8536.50.90.50 | 30V | 4A AC 1A DC | BULK | Straight | - | - | 1A | - | PC Pin | 125V | 14.1mm | 7.5 mm | Standard | SPDT | On-On | - | 10mOhm | - | 1A | EPOXY TERMINAL SEALED | - | 250V | - | - | 30V | 20,000 Cycles | SLIDE SWITCH | - | - | - | 4A | 4A@125VAC | Not Specified | 1A@30VDC | - | - | - | 4.00mm | - | - | - | Epoxy Sealed Terminals | - | 8.1mm | - | 6.00mm | - | ROHS3 Compliant |