- Factory Pack QuantityFactory Pack Quantity
- Illuminated
- Illumination Color
- Lamp Type
- ECCN
- Harmonized Code
- Itar Registered
- Brand
- Manufacturer
- Product Category
- Product Type
- Subcategory
Attribute column
Manufacturer
APEM Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | HTS Code | Current Rating (Amps) | Orientation | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Max Voltage Rating (AC) | Throw Configuration | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Actuator Travel | Pre-Travel-Max | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MBD5A APEM Inc. | In Stock | - | Datasheet | 7 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | -40°C~85°C | Tray | MB | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | SILVER | 8536.50.70.00 | 10A AC | Straight | 10A | Solder Lug | 250V | 20mm | 6.5 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | 250V | SPST | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 274gf | - | 10A@250VAC | 0.025 (0.6mm) | - | 0.005 (0.13mm) | 0.040 (1.0mm) | 0.330 (8.4mm) | 1.6 mm | 1 mm | 9.65mm | ROHS3 Compliant | ||
![]() MBJ5B APEM Inc. | 24 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | -40°C~85°C | Tray | MB | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | SILVER | 8536.50.90.55 | 10A AC | - | 10A | PC Pin | 250V | 20mm | 6.5 mm | Lever, Straight | SPDT | On-Mom | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100gf | - | 10A@250VAC | 0.060 (1.5mm) | - | 0.035 (0.9mm) | 0.178 (4.5mm) | 0.420 (10.7mm) | 5.25 mm | 4.5 mm | 9.65mm | ROHS3 Compliant | ||
![]() MAB104G01C04B01A APEM Inc. | In Stock | - | Datasheet | 7 Weeks | - | Chassis Mount | Chassis Mount | - | 50,000 Cycles | -10°C~105°C | Tray | MAB | e4 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Silver (Ag) | 8536.50.70.00 | 16A AC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 29.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | - | - | - | SNAP ACTING/LIMIT SWITCH | 163gf | 16A | - | 0.079 (2.0mm) | 125V | 0.040 (1.0mm) | 0.157 (4.0mm) | 0.640 (16.3mm) | 6 mm | 4 mm | 15.9mm | ROHS3 Compliant | ||
![]() MAA6C APEM Inc. | 32 |
| Datasheet | 7 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | -40°C~85°C | Tray | MA | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | Silver (Ag) | 8536.50.70.00 | 16A AC | Straight | 16A | Quick Connect - 0.250 (6.3mm) | 250V | 30mm | 10.3 mm | Lever, Roller | SPST-NO | Off-Mom | 250V | SPST | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 343gf | - | 16A@250VAC | 0.060 (1.5mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 2.7 mm | 1.2 mm | 16.5mm | ROHS3 Compliant | ||
![]() MAD6A APEM Inc. | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | -40°C~85°C | Tray | MA | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | Silver (Ag) | 8536.50.70.00 | 16A AC | Straight | 16A | Quick Connect - 0.250 (6.3mm) | 250V | 28mm | 10.3 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | 250V | SPST | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 343gf | - | 16A@250VAC | 0.060 (1.5mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 2.7 mm | 1.2 mm | 16.5mm | ROHS3 Compliant | ||
![]() MBE5C1 APEM Inc. | In Stock | - | Datasheet | 7 Weeks | - | Chassis Mount | Chassis Mount | - | - | -40°C~85°C | Tray | MB | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | SILVER | 8536.50.70.00 | 10A AC | - | 10A | Solder Lug | 250V | 20mm | 6.5 mm | Lever, Roller | SPST-NC | On-Mom | - | SPST | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 95gf | - | 10A@250VAC | 0.060 (1.5mm) | - | 0.040 (1.0mm) | 0.197 (5.0mm) | 0.638 (16.2mm) | 5.75 mm | 5 mm | 9.65mm | ROHS3 Compliant | ||
![]() MBD5E1 APEM Inc. | In Stock | - | Datasheet | 7 Weeks | - | Chassis Mount | Chassis Mount | - | - | -40°C~85°C | Tray | MB | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Silver (Ag) | 8536.50.70.00 | 10A AC | - | 10A | Solder Lug | 250V | 20mm | 6.5 mm | Lever, Simulated Roller | SPST-NO | Off-Mom | - | SPST | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 95gf | - | 10A@250VAC | 0.060 (1.5mm) | - | 0.040 (1.0mm) | 0.197 (5.0mm) | 0.646 (16.4mm) | 5.75 mm | 5 mm | 9.65mm | ROHS3 Compliant | ||
![]() MBE5C3 APEM Inc. | In Stock | - | Datasheet | 7 Weeks | - | Chassis Mount, Through Hole | Chassis Mount | - | - | -40°C~85°C | Tray | MB | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | SILVER | 8536.50.70.00 | 10A AC | - | 10A | Solder Lug | 250V | 20mm | 6.5 mm | Lever, Roller | SPST-NC | On-Mom | - | SPST | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 40gf | - | 10A@250VAC | 0.118 (3.0mm) | - | 0.070 (1.8mm) | 0.394 (10.0mm) | 0.689 (17.5mm) | 11.5 mm | 10 mm | 9.65mm | ROHS3 Compliant | ||
![]() MAB6A APEM Inc. | In Stock | - | Datasheet | 7 Weeks | - | Chassis Mount | Chassis Mount | - | - | -40°C~85°C | Tray | MA | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | Silver (Ag) | 8536.50.70.00 | 16A AC | - | 16A | Quick Connect - 0.250 (6.3mm) | 250V | 30mm | 10.3 mm | Round (Pin Plunger) | SPST-NC | On-Mom | - | SPST | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 343gf | - | 16A@250VAC | 0.060 (1.5mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 2.7 mm | 1.2 mm | 16.5mm | ROHS3 Compliant | ||
![]() MBF5A APEM Inc. | In Stock | - | Datasheet | 7 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | -40°C~85°C | Tray | MB | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | SILVER | 8536.50.90.55 | 10A AC | Straight | 10A | Solder Lug | 250V | 20mm | 6.5 mm | Round (Pin Plunger) | SPDT | On-Mom | 250V | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 274gf | - | 10A@250VAC | 0.025 (0.6mm) | - | 0.005 (0.13mm) | 0.040 (1.0mm) | 0.330 (8.4mm) | 1.6 mm | 1 mm | 9.65mm | ROHS3 Compliant | ||
![]() MBE5B2 APEM Inc. | In Stock | - | Datasheet | 7 Weeks | - | Chassis Mount | Chassis Mount | - | - | -40°C~85°C | Tray | MB | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | SILVER | 8536.50.70.00 | 10A AC | - | 10A | Solder Lug | 250V | 20mm | 6.5 mm | Lever, Straight | SPST-NC | On-Mom | - | SPST | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 45gf | - | 10A@250VAC | 0.098 (2.5mm) | - | 0.060 (1.5mm) | 0.354 (9.0mm) | 0.472 (12.0mm) | 10.25 mm | 9 mm | 9.65mm | ROHS3 Compliant | ||
![]() MAH6A APEM Inc. | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | - | - | -40°C~85°C | Tray | MA | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | Silver (Ag) | 8536.50.70.00 | 16A AC | - | 16A | Quick Connect - 0.187 (4.7mm) | 250V | 30mm | 10.3 mm | Round (Pin Plunger) | SPST-NC | On-Mom | - | SPST | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 343gf | - | 16A@250VAC | 0.060 (1.5mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 2.7 mm | 1.2 mm | 16.5mm | ROHS3 Compliant | ||
![]() MBZ101A01C04B01 APEM Inc. | 24 |
| Datasheet | 7 Weeks | Gold | Chassis Mount, Screw, Solder | Chassis Mount | Silver | 10,000 Cycles | -40°C~85°C | Tray | MBZ | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 8536.50.70.00 | 10A AC | Straight | 10A | Solder Lug | 250V | 20mm | 6.5 mm | Lever, Straight | SPDT | On-Mom | 250V | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 87gf | - | 10A@250VAC | 0.060 (1.5mm) | - | 0.047 (1.2mm) | 0.197 (5.0mm) | 0.437 (11.1mm) | 6.5 mm | 5 mm | 9.25mm | ROHS3 Compliant | ||
![]() MBG5B1 APEM Inc. | 30 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | -40°C~85°C | Tray | MB | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Silver (Ag) | 8536.50.70.00 | 10A AC | - | 10A | PC Pin | 250V | 20mm | 6.5 mm | Lever, Straight | SPST-NO | Off-Mom | - | SPST | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 85gf | - | 10A@250VAC | 0.060 (1.5mm) | - | 0.047 (1.2mm) | 0.197 (5.0mm) | 0.437 (11.1mm) | 5.75 mm | 5 mm | 9.65mm | ROHS3 Compliant | ||
![]() MAI6C APEM Inc. | In Stock | - | Datasheet | 7 Weeks | - | Chassis Mount | Chassis Mount | - | - | -40°C~85°C | Tray | MA | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | Silver (Ag) | 8536.50.90.55 | 16A AC | - | - | Quick Connect - 0.187 (4.7mm) | 250V | 30mm | 10.3 mm | Lever, Roller | SPDT | On-Mom | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 343gf | 16A | - | 0.060 (1.5mm) | 250V | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 2.7 mm | 1.2 mm | 16.5mm | ROHS3 Compliant | ||
![]() MBD5C2 APEM Inc. | 50 |
| Datasheet | 7 Weeks | - | Chassis Mount | Chassis Mount | - | - | -40°C~85°C | Tray | MB | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | SILVER | 8536.50.70.00 | 10A AC | - | 10A | Solder Lug | 250V | 20mm | 6.5 mm | Lever, Roller | SPST-NO | Off-Mom | - | SPDT, SPST | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 50gf | - | 10A@250VAC | 0.098 (2.5mm) | - | 0.060 (1.5mm) | 0.354 (9.0mm) | 0.670 (17.0mm) | 10.25 mm | 9 mm | 9.65mm | ROHS3 Compliant | ||
![]() MAB6B APEM Inc. | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | -40°C~85°C | Tray | MA | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | Silver (Ag) | 8536.50.70.00 | 16A AC | Straight | 16A | Quick Connect - 0.250 (6.3mm) | 250V | 30mm | 10.3 mm | Lever, Straight | SPST-NC | On-Mom | 250V | SPST | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 163gf | - | 16A@250VAC | 0.060 (1.5mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 2.7 mm | 1.2 mm | 16.5mm | ROHS3 Compliant | ||
![]() MBZ101A01C08B02 APEM Inc. | 24 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | Silver | 10,000 Cycles | -40°C~85°C | Tray | MBZ | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 10A AC | Straight | 10A | PC Pin | 250V | - | - | Lever, Simulated Roller | SPDT | On-Mom | 250V | - | 10,000,000 Cycles | - | 97gf | - | - | 0.060 (1.5mm) | - | 0.040 (1.0mm) | 0.197 (5.0mm) | 0.646 (16.4mm) | - | - | - | ROHS3 Compliant | ||
![]() MBZ101A01C05A02 APEM Inc. | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | Silver | 10,000 Cycles | -40°C~85°C | Tray | MBZ | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 10A AC | Straight | 10A | PC Pin | 250V | - | - | Lever, Roller | SPDT | On-Mom | 250V | - | 10,000,000 Cycles | - | 51gf | - | - | 0.098 (2.5mm) | - | 0.060 (1.5mm) | 0.354 (9.0mm) | 0.670 (17.0mm) | - | - | - | ROHS3 Compliant | ||
![]() MBD5D APEM Inc. | In Stock | - | Datasheet | 7 Weeks | - | Chassis Mount | Chassis Mount | - | - | -40°C~85°C | Tray | MB | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | SILVER | 8536.50.70.00 | 10A AC | - | 10A | Solder Lug | 250V | 20mm | 6.5 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | - | SPST | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 274gf | - | 10A@250VAC | 0.025 (0.6mm) | - | 0.005 (0.13mm) | 0.040 (1.0mm) | 0.330 (8.4mm) | 1.6 mm | 1 mm | 9.65mm | ROHS3 Compliant |