- Series
- Switch Function
- Termination Style
- Operating Force
- Current Rating
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Illumination Color
- Lamp Type
- Actuator
- Contact Form
Attribute column
Manufacturer
APEM Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Actuator | Brand | Cap Color | Contact Materials | Dimensions | ECCN | Factory Pack QuantityFactory Pack Quantity | Ground Terminal | Harmonized Code | Illuminated | Itar Registered | Life | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Part # Aliases | RoHS | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Series | Termination | Type | Color | Subcategory | Power Rating | Current Rating | Termination Style | Actuator Type | Switch Function | Mechanical Life | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Configuration | Product | Lamp Type | Product Category | IP Rating | Height | Length | Width | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DTSM62RV APEM | 190 |
| - | - | - | Surface Mount | - | - | - | Phosphor Bronze | 6 x 6mm | - | - | - | - | - | - | - | - | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stem | - | - | 50 mA @ 12 V dc | - | 2.6 N | Solder, Tab | - | -25 → +70°C | - | SPST | - | - | - | - | 5mm | 6mm | 6mm | 5mm | ||
![]() DTSM-63N-V APEM | 4116 |
| - | - | - | Surface Mount | - | - | - | Phosphor Bronze | 6 x 6mm | - | - | - | - | - | - | - | - | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stem | - | - | 50 mA @ 12 V dc | - | 1.6 N | Solder, Tab | - | -25 → +70°C | - | SPST | - | - | - | - | 7mm | 6mm | 6mm | 7mm | ||
![]() DTSM-32R-V-T/R APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PHAP5-50VA2A S APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTSHW69NV APEM | 1208 |
| - | - | PCB | - | - | - | - | Bronze, Silver | 6.2 x 6.3mm | - | - | - | - | No | - | - | - | +70°C | -25°C | - | - | - | Compliant | - | - | - | - | 12V dc | - | Through Hole | - | - | - | - | - | - | Button | - | - | 50 mA | - | 1.56 N | Through Hole | - | -25 °C → +70°C | - | - | - | - | - | - | 3.8mm | 6.2mm | 6.3mm | - | ||
![]() DTSMW69NV APEM | 78 |
| - | - | - | - | - | - | - | Bronze, Silver | 6.2 x 6.3mm | - | - | - | - | No | - | - | - | +70°C | -25°C | - | - | - | Compliant | - | - | - | - | 12V dc | - | SMD/SMT | - | - | - | - | - | - | Button | - | - | 50 mA | - | 1.56 N | Surface Mount | - | -25 °C → +70°C | - | - | - | - | - | - | 3.8mm | 6.2mm | 6.3mm | - | ||
![]() DTS31NV APEM | 148 |
| - | - | - | - | - | - | - | Silver Clad Stainless Steel | 6 x 3.5 x 4.3mm | - | - | - | - | - | - | - | - | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA @ 12 V dc | - | 1.569 N | Through Hole | - | -25 → +70°C | - | SPST | - | - | - | - | 4.3mm | - | - | - | ||
![]() DTSM644RV APEM | 3840 |
| - | - | - | - | - | - | - | Bronze, Silver | 6 x 6 x 7.3mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Button | - | - | 50 mA | - | 2.55 N | Through Hole | - | - | - | SPST | - | - | - | - | 7.3mm | - | - | 4 mm | ||
![]() PTFV APEM | 70 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile | - | 100000Operations | 50 mA @ 12 V dc | - | 2.2 N | Surface Mount | - | -25 → +70°C | - | SPST | - | - | - | - | - | - | - | - | ||
![]() PTCFV APEM | 124 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile | - | 100000Operations | 50 mA @ 12 V dc | - | 2.2 N | Surface Mount | - | -25 → +70°C | - | SPST | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | - | - | - | Silver | - | - | - | - | - | No | - | - | - | +160°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000,000Operations | 50 mA @ 24 V dc | - | - | Solder | - | -40 → +160°C | - | SPST | - | - | - | IP67 | - | - | - | - | ||
![]() 3ETL9-15.0 APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACTEPVTR APEM | In Stock | - | - | - | - | - | - | Apem | - | - | - | - | 1 | - | - | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | Tactile Switches | - | - | - | - | - | ||
![]() 3FTH905 APEM | In Stock | - | - | - | - | - | - | Apem | - | - | - | - | 100 | - | - | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | Tactile Switches | - | - | - | - | - | ||
![]() 3CTL6 APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS24RV APEM | 1003 |
| - | - | - | - | - | - | - | Silver Plated Phosphor Bronze | 12 x 12 x 7.3mm | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V dc | - | - | - | - | - | - | - | - | Plunger | - | - | 50 mA @ 12 V dc | - | 2.55 N | Through Hole | - | - | - | SPST | - | - | - | - | 7.3mm | 12mm | 12mm | 3mm | ||
![]() ADTSM61YVTRA1 APEM Inc. | In Stock | - | - | Silver | - | - | Round | - | Yellow | - | - | EAR99 | 1000 | No | - | Non-Illuminated | Unavailable | 100000 Cycles | - | + 70 C | - 25 C | Straight | SMD/SMT | - | Details | - | 0.032898 oz | - | 12 VDC | - | ADTS | - | Washable Switch | Black | - | - | 50 mA | Gull Wing Lead | - | OFF - (ON) | - | - | SPST | 520 gf | - | - | - | - | - | - | - | - | - | 4.3 mm | 6 mm | 6 mm | - | ||
![]() 3FTH945 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | 3FTH946 | Details | multimec | - | - | - | - | 3F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3CTH9RAS APEM Inc. | In Stock | - | - | Silver | - | - | Round | - | - | - | - | EAR99 | 100 | No | - | Non-Illuminated | Unavailable | 10000000 Cycles | - | - | - | Straight | Through Hole | - | - | multimec | 0.067433 oz | - | 24 VDC | - | 3C | - | - | Black | - | - | 50 mA | Solder Pin | - | OFF - (ON) | - | - | SPST | - | - | - | - | - | - | - | - | - | IP67 | 6.4 mm | 10.1 mm | 10.1 mm | - | ||
![]() ADTSJW167SQTR APEM Inc. | In Stock | - | - | Silver | - | - | Round | - | Silver | - | - | EAR99 | 900 | No | - | Non-Illuminated | Unavailable | 500000 Cycles | - | + 85 C | - 40 C | Straight | SMD/SMT | - | - | - | - | - | 12 VDC | - | ADTSxW | - | Washable Switch | - | - | - | 50 mA | J Form Lead | - | OFF - (ON) | - | - | SPST | 320 gf | - | - | - | - | - | Tactile Switches | - | - | - | 5.2 mm | 6 mm | 6 mm | - |