- Series
- Switch Function
- Termination Style
- Operating Force
- Current Rating
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Illumination Color
- Lamp Type
- Actuator
- Contact Form
Attribute column
Manufacturer
APEM Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Actuating force | Actuator | Board thickness (max.) | Brand | Cap Color | Connections | Contact Materials | Content | Dimensions | ECCN | Electrical lifespan | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Front panel cut-out | Ground Terminal | Harmonized Code | Illuminated | Itar Registered | Life | Lighting type | Manufacturer | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Direction | Mounting Styles | Part # Aliases | RoHS | Switch position | Switch/button features | Switching current (max.) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power (Watts) | Subcategory | Power Rating | Max Power Dissipation | Voltage - Supply | Current Rating | Military Standard | Output | Termination Style | Function | Actuator Type | Output Type | Failure Rate | Switch Function | Mechanical Life | Accuracy | Contact Current Rating | Contact Form | Operating Force | Size | Operating Pressure | Pressure Type | Port Style | Port Size | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Maximum Pressure | Contact Configuration | Product | Lamp Type | Features | Product Category | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Actuator Length | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ILLUMEC 12 APEM | 26072063 |
| - | - | - | - | Module Cube | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | +85°C | - | -30°C | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V ~ 30 V | - | - | 0 V ~ 5 V | Connector | - | - | Analog, RS-485 | - | - | 10000000Operations | ±0.05% | 50 mA @ 24 V dc | - | 100 N | - | 5 PSI (34.47 kPa) | Vented Gauge | Filtered | Filter, Dual | Surface Mount | - | -30 → +85°C | - | 15 PSI (103.42 kPa) | SPST | - | - | -- | - | IP67 | - | - | - | - | - | - | - | - | ||
![]() ADTSM65RVB APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | - | 100,000 Cycles | 1 | - | - | - | - | - | - | - | Apem | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Tube | ADTS | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260gf | 6mm Square | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | Tactile Switches | - | - | 9.5mm (8.5 for 12x12) | - | - | - | - | - | - | ||
![]() ADTSHW24WQB APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | - | - | 1 | - | - | - | - | Unavailable | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ADTSxW | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | ||
![]() APTLP2VTR APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | - | - | 1 | - | - | - | - | Unavailable | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | ||
![]() ATAEF25NVTR APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | - | - | 1 | - | - | - | - | Unavailable | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | ||
![]() MJTP2205DV0 APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | - | - | 1 | - | - | - | Non-Illuminated | Unavailable | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Directional Switches | - | - | - | - | - | - | - | Multi-Directional Switches | - | - | - | - | - | - | - | - | - | ||
![]() DTSM63RV APEM | 702 |
| - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 6 x 6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stem | - | - | - | - | - | 50 mA @ 12 V dc | - | 2.6 N | - | - | - | - | - | Solder, Tab | - | -25 → +70°C | - | - | SPST | - | - | - | - | - | - | 7mm | - | 6mm | 6mm | 7mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Axial | - | Axial | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | +160°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Box (TB) | RNF | 0.071 Dia x 0.130 L (1.80mm x 3.30mm) | ±1% | Active | 2 | ±100ppm/°C | - | 3.92 kOhms | - | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | -- | - | 10,000,000Operations | - | 50 mA @ 24 V dc | - | - | - | - | - | - | - | Solder | - | -40 → +160°C | - | - | SPST | - | - | Flame Retardant Coating, Safety | - | IP67 | - | - | -- | - | - | - | - | - | ||
![]() 6CJ1NOPR APEM | 59 |
| - | - | - | Surface Mount | - | - | - | - | - | - | - | Apem | - | - | Nickel Gold Plated Copper Zinc | - | 8 x 8mm | EAR99 | - | - | 1000 | - | - | - | - | Unavailable | - | - | Apem | - | +85°C | - | -40°C | - | - | - | - | Details | - | - | - | - | - | 24V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | 50 mA | - | 3.7 N | - | - | - | - | - | J Bend | Tactile Switches | -40 → +85°C | - | - | SPST | - | - | - | Tactile Switches | IP67 | - | - | - | 8mm | 8mm | 1mm | - | - | ||
![]() DTSM65RV APEM | 5558 |
| - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 6 x 6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stem | - | - | - | - | - | 50 mA @ 12 V dc | - | 2.6 N | - | - | - | - | - | Solder, Tab | - | -25 → +70°C | - | - | SPST | - | - | - | - | - | - | 9.5mm | - | 6mm | 6mm | 9.5mm | - | - | ||
![]() DTSM24RV APEM | 914 |
| - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | 6 x 6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | -25°C | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cap | - | - | - | - | - | 50 mA @ 12 V dc | - | 2.6 N | - | - | - | - | - | Solder, Tab | - | -25 → +70°C | - | - | SPST | - | - | - | - | - | - | 7.3mm | - | 6mm | 6mm | 4.3mm | - | - | ||
![]() MJTP1138AU APEM | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | - | - | 1 | - | - | - | - | Unavailable | - | - | Apem | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Bulk | - | - | 0.1 % | - | 2 | 50 ppm/°C | - | 33.2 kΩ | 175 °C | -65 °C | Metal Film | - | - | - | Switches | 125 mW | 125 mW | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | Tactile Switches | - | 2.39 mm | - | - | 6.35 mm | 2.39 mm | - | No | Contains Lead | ||
![]() MJTP1246B APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | - | - | 1 | - | - | - | Non-Illuminated | Unavailable | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Directional Switches | - | - | - | - | - | - | - | Multi-Directional Switches | - | - | - | - | - | - | - | - | - | ||
![]() PHAP3305 APEM | In Stock | - | - | Gold | - | - | - | 22 | - | - | 1.6N | - | - | - | - | Print,Solder pins (right-angle) | - | 1pc(s) | - | EAR99 | 100000 cycles | - | - | 7.4 x 7.4 mm | - | - | - | Unavailable | - | None | - | +70°C | - | -20°C | - | - | - | - | - | Compliant | 1 x Off/(On) | Protruding | 0.05A | - | - | - | - | - | - | - | - | - | - | - | PHAP3305 | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.15mm | - | - | - | - | ||
![]() PHAP3305A APEM | In Stock | - | - | - | - | - | - | - | - | - | 1.6N | - | - | Apem | - | Print,Solder pins (right-angle) | - | 1pc(s) | - | EAR99 | 100000 cycles | - | 1000 | 7.4 x 7.4 mm | - | - | Non-Illuminated | Unavailable | - | None | Apem | +70°C | - | -20°C | - | - | - | - | - | Non-Compliant | 1 x Off/(On) | Protruding | 0.05A | - | - | - | - | Tape & Reel (TR) | - | - | 0.1 % | - | 2 | 50 ppm/°C | PHAP3305A | 37.4 kΩ | - | - | Metal Film | - | - | - | Switches | - | 250 mW | - | - | - | - | - | momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Directional Switches | - | - | - | - | - | - | Flame Retardant Coating | Multi-Directional Switches | - | - | - | - | 3.81 mm | 1.65 mm | - | - | Lead Free | ||
![]() PHAP3368B APEM | In Stock | - | - | - | - | - | - | - | - | Steel | - | - | - | Apem | - | - | - | - | - | EAR99 | - | - | 2000 | - | - | - | Non-Illuminated | Unavailable | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Directional Switches | - | - | - | - | - | - | - | Multi-Directional Switches | - | - | - | - | - | - | - | - | - | ||
![]() PHAP3301B APEM | In Stock | - | - | - | Through Hole | - | - | - | - | Plastic | (±0.5 N) 1.6N | - | 13mm | Apem | - | - | 1pc(s) | - | EAR99 | 100000 cycles | - | 1000 | 6 x 6 mm | - | - | Non-Illuminated | Unavailable | - | None | Apem | +70°C | - | -20°C | - | - | - | - | - | Compliant | 1 x Off/(On) | Protruding | 0.05A | - | - | - | - | - | - | - | - | - | - | - | PHAP3301B | - | 70 °C | -20 °C | - | - | - | - | Switches | - | - | - | - | - | - | - | momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Directional Switches | - | - | - | - | - | - | - | Multi-Directional Switches | - | - | - | - | 9.5mm | - | - | - | - | |||
![]() ADTSZML62NV APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | EAR99 | - | - | 1 | - | - | - | - | Unavailable | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | ||
![]() MJTP11933 (BULK) APEM Inc. | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | Non-Illuminated | - | - | - | - | - | + 70 C | - | - 20 C | - | - | Through Hole | MJTP11933 | Details | - | - | - | 250 VAC | 12 VDC | - | - | - | MJTP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | Solder Pin | - | - | - | - | OFF - (ON) | - | - | - | SPST | - | - | - | - | - | - | - | - | - 20 C to + 70 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADTST62NV APEM Inc. | In Stock | - | - | Silver | - | - | - | - | - | - | - | Round | - | - | Brown | - | - | - | - | EAR99 | - | - | 1 | - | No | - | Non-Illuminated | Unavailable | 200000 Cycles | - | - | - | + 70 C | - | - 25 C | - | Straight | Through Hole | - | - | - | - | - | - | 12 VDC | - | - | - | ADTS | - | - | - | - | - | Basic Switch | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | Solder Pin | - | - | - | - | OFF - (ON) | - | - | - | SPST | 160 gf | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | 5 mm | - | 6 mm | 6 mm | - | - | - |