- Series
- Switch Function
- Termination Style
- Operating Force
- Current Rating
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Illumination Color
- Lamp Type
- Actuator
- Contact Form
Attribute column
Manufacturer
APEM Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Actuator Material | Actuator | Actuator Length (mm) | Actuator Style | ActuatorColor | Body Orientation | Cap Color | Contact Materials | Contact Rating | ECCN | Factory Pack QuantityFactory Pack Quantity | Ground Terminal | Harmonized Code | Illuminated | Itar Registered | Life | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Operating Temp Range | Part # Aliases | Pole Throw Configuration | Product Depth (mm) | RoHS | Seal | Stem Height | Switch Function Configuration | Tradename | Unit Weight | Voltage Rating (VDC) | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Type | Color | Power Rating | Current Rating | Termination Style | Switch Function | Illumination | Mechanical Life | Contact Form | Operating Force | Illumination Type | Terminal Type | Operating Temperature Range | Illumination Color | Actuator Orientation | Current Rating (Max) | LED | Product | Lamp Type | Travel | IP Rating | Product Length (mm) | Height | Length | Width | Actuator Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3ATL680Q APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 1 | - | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | 3ATH980Q | - | - | - | - | - | - | multimec | - | - | - | - | - | 3A | Cap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5GSH9208222R APEM Inc. | In Stock | - | - | Silver | - | Polyphenylene Sulfide (PPS) | Round | - | - | - | - | - | - | - | EAR99 | 100 | - | - | Illuminated | Unavailable | 10000000 Cycles | + 160 C | - 40 C | Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | multimec | 0.028219 oz | - | - | 24 VDC | - | 5G | - | Gray | - | 50 mA | Gull Wing Lead | - | - | - | SPST | 2 N | - | - | - | Green, Red | - | - | - | Tactile Switches | LED | 1 mm | IP67 | - | 6.4 mm | 10.3 mm | 10.3 mm | 2.1 mm | - | ||
![]() 5GSH96582R APEM Inc. | In Stock | - | - | Silver | - | Polyphenylene Sulfide (PPS) | Round | - | - | - | - | - | - | - | EAR99 | 50 | - | - | Illuminated | Unavailable | 10000000 Cycles | + 160 C | - 40 C | Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | multimec | 0.028219 oz | - | - | 24 VDC | - | 5G | - | Gray | - | 50 mA | Gull Wing Lead | - | - | - | SPST | 6.5 N | - | - | - | Red | - | - | - | Tactile Switches | LED | 1 mm | IP67 | - | 6.4 mm | 10.3 mm | 10.3 mm | 2.1 mm | - | ||
![]() 5GSH96501R APEM Inc. | In Stock | - | - | Silver | - | Polyphenylene Sulfide (PPS) | Round | - | - | - | - | - | - | - | EAR99 | 100 | - | - | Illuminated | Unavailable | 10000000 Cycles | + 160 C | - 40 C | Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | multimec | 0.028219 oz | - | - | 24 VDC | - | 5G | - | Gray | - | 50 mA | Gull Wing Lead | - | - | - | SPST | 6.5 N | - | - | - | Blue | - | - | - | Tactile Switches | LED | 1 mm | IP67 | - | 6.4 mm | 10.3 mm | 10.3 mm | 2.1 mm | - | ||
![]() 5GSH9358222R APEM Inc. | In Stock | - | - | Silver | - | Polyphenylene Sulfide (PPS) | Round | - | - | - | - | - | - | - | EAR99 | 100 | - | - | Illuminated | Unavailable | 10000000 Cycles | + 160 C | - 40 C | Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | multimec | 0.028219 oz | - | - | 24 VDC | - | 5G | - | Gray | - | 50 mA | Gull Wing Lead | - | - | - | SPST | 3.5 N | - | - | - | Green, Red | - | - | - | Tactile Switches | LED | 1 mm | IP67 | - | 6.4 mm | 10.3 mm | 10.3 mm | 2.1 mm | - | ||
![]() 5GSH96542R APEM Inc. | In Stock | - | - | Silver | - | Polyphenylene Sulfide (PPS) | Round | - | - | - | - | - | - | - | EAR99 | 50 | - | - | Illuminated | Unavailable | 10000000 Cycles | + 160 C | - 40 C | Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | multimec | 0.028219 oz | - | - | 24 VDC | - | 5G | - | Gray | - | 50 mA | Gull Wing Lead | - | - | - | SPST | 6.5 N | - | - | - | Yellow | - | - | - | Tactile Switches | LED | 1 mm | IP67 | - | 6.4 mm | 10.3 mm | 10.3 mm | 2.1 mm | - | ||
![]() 5GTH96542 APEM Inc. | In Stock | - | - | Silver | - | Polyphenylene Sulfide (PPS) | Round | - | - | - | - | - | - | - | - | 100 | - | - | Illuminated | - | 10000000 Cycles | + 160 C | - 40 C | Right Angle | Through Hole | - | - | - | - | - | - | - | - | multimec | 0.028219 oz | - | - | 24 VDC | - | 5G | - | Gray | - | 50 mA | PC Pin | - | - | - | SPST | 6.5 N | - | - | - | Yellow | - | - | Yellow | Tactile Switches | LED | 1 mm | IP67 | - | 6.4 mm | 10.3 mm | 10.3 mm | 2.1 mm | - | ||
![]() ADTSJW167SQTR APEM Inc. | In Stock | - | - | Silver | - | - | Round | - | - | - | - | Silver | - | - | EAR99 | 900 | No | - | Non-Illuminated | Unavailable | 500000 Cycles | + 85 C | - 40 C | Straight | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | ADTSxW | Washable Switch | - | - | 50 mA | J Form Lead | OFF - (ON) | - | - | SPST | 320 gf | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | 5.2 mm | 6 mm | 6 mm | - | - | ||
![]() ADTSM61YVTRA1 APEM Inc. | In Stock | - | - | Silver | - | - | Round | - | - | - | - | Yellow | - | - | EAR99 | 1000 | No | - | Non-Illuminated | Unavailable | 100000 Cycles | + 70 C | - 25 C | Straight | SMD/SMT | - | - | - | - | Details | - | - | - | - | 0.032898 oz | - | - | 12 VDC | - | ADTS | Washable Switch | Black | - | 50 mA | Gull Wing Lead | OFF - (ON) | - | - | SPST | 520 gf | - | - | - | - | - | - | - | - | - | - | - | - | 4.3 mm | 6 mm | 6 mm | - | - | ||
![]() 3FTH945 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | 3FTH946 | - | - | Details | - | - | - | multimec | - | - | - | - | - | 3F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3CTH9RAS APEM Inc. | In Stock | - | - | Silver | - | - | Round | - | - | - | - | - | - | - | EAR99 | 100 | No | - | Non-Illuminated | Unavailable | 10000000 Cycles | - | - | Straight | Through Hole | - | - | - | - | - | - | - | - | multimec | 0.067433 oz | - | - | 24 VDC | - | 3C | - | Black | - | 50 mA | Solder Pin | OFF - (ON) | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 6.4 mm | 10.1 mm | 10.1 mm | - | - | ||
![]() 3ETH9-12.0 APEM Inc. | In Stock |
| - | - | - | - | Round | - | Round Button | - | - | - | - | 50mA at 24VDC | EAR99 | 100 | No | - | Non-Illuminated | Unavailable | 10000000 Cycles | + 160 C | - 40 C | Straight | Through Hole | - | - | - | - | Details | - | 12 mm | - | varimec | 0.094520 oz | - | - | 24 VDC | - | 3E | Basic Switch | Black | - | 50 mA | Solder Pin | OFF - (ON) | Non Illuminated | - | SPST | - | - | - | - 40 C to + 160 C | - | Top Actuated | - | - | Tactile Switch | - | - | IP67 | - | 12 mm | 10.1 mm | 10.1 mm | - | - | ||
![]() 5ETH935 APEM Inc. | 60 |
| - | - | - | - | Round | - | Button | - | Straight | - | Stainless Steel | - | EAR99 | 100 | No | - | Non-Illuminated | No | 10000000 Cycles | + 160 C | - 40 C | Straight | Through Hole | -40C to 160C | - | SPST | 12.8(mm) | Details | - | - | N.O. | multimec | 0.160585 oz | 24(V) | - | 24 VDC | Tube | 5E | - | Black | - | 50 mA | Solder Pin | OFF - (ON) | - | 10000000 | SPST | 3.5 N | Not Required | PC Pins | - 40 C to + 160 C | - | - | 0.05(A) | - | - | - | 1 mm | IP67 | 10.1(mm) | 6.4 mm | 10.3 mm | 10.3 mm | - | 6.4(mm) | ||
![]() 3ESH9-12.0 APEM Inc. | In Stock | - | - | Silver | Standard | - | Round | 6.9(mm) | Round Button | Black | Straight | - | Gold | - | EAR99 | 100 | No | - | Non-Illuminated | No | 10000000 Cycles | - | - | Straight | SMD/SMT | -40C to 160C | - | SPST | 14(mm) | Details | - | - | N.O. | multimec | - | 24(V) | - | 24 VDC | - | 3E | - | Black | - | 50 mA | Gull Wing Lead | OFF - (ON) | - | - | SPST | 3(N) | Not Required | Gull Wing | - | - | - | 0.05(A) | - | - | - | - | IP67 | 10.1(mm) | 12 mm | 9.1 mm | 9.1 mm | - | 12(mm) | ||
![]() 3ETH9-10.4 APEM Inc. | 10 |
| - | - | - | - | Round | 5.3(mm) | Round Button | - | Straight | - | - | - | EAR99 | 100 | No | - | Non-Illuminated | Unavailable | 10000000 Cycles | + 160 C | - 40 C | Straight | Through Hole | -40C to 160C | - | SPST | 14(mm) | Details | Silicone Rubber | 10.4 mm | N.O. | varimec | 0.073474 oz | 24(V) | - | 24 VDC | - | 3E | Basic Switch | Black | - | 50 mA | Solder Pin | OFF - (ON) | - | 10000000 | SPST | - | Not Required | PC Pins | - 40 C to + 160 C | - | - | 0.05(A) | - | Tactile Switch | - | - | IP67 | 10.1(mm) | 10.4 mm | 10.1 mm | 10.1 mm | - | 10.4(mm) | ||
![]() 3ETL9S APEM Inc. | In Stock | - | - | Silver | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | Through Hole | - | 3ETH9S | - | - | Details | - | - | - | multimec | - | - | - | - | - | 3E | - | - | - | - | - | OFF - (ON) | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5ETH920Q APEM Inc. | In Stock | - | - | - | - | - | Round | - | - | - | - | - | - | - | EAR99 | 100 | No | - | Non-Illuminated | Unavailable | 10000000 Cycles | + 160 C | - 40 C | Straight | Through Hole | - | - | - | - | Details | - | 6.4 mm | - | multimec | 0.043008 oz | - | - | 24 VDC | - | 5E | Basic Switch | Black | - | 50 mA | Solder Pin | OFF - (ON) | - | - | SPST | 2 N | - | - | - 40 C to + 160 C | - | - | - | - | Tactile Switch | - | - | IP67 | - | 6.4 mm | 10.3 mm | 10.3 mm | - | - | ||
![]() 5GSH9658242R APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 100 | - | - | Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | Details | - | - | - | multimec | 0.028219 oz | - | - | - | Tube | 5G | - | - | - | - | - | - | - | - | - | 6.5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5GSH9358242R APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 250 | - | - | Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | Details | - | - | - | multimec | 0.028219 oz | - | - | - | Reel | 5G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3ATL640 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | 3ATH940 | - | - | Details | - | - | - | multimec | - | - | - | - | - | 3A | Cap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |