- Series
- Switch Function
- Termination Style
- Operating Force
- Current Rating
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Illumination Color
- Lamp Type
- Actuator
- Contact Form
Attribute column
Manufacturer
APEM Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Mounting Feature | Actuator Material | Actuator | Brand | Cap Color | Contact Materials | Dimensions | ECCN | Factory Pack QuantityFactory Pack Quantity | Ground Terminal | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Life | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Stem Height | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Subcategory | Power Rating | Packing Method | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact (DC) Max Rating R Load | Switch Action | LED | Number of Switches | Operating Force-Max | Contact Configuration | Contact Bounce Time-Max | Product | Lamp Type | Circuit Configuration | Product Category | Travel | IP Rating | Height | Length | Width | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3CTH9-2SL APEM Inc. | In Stock | - | - | Silver | - | - | - | - | Round | - | - | - | - | EAR99 | 100 | - | - | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Details | - | - | - | multimec | - | - | 24 VDC | 3C | - | - | - | - | - | - | - | - | - | - | 50 mA | Solder Pin | - | - | OFF - (ON) | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | ||
![]() 5ESH935NCNO APEM Inc. | In Stock | - | - | - | - | - | - | - | Round | - | - | - | - | EAR99 | 100 | No | - | MEC A/S | Non-Illuminated | Unavailable | 10000000 Cycles | - | 5ESH935NCNO | 5 | + 160 C | - | - 40 C | Straight | Through Hole | - | - | - | - | Transferred | - | 5.72 | Details | - | - | 6.4 mm | multimec | 0.141632 oz | - | 24 VDC | 5E | - | Basic Switch | - | - | Black | - | - | - | - | compliant | 50 mA | Solder Pin | - | - | OFF - (ON) | - | - | - | - | KEYPAD SWITCH | - | SPST | 3.5 N | - | - | - 40 C to + 160 C | - | - | - | - | - | - | - | - | Tactile Switch | - | - | - | - | IP67 | 6.4 mm | 10.3 mm | 10.3 mm | - | - | ||
![]() 3ESH9R-08.0 APEM Inc. | In Stock | - | - | Silver | - | NO | SURFACE MOUNT-STRAIGHT | - | Round | - | - | - | - | - | 250 | - | - | APEM COMPONENTS INC | Non-Illuminated | - | - | - | 3ESH9R08.0 | - | - | - | - | - | SMD/SMT | 160 °C | -40 °C | - | - | Active | - | 5.67 | Details | Yes | - | - | multimec | - | - | - | 3E | - | - | - | - | - | PANEL MOUNTABLE | - | - | TR, 13 INCH | compliant | - | - | 10 mm | 10 mm | OFF - (ON) | 0.05 A | IP67 | 24 V | SOLDER | KEYPAD SWITCH | - | SPST | - | - | - | - | - | - | MOMENTARY-TACTILE | - | 1 | 3.5 N | - | 0.5 ms | - | - | 1X1 | - | - | - | - | - | - | 6.4 mm | - | ||
![]() 3FTH980 APEM Inc. | In Stock | - | - | - | - | - | - | - | Plunger | - | Black | - | - | EAR99 | 100 | No | - | - | Non-Illuminated | Unavailable | 10000000 Cycles | - | - | - | - | - | - | Straight | Through Hole | - | - | - | - | - | - | - | Details | - | - | - | multimec | - | - | 24 VDC | 3F | - | - | - | - | Black | - | - | - | - | - | 50 mA | Solder Pin | - | - | OFF - (ON) | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 10.1 mm | 10.1 mm | - | - | ||
![]() 3FTH946 APEM Inc. | In Stock | - | - | - | - | - | - | - | Plunger | - | Black | - | - | EAR99 | 100 | No | - | - | Non-Illuminated | Unavailable | 10000000 Cycles | - | - | - | - | - | - | Straight | Through Hole | - | - | - | - | - | - | - | Details | - | - | - | multimec | - | - | 24 VDC | 3F | - | - | - | - | Black | - | - | - | - | - | 50 mA | Solder Pin | - | - | OFF - (ON) | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 10.1 mm | 10.1 mm | - | - | ||
![]() ADTST62NV APEM Inc. | In Stock | - | - | Silver | - | - | - | - | Round | - | Brown | - | - | EAR99 | 1 | No | - | - | Non-Illuminated | Unavailable | 200000 Cycles | - | - | - | + 70 C | - | - 25 C | Straight | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | ADTS | - | Basic Switch | - | - | - | - | - | - | - | - | 50 mA | Solder Pin | - | - | OFF - (ON) | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | 5 mm | 6 mm | 6 mm | - | - | ||
![]() 3ATL680Q APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 1 | - | - | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | 3ATH980Q | - | - | - | - | - | - | - | multimec | - | - | - | 3A | - | Cap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5GSH9208222R APEM Inc. | In Stock | - | - | Silver | - | - | - | Polyphenylene Sulfide (PPS) | Round | - | - | - | - | EAR99 | 100 | - | - | - | Illuminated | Unavailable | 10000000 Cycles | - | - | - | + 160 C | - | - 40 C | Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | multimec | 0.028219 oz | - | 24 VDC | 5G | - | - | - | - | Gray | - | - | - | - | - | 50 mA | Gull Wing Lead | - | - | - | - | - | - | - | - | - | SPST | 2 N | - | - | - | Green, Red | - | - | - | - | - | - | - | Tactile Switches | LED | - | - | 1 mm | IP67 | 6.4 mm | 10.3 mm | 10.3 mm | - | 2.1 mm | ||
![]() 5GSH96582R APEM Inc. | In Stock | - | - | Silver | - | - | - | Polyphenylene Sulfide (PPS) | Round | - | - | - | - | EAR99 | 50 | - | - | - | Illuminated | Unavailable | 10000000 Cycles | - | - | - | + 160 C | - | - 40 C | Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | multimec | 0.028219 oz | - | 24 VDC | 5G | - | - | - | - | Gray | - | - | - | - | - | 50 mA | Gull Wing Lead | - | - | - | - | - | - | - | - | - | SPST | 6.5 N | - | - | - | Red | - | - | - | - | - | - | - | Tactile Switches | LED | - | - | 1 mm | IP67 | 6.4 mm | 10.3 mm | 10.3 mm | - | 2.1 mm | ||
![]() 5GSH96501R APEM Inc. | In Stock | - | - | Silver | - | - | - | Polyphenylene Sulfide (PPS) | Round | - | - | - | - | EAR99 | 100 | - | - | - | Illuminated | Unavailable | 10000000 Cycles | - | - | - | + 160 C | - | - 40 C | Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | multimec | 0.028219 oz | - | 24 VDC | 5G | - | - | - | - | Gray | - | - | - | - | - | 50 mA | Gull Wing Lead | - | - | - | - | - | - | - | - | - | SPST | 6.5 N | - | - | - | Blue | - | - | - | - | - | - | - | Tactile Switches | LED | - | - | 1 mm | IP67 | 6.4 mm | 10.3 mm | 10.3 mm | - | 2.1 mm | ||
![]() 5GSH9358222R APEM Inc. | In Stock | - | - | Silver | - | - | - | Polyphenylene Sulfide (PPS) | Round | - | - | - | - | EAR99 | 100 | - | - | - | Illuminated | Unavailable | 10000000 Cycles | - | - | - | + 160 C | - | - 40 C | Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | multimec | 0.028219 oz | - | 24 VDC | 5G | - | - | - | - | Gray | - | - | - | - | - | 50 mA | Gull Wing Lead | - | - | - | - | - | - | - | - | - | SPST | 3.5 N | - | - | - | Green, Red | - | - | - | - | - | - | - | Tactile Switches | LED | - | - | 1 mm | IP67 | 6.4 mm | 10.3 mm | 10.3 mm | - | 2.1 mm | ||
![]() 5GSH96542R APEM Inc. | In Stock | - | - | Silver | - | - | - | Polyphenylene Sulfide (PPS) | Round | - | - | - | - | EAR99 | 50 | - | - | - | Illuminated | Unavailable | 10000000 Cycles | - | - | - | + 160 C | - | - 40 C | Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | multimec | 0.028219 oz | - | 24 VDC | 5G | - | - | - | - | Gray | - | - | - | - | - | 50 mA | Gull Wing Lead | - | - | - | - | - | - | - | - | - | SPST | 6.5 N | - | - | - | Yellow | - | - | - | - | - | - | - | Tactile Switches | LED | - | - | 1 mm | IP67 | 6.4 mm | 10.3 mm | 10.3 mm | - | 2.1 mm | ||
![]() 5GTH96542 APEM Inc. | In Stock | - | - | Silver | - | - | - | Polyphenylene Sulfide (PPS) | Round | - | - | - | - | - | 100 | - | - | - | Illuminated | - | 10000000 Cycles | - | - | - | + 160 C | - | - 40 C | Right Angle | Through Hole | - | - | - | - | - | - | - | - | - | - | - | multimec | 0.028219 oz | - | 24 VDC | 5G | - | - | - | - | Gray | - | - | - | - | - | 50 mA | PC Pin | - | - | - | - | - | - | - | - | - | SPST | 6.5 N | - | - | - | Yellow | - | - | Yellow | - | - | - | - | Tactile Switches | LED | - | - | 1 mm | IP67 | 6.4 mm | 10.3 mm | 10.3 mm | - | 2.1 mm | ||
![]() 3FTH940RAS APEM | In Stock | - | - | - | - | - | - | - | - | Amphenol Aerospace | - | - | - | EAR99 | 1 | - | - | - | - | Unavailable | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | 38999 | - | - | - | CTV 38999 III | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | ||
![]() 3FTL6 APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5GTH92082 APEM | In Stock | - | - | - | - | - | - | - | Round | Apem | - | - | - | - | 100 | No | - | - | Illuminated | - | - | Apem | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Details | - | - | - | multimec | 0.114556 oz | - | 24 VDC | 5G | - | - | - | - | Black | - | Switches | 65 mW | - | - | 50 mA | Solder Pin | - | - | OFF - (ON) | - | - | - | - | - | - | SPST | 2 N | - | Tactile Switches | - | Red | - | - | Red | - | - | - | - | - | LED | - | Tactile Switches | - | IP67 | 6.4 mm | 10.3 mm | 10.3 mm | - | - | ||
![]() DTS31SV APEM | 1936 |
| - | - | PCB | - | - | - | - | - | - | Silver, Stainless Steel | 6 x 3.5 x 4.3mm | - | - | - | - | - | - | - | - | - | - | - | +70°C | KYOCERA AVX | -25°C | - | - | - | - | Bulk | - | - | Active | - | Compliant | - | - | - | - | - | - | - | * | Through Hole | - | 70 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | 3.138 N | Through Hole | - | -25 → +70°C | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | 4.3mm | - | - | - | - | ||
![]() 3FTH965 APEM | In Stock | - | - | - | - | - | - | - | - | Apem | - | - | - | EAR99 | 100 | - | - | - | - | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | multimec | - | - | - | 3F | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | ||
![]() APTCFGP1V APEM | In Stock | - | - | - | - | - | - | - | - | Apem | - | - | - | EAR99 | 1 | - | - | - | - | No | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | ||
![]() ATLL62BBV APEM | In Stock | - | - | - | - | - | - | - | - | Apem | - | - | - | EAR99 | 1 | - | - | - | Non-Illuminated | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 80 °C | -20 °C | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Directional Switches | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Directional Switches | - | - | - | - | - | - | - |