- Series
- Switch Function
- Termination Style
- Operating Force
- Current Rating
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Illumination Color
- Lamp Type
- Actuator
- Contact Form
Attribute column
Manufacturer
APEM Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Actuator Material | Terminal Material | ActuatorColor | Brand | Contact Materials | Dimensions | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Insulation Materials | Itar Registered | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Composition | Power (Watts) | HTS Code | Subcategory | Voltage - Rated DC | Orientation | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Failure Rate | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Terminal Type | Product Type | Operating Temperature Range | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Body Color | Number of Switches | Contact Configuration | Features | Product Category | IP Rating | Height | Height Seated (Max) | Length | Width | Body Height | Actuator Length | Actuator Length, Right Angle | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | Surface Mount | Axial | Axial | - | - | - | - | - | Silver | - | - | - | - | - | No | - | - | - | +160°C | -40°C | - | - | - | - | -55°C ~ 155°C | Tape & Box (TB) | RNF | 0.071 Dia x 0.130 L (1.80mm x 3.30mm) | ±1% | - | Active | - | 2 | - | - | ±100ppm/°C | 3.92 kOhms | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 10,000,000Operations | - | 50 mA @ 24 V dc | - | Solder | - | -40 → +160°C | - | - | - | - | - | - | - | - | SPST | Flame Retardant Coating, Safety | - | IP67 | - | -- | - | - | - | - | - | - | ||
![]() 6CJ1NOPR APEM | 59 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | Apem | Nickel Gold Plated Copper Zinc | 8 x 8mm | EAR99 | - | 1000 | - | - | - | Unavailable | Apem | +85°C | -40°C | - | Details | - | 24V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | 3.7 N | J Bend | Tactile Switches | -40 → +85°C | - | - | - | - | - | - | - | - | SPST | - | Tactile Switches | IP67 | - | - | 8mm | 8mm | - | 1mm | - | - | ||
![]() DTSM65RV APEM | 5558 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | - | Phosphor Bronze | 6 x 6mm | - | - | - | - | - | - | - | - | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stem | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA @ 12 V dc | 2.6 N | Solder, Tab | - | -25 → +70°C | - | - | - | - | - | - | - | - | SPST | - | - | - | 9.5mm | - | 6mm | 6mm | - | 9.5mm | - | - | ||
![]() DTSM24RV APEM | 914 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | - | Phosphor Bronze | 6 x 6mm | - | - | - | - | - | - | - | - | +70°C | -25°C | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cap | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA @ 12 V dc | 2.6 N | Solder, Tab | - | -25 → +70°C | - | - | - | - | - | - | - | - | SPST | - | - | - | 7.3mm | - | 6mm | 6mm | - | 4.3mm | - | - | ||
![]() 3FTL6S80 APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | - | - | - | Apem | - | - | - | Details | multimec | - | - | - | 3F | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | ||
![]() DTSJW65NV APEM | 15082070 |
| - | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel | 6.30 x 6.20 x 3.5mm | - | - | - | - | - | - | - | - | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Washable | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA @ 12 V dc | 1.8 N | Surface Mount | - | -25 → +70°C | - | - | - | - | - | - | - | - | SPST | - | - | - | 3.5mm | - | 6.30mm | 6.20mm | - | - | - | - | ||
![]() 3FT6646 APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | - | - | - | Apem | - | - | - | Details | multimec | - | - | Bulk | 3F | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | ||
![]() 3ATL6 APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3ETL9-08.0 APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3FTL620S APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | - | - | - | Apem | - | - | 3FTH920S | Details | multimec | - | - | - | 3F | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | ||
![]() ILLUMEC 6 APEM | 23464829 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | +85°C | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000000Operations | - | 50 mA @ 24 V dc | 100 N | Through Hole | - | -30 → +85°C | - | - | - | - | - | - | - | - | SPST | - | - | IP67 | - | - | - | - | - | - | - | - | ||
![]() 3ETL9 APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5ESH935 1YS0616 APEM | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTSM65NV APEM | 1668 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | - | Phosphor Bronze | 6 x 6mm | - | - | - | - | - | - | - | - | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stem | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA @ 12 V dc | 1.6 N | Solder, Tab | - | -25 → +70°C | - | - | - | - | - | - | - | - | SPST | - | - | - | 9.5mm | - | 6mm | 6mm | - | 9.5mm | - | - | ||
![]() ILLUMEC 8 APEM | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | +85°C | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000000Operations | - | 50 mA @ 24 V dc | 100 N | Through Hole | - | -30 → +85°C | - | - | - | - | - | - | - | - | SPST | - | - | IP67 | - | - | - | - | - | - | - | - | ||
![]() TM533V APEM | 250 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 x 5.2 x 1.50mm | - | - | - | - | - | - | - | - | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200000Operations | - | 50 mA @ 12 V dc | 1.6 N | Through Hole | - | -25 → +70°C | - | - | - | - | - | - | - | - | SPST | - | - | - | 1.50mm | - | 6.30mm | 5.2mm | - | - | - | - | ||
![]() PL3BCV APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.80 x 11 .80 x 2.95mm | - | - | - | - | - | - | - | - | +60°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile | - | - | - | - | - | - | - | - | - | - | 100000Operations | - | 10 mA @ 5 V dc | 200 (Center Push) N, 70 (Lever) N | Solder | - | -10 → +60°C | - | - | - | - | - | - | - | - | - | - | - | - | 2.95mm | - | 11.80mm | 11.80mm | - | - | - | - | ||
![]() ADTSA66RV APEM Inc. | 22 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | ADTS | - | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | 12V | - | 50mA | PC Pin | - | - | Standard | SPST-NO | - | Off-Mom | - | - | - | - | SPST | Non-Illuminated | - | - | - | - | 260gf | - | - | - | Side Actuated | - | 7.40mm x 6.55mm | 0.05A @ 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.85mm | ROHS3 Compliant | ||
![]() ADTSM24NV APEM Inc. | 24 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | STAINLESS STEEL | Polyamide (PA), Nylon | BRASS | BROWN | - | Bronze, Silver | - | - | 200000 cycles | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | ADTS | - | - | e4 | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | - | - | - | - | 8536.50.90.40 | - | 12V | Straight | 50mA | Gull Wing | 12mm | 12 mm | Plunger for Cap | SPST-NO | - | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | - | 160gf | - | - | - | Top Actuated | .05A@12VDC | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.35mm | 7.30mm | BLACK | 1 | - | Tactile Feedback | - | - | - | - | - | - | 3.5mm | 3.8mm | - | ROHS3 Compliant | ||
![]() ADTSM63KV APEM Inc. | 10 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | STAINLESS STEEL | Polyamide (PA), Nylon | BRASS | BLACK | - | Bronze, Silver | - | - | 200000 cycles | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | ADTS | - | - | e4 | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | - | - | - | - | 8536.50.90.40 | - | 12V | Straight | 50mA | Gull Wing | 6.2mm | 6.2 mm | Standard | SPST-NO | - | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | - | 100gf | - | - | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 7.00mm | BLACK | 1 | - | Tactile Feedback | - | - | - | - | - | - | - | 3.5mm | - | ROHS3 Compliant |