- Series
- Switch Function
- Termination Style
- Operating Force
- Current Rating
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Illumination Color
- Lamp Type
- Actuator
- Contact Form
Attribute column
Manufacturer
APEM Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Color | HTS Code | Voltage - Rated DC | Packing Method | Orientation | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Illumination Type | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Switch Travel | Solderability | Actuator Height off PCB, Vertical | Body Color | Number of Switches | Contact Bounce Time-Max | Features | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATLL62AGSV APEM Inc. | 24 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATLL | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADTS648RV APEM Inc. | 574 |
| Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | - | STAINLESS STEEL | Polyamide (PA), Nylon | - | - | BRASS | - | - | - | Bronze, Silver | 100000 cycles | THERMOPLASTIC | -25°C~70°C | Bulk | ADTS | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Black | 8536.50.90.40 | 12V | - | Straight | 50mA | PC Pin | 6.2mm | 6.2 mm | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | 260gf | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | 4 | 0.25mm | - | 7.30mm | - | 1 | - | Tactile Feedback | 3.5mm | 0.138 inch | 3.8mm | - | - | ROHS3 Compliant | ||
![]() MJTP1243 APEM Inc. | 40 |
| Datasheet | 6 Weeks | Silver | Through Hole | Through Hole | - | - | Thermoplastic | - | - | BRASS | - | - | BLACK | Bronze, Stainless Steel | 50000 cycles | - | -20°C~70°C | Bulk | MJTP | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.40 | 12V | - | Straight | 50mA | PC Pin | 6mm | 3.5 mm | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | MOLDED | 250VAC V | SPST | Non-Illuminated | 12V | 50,000 Cycles | KEYPAD SWITCH | 180gf | - | Top Actuated | .05A@12VDC | 6.00mm x 3.50mm | 0.05A @ 12VDC | 2 | 0.25mm | WAVE | 4.30mm | BLACK | 1 | 10ms | Tactile Feedback | 3.8mm | 0.138 inch | 800μm | - | - | ROHS3 Compliant | ||
![]() MJTP2205D APEM Inc. | 88 |
| Datasheet | 6 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | STAINLESS STEEL | Thermoplastic | - | PHOSPHOR BRONZE | BRASS | BRASS | - | BLACK | - | 100000 Cycle(s) | - | -20°C~70°C | Bulk | MJTP | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.40 | 12V | - | - | 50mA | PC Pin | 10.55mm | 8.4 mm | Dual | SPST x 2 | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | MOLDED | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | 160gf | - | Side Actuated | .05A@12VDC | 8.40mm x 10.55mm | 0.05A @ 12VDC | 8 | 0.25mm | WAVE | - | BLACK | 2 | 10ms | Tactile Feedback | 22.6mm | - | - | 11.85mm | - | ROHS3 Compliant | ||
![]() ADTSM62YVB APEM Inc. | 36 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | STAINLESS STEEL | Polyamide (PA), Nylon | - | - | BRASS | - | - | BLACK | Bronze, Silver | 100000 cycles | THERMOPLASTIC | -25°C~70°C | Tube | ADTS | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | 8536.50.90.40 | 12V | - | Straight | 50mA | Gull Wing | 6.2mm | 6.2 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | 520gf | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | - | 5.00mm | BLACK | 1 | - | Tactile Feedback | 3.5mm | - | 1.5mm | - | - | ROHS3 Compliant | ||
![]() MJTPSJW66NTR APEM Inc. | 3112 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | SMD/SMT | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | - | 100000 Cycle(s) | - | -20°C~70°C | Tape & Reel (TR) | MJTP | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Silver (Ag) | - | 8536.50.90.40 | 12V | TAPE AND REEL | - | 50mA | J Lead | 6.3mm | 6.2 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | 160gf | - | Top Actuated | .05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | - | 3.10mm | - | 1 | 10ms | Tactile Feedback | 2.3mm | - | - | - | - | ROHS3 Compliant | ||
![]() ADTSM61RVTR APEM Inc. | 2031 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | STAINLESS STEEL | Polyamide (PA), Nylon | - | PHOSPHOR BRONZE | BRASS | PHOSPHOR BRONZE | - | RED | - | 100000 Cycle(s) | - | -25°C~70°C | Tape & Reel (TR) | ADTS | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | 12V | - | - | 50mA | Gull Wing | 6.1976mm | - | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | 250VAC V | SPST | Non-Illuminated | - | - | - | 260gf | - | Top Actuated | 0.05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | - | 4.30mm | BLACK | - | - | Tactile Feedback | 3.5052mm | - | 0.031 inch | - | - | ROHS3 Compliant | ||
![]() ADTSMW69RVTR APEM Inc. | 9887 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | STAINLESS STEEL | Silicon Rubber | - | PHOSPHOR BRONZE | BRASS | PHOSPHOR BRONZE | - | RED | - | 500000 Cycle(s) | - | -25°C~70°C | Tape & Reel (TR) | ADTS | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | 8536.50.90.40 | 12V | TAPE AND REEL | - | 50mA | Gull Wing | 6.3mm | 6.2 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | 250VAC V | SPST | Non-Illuminated | - | - | KEYPAD SWITCH | 260gf | - | Top Actuated | .05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | - | 0.45mm | - | 3.80mm | BLACK | 1 | - | Washable | 2.84mm | - | 0.038 inch | - | - | ROHS3 Compliant | ||
![]() ADTSM21RVTR APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | ADTS | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | 12V | - | - | 50mA | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | 260gf | - | Top Actuated | - | 12.00mm x 12.00mm | 0.05A @ 12VDC | - | 0.35mm | - | 4.30mm | - | - | - | Tactile Feedback | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADTS63RV APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | STAINLESS STEEL | Polyamide (PA), Nylon | - | - | BRASS | - | - | RED | Bronze, Silver | 100000 cycles | THERMOPLASTIC | -25°C~70°C | Bulk | ADTS | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Silver (Ag) | - | 8536.50.90.40 | - | - | Straight | - | PC Pin | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | 260gf | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | 4 | 0.25mm | - | 7.00mm | BLACK | 1 | - | Tactile Feedback | - | 0.138 inch | 3.5mm | - | - | ROHS3 Compliant | ||
![]() MJTP1234 APEM Inc. | In Stock |
| Datasheet | 6 Weeks | Silver | Through Hole | Through Hole | - | - | Thermoplastic | - | - | BRASS | - | - | - | Bronze, Stainless Steel | 100000 cycles | - | -20°C~70°C | Bulk | MJTP | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Black | 8536.50.90.40 | 12V | - | Straight | 50mA | PC Pin | 6mm | 6 mm | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | MOLDED | 250VAC V | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 160gf | Illuminated, Non-Illuminated | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | 5 | 0.25mm | WAVE | 7.50mm | - | 1 | 10ms | Tactile Feedback | 4.1mm | 0.138 inch | 3.9mm | - | No SVHC | ROHS3 Compliant | ||
![]() MJTP1162TR APEM Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | Polyamide (PA46), Nylon 4/6 | SILVER | - | BRASS | - | SILVER | - | - | 100000 Cycle(s) | - | -20°C~70°C | Tape & Reel (TR) | MJTP | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | Silver (Ag) | - | 8536.50.90.40 | - | TAPE AND REEL | - | - | Gull Wing | 6.2mm | 6.2 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | 160gf | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | - | 2.60mm | - | 1 | 10ms | Tactile Feedback | 2.6mm | - | - | - | - | ROHS3 Compliant | ||
![]() ADTSM648NV APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | STAINLESS STEEL | Polyamide (PA), Nylon | - | - | BRASS | - | - | BLACK | Bronze, Silver | 200000 cycles | THERMOPLASTIC | -25°C~70°C | Bulk | ADTS | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | 8536.50.90.40 | 12V | - | Straight | 50mA | Gull Wing | 6.2mm | 6.2 mm | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | 160gf | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | - | 7.30mm | BLACK | 1 | - | Tactile Feedback | 3.5mm | - | 3.8mm | - | - | ROHS3 Compliant | ||
![]() MJTP1230 APEM Inc. | 2 |
| Datasheet | 6 Weeks | Silver | Through Hole | Through Hole | - | - | Thermoplastic | - | - | BRASS | - | - | - | Bronze, Stainless Steel | 100000 cycles | - | -20°C~70°C | Bulk | MJTP | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Black | 8536.50.90.40 | 12V | - | Straight | 50mA | PC Pin | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | MOLDED | 250VAC V | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 160gf | Illuminated, Non-Illuminated | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | 5 | 0.25mm | WAVE | 4.30mm | - | 1 | 10ms | Tactile Feedback | 4.1mm | 0.138 inch | 700μm | - | No SVHC | ROHS3 Compliant | ||
![]() ASS3CHCFBV APEM Inc. | 22 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | ASS3 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADTSL62SVTR APEM Inc. | 36 |
| - | 8 Weeks | Silver | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | ADTS | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | 12V | - | - | 50mA | SMD (SMT) Tab | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | 320gf | - | Top Actuated | - | 6.40mm x 6.20mm | 0.05A @ 12VDC | - | - | - | 3.10mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MJTP1232E APEM Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | STAINLESS STEEL | Thermoplastic | SILVER | PHOSPHOR BRONZE | BRASS | BRASS | SILVER | IVORY | - | 100000 Cycle(s) | - | -20°C~70°C | Bulk | MJTP | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Silver (Ag) | - | 8536.50.90.40 | - | - | - | - | PC Pin | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | MOLDED | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | 160gf | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | 5 | 0.25mm | WAVE | 7.30mm | BLACK | 1 | 10ms | Tactile Feedback | 4.1mm | 0.138 inch | - | - | - | ROHS3 Compliant | ||
![]() MJTP1140ATR APEM Inc. | 31 |
| Datasheet | 6 Weeks | Silver | Surface Mount | Surface Mount | - | - | Polyamide (PA46), Nylon 4/6 | - | - | BRASS | - | - | - | - | 100000 Cycle(s) | - | -20°C~70°C | Tape & Reel (TR) | MJTP | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | 8536.50.90.40 | 12V | TAPE AND REEL | - | 50mA | Gull Wing | 4.4mm | 4.4 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | 260gf | - | Top Actuated | .05A@12VDC | 4.20mm x 4.20mm | 0.05A @ 12VDC | - | 0.25mm | - | 1.50mm | - | 1 | 10ms | Tactile Feedback | 1.1mm | - | 0.016 inch | - | - | ROHS3 Compliant | ||
![]() ADTS66YV APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | - | STAINLESS STEEL | Polyamide (PA), Nylon | - | - | BRASS | - | - | YELLOW | Bronze, Silver | 100000 cycles | THERMOPLASTIC | -25°C~70°C | Bulk | ADTS | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.40 | 12V | - | Straight | 50mA | PC Pin | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | 520gf | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | 4 | 0.25mm | - | 13.00mm | BLACK | 1 | - | Tactile Feedback | 3.5mm | 0.138 inch | 9.5mm | - | - | ROHS3 Compliant | ||
![]() MJTP1138CLBULK APEM Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | MJTP | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | Non-Illuminated | - | 1,000,000 Cycles | - | 160gf | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | - | 8.00mm | - | - | - | Tactile Feedback | - | - | - | - | - | ROHS3 Compliant |