- Series
- Switch Function
- Termination Style
- Operating Force
- Current Rating
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Illumination Color
- Lamp Type
- Actuator
- Contact Form
Attribute column
Manufacturer
APEM Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Actuator Material | Center Contact Plating | Terminal Material | End Contact Plating | Actuator | Actuator Length (mm) | Actuator Style | ActuatorColor | Body Orientation | Brand | Cap Color | Contact Materials | Dielectric Withstand Volts | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ground Terminal | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Lead Free Status / RoHS Status | Life | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Other Names | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Switch Function Configuration | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating (VDC) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Color | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Illumination Color | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | Current Rating (Max) | Switch Travel | Switch Action | Actuator Height off PCB, Vertical | Body Color | LED | Number of Switches | Operating Force-Max | Product | Lamp Type | Features | Circuit Configuration | Product Category | Travel | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Actuator Length, Right Angle | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5GSH92001R APEM Inc. | In Stock | - | - | - | Silver | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | Round | - | - | - | - | - | - | - | - | EAR99 | - | 100 | - | - | - | Illuminated | Unavailable | - | 10000000 Cycles | - | - | + 160 C | - 40 C | Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | multimec | 0.028219 oz | - | - | - | 24 VDC | - | - | 5G | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | 50 mA | Gull Wing Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 2 N | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | LED | - | - | - | 1 mm | IP67 | - | 6.4 mm | 10.3 mm | 10.3 mm | - | 2.1 mm | - | - | - | - | ||
![]() 5GSH92022 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | 100 | No | - | APEM COMPONENTS INC | Illuminated | - | - | 10000000 Cycles | - | 5GSH92022 | - | - | - | SMD/SMT | - | - | - | - | - | Active | - | - | 2.32 | Details | Yes | - | multimec | 0.028219 oz | - | - | - | 24 VDC | - | - | 5G | - | - | - | - | EAR99 | - | - | Black | - | - | 75 mW | - | - | - | - | compliant | 50 mA | Gull Wing Lead | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | KEYPAD SWITCH | SPST | 2 N | - | - | - | Green | - | - | - | - | - | - | - | - | - | Green | - | - | - | LED | - | - | - | - | IP67 | - | 6.4 mm | 10.3 mm | 10.3 mm | - | - | - | - | - | - | ||
![]() 4FSH942 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Plunger | - | - | - | - | - | - | - | - | EAR99 | - | 100 | No | - | - | Illuminated | No | - | 10000000 Cycles | - | - | + 85 C | - 30 C | Straight | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | - | Illumec | - | - | - | - | 24 VDC | - | - | 4F | - | - | - | - | - | - | - | Black | - | - | 60 mW | - | - | - | - | - | 50 mA | Gull Wing Lead | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 3.5 N | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | IP67 | - | 10.4 mm | 10.3 mm | 10.3 mm | - | - | - | - | - | - | ||
![]() 5GTH9352242 APEM Inc. | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | 100 | No | - | - | Illuminated | - | - | 10000000 Cycles | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Details | - | - | multimec | 0.028219 oz | - | - | - | 24 VDC | - | - | 5G | - | - | - | - | - | - | - | Black | - | - | 75 mW | - | - | - | - | - | 50 mA | Solder Pin | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 3.5 N | - | - | - | Green, Yellow | - | - | - | - | - | - | - | - | - | Green/Yellow | - | - | - | LED | - | - | - | - | IP67 | - | 6.4 mm | 10.3 mm | 10.3 mm | - | - | - | - | - | - | ||
![]() 5GSH96561 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | 100 | No | - | - | Illuminated | - | - | 10000000 Cycles | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | - | multimec | 0.080236 oz | - | - | - | 24 VDC | - | - | 5G | - | - | - | - | - | - | - | Black | - | - | 48 mW | - | - | - | - | - | 50 mA | Gull Wing Lead | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 6.5 N | - | - | - | White | - | - | - | - | - | - | - | - | - | White | - | - | - | LED | - | - | - | - | IP67 | - | 6.4 mm | 10.3 mm | 10.3 mm | - | - | - | - | - | - | ||
![]() 4FTH98222 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Plunger | - | - | - | - | - | - | - | - | EAR99 | - | 100 | No | - | - | Illuminated | No | - | 10000000 Cycles | - | - | + 85 C | - 30 C | Straight | Through Hole | - | - | - | - | - | - | - | - | - | Details | - | - | Illumec | 0.122971 oz | - | - | - | 24 VDC | - | Tube | 4F | - | - | - | - | - | - | - | Black | - | - | 75 mW | - | - | - | - | - | 50 mA | Solder Pin | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 3.5 N | - | - | - | Red, Green | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | IP67 | - | 10.4 mm | 10.3 mm | 10.3 mm | - | - | - | - | - | - | ||
![]() 3ESH9-08.0 APEM Inc. | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | Round | 2.9(mm) | Round Button | Black | Straight | - | - | Gold | - | EAR99 | - | 100 | No | - | - | Non-Illuminated | No | - | 10000000 Cycles | - | - | - | - | Straight | SMD/SMT | -40C to 160C | - | - | - | - | - | SPST | 14(mm) | - | Details | - | N.O. | multimec | 0.144465 oz | - | 24(V) | - | 24 VDC | - | - | 3E | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | 50 mA | Gull Wing Lead | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 3(N) | Not Required | Gull Wing | - | - | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 10.1(mm) | 8 mm | 9.1 mm | 9.1 mm | - | - | - | 8(mm) | - | - | ||
![]() 4FTH922 APEM Inc. | In Stock | - | - | - | - | - | Through Hole | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | Plunger | - | - | - | - | - | - | - | - | EAR99 | - | 100 | No | - | - | Illuminated | No | Lead free / RoHS Compliant | 10000000 Cycles | - | - | + 85 C | - 30 C | Straight | Through Hole | - | - | - | 679-2252 | - | - | - | - | - | Details | - | - | Illumec | - | - | - | - | 24 VDC | -30°C ~ 85°C | Tube | 4F | - | - | 1 (Unlimited) | - | - | - | - | Black | - | - | 75 mW | - | - | - | IP67 - Dust Tight, Waterproof | - | 50 mA | Solder Pin | - | - | Plunger for Cap | SPST-NO | OFF - (ON) | - | - | - | 2.2 VDC | LED, Green | - | - | - | - | Illuminated | - | 10,000,000 Cycles | - | SPST | 3.5 N | - | - | - | Green | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | 1.00mm | - | 10.40mm | - | - | - | - | - | LED | Sealed - Flux Protection | - | - | - | IP67 | - | 10.4 mm | 10.3 mm | 10.3 mm | - | - | - | - | - | - | ||
![]() 5GTH92061Q APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | 100 | No | - | - | Illuminated | - | - | 10000000 Cycles | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Details | - | - | multimec | 0.180485 oz | - | - | - | 24 VDC | - | - | 5G | - | - | - | - | - | - | - | Black | - | - | 48 mW | - | - | - | - | - | 50 mA | Solder Pin | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 2 N | - | - | - | White | - | - | - | - | - | - | - | - | - | White | - | - | - | LED | - | - | - | - | IP67 | - | 6.4 mm | 10.3 mm | 10.3 mm | - | - | - | - | - | - | ||
![]() ADTSM31RVTR APEM Inc. | In Stock | - | - | - | Silver | - | - | - | NO | SURFACE MOUNT-STRAIGHT | - | SILVER | BRASS | SILVER | Rectangular | - | - | RED | - | - | Red | - | 250VAC V | EAR99 | 30000 Cycle(s) | 1800 | No | - | APEM COMPONENTS INC | Non-Illuminated | No | - | 30000 Cycles | - | ADTSM31RVT/R | + 70 C | - 25 C | Straight | SMD/SMT | - | 70 °C | -25 °C | - | - | Active | - | - | 5.74 | Details | Yes | - | - | - | - | - | - | 12 VDC | - | - | ADTSx3 | e4 | - | - | - | EAR99 | Basic Switch | Silver (Ag) | - | 8536.50.90.40 | - | - | - | TAPE AND REEL | - | - | compliant | 50 mA | J Bend Outward | 6 mm | 3.51 mm | STEM | - | OFF - (ON) | 0.1 mΩ | 100000000 Ω | 0.05 A | - | - | 12 V | SOLDER | - | - | - | - | - | KEYPAD SWITCH | SPST | 260 gf | - | - | - | - | - | - | - | - | - | - | MOMENTARY-TACTILE | - | BLACK | - | 1 | 2.55 N | Tactile Switches | - | - | 1X1 | - | - | - | - | 4.3 mm | 6 mm | 3.5 mm | 3.5 mm | 0.031 inch | - | - | - | - | ||
![]() 5GSH93542R APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | EAR99 | - | 250 | No | - | - | Illuminated | Unavailable | - | 10000000 Cycles | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | - | multimec | 0.028219 oz | - | - | - | 24 VDC | - | Tube | 5G | - | - | - | - | - | - | - | Black | - | - | 60 mW | - | - | - | - | - | 50 mA | Gull Wing Lead | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 3.5 N | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 6.4 mm | 10.3 mm | 10.3 mm | - | - | - | - | - | - | ||
![]() 4FTH92242 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Plunger | - | - | - | - | - | - | - | - | EAR99 | - | 100 | No | - | - | Illuminated | Unavailable | - | 10000000 Cycles | - | - | + 85 C | - 30 C | Straight | Through Hole | - | - | - | - | - | - | - | - | - | Details | - | - | Illumec | - | - | - | - | 24 VDC | - | - | 4F | - | - | - | - | - | - | - | Black | - | - | 75 mW | - | - | - | - | - | 50 mA | Solder Pin | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 3.5 N | - | - | - | Green, Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | IP67 | - | 10.4 mm | 10.3 mm | 10.3 mm | - | - | - | - | - | - | ||
![]() 5GSH92061R APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 100 | - | - | - | Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | multimec | 0.028219 oz | - | - | - | - | - | Tube | 5G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4FSH98222 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Plunger | - | - | - | - | - | - | - | - | EAR99 | - | 100 | No | - | - | Illuminated | No | - | 10000000 Cycles | - | - | + 85 C | - 30 C | Straight | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | - | Illumec | 0.063425 oz | 24 V | - | - | 24 VDC | - | - | 4F | - | - | - | Gull Wing | - | - | - | Black | - | - | 75 mW | - | - | - | - | - | 50 mA | Gull Wing Lead | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | SPST | - | - | - | - | SPST | 3.5 N | LED | - | - | Red, Green | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | IP67 | - | 10.4 mm | 10.3 mm | 10.3 mm | - | - | - | - | - | IP67 | ||
![]() ADTSMW67NVTR APEM Inc. | 432 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | Silicon Rubber | - | BRASS | - | - | - | - | BROWN | - | - | - | Stainless Steel | - | - | 500000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | ADTS | e4 | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | 8536.50.90.40 | - | - | 12V | TAPE AND REEL | Straight | - | - | 50mA | Gull Wing | 6.3mm | 6.2 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | - | - | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | - | 180gf | - | - | - | - | Top Actuated | .05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | - | 0.45mm | - | 5.20mm | BLACK | - | 1 | - | - | - | Washable | - | - | - | - | - | - | - | - | 2.84mm | 2.36mm | - | - | ROHS3 Compliant | - | ||
![]() 5GSH96542 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | Apem | - | - | - | - | - | 100 | No | - | - | Illuminated | - | - | - | Apem | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | - | multimec | 0.028219 oz | - | - | - | 24 VDC | - | - | 5G | - | - | - | - | - | - | - | Black | - | Switches | 60 mW | - | - | - | - | - | 50 mA | Gull Wing Lead | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 6.5 N | - | - | Tactile Switches | Yellow | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | LED | - | - | Tactile Switches | - | IP67 | - | 6.4 mm | 10.3 mm | 10.3 mm | - | - | - | - | - | - | ||
![]() 4FSH922 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Plunger | - | - | - | - | - | - | - | - | EAR99 | - | 100 | No | - | - | Illuminated | No | - | 10000000 Cycles | - | - | + 85 C | - 30 C | Straight | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | - | Illumec | - | - | - | - | 24 VDC | - | - | 4F | - | - | - | - | - | - | - | Black | - | - | 75 mW | - | - | - | - | - | 50 mA | Gull Wing Lead | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 3.5 N | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | IP67 | - | 10.4 mm | 10.3 mm | 10.3 mm | - | - | - | - | - | - | ||
![]() 5GTH9658222 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | 100 | No | - | - | Illuminated | - | - | 10000000 Cycles | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Details | - | - | multimec | 0.028219 oz | - | - | - | 24 VDC | - | - | 5G | - | - | - | - | - | - | - | Black | - | - | 75 mW | - | - | - | - | - | 50 mA | Solder Pin | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 6.5 N | - | - | - | Red, Green | - | - | - | - | - | - | - | - | - | Red/Green | - | - | - | LED | - | - | - | - | IP67 | - | 6.4 mm | 10.3 mm | 10.3 mm | - | - | - | - | - | - | ||
![]() 4FTH942 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Plunger | 4(mm) | Round Button | - | Straight | - | - | - | - | EAR99 | - | 100 | No | - | - | Illuminated | No | - | - | - | - | + 85 C | - 30 C | - | Through Hole | -40C to 160C | - | - | - | - | - | SPST | 12.8(mm) | - | Details | - | N.O. | Illumec | - | - | 24(V) | - | 24 VDC | - | Tube | 4F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | Solder Pin | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | 10000000 | - | SPST | - | Led | PC Pins | - | Yellow | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | - | LED | - | - | - | - | IP67 | 10.3(mm) | - | - | - | - | - | - | 10.4(mm) | - | - | ||
![]() 3ATH9 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | 0(mm) | Flush Round Button | - | Straight | Apem | - | - | - | - | - | 100 | No | - | - | Non-Illuminated | - | - | - | Apem | - | - | - | Straight | Through Hole | -40C to 160C | - | - | - | 3ATH900 | - | SPST | 12.8(mm) | - | Details | - | N.O. | multimec | 0.063727 oz | - | 24(V) | - | 24 VDC | - | - | 3A | - | - | - | - | - | Cap | - | Black | - | Switches | - | - | - | - | - | - | 50 mA | Gull Wing Lead | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Not Required | PC Pins | Tactile Switches | - | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | IP67 | 10.1(mm) | 6.4 mm | - | - | - | - | - | 6.4(mm) | - | - |