- Series
- Switch Function
- Termination Style
- Operating Force
- Current Rating
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Illumination Color
- Lamp Type
- Actuator
- Contact Form
Attribute column
Manufacturer
APEM Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Number of Terminals | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator Style | ActuatorColor | Body Orientation | Contact Materials | Dielectric Strength | ECCN (US) | ElectricalLife | Insulation Materials | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Mounting | Operating Force (N) | Pole Throw Configuration | Product Depth (mm) | Switch Configuration | Terminal Pitch (mm) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Voltage - Rated DC | Packing Method | Orientation | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Illumination Type | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Switch Travel | Solderability | Actuator Height off PCB, Vertical | Body Color | Number of Switches | Contact Bounce Time-Max | Features | Electrical Life Cycles | Product Length (mm) | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | Product Height (mm) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MJTP1138F APEM Inc. | In Stock | - | Datasheet | 6 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | - | - | Bronze, Stainless Steel | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | MJTP | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | 8536.50.90.40 | 12V | - | Straight | 50mA | Gull Wing | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 160gf | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | - | 8.50mm | - | 1 | 10ms | Tactile Feedback | - | - | 4mm | - | 4.9mm | - | - | - | ROHS3 Compliant | ||
![]() MJTP1141A APEM Inc. | 24 |
| Datasheet | 6 Weeks | Silver | Through Hole | Through Hole | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | Bronze, Stainless Steel | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Box (TB) | MJTP | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.40 | 12V | TAPE AND REEL | Straight | 50mA | PC Pin | 6.1mm | 6.1 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 160gf | - | Top Actuated | .05A@12VDC | 6.10mm x 6.10mm | 0.05A @ 12VDC | - | 0.25mm | - | 5.00mm | - | 1 | 10ms | Tactile Feedback | - | - | 3.6mm | - | 1.4mm | - | - | - | ROHS3 Compliant | ||
![]() MJTPSJW69N APEM Inc. | 770 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | SMD/SMT | - | - | Polyamide (PA46), Nylon 4/6 | - | - | BRASS | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | MJTP | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Silver (Ag) | 8536.50.90.40 | 12V | - | - | 50mA | J Lead | 6.3mm | 6.2 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | - | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | 160gf | - | Top Actuated | .05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | - | 3.70mm | - | 1 | 10ms | Tactile Feedback | - | - | 2.3mm | - | 0.055 inch | - | - | - | ROHS3 Compliant | ||
![]() ADTSMW64RVTR APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | STAINLESS STEEL | - | Silicon Rubber | SILVER | PHOSPHOR BRONZE | BRASS | PHOSPHOR BRONZE | SILVER | - | RED | - | - | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | ADTS | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | Silver (Ag) | 8536.50.70.00 | - | TAPE AND REEL | - | - | Gull Wing | 6.3mm | 6.2 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | - | 250VAC V | SPST | Non-Illuminated | - | - | KEYPAD SWITCH | 260gf | - | Top Actuated | .05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | - | 0.45mm | - | 4.50mm | BLACK | 1 | - | Washable | - | - | 2.84mm | - | 0.065 inch | - | - | - | ROHS3 Compliant | ||
![]() ADTSA63KV APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | ADTS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 12V | - | - | 50mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | 100gf | - | Side Actuated | - | 7.40mm x 6.55mm | 0.05A @ 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.85mm | - | - | ROHS3 Compliant | ||
![]() PHAP3306B APEM, Inc | In Stock | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | Round Button | Black | Straight | - | 250VAC | EAR99 | - | - | 100 | 0.05@12VDC | 70 | 100 | -20 | Through Hole | 1.6 | SPST | 10.55 | N.O. | 2 | - | Bag | - | - | - | Active | - | - | - | Micro-Miniature | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | 8 | - | - | - | - | 22.6 | - | Yes with exemptions | ||
![]() MJTP1236D APEM Inc. | 2508 |
| Datasheet | 6 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic | - | - | BRASS | - | - | - | BLACK | - | Bronze, Stainless Steel | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | MJTP | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.40 | 12V | - | Right Angle | 50mA | PC Pin | 8.4mm | 6.55 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | MOLDED | 250VAC V | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 160gf | - | Side Actuated | .05A@12VDC | 7.40mm x 7.20mm | 0.05A @ 12VDC | 4 | 0.25mm | WAVE | - | BLACK | 1 | 10ms | Tactile Feedback | - | - | 7.2mm | 0.138 inch | - | 11.90mm | - | No SVHC | ROHS3 Compliant | ||
![]() MJTP1230G APEM Inc. | 528 |
| Datasheet | 6 Weeks | Silver | Through Hole | Through Hole | - | - | - | Thermoplastic | - | - | BRASS | - | - | - | BLACK | - | Bronze, Stainless Steel | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | MJTP | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.40 | 12V | - | Straight | 50mA | PC Pin | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | MOLDED | 250VAC V | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 160gf | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | 5 | 0.25mm | WAVE | 7.00mm | BLACK | 1 | 10ms | Tactile Feedback | - | - | 4.1mm | 0.138 inch | 3.4mm | - | - | - | ROHS3 Compliant | ||
![]() MJTP1140TR APEM Inc. | 7985 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | Polyamide (PA46), Nylon 4/6 | SILVER | - | BRASS | - | SILVER | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | MJTP | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | Silver (Ag) | 8536.50.90.40 | - | TAPE AND REEL | - | - | Gull Wing | 4.4mm | 4.4 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | - | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | 260gf | - | Top Actuated | .05A@12VDC | 4.20mm x 4.20mm | 0.05A @ 12VDC | - | 0.25mm | - | 1.50mm | - | 1 | 10ms | Tactile Feedback | - | - | 1.1mm | - | 0.016 inch | - | - | - | ROHS3 Compliant | ||
![]() ADTSM65SV APEM Inc. | 22 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | STAINLESS STEEL | - | Polyamide (PA), Nylon | - | - | BRASS | - | - | - | BLACK | - | Bronze, Silver | - | - | 100000 cycles | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | ADTS | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | 8536.50.90.40 | 12V | - | Straight | 50mA | Gull Wing | 6.2mm | 6.2 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | - | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | 320gf | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | - | 9.50mm | BLACK | 1 | - | Tactile Feedback | - | - | 3.5mm | - | 6mm | - | - | - | ROHS3 Compliant | ||
![]() ATLL62ABSV APEM Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATLL | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADTSM62KVTR APEM Inc. | 617 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | ADTS | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | 12V | - | - | 50mA | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | 100gf | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | - | 5.00mm | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MJTP1106SA APEM Inc. | In Stock | - | Datasheet | 6 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | - | - | Bronze, Stainless Steel | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | MJTP | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | 8536.50.90.40 | 12V | - | Straight | 50mA | Gull Wing | 6mm | 3.5 mm | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 180gf | - | Top Actuated | .05A@12VDC | 6.00mm x 3.50mm | 0.05A @ 12VDC | - | 0.25mm | - | 5.00mm | - | 1 | 10ms | Tactile Feedback | - | - | 3.9mm | - | 1.5mm | - | - | - | ROHS3 Compliant | ||
![]() ADTSM21NV APEM Inc. | 10 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | STAINLESS STEEL | - | Polyamide (PA), Nylon | - | - | BRASS | - | - | - | BROWN | - | Bronze, Silver | - | - | 200000 cycles | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | ADTS | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | 8536.50.90.40 | 12V | - | Straight | 50mA | Gull Wing | 12mm | 12 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | - | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | 160gf | - | Top Actuated | .05A@12VDC | 12.00mm x 12.00mm | 0.05A @ 12VDC | - | 0.35mm | - | 4.30mm | BLACK | 1 | - | Tactile Feedback | - | - | 3.5mm | - | 800μm | - | - | - | ROHS3 Compliant | ||
![]() ADTS31NV APEM Inc. | 1805 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | Polyamide (PA), Nylon | SILVER | - | BRASS | - | SILVER | - | BROWN | - | - | - | - | 50000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | ADTS3 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Silver (Ag) | 8536.50.90.40 | 12V | BAG | Straight | 50mA | PC Pin | 6mm | 3.5 mm | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | - | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | 160gf | - | Top Actuated | .05A@12VDC | 6.00mm x 3.50mm | 0.05A @ 12VDC | 2 | 0.25mm | - | 4.30mm | BLACK | 1 | - | Tactile Feedback | - | - | 3.5mm | 0.138 inch | 800μm | - | - | - | ROHS3 Compliant | ||
![]() ADTSM648SVTR APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | ADTS | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | 12V | - | - | 50mA | Gull Wing | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | 320gf | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | - | 7.30mm | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MJTP1122BTR APEM Inc. | 340 |
| Datasheet | 6 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | Polyamide (PA46), Nylon 4/6 | - | - | BRASS | - | - | - | - | - | Bronze, Stainless Steel | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | MJTP | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | 8536.50.90.40 | 12V | TAPE AND REEL | Straight | 50mA | Gull Wing | 6.2mm | 6.2 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | - | 250VAC V | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 160gf | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | - | 3.10mm | - | 1 | 10ms | Tactile Feedback | - | - | 2.6mm | - | 500μm | - | - | - | ROHS3 Compliant | ||
![]() MJTP11933 APEM Inc. | In Stock | - | Datasheet | 6 Weeks | Silver | Through Hole | Through Hole | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | Bronze, Stainless Steel | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | MJTP | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.40 | - | - | Straight | - | PC Pin | 6.4mm | 6.4 mm | Square Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | 2.1VDC | LED, Green | - | - | SPST | Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 160gf | Illuminated, LED | Top Actuated | .05A@12VDC | 6.40mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | - | 7.00mm | - | 1 | 10ms | Tactile Feedback | - | - | 4.5mm | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADTSA62KV APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | ADTS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 12V | - | - | 50mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | 100gf | - | Side Actuated | - | 7.40mm x 6.55mm | 0.05A @ 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.85mm | - | - | ROHS3 Compliant | ||
![]() MJTP1212 APEM Inc. | 980 |
| Datasheet | 6 Weeks | Silver | Through Hole | Through Hole | - | - | - | Polyoxymethylene (Acetal) (POM) | - | - | - | - | - | - | - | - | Bronze | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | MJTP | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.40 | 12V | - | Straight | 50mA | PC Pin | 12mm | 12 mm | Flush | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 160gf | - | Top Actuated | .05A@12VDC | 12.00mm x 12.00mm | 0.05A @ 12VDC | - | 0.30mm | - | 4.30mm | - | 1 | 5ms | Tactile Feedback | - | - | 4mm | - | 300μm | - | - | - | ROHS3 Compliant |