- Series
- Switch Function
- Termination Style
- Operating Force
- Current Rating
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Illumination Color
- Lamp Type
- Actuator
- Contact Form
Attribute column
Manufacturer
APEM Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Terminal Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Packing Method | Orientation | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Switch Type | Operating Force | Illumination Type | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Switch Travel | Actuator Travel | Actuator Height off PCB, Vertical | Body Color | Number of Switches | Features | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADTSA61KV APEM Inc. | 22 |
| Datasheet | 8 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | - | - | -25°C~70°C | Bulk | ADTS | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 12V | - | - | 50mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | - | - | 100gf | - | Side Actuated | - | 7.40mm x 6.55mm | 0.05A @ 12VDC | - | - | - | - | - | - | - | - | - | - | 3.15mm | ROHS3 Compliant | ||
![]() ADTSA644RV APEM Inc. | 859 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | - | - | -25°C~70°C | Bulk | ADTS | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 12V | - | - | 50mA | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | - | - | 260gf | - | Side Actuated | - | 7.40mm x 6.55mm | 0.05A @ 12VDC | - | - | - | - | - | - | - | - | - | - | 6.15mm | ROHS3 Compliant | ||
![]() ADTSA644KV APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | - | - | -25°C~70°C | Bulk | ADTS | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 12V | - | - | 50mA | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | - | - | 100gf | - | Side Actuated | - | 7.40mm x 6.55mm | 0.05A @ 12VDC | - | - | - | - | - | - | - | - | - | - | 6.15mm | ROHS3 Compliant | ||
![]() ADTSA648KV APEM Inc. | 22 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | - | - | -25°C~70°C | Bulk | ADTS | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 12V | - | - | 50mA | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | - | - | 100gf | - | Side Actuated | - | 7.40mm x 6.55mm | 0.05A @ 12VDC | - | - | - | - | - | - | - | - | - | - | 6.15mm | ROHS3 Compliant | ||
![]() ADTSG66NV APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | -25°C~70°C | Bulk | ADTS | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 12V | - | - | 50mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | - | - | 160gf | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | - | - | 13.00mm | - | - | Grounding Pin | - | - | - | - | ROHS3 Compliant | ||
![]() ADTSM63YV APEM Inc. | 36 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | STAINLESS STEEL | Polyamide (PA), Nylon | BRASS | BLACK | Bronze, Silver | 100000 cycles | THERMOPLASTIC | -25°C~70°C | Bulk | ADTS | e4 | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | 8536.50.90.40 | 12V | - | Straight | 50mA | Gull Wing | 6.2mm | 6.2 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | 250VAC V | SPST | Non-Illuminated | 12V | KEYPAD SWITCH | 520gf | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | - | 7.00mm | BLACK | 1 | Tactile Feedback | - | - | 3.5mm | - | ROHS3 Compliant | ||
![]() ADTSHW69RV APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | - | - | Silicon Rubber | BRASS | RED | Stainless Steel | 500000 cycles | - | -25°C~70°C | Bulk | ADTS | e4 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.40 | 12V | TUBE | Straight | 50mA | PC Pin | 6.3mm | 6.2 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | 250VAC V | SPST | Non-Illuminated | 12V | KEYPAD SWITCH | 260gf | - | Top Actuated | .05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | 4 | 0.45mm | - | 3.80mm | BLACK | 1 | Washable | 2.84mm | 0.138 inch | 960μm | - | ROHS3 Compliant | ||
![]() ADTSHW68SV APEM Inc. | 24 |
| Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | - | - | - | BRASS | - | Stainless Steel | 100000 cycles | - | -25°C~70°C | Bulk | ADTS | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 12V | - | Straight | 50mA | PC Pin | 6.2992mm | 6.1976 mm | Flush | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | 250VAC V | SPST | Non-Illuminated | 12V | - | 160gf | - | Top Actuated | 0.05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | 4 | 0.25mm | 0.254 mm | 2.30mm | BLACK | - | Washable | 2.3622mm | 0.138 inch | 0m | - | ROHS3 Compliant | ||
![]() ADTSHW66NV APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | BRASS | BROWN | Stainless Steel | 100000 cycles | - | -25°C~70°C | Bulk | ADTS | e4 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.40 | 12V | TUBE | Straight | 50mA | PC Pin | 6.3mm | 6.2 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | 250VAC V | SPST | Non-Illuminated | 12V | KEYPAD SWITCH | 160gf | - | Top Actuated | .05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | 4 | 0.25mm | - | 3.10mm | BLACK | 1 | Washable | 2.35mm | 0.138 inch | 0m | - | ROHS3 Compliant | ||
![]() ADTSHW65NV APEM Inc. | 36 |
| Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | - | - | Silicon Rubber | BRASS | BROWN | Stainless Steel | 500000 cycles | - | -25°C~70°C | Bulk | ADTS | e4 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.40 | 12V | TUBE | Straight | 50mA | PC Pin | 6.3mm | 6.2 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | 250VAC V | SPST | Non-Illuminated | 12V | KEYPAD SWITCH | 180gf | - | Top Actuated | .05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | 4 | 0.45mm | - | 3.50mm | BLACK | 1 | Washable | 2.84mm | 0.138 inch | 660μm | - | ROHS3 Compliant | ||
![]() ADTSG62RV APEM Inc. | 24 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | -25°C~70°C | Bulk | ADTS | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 12V | - | - | 50mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | - | - | 260gf | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | - | - | 5.00mm | - | - | Grounding Pin | - | - | - | - | ROHS3 Compliant | ||
![]() ADTSG65NV APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | -25°C~70°C | Bulk | ADTS | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 12V | - | - | 50mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | - | - | 160gf | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | - | - | 9.50mm | - | - | Grounding Pin | - | - | - | - | ROHS3 Compliant | ||
![]() ADTS65SV APEM Inc. | 10 |
| Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | - | STAINLESS STEEL | Polyamide (PA), Nylon | BRASS | SALMON | Bronze, Silver | 100000 cycles | THERMOPLASTIC | -25°C~70°C | Bulk | ADTS | e4 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.40 | 12V | - | Straight | 50mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | 250VAC V | SPST | Non-Illuminated | 12V | KEYPAD SWITCH | 320gf | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | 4 | 0.25mm | - | 9.50mm | BLACK | 1 | Tactile Feedback | 3.5mm | 0.138 inch | 6mm | - | ROHS3 Compliant | ||
![]() ADTSM65RVTR APEM Inc. | 22496 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | ADTS | - | Active | 1 (Unlimited) | Gull Wing | - | 70°C | -25°C | - | 12V | - | - | 50mA | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | - | - | 260gf | Non-Illuminated | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | - | 9.50mm | - | - | Tactile Feedback | - | - | - | - | ROHS3 Compliant | ||
![]() APTCLGTVTR APEM Inc. | 3748 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | Thermoplastic | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | APTC | - | Active | 1 (Unlimited) | Gull Wing | - | 70°C | -25°C | - | 12V | - | - | 50mA | Gull Wing | - | - | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | - | - | 220gf | Non-Illuminated | Side Actuated | - | 5.54mm x 3.50mm | 0.05A @ 12VDC | - | 0.30mm | - | - | - | - | Grounding Pin | - | - | - | - | ROHS3 Compliant | ||
![]() ADTSGF60KVTR APEM Inc. | 24 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ADTS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AKTLSAYV APEM Inc. | 36 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | AKTL | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATLL63BGSV APEM Inc. | 24 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | ATLL | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATLL63ABSV APEM Inc. | 24 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | ATLL | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AKTLRAGV APEM Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | AKTL | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |