- Series
- Switch Function
- Termination Style
- Operating Force
- Current Rating
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Illumination Color
- Lamp Type
- Actuator
- Contact Form
Attribute column
Manufacturer
APEM Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Terminal Material | End Contact Plating | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Voltage - Rated DC | Packing Method | Orientation | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Illumination Type | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Switch Travel | Actuator Height off PCB, Vertical | Body Color | Number of Switches | Contact Bounce Time-Max | Features | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AKTLRAGV APEM Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | AKTL | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AKTLRASV APEM Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | AKTL | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADTSM644KV APEM Inc. | 3098 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | STAINLESS STEEL | Polyamide (PA), Nylon | - | BRASS | - | - | Bronze, Silver | 200000 cycles | THERMOPLASTIC | -25°C~70°C | Bulk | ADTS | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | Black | 8536.50.90.40 | 12V | - | Straight | 50mA | Gull Wing | 6.2mm | 6.2 mm | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | 100gf | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | 7.30mm | - | 1 | - | Tactile Feedback | 3.5mm | - | 3.8mm | - | ROHS3 Compliant | ||
![]() ADTS63SV APEM Inc. | 22 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | STAINLESS STEEL | Polyamide (PA), Nylon | - | BRASS | - | SALMON | Bronze, Silver | 100000 cycles | THERMOPLASTIC | -25°C~70°C | Bulk | ADTS | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Silver (Ag) | - | - | - | 8536.50.90.40 | - | - | Straight | - | PC Pin | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | 320gf | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | 4 | 0.25mm | 7.00mm | BLACK | 1 | - | Tactile Feedback | - | 0.138 inch | 3.5mm | - | ROHS3 Compliant | ||
![]() AMPTCFGVTR APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Thermoplastic | - | - | - | - | - | 100000 Cycle(s) | - | -25°C~70°C | Tape & Reel (TR) | AMPT | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | 8536.50.90.40 | - | TAPE AND REEL | - | - | Gull Wing | 3.9mm | 2.9 mm | Rectangular Button | SPST-NO | Off-Mom | - | - | 0.05A | - | SPST | Non-Illuminated | - | - | KEYPAD SWITCH | 220gf | - | Side Actuated | .05A@12VDC | 4.40mm x 2.90mm | 0.05A @ 12VDC | - | 0.20mm | - | - | 1 | - | - | 1.5mm | - | - | - | ROHS3 Compliant | ||
![]() ADTS32SV APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | SILVER | BRASS | SILVER | RED | - | 50000 cycles | - | -25°C~70°C | Bulk | ADTS3 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Silver (Ag) | - | - | - | 8536.50.90.40 | 12V | BAG | Straight | 50mA | PC Pin | 6mm | 3.5 mm | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | 320gf | - | Top Actuated | .05A@12VDC | 6.00mm x 3.50mm | 0.05A @ 12VDC | 2 | 0.25mm | 5.00mm | BLACK | 1 | - | Tactile Feedback | 3.5mm | 0.138 inch | 1.5mm | - | ROHS3 Compliant | ||
![]() MJTPSMWA APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | 100000 Cycle(s) | - | -20°C~70°C | Bulk | MJTP | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | Silver (Ag) | - | - | - | 8536.50.90.40 | - | - | - | - | Gull Wing | 6.3mm | 6.2 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | 160gf | - | Top Actuated | .05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | 2.30mm | - | 1 | 10ms | Tactile Feedback | 2.3mm | - | - | - | ROHS3 Compliant | ||
![]() MJTP1106S APEM Inc. | In Stock | - | Datasheet | 6 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | Polyamide (PA46), Nylon 4/6 | - | BRASS | - | - | Bronze, Stainless Steel | 100000 cycles | - | -20°C~70°C | Bulk | MJTP | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | Black | 8536.50.90.40 | 12V | - | Straight | 50mA | Gull Wing | 6mm | 3.5 mm | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | 250VAC V | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 180gf | - | Top Actuated | .05A@12VDC | 6.00mm x 3.50mm | 0.05A @ 12VDC | - | 0.25mm | 4.30mm | - | 1 | 10ms | Tactile Feedback | 3.9mm | - | 800μm | - | ROHS3 Compliant | ||
![]() ADTSM31SV APEM Inc. | 22 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | BRASS | - | SALMON | - | 50000 Cycle(s) | - | -25°C~70°C | Bulk | ADTS3 | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | 12V | - | - | 50mA | J Lead | 5.9944mm | 3.5052 mm | Rectangular Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | 250VAC V | SPST | Non-Illuminated | - | - | - | 320gf | - | Top Actuated | 0.05A@12VDC | 6.00mm x 3.50mm | 0.05A @ 12VDC | - | 0.25mm | 4.30mm | BLACK | - | - | Tactile Feedback | 3.5052mm | - | 0.031 inch | - | ROHS3 Compliant | ||
![]() MJTPSMWBTR APEM Inc. | 2188 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | Polyamide (PA46), Nylon 4/6 | - | BRASS | - | - | - | 100000 Cycle(s) | - | -20°C~70°C | Tape & Reel (TR) | MJTP | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | 8536.50.90.40 | 12V | TAPE AND REEL | - | 50mA | Gull Wing | 6.3mm | 6.2 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | 160gf | - | Top Actuated | .05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | 3.70mm | - | 1 | 10ms | Tactile Feedback | 2.3mm | - | 0.055 inch | - | ROHS3 Compliant | ||
![]() ADTSJW67RV APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | Silicon Rubber | - | BRASS | - | RED | Stainless Steel | 500000 cycles | - | -25°C~70°C | Bulk | ADTS | e4 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.90.40 | 12V | - | Straight | 50mA | J Lead | 6.3mm | 6.2 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | 260gf | - | Top Actuated | .05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | - | 0.45mm | 5.20mm | BLACK | 1 | - | Washable | 2.85mm | - | 2.35mm | - | ROHS3 Compliant | ||
![]() ADTS644KV APEM Inc. | 10 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | STAINLESS STEEL | Polyamide (PA), Nylon | - | BRASS | - | BLACK | Bronze, Silver | 200000 cycles | THERMOPLASTIC | -25°C~70°C | Bulk | ADTS | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Silver (Ag) | - | - | - | 8536.50.90.40 | - | - | Straight | - | PC Pin | 6.2mm | 6.2 mm | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | 100gf | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | 4 | 0.25mm | 7.30mm | BLACK | 1 | - | Tactile Feedback | 3.5mm | 0.138 inch | 3.8mm | - | ROHS3 Compliant | ||
![]() MJTP1138BLTR APEM Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | Stainless Steel | 1e+06 cycles | - | -20°C~70°C | Tape & Reel (TR) | MJTP | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 70°C | -20°C | - | - | 12V | - | Straight | 50mA | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | SPST | Non-Illuminated | 12V | 1,000,000 Cycles | - | 160gf | Non-Illuminated | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | 9.50mm | - | - | - | Tactile Feedback | - | - | 5.9mm | - | ROHS3 Compliant | ||
![]() ADTSM63RVTR APEM Inc. | 2352 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | ADTS | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 70°C | -25°C | - | - | 12V | - | - | 50mA | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | - | - | - | 260gf | Non-Illuminated | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | 7.00mm | - | - | - | Tactile Feedback | - | - | - | - | ROHS3 Compliant | ||
![]() MJTP1138CTR APEM Inc. | 11813 |
| Datasheet | 6 Weeks | Silver | Surface Mount | Surface Mount | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | Bronze, Stainless Steel | 100000 cycles | - | -20°C~70°C | Tape & Reel (TR) | MJTP | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | 12V | - | Straight | 50mA | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | - | 160gf | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | 8.00mm | - | - | - | Tactile Feedback | - | - | 4.4mm | - | ROHS3 Compliant | ||
![]() AMPTCLGVTR APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Thermoplastic | - | - | - | - | - | 100000 Cycle(s) | - | -25°C~70°C | Tape & Reel (TR) | AMPT | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | Silver (Ag) | - | - | - | 8536.50.90.40 | - | TAPE AND REEL | - | - | Gull Wing | 3.9mm | 2.9 mm | Rectangular Button | SPST-NO | Off-Mom | - | - | 0.05A | - | SPST | Non-Illuminated | - | - | KEYPAD SWITCH | 220gf | - | Side Actuated | .05A@12VDC | 4.40mm x 2.90mm | 0.05A @ 12VDC | - | 0.20mm | - | - | 1 | - | - | 1.5mm | - | - | - | ROHS3 Compliant | ||
![]() ADTSL62NSVTR APEM Inc. | 36 |
| - | 8 Weeks | Silver | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | ADTS | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | - | - | 12V | - | - | 50mA | SMD (SMT) Tab | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | - | - | - | 160gf | - | Top Actuated | - | 6.40mm x 6.20mm | 0.05A @ 12VDC | - | - | 3.10mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADTSGL62SVTR APEM Inc. | In Stock | - | - | 8 Weeks | Silver | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | ADTS | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | 12V | - | - | 50mA | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | - | - | - | 320gf | - | Top Actuated | - | 6.40mm x 6.20mm | 0.05A @ 12VDC | - | - | 3.10mm | - | - | - | Grounding Pin | - | - | - | - | ROHS3 Compliant | ||
![]() ADTSA62NV APEM Inc. | 1310 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 200000 Cycle(s) | - | -25°C~70°C | Bulk | ADTS | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.40 | 12V | - | - | 50mA | PC Pin | 6.2mm | - | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | SPST | Non-Illuminated | - | - | KEYPAD SWITCH | 160gf | - | Side Actuated | .05A@12VDC | 7.40mm x 6.55mm | 0.05A @ 12VDC | - | - | - | - | 1 | - | - | 6.2mm | - | - | 3.85mm | ROHS3 Compliant | ||
![]() ADTSM31YV APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | BRASS | - | YELLOW | - | 30000 Cycle(s) | - | -25°C~70°C | Bulk | ADTS3 | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | 12V | - | - | 50mA | J Lead | 5.9944mm | 3.5052 mm | Rectangular Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | 250VAC V | SPST | Non-Illuminated | - | - | - | 520gf | - | Top Actuated | 0.05A@12VDC | 6.00mm x 3.50mm | 0.05A @ 12VDC | - | 0.25mm | 4.30mm | BLACK | - | - | Tactile Feedback | 3.5052mm | - | 0.031 inch | - | ROHS3 Compliant |