- Series
- Switch Function
- Termination Style
- Operating Force
- Current Rating
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Illumination Color
- Lamp Type
- Actuator
- Contact Form
Attribute column
Manufacturer
APEM Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Number of Terminals | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | Actuator Length (mm) | Actuator Style | ActuatorColor | Base Material | Body Orientation | Contact Materials | ECCN (US) | ElectricalLife | Insulation Materials | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Minimum Insulation Resistance (MOhm) | Mounting | Operating Force (N) | Pole Throw Configuration | Product Depth (mm) | Row Spacing (mm) | Switch Configuration | Switching Function | Terminal Pitch (mm) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | HTS Code | Voltage - Rated DC | Packing Method | Orientation | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Switch Travel | Solderability | Actuator Height off PCB, Vertical | Body Color | Number of Switches | Contact Bounce Time-Max | Features | Electrical Life Cycles | Product Length (mm) | Body Height | Length - Termination | Actuator Length | Product Height (mm) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMPTCLGP2VTR APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | AMPT | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | 160gf | Top Actuated | - | 3.90mm x 2.90mm | 0.05A @ 12VDC | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADTSMW69NVTR APEM Inc. | 510 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | STAINLESS STEEL | - | Silicon Rubber | PHOSPHOR BRONZE | BRASS | PHOSPHOR BRONZE | - | - | BROWN | - | - | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | ADTS | e4 | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 8536.50.90.40 | 12V | TAPE AND REEL | - | 50mA | Gull Wing | 6.3mm | 6.2 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | 250VAC V | SPST | Non-Illuminated | - | - | KEYPAD SWITCH | 180gf | Top Actuated | .05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | - | 0.45mm | - | 3.80mm | BLACK | 1 | - | Washable | - | - | 2.84mm | - | 0.038 inch | - | No SVHC | ROHS3 Compliant | ||
![]() ADTS65KV APEM Inc. | 10 |
| Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | - | STAINLESS STEEL | - | Polyamide (PA), Nylon | - | BRASS | - | - | - | BLACK | - | - | Bronze, Silver | - | 200000 cycles | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | ADTS | e4 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 8536.50.90.40 | 12V | - | Straight | 50mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | 100gf | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | 4 | 0.25mm | - | 9.50mm | BLACK | 1 | - | Tactile Feedback | - | - | 3.5mm | 0.138 inch | 6mm | - | - | ROHS3 Compliant | ||
![]() ADTSM66RV APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | STAINLESS STEEL | - | Polyamide (PA), Nylon | - | BRASS | - | - | - | BLACK | - | - | Bronze, Silver | - | 100000 cycles | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | ADTS | e4 | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 8536.50.90.40 | 12V | - | Straight | 50mA | Gull Wing | 6.2mm | 6.2 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | 260gf | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | - | 13.00mm | BLACK | 1 | - | Tactile Feedback | - | - | 3.5mm | - | 9.5mm | - | - | ROHS3 Compliant | ||
![]() ADTSM63RV APEM Inc. | 1396 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | STAINLESS STEEL | - | Polyamide (PA), Nylon | - | BRASS | - | - | - | BLACK | - | - | Bronze, Silver | - | 100000 cycles | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | ADTS | e4 | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 8536.50.90.40 | 12V | - | Straight | 50mA | Gull Wing | 6.2mm | 6.2 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | 260gf | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | - | 7.00mm | BLACK | 1 | - | Tactile Feedback | - | - | - | - | 3.5mm | - | - | ROHS3 Compliant | ||
![]() ADTSM644NVTR APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | STAINLESS STEEL | - | Polyamide (PA), Nylon | PHOSPHOR BRONZE | BRASS | PHOSPHOR BRONZE | - | - | BROWN | - | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | ADTS | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 12V | - | - | 50mA | Gull Wing | 6.1976mm | - | Plunger for Cap | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | 250VAC V | SPST | Non-Illuminated | - | - | - | 160gf | Top Actuated | 0.05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | - | 7.30mm | BLACK | - | - | Tactile Feedback | - | - | 4.2926mm | - | 0.118 inch | - | - | ROHS3 Compliant | ||
![]() ADTS61SV APEM Inc. | 10 |
| Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | - | STAINLESS STEEL | - | Polyamide (PA), Nylon | - | BRASS | - | - | - | SALMON | - | - | Bronze, Silver | - | 100000 cycles | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | ADTS | e4 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 8536.50.90.40 | 12V | - | Straight | 50mA | PC Pin | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | 320gf | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | 4 | 0.25mm | - | 4.30mm | BLACK | 1 | - | Tactile Feedback | - | - | 3.5mm | 0.138 inch | 800μm | - | - | ROHS3 Compliant | ||
![]() ADTSF61KVTR APEM Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ADTS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AMSS6VTR APEM Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | AMSS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADTSGL60NVTR APEM Inc. | In Stock | - | - | 8 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | ADTS | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 12V | - | - | 50mA | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | 160gf | Top Actuated | - | 6.40mm x 6.20mm | 0.05A @ 12VDC | - | - | - | 2.00mm | - | - | - | Grounding Pin | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADTSL61RVTR APEM Inc. | In Stock | - | - | 8 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | ADTS | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 12V | - | - | 50mA | SMD (SMT) Tab | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | 260gf | Top Actuated | - | 6.40mm x 6.20mm | 0.05A @ 12VDC | - | - | - | 2.50mm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATM523VTR APEM Inc. | 36 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | ATM | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 12V | - | - | 50mA | Gull Wing | - | - | Flush | SPST-NO | Off-Mom | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | 160gf | Top Actuated | - | 5.20mm x 5.20mm | 0.05A @ 12VDC | - | 0.10mm | - | 0.80mm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATMG523VTR APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | ATMG | e4 | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 8536.50.90.40 | 12V | TAPE AND REEL | - | 50mA | Gull Wing | 5.2mm | 5.2 mm | Flush | SPST-NO | Off-Mom | - | - | 0.05A | - | - | SPST | Non-Illuminated | - | - | KEYPAD SWITCH | 160gf | Top Actuated | .05A@12VDC | 5.20mm x 5.20mm | 0.05A @ 12VDC | - | 0.10mm | - | 0.80mm | - | 1 | - | Grounding Pin | - | - | 0.8mm | - | - | - | - | ROHS3 Compliant | ||
![]() MJTP1232A APEM Inc. | 10 |
| Datasheet | 6 Weeks | Silver | Through Hole | Through Hole | - | - | - | Thermoplastic | - | BRASS | - | - | - | BLACK | - | - | Bronze, Stainless Steel | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | MJTP | e4 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 8536.50.90.40 | 12V | - | Straight | 50mA | PC Pin | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | MOLDED | 250VAC V | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 160gf | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | 5 | 0.25mm | WAVE | 5.00mm | BLACK | 1 | 10ms | Tactile Feedback | - | - | 4.1mm | 0.138 inch | 1.4mm | - | - | ROHS3 Compliant | ||
![]() MJTP1138TR APEM Inc. | 5376 |
| Datasheet | 6 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | Polyamide (PA46), Nylon 4/6 | - | BRASS | - | - | - | - | - | - | Bronze, Stainless Steel | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | MJTP | e4 | Active | 1 (Unlimited) | Gull Wing | EAR99 | Black | 8536.50.90.40 | 12V | TAPE AND REEL | Straight | 50mA | Gull Wing | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | 250VAC V | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 160gf | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | - | 4.30mm | - | 1 | 10ms | Tactile Feedback | - | - | 4mm | - | 700μm | - | - | ROHS3 Compliant | ||
![]() MJTP1138BLTUBE APEM Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | - | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | MJTP | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | Non-Illuminated | - | 1,000,000 Cycles | - | 160gf | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | - | 9.50mm | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MJTP1140 APEM Inc. | In Stock | - | Datasheet | 6 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | Polyamide (PA46), Nylon 4/6 | - | BRASS | - | - | - | - | - | - | Bronze, Stainless Steel | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | MJTP | e4 | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 8536.50.90.40 | 12V | - | Straight | 50mA | Gull Wing | 4.4mm | 4.4 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | 250VAC V | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 260gf | Top Actuated | .05A@12VDC | 4.20mm x 4.20mm | 0.05A @ 12VDC | - | 0.25mm | - | 1.50mm | - | 1 | 10ms | Tactile Feedback | - | - | 1.1mm | - | 400μm | - | - | ROHS3 Compliant | ||
![]() AMSS3VTR APEM Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | AMSS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APTFP2VTR APEM Inc. | In Stock | - | - | 8 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | APTF | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 12V | - | - | 50mA | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | 160gf | Top Actuated | - | 4.70mm x 3.50mm | 0.05A @ 12VDC | - | - | - | 2.50mm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DTS21N APEM, Inc | In Stock | - | - | - | Silver | - | - | - | - | 4 | - | - | - | - | 0 | Flush Button | Brown | Nylon Thermoplastic|Brass | Straight | Phosphor Bronze | EAR99 | - | - | 100 | 0.05@12VDC | 100 | Through Hole | 1.57 | SPST | 13.9 | 12.5 | OFF (ON) | Momentary | 5 | - | Tube | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500000 | 12 | - | - | - | 4.3 | - | Yes with exemptions |