- Series
- Switch Function
- Termination Style
- Operating Force
- Current Rating
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Illumination Color
- Lamp Type
- Actuator
- Contact Form
Attribute column
Manufacturer
APEM Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | HTS Code | Voltage - Rated DC | Packing Method | Orientation | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Illumination Type | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Switch Travel | Solderability | Actuator Height off PCB, Vertical | Body Color | Number of Switches | Contact Bounce Time-Max | Features | Body Height | Length - Termination | Actuator Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MJTP1141 APEM Inc. | 100 |
| Datasheet | 6 Weeks | Gold, Silver | Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | - | Bronze, Stainless Steel | 100000 cycles | - | -20°C~70°C | Cut Tape (CT) | MJTP | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Silver (Ag) | 8536.50.90.40 | 12V | TAPE AND REEL | Straight | 50mA | PC Pin | 6.1mm | 6.1 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 160gf | - | Top Actuated | .05A@12VDC | 6.10mm x 6.10mm | 0.05A @ 12VDC | - | 0.25mm | - | 4.30mm | - | 1 | 10ms | Tactile Feedback | 3.6mm | - | 700μm | ROHS3 Compliant | ||
![]() MJTPSJW66N APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Gold, Silver | Surface Mount | Surface Mount | SMD/SMT | - | Polyamide (PA46), Nylon 4/6 | - | BRASS | - | - | Bronze, Stainless Steel | 100000 cycles | - | -20°C~70°C | Bulk | MJTP | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Silver (Ag) | 8536.50.90.40 | 12V | - | Straight | 50mA | J Lead | 6.3mm | 6.2 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | - | 250VAC V | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 160gf | - | Top Actuated | .05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | - | 3.10mm | - | 1 | 10ms | Tactile Feedback | 2.3mm | - | 800μm | ROHS3 Compliant | ||
![]() MJTP1232C APEM Inc. | In Stock | - | Datasheet | 6 Weeks | Silver | Through Hole | Through Hole | - | - | Thermoplastic | - | BRASS | - | WHITE | Bronze, Stainless Steel | 100000 cycles | - | -20°C~70°C | Bulk | MJTP | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 8536.50.90.40 | 12V | - | Straight | 50mA | PC Pin | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | MOLDED | 250VAC V | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 160gf | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | 5 | 0.25mm | WAVE | 8.00mm | BLACK | 1 | 10ms | Tactile Feedback | 4.1mm | 0.138 inch | 4.4mm | ROHS3 Compliant | ||
![]() ADTSM66RVTR APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | ADTS | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | 260gf | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | - | 13.00mm | - | - | - | Tactile Feedback | - | - | - | ROHS3 Compliant | ||
![]() MJTP1138E APEM Inc. | In Stock | - | Datasheet | 6 Weeks | Silver | Surface Mount | Surface Mount | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | Bronze, Stainless Steel | 100000 cycles | - | -20°C~70°C | Bulk | MJTP | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 8536.50.90.40 | 12V | - | Straight | 50mA | Gull Wing | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 160gf | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | - | 7.30mm | - | 1 | 10ms | Tactile Feedback | 4mm | - | 3.7mm | ROHS3 Compliant | ||
![]() ADTSJW67NV APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | - | Silicon Rubber | - | BRASS | - | BROWN | Stainless Steel | 500000 cycles | - | -25°C~70°C | Bulk | ADTS | e4 | - | Active | 1 (Unlimited) | - | EAR99 | - | 8536.50.90.40 | 12V | - | Straight | 50mA | J Lead | 6.3mm | 6.2 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | - | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | 180gf | - | Top Actuated | .05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | - | 0.45mm | - | 5.20mm | BLACK | 1 | - | Washable | 2.85mm | - | 2.35mm | ROHS3 Compliant | ||
![]() ASS3CMCFBVTR APEM Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ASS3 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ASS3CMSCLBVTR APEM Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ASS3 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ASS4CMLBVTR APEM Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ASS4 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATEMVTR APEM Inc. | 24 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ATE | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATAN32WVTR APEM Inc. | 24 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ATAN | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATAN32SVTR APEM Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ATAN | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADTSMW65RVTR APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | - | Silicon Rubber | - | BRASS | - | RED | Stainless Steel | 500000 cycles | - | -25°C~70°C | Tape & Reel (TR) | ADTS | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 8536.50.70.00 | 12V | TAPE AND REEL | Straight | 50mA | Gull Wing | 6.3mm | 6.2 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | - | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | 260gf | - | Top Actuated | .05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | - | 0.45mm | - | 3.50mm | BLACK | 1 | - | Washable | 2.84mm | - | 660μm | ROHS3 Compliant | ||
![]() ADTSM32SV APEM Inc. | 622 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | BRASS | - | SALMON | - | 50000 Cycle(s) | - | -25°C~70°C | Bulk | ADTS3 | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 8536.50.90.33 | 12V | - | - | 50mA | J Lead | 5.9944mm | 3.5052 mm | Rectangular Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | - | 250VAC V | SPST | Non-Illuminated | - | - | - | 320gf | - | Top Actuated | 0.05A@12VDC | 6.00mm x 3.50mm | 0.05A @ 12VDC | - | 0.25mm | - | 5.00mm | BLACK | - | - | Tactile Feedback | 3.5052mm | - | 0.059 inch | ROHS3 Compliant | ||
![]() ADTSM61NV APEM Inc. | 486 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | STAINLESS STEEL | Polyamide (PA), Nylon | PHOSPHOR BRONZE | BRASS | PHOSPHOR BRONZE | BROWN | - | 200000 Cycle(s) | THERMOPLASTIC | -25°C~70°C | Bulk | ADTS | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 8536.50.90.40 | 12V | - | - | 50mA | Gull Wing | 6.2mm | 6.2 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | - | 250VAC V | SPST | Non-Illuminated | - | - | KEYPAD SWITCH | 160gf | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | - | 4.30mm | BLACK | 1 | - | Tactile Feedback | 3.5mm | - | 0.031 inch | ROHS3 Compliant | ||
![]() ADTSM61KV APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | STAINLESS STEEL | Polyamide (PA), Nylon | PHOSPHOR BRONZE | BRASS | PHOSPHOR BRONZE | BLACK | - | 200000 Cycle(s) | THERMOPLASTIC | -25°C~70°C | Bulk | ADTS | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 8536.50.90.40 | 12V | - | - | 50mA | Gull Wing | 6.2mm | 6.2 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | - | 250VAC V | SPST | Non-Illuminated | - | - | KEYPAD SWITCH | 100gf | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | - | 4.30mm | BLACK | 1 | - | Tactile Feedback | 3.5mm | - | 0.031 inch | ROHS3 Compliant | ||
![]() ADTSML31YB APEM Inc. | 22 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | -25°C~70°C | Tube | ADTS3 | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 12V | - | - | 50mA | Gull Wing | - | - | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | 520gf | - | Top Actuated | - | 6.00mm x 3.50mm | 0.05A @ 12VDC | - | 0.25mm | - | 4.30mm | - | - | - | Tactile Feedback | - | - | - | ROHS3 Compliant | ||
![]() ADTSM644SVTR APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | ADTS | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 12V | - | - | 50mA | Gull Wing | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | 320gf | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | - | 7.30mm | - | - | - | Tactile Feedback | - | - | - | ROHS3 Compliant | ||
![]() ADTS62RV APEM Inc. | 22 |
| Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | - | STAINLESS STEEL | Polyamide (PA), Nylon | - | BRASS | - | RED | Bronze, Silver | 100000 cycles | THERMOPLASTIC | -25°C~70°C | Bulk | ADTS | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 8536.50.90.40 | 12V | - | Straight | 50mA | PC Pin | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | - | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | 260gf | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | 4 | 0.25mm | - | 5.00mm | BLACK | 1 | - | Tactile Feedback | 3.5mm | 0.138 inch | 1.5mm | ROHS3 Compliant | ||
![]() MJTP11935 APEM Inc. | In Stock | - | Datasheet | 6 Weeks | Silver | Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | - | Bronze, Stainless Steel | 100000 cycles | - | -20°C~70°C | Bulk | MJTP | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 8536.50.90.40 | 12V | - | Straight | 50mA | PC Pin | 6.4mm | 6.4 mm | Square Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | 2.1VDC | LED, Yellow | - | - | SPST | Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 160gf | Illuminated, LED | Top Actuated | .05A@12VDC | 6.40mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | - | 7.00mm | - | 1 | 10ms | Tactile Feedback | 4.5mm | - | - | ROHS3 Compliant |