- Series
- Switch Function
- Termination Style
- Operating Force
- Current Rating
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Illumination Color
- Lamp Type
- Actuator
- Contact Form
Attribute column
Manufacturer
APEM Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Terminal Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | HTS Code | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Body Color | Number of Switches | Contact Bounce Time-Max | Features | Body Height | Actuator Length | Actuator Length, Right Angle | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADTSM65NV APEM Inc. | 1308 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | STAINLESS STEEL | Polyamide (PA), Nylon | BRASS | BROWN | Bronze, Silver | 200000 cycles | THERMOPLASTIC | -25°C~70°C | Bulk | ADTS | e4 | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 8536.50.90.40 | 12V | - | Straight | - | 50mA | Gull Wing | 6.2mm | 6.2 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | 160gf | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 9.50mm | BLACK | 1 | - | Tactile Feedback | 3.5mm | 6mm | - | ROHS3 Compliant | ||
![]() ADTSM648SV APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | STAINLESS STEEL | Polyamide (PA), Nylon | BRASS | BLACK | Bronze, Silver | 100000 cycles | THERMOPLASTIC | -25°C~70°C | Bulk | ADTS | e4 | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 8536.50.90.40 | 12V | - | Straight | - | 50mA | Gull Wing | 6.2mm | 6.2 mm | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | 320gf | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 7.30mm | BLACK | 1 | - | Tactile Feedback | 3.5mm | 3.8mm | - | ROHS3 Compliant | ||
![]() ADTSA648RV APEM Inc. | 22 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | - | - | -25°C~70°C | Bulk | ADTS | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 12V | - | - | - | 50mA | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | 260gf | Side Actuated | - | 7.40mm x 6.55mm | 0.05A @ 12VDC | - | - | - | - | - | - | - | - | 6.15mm | ROHS3 Compliant | ||
![]() ADTSM644YVTR APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | ADTS | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 12V | - | - | - | 50mA | Gull Wing | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | 520gf | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 7.30mm | - | - | - | Tactile Feedback | - | - | - | ROHS3 Compliant | ||
![]() ADTSM66NBV APEM Inc. | 36 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | - | - | - | - | -25°C~70°C | Bulk | ADTS | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 12V | - | - | - | 50mA | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | 160gf | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 13.00mm | - | - | - | Tactile Feedback | - | - | - | ROHS3 Compliant | ||
![]() ADTSM648NVTR APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | ADTS | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 12V | - | - | - | 50mA | Gull Wing | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | 160gf | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 7.30mm | - | - | - | Tactile Feedback | - | - | - | ROHS3 Compliant | ||
![]() ADTSM65KVTR APEM Inc. | 36 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | ADTS | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 12V | - | - | - | 50mA | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | 100gf | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 9.50mm | - | - | - | Tactile Feedback | - | - | - | ROHS3 Compliant | ||
![]() MJTP1144 APEM Inc. | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic | - | - | - | 100000 Cycle(s) | - | -20°C~70°C | Bulk | MJTP | e4 | Active | 1 (Unlimited) | PC Pin | EAR99 | Silver (Ag) | 8536.50.90.40 | 12V | - | - | - | 50mA | PC Pin | 6.1mm | 6.1 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | 160gf | Top Actuated | .05A@12VDC | 6.10mm x 6.10mm | 0.05A @ 12VDC | 0.25mm | 4.30mm | - | 1 | 10ms | Tactile Feedback | 4.3mm | - | - | ROHS3 Compliant | ||
![]() ADTSG62NV APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | -25°C~70°C | Bulk | ADTS | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 12V | - | - | - | 50mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | 160gf | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 5.00mm | - | - | - | Grounding Pin | - | - | - | ROHS3 Compliant | ||
![]() 5GSH96522 APEM Inc. | 76 |
| - | 15 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | -40°C~160°C | Tray | Multimec® 5 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | 24V | - | - | IP67 - Dust Tight, Waterproof | 50mA | Gull Wing | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 2.2VDC | LED, Green | - | SPST | Illuminated | 24V | 10,000,000 Cycles | KEYPAD SWITCH | 650gf | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | 1.00mm | 6.40mm | - | - | - | Sealed - Flux Protection | - | - | - | ROHS3 Compliant | ||
![]() 5GTH92061 APEM Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | -40°C~160°C | - | 5G | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 2.85VDC | LED, White | - | - | Illuminated | - | 10,000,000 Cycles | KEYPAD SWITCH | 200gf | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | 1.00mm | 6.40mm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADTSM31NVTR APEM Inc. | 1854 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | BRASS | BROWN | - | 50000 Cycle(s) | - | -25°C~70°C | Tape & Reel (TR) | ADTS3 | e4 | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | 8536.50.90.40 | 12V | TAPE AND REEL | - | - | 50mA | J Lead | 6mm | 3.51 mm | Rectangular Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | 250VAC V | SPST | Non-Illuminated | - | - | KEYPAD SWITCH | 160gf | Top Actuated | .05A@12VDC | 6.00mm x 3.50mm | 0.05A @ 12VDC | 0.25mm | 4.30mm | BLACK | 1 | - | Tactile Feedback | 3.5mm | 0.031 inch | - | ROHS3 Compliant | ||
![]() ASS3CHCLFBV APEM Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Tube | ASS3 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APLJGKVTR APEM Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | APLJ | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ASRM8R7BVTR APEM Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ASRM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADTSM25NVTR APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | ADTS | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 12V | - | - | - | 50mA | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | 160gf | Top Actuated | - | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.35mm | 8.50mm | - | - | - | Tactile Feedback | - | - | - | ROHS3 Compliant | ||
![]() ADTSG63RV APEM Inc. | 24 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | -25°C~70°C | Bulk | ADTS | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 12V | - | - | - | 50mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | 260gf | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 7.00mm | - | - | - | Grounding Pin | - | - | - | ROHS3 Compliant | ||
![]() ADTSG63NV APEM Inc. | 24 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | -25°C~70°C | Bulk | ADTS | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 12V | - | - | - | 50mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | 160gf | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 7.00mm | - | - | - | Grounding Pin | - | - | - | ROHS3 Compliant | ||
![]() ADTSG65RV APEM Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | -25°C~70°C | Bulk | ADTS | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 12V | - | - | - | 50mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | 260gf | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 9.50mm | - | - | - | Grounding Pin | - | - | - | ROHS3 Compliant | ||
![]() ADTSA65KV APEM Inc. | 22 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | - | - | -25°C~70°C | Bulk | ADTS | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 12V | - | - | - | 50mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | 100gf | Side Actuated | - | 7.40mm x 6.55mm | 0.05A @ 12VDC | - | - | - | - | - | - | - | - | 8.35mm | ROHS3 Compliant |