- Series
- Switch Function
- Termination Style
- Operating Force
- Current Rating
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Illumination Color
- Lamp Type
- Actuator
- Contact Form
Attribute column
Manufacturer
APEM Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Actuator Material | Terminal Material | ActuatorColor | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | HTS Code | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Body Color | Number of Switches | Contact Bounce Time-Max | Features | Body Height | Actuator Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADTSGL61SVTR APEM Inc. | In Stock | - | - | 8 Weeks | Silver | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | ADTS | - | Active | 1 (Unlimited) | Gull Wing | - | - | 12V | - | - | - | 50mA | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | - | - | - | 320gf | Top Actuated | - | 6.40mm x 6.20mm | 0.05A @ 12VDC | - | 2.50mm | - | - | - | Grounding Pin | - | - | ROHS3 Compliant | ||
![]() ADTSGL61RVTR APEM Inc. | 24 |
| - | 8 Weeks | Silver | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | ADTS | - | Active | 1 (Unlimited) | Gull Wing | - | - | 12V | - | - | - | 50mA | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | - | - | - | 260gf | Top Actuated | - | 6.40mm x 6.20mm | 0.05A @ 12VDC | - | 2.50mm | - | - | - | Grounding Pin | - | - | ROHS3 Compliant | ||
![]() ALFV APEM Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADTSJW65RVTR APEM Inc. | 1918 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | Silicon Rubber | BRASS | RED | Stainless Steel | 500000 cycles | -25°C~70°C | Tape & Reel (TR) | ADTS | e4 | Active | 1 (Unlimited) | - | EAR99 | 8536.50.90.40 | 12V | TAPE AND REEL | Straight | - | 50mA | J Lead | 6.3mm | 6.2 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | 260gf | Top Actuated | .05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | 0.45mm | 3.50mm | BLACK | 1 | - | Washable | 2.85mm | 650μm | ROHS3 Compliant | ||
![]() 3CTH9G APEM Inc. | In Stock | - | - | 15 Weeks | - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | - | - | - | - | -40°C~160°C | Tray | Multimec® 3 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | Non-Illuminated | - | 10,000,000 Cycles | - | 300gf | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | 1.00mm | 6.40mm | - | - | - | Sealed - Flux Protection | - | - | ROHS3 Compliant | ||
![]() ASS3CMCLFBVTR APEM Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ASS3 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATAS608VTR APEM Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ATAS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATA31WVTR APEM Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ATA | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATA32WVTR APEM Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ATA | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATA31SVTR APEM Inc. | 36 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ATA | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATA600VTR APEM Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ATA | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ASS4CM2LBVTR APEM Inc. | 36 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ASS4 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATA32SVTR APEM Inc. | 24 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ATA | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ASS4CMLFBVTR APEM Inc. | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ASS4 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADTSJW66NVTR APEM Inc. | 5081 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | Polyamide (PA), Nylon | BRASS | BROWN | Stainless Steel | 100000 cycles | -25°C~70°C | Tape & Reel (TR) | ADTS | e4 | Active | 1 (Unlimited) | - | EAR99 | 8536.50.90.40 | 12V | TAPE AND REEL | Straight | - | 50mA | J Lead | 6.3mm | 6.2 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | 160gf | Top Actuated | .05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 3.10mm | BLACK | 1 | - | Washable | 2.35mm | 750μm | ROHS3 Compliant | ||
![]() ADTSMW67TVTR APEM Inc. | 24 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | Silicon Rubber | BRASS | - | Stainless Steel | 500000 cycles | -25°C~70°C | Tape & Reel (TR) | ADTS | e4 | Active | 1 (Unlimited) | Gull Wing | EAR99 | 8536.50.90.40 | 12V | TAPE AND REEL | Straight | - | 50mA | Gull Wing | 6.3mm | 6.2 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | 360gf | Top Actuated | .05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | 0.60mm | 5.20mm | BLACK | 1 | - | Washable | 2.84mm | 2.36mm | ROHS3 Compliant | ||
![]() MJTP1138BTUBE APEM Inc. | 510 |
| Datasheet | 6 Weeks | - | - | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | -20°C~70°C | Tube | MJTP | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | Non-Illuminated | - | 100,000 Cycles | - | 160gf | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 9.50mm | - | - | - | Tactile Feedback | - | - | ROHS3 Compliant | ||
![]() APTCFGP1VTR APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | Thermoplastic | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | APTC | - | Active | 1 (Unlimited) | Gull Wing | - | - | 12V | - | - | - | 50mA | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | SPST | Non-Illuminated | - | - | - | 160gf | Top Actuated | - | 4.70mm x 3.50mm | 0.05A @ 12VDC | 0.20mm | 2.10mm | - | - | - | Grounding Pin | - | - | ROHS3 Compliant | ||
![]() MJTP1138 APEM Inc. | In Stock | - | Datasheet | 6 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | Polyamide (PA46), Nylon 4/6 | BRASS | - | Bronze, Stainless Steel | 100000 cycles | -20°C~70°C | Bulk | MJTP | e4 | Active | 1 (Unlimited) | Gull Wing | EAR99 | 8536.50.90.40 | 12V | - | Straight | - | 50mA | Gull Wing | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | 250VAC V | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 160gf | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 4.30mm | - | 1 | 10ms | Tactile Feedback | 4mm | 700μm | ROHS3 Compliant | ||
![]() ADTSJW67NVTR APEM Inc. | 240 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | Silicon Rubber | BRASS | BROWN | Stainless Steel | 500000 cycles | -25°C~70°C | Tape & Reel (TR) | ADTS | e4 | Active | 1 (Unlimited) | - | EAR99 | 8536.50.90.40 | 12V | TAPE AND REEL | Straight | - | 50mA | J Lead | 6.3mm | 6.2 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | 180gf | Top Actuated | .05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | 0.45mm | 5.20mm | BLACK | 1 | - | Washable | 2.85mm | 2.35mm | ROHS3 Compliant |