- Series
- Switch Function
- Termination Style
- Operating Force
- Current Rating
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Illumination Color
- Lamp Type
- Actuator
- Contact Form
Attribute column
Manufacturer
APEM Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Actuator Material | ElectricalLife | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | HTS Code | Voltage - Rated DC | Packing Method | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Throw Configuration | Illumination | Mechanical Life | Switch Type | Operating Force | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Number of Switches | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADTSGMW66NVTR APEM Inc. | 24 |
| - | 8 Weeks | Silver | Surface Mount | Surface Mount | Thermoplastic | - | -25°C~70°C | Tape & Reel (TR) | ADTS | - | Active | 1 (Unlimited) | Gull Wing | - | - | 12V | - | 50mA | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | SPST | Non-Illuminated | - | - | 160gf | Top Actuated | - | 6.30mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 3.10mm | - | Grounding Pin, Washable | - | ROHS3 Compliant | ||
![]() ATJG533VTR APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | Brass, Nickel Plated | 1000000 Cycle(s) | -25°C~70°C | Tape & Reel (TR) | ATJG | e4 | Active | 1 (Unlimited) | - | EAR99 | 8536.50.90.40 | 12V | TAPE AND REEL | 50mA | J Lead | 5.2mm | 5.2 mm | Standard | SPST-NO | Off-Mom | 0.05A | SPST | Non-Illuminated | - | KEYPAD SWITCH | 160gf | Top Actuated | .05A@12VDC | 5.20mm x 5.20mm | 0.05A @ 12VDC | 0.25mm | 1.50mm | 1 | Grounding Pin | 1.2mm | ROHS3 Compliant | ||
![]() ADTSL61NVTR APEM Inc. | 36 |
| - | 8 Weeks | Silver | Surface Mount | Surface Mount | Polyamide (PA), Nylon | - | -25°C~70°C | Tape & Reel (TR) | ADTS | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 12V | - | 50mA | SMD (SMT) Tab | - | - | Standard | SPST-NO | Off-Mom | - | SPST | Non-Illuminated | - | - | 160gf | Top Actuated | - | 6.40mm x 6.20mm | 0.05A @ 12VDC | - | 2.50mm | - | - | - | ROHS3 Compliant | ||
![]() ADTSGF62NVTR APEM Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | ADTS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MJTP1122LTR APEM Inc. | 36 |
| - | 6 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA46), Nylon 4/6 | - | -20°C~70°C | Tape & Reel (TR) | MJTP | - | Active | 1 (Unlimited) | Gull Wing | - | - | 12V | - | 50mA | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | SPST | Non-Illuminated | 1,000,000 Cycles | - | 160gf | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 3.10mm | - | Tactile Feedback | - | ROHS3 Compliant | ||
![]() ATEMRRCVTR APEM Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | ATE | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ADTSM21NSVTR APEM Inc. | 36 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Polyamide (PA), Nylon | - | -25°C~70°C | Tape & Reel (TR) | ADTS | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | SPST | Non-Illuminated | - | - | 160gf | Top Actuated | - | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.35mm | 4.30mm | - | Tactile Feedback | - | ROHS3 Compliant | ||
![]() ADTSGF62RVTR APEM Inc. | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | ADTS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |