- Series
- Switch Function
- Termination Style
- Operating Force
- Current Rating
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Illumination Color
- Lamp Type
- Actuator
- Contact Form
Attribute column
Manufacturer
APEM Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | ActuatorColor | Brand | Cap Color | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ground Terminal | Harmonized Code | Illuminated | Insulation Materials | Itar Registered | Life | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Direction | Mounting Styles | RoHS | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Orientation | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Form | Operating Force | Illumination Type | Product Type | Illumination Color | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Switch Travel | Actuator Travel | Solderability | Actuator Height off PCB, Vertical | Body Color | Number of Switches | Contact Bounce Time-Max | Product | Lamp Type | Features | Product Category | Travel | IP Rating | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MJTP1129 APEM Inc. | 891 |
| Datasheet | 6 Weeks | Gold, Silver | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | Bronze, Stainless Steel | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | MJTP | e4 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Silver (Ag) | - | - | - | 8536.50.90.40 | - | - | 12V | - | Right Angle | 50mA | PC Pin | 8mm | 7.9 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | - | 200gf | - | - | - | Side Actuated | .05A@12VDC | 8.00mm x 7.90mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | - | 1 | 10ms | - | - | Tactile Feedback | - | - | - | - | - | - | 8mm | - | - | 4.35mm | - | ROHS3 Compliant | ||
![]() MJTP1236F APEM Inc. | 551 |
| Datasheet | 6 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | Bronze, Stainless Steel | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | MJTP | e4 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | - | 12V | - | Right Angle | 50mA | PC Pin | 8.4mm | 6.55 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | - | Side Actuated | .05A@12VDC | 7.40mm x 7.20mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | - | 1 | 10ms | - | - | Tactile Feedback | - | - | - | - | - | - | 7.2mm | - | 4.75mm | 7.30mm | - | ROHS3 Compliant | ||
![]() ADTSM648RV APEM Inc. | 24 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | STAINLESS STEEL | Polyamide (PA), Nylon | - | - | BRASS | - | - | - | BLACK | - | - | Bronze, Silver | - | 100000 cycles | - | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | ADTS | e4 | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | - | 12V | - | Straight | 50mA | Gull Wing | 6.2mm | 6.2 mm | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | - | 260gf | - | - | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | - | - | 7.30mm | BLACK | 1 | - | - | - | Tactile Feedback | - | - | - | - | - | - | 3.5mm | - | 3.8mm | - | - | ROHS3 Compliant | ||
![]() ADTSMW68SV APEM Inc. | 36 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | STAINLESS STEEL | - | - | STAINLESS STEEL | BRASS | STAINLESS STEEL | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | ADTS | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | 12V | - | - | 50mA | Gull Wing | 6.2992mm | 6.1976 mm | Flush | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | 250VAC V | SPST | Non-Illuminated | - | - | - | - | 160gf | - | - | - | Top Actuated | 0.05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | 0.254 mm | - | 2.30mm | BLACK | - | - | - | - | Washable | - | - | - | - | - | - | 2.3114mm | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() MJTP1138ATR APEM Inc. | In Stock |
| Datasheet | 6 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | Polyamide (PA46), Nylon 4/6 | - | - | BRASS | - | - | - | - | - | - | Bronze, Stainless Steel | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | MJTP | e4 | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | - | 12V | TAPE AND REEL | Straight | 50mA | Gull Wing | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | 250VAC V | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | - | - | 5.00mm | - | 1 | 10ms | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | 1.4mm | - | - | ROHS3 Compliant | ||
![]() ADTS21RV APEM Inc. | 410 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | STAINLESS STEEL | Polyamide (PA), Nylon | - | - | BRASS | - | - | - | RED | - | - | Bronze, Silver | - | 100000 cycles | - | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | ADTS | e4 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Silver (Ag) | - | - | - | 8536.50.90.40 | - | - | 12V | - | Straight | 50mA | PC Pin | 12mm | 12 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | - | 260gf | - | - | - | Top Actuated | .05A@12VDC | 12.00mm x 12.00mm | 0.05A @ 12VDC | 4 | 0.35mm | - | - | 4.30mm | BLACK | 1 | - | - | - | Tactile Feedback | - | - | - | - | - | - | 3.5mm | 0.138 inch | 800μm | - | - | ROHS3 Compliant | ||
![]() MJTP1230A APEM Inc. | 4000 | - | Datasheet | 6 Weeks | - | - | Through Hole | - | NO | STAINLESS STEEL | Thermoplastic | SILVER | PHOSPHOR BRONZE | BRASS | BRASS | SILVER | - | BLACK | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | MJTP | e4 | Active | 1 (Unlimited) | - | EAR99 | - | Silver (Ag) | - | - | - | 8536.50.90.40 | - | - | - | - | - | - | PC Pin | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | MOLDED | 250VAC V | - | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | 5 | 0.25mm | - | WAVE | 5.00mm | BLACK | 1 | 10ms | - | - | Tactile Feedback | - | - | - | - | - | - | 4.1mm | 0.138 inch | - | - | - | ROHS3 Compliant | ||
![]() ADTSJW69NV APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | Silicon Rubber | - | - | BRASS | - | - | - | BROWN | - | - | Stainless Steel | - | 500000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | ADTS | e4 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | - | 12V | - | Straight | 50mA | J Lead | 6.3mm | 6.2 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | - | 180gf | - | - | - | Top Actuated | .05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | - | 0.45mm | - | - | 3.80mm | BLACK | 1 | - | - | - | Washable | - | - | - | - | - | - | 2.85mm | - | 950μm | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADTSA648SV APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Apem | - | - | EAR99 | - | 1 | - | - | - | - | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADTSHW24RQB APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Apem | - | - | EAR99 | - | 1 | - | - | - | - | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | ADTSxW | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PHAP3305ASR APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Apem | - | - | EAR99 | - | 1000 | - | - | Non-Illuminated | - | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Directional Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Directional Switches | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADTSMW69TVTR APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Apem | - | - | EAR99 | - | 1 | - | - | - | - | Unavailable | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3FTL620 APEM | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 24 V | 10 Mcycles | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADTSM61RVTRA1 APEM Inc. | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | Red | - | EAR99 | - | 1000 | No | - | Non-Illuminated | - | Unavailable | 100000 Cycles | - | + 70 C | - 25 C | Straight | SMD/SMT | Details | - | - | - | 12 VDC | - | - | ADTSA6xxV | - | - | - | - | - | Basic Switch | - | - | - | - | - | - | - | - | - | - | 50 mA | Gull Wing Lead | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | SPST | 260 gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | 4.3 mm | 6 mm | 6 mm | - | - | - | - | - | - | ||
![]() ADTS644KSV APEM Inc. | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | Black | - | - | - | 1000 | No | - | Non-Illuminated | - | - | 200000 Cycles | - | + 70 C | - 25 C | Straight | Through Hole | - | - | - | - | 12 VDC | - | - | ADTS | - | - | - | - | - | Basic Switch | - | - | - | - | - | - | - | - | - | - | 50 mA | Solder Pin | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | SPST | 100 gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | 7.3 mm | 6 mm | 6 mm | - | - | - | - | - | - | ||
![]() 4FTH98242 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plunger | - | - | - | - | EAR99 | - | 100 | - | - | Illuminated | - | Unavailable | - | - | + 85 C | - 30 C | - | Through Hole | - | Illumec | - | - | 24 VDC | - | - | 4F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | Solder Pin | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | Red / Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | ||
![]() 5GSH96522R APEM Inc. | In Stock | - | - | - | Silver | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | Round | - | - | - | - | EAR99 | - | 50 | - | - | Illuminated | - | Unavailable | 10000000 Cycles | - | + 160 C | - 40 C | Right Angle | SMD/SMT | - | multimec | 0.028219 oz | - | 24 VDC | - | - | 5G | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | 50 mA | Gull Wing Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 6.5 N | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | LED | - | - | 1 mm | IP67 | 6.4 mm | 10.3 mm | 10.3 mm | - | - | 2.1 mm | - | - | - | ||
![]() 4FSH92242R APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plunger | - | - | - | - | EAR99 | - | 250 | - | - | Illuminated | - | Unavailable | - | - | + 85 C | - 30 C | - | SMD/SMT | - | Illumec | - | - | 24 VDC | - | - | 4F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | Gull Wing Lead | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | Green / Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | ||
![]() 5GSH9652242R APEM Inc. | In Stock | - | - | - | Silver | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | Round | - | - | - | - | EAR99 | - | 100 | - | - | Illuminated | - | Unavailable | 10000000 Cycles | - | + 160 C | - 40 C | Right Angle | SMD/SMT | - | multimec | 0.028219 oz | - | 24 VDC | - | - | 5G | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | 50 mA | Gull Wing Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 6.5 N | - | - | Green, Yellow | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | LED | - | - | 1 mm | IP67 | 6.4 mm | 10.3 mm | 10.3 mm | - | - | 2.1 mm | - | - | - |