- Series
- Switch Function
- Termination Style
- Operating Force
- Current Rating
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Illumination Color
- Lamp Type
- Actuator
- Contact Form
Attribute column
Manufacturer
APEM Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Actuator Style | Approvals | Contact Rating | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting Styles | RoHS | Shaft Type | Operating Temperature | Termination | Type | Current Rating | Output Voltage | Output Type | Illumination | Actuator Orientation | Connection Type | Input Voltage | IP Rating | Mating Connector | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 1035 | - | - | - | - | - | Round Button | - | 50mA at 12VDC | Turck | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | Top Actuated | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Front Mount | 6 | - | Round Button | - | 50mA at 12VDC | Turck | UX01554 | 600 VAC, 600 VDC | - | - | - | - | - | - | 30 A | - | - | Non Illuminated | Top Actuated | - | - | IP67 | - | 3 m | ||
Tiny WHSL | 864 | - | - | - | - | - | Round Button | - | 50mA at 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | Top Actuated | - | - | - | - | - | ||
Tiny WHSL | 60 |
| - | - | - | - | Round Button | - | 50mA at 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | Top Actuated | - | - | - | - | - | ||
Tiny WHSL | 131 | - | - | - | - | - | Round Button | - | 50mA at 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | Top Actuated | - | - | - | - | - | ||
Tiny WHSL | 1646 |
| - | - | - | - | Square Button | - | 50mA at 12VDC | Johnson Controls | VG7281RT+3008DP | - | - | - | - | - | - | - | - | - | - | Non Illuminated | Top Actuated | Sweat | - | - | - | - | ||
Tiny WHSL | 2446 |
| - | - | - | - | Square Button | - | 50mA at 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | Top Actuated | - | - | - | - | - | ||
Tiny WHSL | 694 |
| - | - | - | - | Rectangular Button | - | 50mA at 12VDC | ABB | ACH580-BCR-017A-6+E213+K451+L501 | - | - | - | - | - | - | - | - | - | - | Non Illuminated | Top Actuated | - | - | - | - | - | ||
Tiny WHSL | 1246 |
| - | - | - | - | Round Button | - | 50mA at 12VDC | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | Side Actuated | - | - | - | - | - | ||
Tiny WHSL | 1771 |
| - | - | - | - | Round Button | - | 50mA at 12VDC | Johnson Controls | VH1241AE+943BGA | - | - | - | - | - | - | - | - | - | - | Non Illuminated | Top Actuated | - | - | - | - | - | ||
Tiny WHSL | 2174 |
| - | - | - | - | Round Button | - | 50mA at 12VDC | Philmore | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | Side Actuated | - | - | - | - | - | ||
Tiny WHSL | 1494 | - | - | - | - | Polyester | Round Button | - | 50mA at 12VDC | Brady | 120215 | - | - | - | - | - | - | Fire/Emergency Signs | - | - | - | Non Illuminated | Top Actuated | - | - | - | - | - | ||
Tiny WHSL | 74 | - | - | - | - | - | Round Button | - | 50mA at 12VDC | Philips Advance Transformer | 313593 | - | - | - | - | - | - | - | - | - | - | Non Illuminated | Top Actuated | - | - | - | - | - | ||
Tiny WHSL | 1246 |
| - | - | - | - | Round Button | - | 50mA at 12VDC | ABB | ACH580-BCR-017A-6+E213+K452+L512 | - | - | - | - | - | - | - | - | - | - | Non Illuminated | Side Actuated | - | - | - | - | - | ||
Tiny WHSL | 15082063 |
| - | - | - | - | Round Button | - | 50mA at 12VDC | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | Side Actuated | - | - | - | - | - | ||
Tiny WHSL | 2446 |
| - | - | - | - | Square Button | - | 50mA at 12VDC | Cutler Hammer, Div of Eaton Co | E50KL573 | - | - | - | - | - | - | - | - | - | - | Non Illuminated | Top Actuated | - | - | - | - | - | ||
Tiny WHSL | 1538 |
| - | Front Mount | 6 | - | Round Button | CSA, UL | 50mA at 12VDC | Turck | UX01595 | 250 VAC, 250 VDC | - | - | - | - | - | - | 4 A | - | - | Non Illuminated | Side Actuated | - | - | IP68 | - | 2.5 m | ||
Tiny WHSL | 502 | - | - | - | - | - | Rectangular Button | - | 50mA at 12VDC | Cooper B-Line | 78205142750 | - | - | - | - | - | - | - | - | - | - | Non Illuminated | Top Actuated | - | - | - | - | - | ||
Tiny WHSL | 810 | - | - | - | - | - | Rectangular Button | - | 50mA at 12VDC | Wieland | 71.340.1028.1 | - | - | - | - | - | - | - | - | - | - | Non Illuminated | Top Actuated | - | - | - | - | - | ||
Tiny WHSL | 623 | - | - | - | - | - | Rectangular Button | CE | 50mA at 12VDC | Dynapar | HA62502400330 | - | Shafted | Yes | Single Ended | 0 to 70 Degrees C | End Mount Connector | - | - | 5 VDC | Differential | Non Illuminated | Side Actuated | - | 5~26 VDC | IP66 | Not Included | - |