- Series
- Switch Function
- Termination Style
- Operating Force
- Current Rating
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Illumination Color
- Lamp Type
- Actuator
- Contact Form
Attribute column
Manufacturer
APEM Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Actuator | Actuator Style | Body Orientation | Brand | Cap Color | Contact Materials | Contact Rating | Dimensions | ECCN | Factory Pack QuantityFactory Pack Quantity | Ground Terminal | Harmonized Code | Illuminated | Itar Registered | Life | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Voltage | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Operating Temp Range | Pole Throw Configuration | Product Depth (mm) | RoHS | Switch Function Configuration | Tradename | Usage Level | Voltage Rating (VDC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Termination | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Subcategory | Pitch | Orientation | Current Rating | Pin Count | Termination Style | Number of Contacts | Actuator Type | Switch Function | Voltage | Number of Levels | Current | Illumination | Mechanical Life | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Actuator Orientation | Number of Positions Per Level | Screening Level | Current Rating (Max) | Contact Configuration | Lamp Type | Product Category | IP Rating | Product Length (mm) | Height | Length | Width | Actuator Length | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3FTH920 APEM Inc. | In Stock | - | - | - | - | - | - | - | Plunger | Round Plunger | Straight | - | Black | - | - | - | EAR99 | 100 | No | - | Non-Illuminated | Unavailable | 10000000 Cycles | - | - | - | - | - | Straight | Through Hole | -40C to 115C | SPST | 12.8(mm) | Details | N.O. | multimec | - | 24(V) | - | 24 VDC | - | - | 3F | - | - | - | Black | - | - | - | - | 50 mA | - | Solder Pin | - | - | OFF - (ON) | - | - | - | - | 10000000 | - | SPST | - | Led | PC Pins | - | - | - | - | - | - | 0.05(A) | - | - | - | IP67 | 10.1(mm) | - | 10.1 mm | 10.1 mm | - | - | - | ||
![]() DTSMW67RV APEM | 17 |
| - | - | - | - | - | - | - | - | - | - | - | Bronze, Silver | - | 6.2 x 6.3 x 5.2mm | - | - | - | - | No | - | - | - | - | +70°C | - | -25°C | - | - | - | - | - | Compliant | - | - | - | - | - | - | 12V dc | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Button | - | - | - | - | - | - | 50 mA | - | 2.54 N | - | Surface Mount | - | -25 °C → +70°C | - | - | - | - | - | - | - | - | - | - | 5.2mm | 6.2mm | - | - | - | - | ||
![]() 95CC350913611806 APEM | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTSM25NV APEM | 698 |
| - | Tin | Through Hole | Surface Mount | - | - | - | - | - | - | - | Phosphor Bronze | - | 6 x 6mm | - | - | - | - | - | - | - | - | - | +70°C | - | -25°C | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Bulk | - | Solder | - | - | Black | 2 | - | 5.0038 mm | Vertical | - | - | - | 48 | Cap | - | 300 V | 2 | 12 A | - | - | 50 mA @ 12 V dc | - | 1.6 N | - | Solder, Tab | - | -25 → +70°C | - | - | 24 | - | - | SPST | - | - | - | - | 8.5mm | 6mm | 6mm | - | - | No | ||
![]() DTSM24NV APEM | 302 |
| - | - | - | Surface Mount | - | - | - | - | - | - | - | Phosphor Bronze | - | 12 x 12mm | - | - | - | - | - | - | - | - | - | +70°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cap | - | - | - | - | - | - | 50 mA @ 12 V dc | - | 1.6 N | - | Solder, Tab | - | -25 → +70°C | - | - | - | - | - | SPST | - | - | - | - | 7.3mm | 12mm | 12mm | 4.3mm | - | - | ||
![]() DTS32SV APEM | 524 |
| - | - | PCB | - | - | - | - | - | - | - | - | Silver, Stainless Steel | - | 6 x 3.5 x 5mm | - | - | - | - | - | - | - | - | - | +70°C | - | -25°C | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Through Hole | 70 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | 3.138 N | - | Through Hole | - | -25 → +70°C | - | - | - | - | - | SPST | - | - | - | - | 5mm | - | - | - | - | - | ||
![]() DTS62RV APEM | 1484 |
| - | - | PCB | - | - | - | - | - | - | - | - | Bronze, Silver | - | 6 x 6 x 7mm | - | - | - | - | - | - | - | NTE Electronics | NTE256 | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Button | - | - | - | - | - | - | 50 mA | - | 2.55 N | - | Through Hole | - | - | - | - | - | - | - | SPST | - | - | - | - | 7mm | - | - | 1.5 mm | - | - | ||
![]() DTS21NV APEM | 644 |
| - | - | PCB | - | - | - | - | - | - | - | - | Bronze, Silver | - | 12 x 12 x 4.3mm | - | - | - | - | No | - | - | ABB | ACH550-BCR-077A-6+F267+K454 | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 12V dc | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Button | - | - | - | - | - | - | 50 mA | - | 1.57 N | - | Through Hole | - | - | - | - | - | - | - | SPST | - | - | - | - | 4.3mm | 12mm | 12mm | 0 m | - | - | ||
![]() DTSMW69RV APEM | 92 |
| - | - | - | - | - | - | - | - | - | - | - | Silver Plated Phosphor Bronze | - | 6.2 x 6.3mm | - | - | - | - | No | - | - | Dynapar | HD25100010210 | +70°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | 12V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Button | - | - | - | - | - | - | 50 mA @ 12 V dc | - | 1.77 N | - | Surface Mount | - | -25 °C → +70°C | - | - | - | - | - | - | - | - | - | - | 3.8mm | 6.2mm | 6.3mm | - | - | - | ||
![]() MPS101 APEM | In Stock | - | - | - | - | - | QFN | - | - | - | - | Apem | - | - | - | - | EAR99 | 1 | - | - | - | No | - | Apem | - | - | - | - | - | Surface Mount | -40C to 85C | - | 3.2(mm) | - | - | - | Industrial grade | - | - | - | - | Bulk | - | - | - | - | - | - | Switches | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | INDUSTRIALC | - | - | - | Tactile Switches | - | 5(mm) | - | - | - | - | 0.75(mm) | - | ||
![]() DTS61NV APEM | 304 |
| - | - | PCB | - | - | - | - | - | - | - | - | Bronze, Silver | - | 6 x 6 x 4.3mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Button | - | - | - | - | - | - | 50 mA | - | 1.57 N | - | Through Hole | - | - | - | - | - | - | - | SPST | - | - | - | - | 4.3mm | - | - | 800 µm | - | - | ||
Tiny WHSL | 2326 |
| - | - | - | - | - | - | - | Round Button | - | - | - | - | 50mA at 12VDC | - | - | - | - | - | - | - | - | Miscellaneous | 2SC503F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 766 |
| - | - | - | - | - | - | - | Round Button | - | - | - | - | 50mA at 12VDC | - | - | - | - | - | - | - | - | Cooper B-Line | 78205142736 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 724 |
| - | - | - | - | - | - | - | Round Button | - | - | - | - | 50mA at 12VDC | - | - | - | - | - | - | - | - | Johnson Controls | VH1241AE+943BGB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 1582 | - | - | - | - | - | - | - | - | Round Button | - | - | - | - | 50mA at 12VDC | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-017A-6+E213+J429+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 785 |
| - | - | - | - | - | - | - | Round Button | - | - | - | - | 50mA at 12VDC | - | - | - | - | - | - | - | - | Murrelektronik | 7000-18101-0160150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 60 | - | - | - | - | - | - | - | - | Round Button | - | - | - | - | 50mA at 12VDC | - | - | - | - | - | - | - | - | Weidmuller | 1651440000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 600 |
| - | - | - | - | - | - | - | Round Button | - | - | - | - | 50mA at 12VDC | - | - | - | - | - | - | - | - | ebm-papst, Inc. | W2D250-CA02-02-EBM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 1035 | - | - | - | - | - | - | - | - | Round Button | - | - | - | - | 50mA at 12VDC | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Front Mount | - | 6 | - | Round Button | - | - | - | - | 50mA at 12VDC | - | - | - | - | - | - | - | - | Turck | UX01554 | - | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | - | - | Top Actuated | - | - | - | - | - | - | IP67 | - | - | 3 m | - | - | - | - |