- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- ECCN
- Harmonized Code
- Itar Registered
- RoHS
- Illumination Color
- Lamp Type
- Series
- Switch Function
- Contact Form
- Current Rating
Attribute column
Manufacturer
APEM Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Housing Material | Actuator Material | Center Contact Material | End Contact Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Bushing Thread | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Bushing Length | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5238WWCDB16X445 APEM Inc. | 40 |
| Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Brass, Nickel Plated | - | - | - | - | 50,000 Cycles | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Gold (Au) | - | - | 8536.50.90.65 | - | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | 11mm | 7 mm | Standard Round | SPDT | On-Off-Mom | - | - | - | 0.02A | EPOXY TERMINAL SEALED | - | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | Unthreaded | 0.02A | .02A@20VAC | .02A@20VDC | - | - | Epoxy Sealed Terminals | 13.2mm | - | 8.50mm | ROHS3 Compliant | - | - | ||
![]() TL39W000050 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | Brass, Nickel Plated | - | - | - | Brass | 30,000 Cycles | - | -30°C~85°C | Bulk | TL | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.65 | - | 20V | 0.4VA AC/DC | - | Right Angle | - | - | PC Pin | 20V | 8.1mm | - | Standard Round | SPDT | On-Off-On | - | 20mOhm | - | 0.02A | EPOXY TERMINAL SEALED | - | 20V | - | - | - | Non-Illuminated | 20V | - | TOGGLE SWITCH | - | - | Unthreaded | 0.02A | .02A@20VAC | .02A@20VDC | - | - | Epoxy Sealed Terminals | 5.55mm | - | 5.30mm | ROHS3 Compliant | - | - | ||
![]() 5646MAKB APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Nickel Plated | - | - | - | - | 50,000 Cycles | - | -40°C~85°C | Bulk | 5000M | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | - | 4A | Solder Lug | 125V | 13.2mm | 12 mm | Standard Round | DPDT | On-On | Circular - 12.50mm Dia | - | - | 4A | - | - | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | 15/32-32 | - | - | - | - | - | Front Panel Sealing | 14.7mm | - | 17.50mm | ROHS3 Compliant | - | - | ||
![]() CT41001N000 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Nickel Plated | - | - | - | - | 10,000 Cycles | - | -40°C~85°C | Bulk | CT | - | - | Active | 1 (Unlimited) | Screw | - | - | - | 85°C | -40°C | - | - | 28V | 10A AC 15A DC | - | - | IP67 - Dust Tight, Waterproof | 15A | Screw Terminal | 125V | - | - | Standard Round | DPST | On-Off | Circular - 12.20mm Dia | - | - | - | - | - | - | - | - | DPST | Non-Illuminated | - | - | - | - | Non-Illuminated | 15/32-32 | - | - | - | - | - | Sealed - Fully | - | - | 17.50mm | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() TL37W000050 APEM Inc. | 17 |
| Datasheet | 9 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | Brass, Nickel Plated | - | - | - | Brass | 30,000 Cycles | - | -30°C~85°C | Bulk | TL | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.40 | 400mW | 20V | 0.4VA AC/DC | - | Right Angle | - | - | PC Pin | 20V | 8.1mm | - | Standard Round | SPDT | Mom-Off-Mom | - | 20mOhm | - | 0.02A | EPOXY TERMINAL SEALED | - | 20V | - | - | - | Non-Illuminated | 20V | - | TOGGLE SWITCH | - | - | Unthreaded | 0.02A | .02A@20VAC | .02A@20VDC | - | - | Epoxy Sealed Terminals | 5.55mm | - | 5.30mm | ROHS3 Compliant | - | - | ||
![]() 3536001N000 APEM Inc. | 71 |
| Datasheet | 9 Weeks | - | Bushing, Panel | Panel Mount | 125 | - | - | Brass, Nickel Plated | - | - | - | Silver | 10,000 Cycles | - | -40°C~85°C | Bulk | 3500 | e4 | yes | Active | 1 (Unlimited) | Screw | EAR99 | 2 | - | - | - | 8536.50.90.65 | - | 28V | 20A AC 15A DC | - | Straight | IP67 - Dust Tight, Waterproof | 15A | Screw Terminal | 125V | - | - | Standard Round | SPDT | On-On | Circular - 12.20mm Dia | 10mOhm | - | - | ENVIRONMENTALLY SEALED; IP67; IP64 | - | 250V | 3000VRMS V | 1 | SPDT, SPST | Non-Illuminated | 28V | 40000 cycles | TOGGLE SWITCH | 15A | - | 15/32-32 | - | - | - | - | 0.449 inch | - | - | - | 17.50mm | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() CT46021N000 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Nickel Plated | - | - | - | - | 10,000 Cycles | - | -40°C~85°C | Bulk | CT | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 28V | 10A AC 15A DC | - | - | IP67 - Dust Tight, Waterproof | 15A | Solder, Quick Connect - 0.250 (6.3mm) | 125V | - | - | Standard Round | DPDT | On-On | Circular - 12.20mm Dia | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | 15/32-32 | - | - | - | - | - | Sealed - Fully | - | - | 17.50mm | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() CT47001N022 APEM Inc. | 107 | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Nickel Plated | - | - | - | - | 10,000 Cycles | - | -40°C~85°C | Bulk | CT | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 28V | 10A AC 15A DC | - | - | IP67 - Dust Tight, Waterproof | 15A | Screw Terminal | 125V | - | - | Standard Round | DPDT | Mom-Off-Mom | Circular - 12.20mm Dia | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | 15/32-32 | - | - | - | - | - | Sealed - Fully | - | - | 17.50mm | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 5656AB2V APEM Inc. | 59 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Nickel Plated | - | - | - | - | 40,000 Cycles | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | Silver (Ag) | - | - | 8536.50.90.65 | - | 30V | 6A AC 4A DC | - | - | - | 4A | Solder Lug | 125V | - | - | Locking Lever | 3PDT | On-On | Circular - 6.50mm Dia | - | - | 4A | EPOXY TERMINAL SEALED | - | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | 1/4-40 | 6A | 6A@125VAC | - | - | - | Epoxy Sealed Terminals | 13mm | - | 14.75mm | ROHS3 Compliant | - | - | ||
![]() 6421A03LMK2V APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | Panel Mount | - | NO | - | Brass, Chrome Plated | - | - | - | - | 10,000 Cycles | - | -40°C~85°C | Tray | 6000 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Silver (Ag) | - | - | 8536.50.90.65 | - | 30V | 10A AC 6.5A DC | BULK | - | - | - | Screw Terminal | 125V | 17mm | 14 mm | Locking Lever | SPST | On-Off | Circular - 12.20mm Dia | - | - | 6.5A | DUST PROOF; WATER PROOF | 30V | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | 15/32-32 | 10A | - | - | 125V | - | Front Panel Sealing | 21mm | - | 19.40mm | ROHS3 Compliant | - | - | ||
![]() 12169X778 APEM Inc. | 2214 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | DIALLYL PHTHALATE | Brass, Chrome Plated | - | - | BLACK | - | 20000 Cycle(s) | - | -40°C~85°C | Bulk | 12000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | Gold (Au) | - | - | 8536.50.90.65 | - | 30V | 4A AC/DC | - | - | - | 4A | Solder Lug | 125V | 28.1mm | 16 mm | Standard Round | 4PDT | On-Off-On | Circular - 12.50mm Dia | 0.01mOhm | 1000000000Ohm | 4A | EPOXY TERMINAL SEALED; IP67; SPLASH PROOF | 28V | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | 15/32-32 | 4A | 4A@125VAC | 4A@28VDC | - | 0.409 inch | Epoxy Sealed Terminals | 15.1mm | 0.161 inch | 17.30mm | ROHS3 Compliant | - | - | ||
![]() TL49Y000000 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | Brass, Nickel Plated | - | - | - | - | 30,000 Cycles | - | -30°C~85°C | Bulk | TL | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | - | - | Standard Round | DPDT | On-Off-On | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | Unthreaded | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 5.30mm | ROHS3 Compliant | - | - | ||
![]() 11139AK APEM Inc. | 82 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | SILVER | SILVER | - | - | 50,000 Cycles | DIALLYL PHTHALATE | -40°C~85°C | Bulk | 11000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 30V | 4A AC/DC | - | - | - | 4A | Solder Lug | 125V | 13.9954mm | 7.9756 mm | Standard Round | SPDT | On-Off-On | Circular - 6.50mm Dia | 0.01mOhm | 1000000000Ohm | 4A | - | - | - | 2500VAC V | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | 0.248 inch | Epoxy Sealed Terminals, Front Panel Sealing | 13.3858mm | 0.196 inch | 11.30mm | ROHS3 Compliant | - | - | ||
![]() 6421A03KB2V APEM Inc. | 48 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | 10,000 Cycles | - | -40°C~85°C | Bulk | 6000 | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | 30V | 10A AC 6.5A DC | - | - | - | 6.5A | Screw Terminal | 125V | - | - | Locking Lever | SPST | On-Off | Circular - 12.20mm Dia | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | 15/32-32 | - | - | - | - | - | Matte Black Finish | - | - | 19.40mm | ROHS3 Compliant | - | - | ||
![]() 12144AX545 APEM Inc. | 48 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | 50,000 Cycles | - | -40°C~85°C | Bulk | 12000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 85°C | -40°C | - | - | 30V | 4A AC/DC | - | - | - | 4A | Solder Lug | 125V | - | - | Standard Round | SP3T | On-On-On | Circular - 12.50mm Dia | - | - | - | - | - | - | - | - | DP3T | Non-Illuminated | - | - | - | - | Non-Illuminated | 15/32-32 | - | - | - | - | - | Jumper needed to achieve triple throw | - | - | 17.30mm | ROHS3 Compliant | - | - | ||
![]() TL39WW05050 APEM Inc. | 17 |
| Datasheet | 9 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Brass, Nickel Plated | - | - | - | Brass | 30,000 Cycles | - | -30°C~85°C | Bulk | TL | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.65 | - | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | 8.58mm | 5 mm | Standard Round | SPDT | On-Off-On | - | 20mOhm | - | 0.02A | EPOXY TERMINAL SEALED | - | 20V | - | - | - | Non-Illuminated | 20V | - | TOGGLE SWITCH | - | - | Unthreaded | 0.02A | .02A@20VAC | .02A@20VDC | - | - | Epoxy Sealed Terminals | 8.65mm | - | 5.30mm | ROHS3 Compliant | - | - | ||
![]() 651H/22V APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Nickel Plated | - | - | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | 600H | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 24V | 15A AC | - | - | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Locking Lever | 3PST | On-Off | Circular - 12.20mm Dia | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | 15/32-32 | - | - | - | - | - | - | - | - | 19.40mm | ROHS3 Compliant | - | - | ||
![]() 664103K2V/2 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | 10,000 Cycles | - | -40°C~85°C | Bulk | 6000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 30V | 10A AC 6.5A DC | - | - | - | 6.5A | Solder Lug | 125V | - | - | Locking Lever | DPST | On-Off | Circular - 12.20mm Dia | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | 15/32-32 | - | - | - | - | - | Matte Black Finish | - | - | 19.40mm | ROHS3 Compliant | - | - | ||
![]() 5236MIWRCDB APEM Inc. | In Stock | - | Datasheet | 14 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Nickel Plated | - | - | - | - | 50,000 Cycles | - | -40°C~85°C | Bulk | 5000 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | Wire Wrap | 20V | - | - | Standard Round | SPDT | On-On | Circular - 6.50mm Dia | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | 1/4-40 | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 10.50mm | ROHS3 Compliant | - | - | ||
![]() 5238CDB APEM Inc. | 103 |
| Datasheet | 9 Weeks | - | PCB, Panel | Panel Mount | - | - | - | Brass, Nickel Plated | - | - | - | Brass, Gold | 50,000 Cycles | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Gold (Au) | - | - | 8536.50.90.65 | - | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | 13.2mm | 7 mm | Standard Round | SPDT | On-Off-Mom | Circular - 6.50mm Dia | 10mOhm | - | 0.02A | EPOXY TERMINAL SEALED | - | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | 400mA | - | 1/4-40 | 0.02A | .02A@20VAC | .02A@20VDC | - | - | Epoxy Sealed Terminals | 13.3mm | - | 10.50mm | ROHS3 Compliant | - | - |