- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- ECCN
- Harmonized Code
- Itar Registered
- RoHS
- Illumination Color
- Lamp Type
- Series
- Switch Function
- Contact Form
- Current Rating
Attribute column
Manufacturer
APEM Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Actuator Material | Center Contact Plating | End Contact Plating | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Bushing Thread | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Function | Bushing Length | Switching Current | Operating Force-Max | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5656MAKB27ULCSA APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Nickel Plated | - | - | - | 40,000 Cycles | -40°C~85°C | Bulk | 5000M | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | 4A | Solder Lug | 125V | - | - | Standard Round | 3PDT | On-On | Circular - 12.50mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | 15/32-32 | - | - | - | - | - | - | - | Front Panel Sealing | - | - | 11.70mm | ROHS3 Compliant | - | - | ||
![]() 5239YAB16X386 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Nickel Plated | - | - | - | 50,000 Cycles | -40°C~85°C | Bulk | 5000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | 4A | PC Pin | 125V | - | - | Standard Round | SPDT | On-Off-On | Circular - 6.50mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | 1/4-40 | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 5.50mm | ROHS3 Compliant | - | - | ||
![]() 5449WWADBX386 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel, Vertical | Panel Mount, Right Angle, Vertical | - | - | - | Brass, Nickel Plated | - | - | - | 50,000 Cycles | -40°C~85°C | Bulk | 5000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -40°C | - | - | - | 30V | 6A AC 4A DC | - | - | 4A | PC Pin | 125V | - | - | Standard Round | DPDT | On-Off-On | Circular - 6.50mm Dia | - | - | - | - | - | - | DPDT | Non-Illuminated | - | - | - | - | Non-Illuminated | 1/4-40 | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 10.50mm | ROHS3 Compliant | - | - | ||
![]() 5246WWAB16X386 APEM Inc. | 48 |
| Datasheet | 9 Weeks | - | Panel, Vertical | Panel Mount, Right Angle, Vertical | - | - | - | Brass, Nickel Plated | - | - | - | 50,000 Cycles | -40°C~85°C | Bulk | 5000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | 4A | PC Pin | 125V | - | - | Standard Round | DPDT | On-On | Circular - 6.50mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | 1/4-40 | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 5.50mm | ROHS3 Compliant | - | - | ||
![]() SW232AD13UL APEM Inc. | 82 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Brass, Chrome Plated | - | - | - | 40,000 Cycles | -20°C~85°C | Bulk | S | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 30V | 4A DC | - | - | 300mA | PC Pin | - | - | - | Standard Round | SPDT | On-Mom | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | Sealed | - | - | 13.30mm | ROHS3 Compliant | - | - | ||
![]() 4141A22UU APEM Inc. | In Stock | - | - | 9 Weeks | - | Panel | Panel Mount | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 10,000 Cycles | -20°C~55°C | Bulk | 4100 | - | - | Active | 1 (Unlimited) | Solder | - | - | 55°C | -20°C | - | - | - | 30V | 6A AC/DC | - | - | 6A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | - | - | Flatted | DPST | On-Off | Circular - 12.20mm Dia | - | - | - | - | - | - | DPST | Non-Illuminated | - | - | - | - | Non-Illuminated | M12 x 0.75 | - | - | - | - | - | - | - | - | - | - | 13.50mm | ROHS3 Compliant | - | - | ||
![]() CT35031N002 APEM Inc. | 48 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Nickel Plated | - | - | - | 10,000 Cycles | -40°C~85°C | Bulk | CT | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -40°C | - | - | - | 28V | 10A AC 15A DC | - | IP67 - Dust Tight, Waterproof | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Standard Round | SPDT | On-Mom | Circular - 12.20mm Dia | - | - | - | - | - | - | SPDT | Non-Illuminated | - | - | - | - | Non-Illuminated | 15/32-32 | - | - | - | - | - | - | - | Sealed - Fully | - | - | 17.50mm | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() MTG82AD6 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | Panel Mount | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 50,000 Cycles | -40°C~85°C | Bulk | MT | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | IP68 - Dust Tight, Waterproof | - | Solder Lug | 125V | - | - | Paddle | SPDT | On-Off-Mom | Circular - 17.65mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | 11/16-28 | - | - | - | - | - | - | - | Black Actuator | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3649NF/2 APEM Inc. | 119 |
| Datasheet | 5 Weeks | - | Panel | Panel Mount | - | 2 | Resin | Brass, Nickel Plated | - | - | Silver | 10,000 Cycles | -40°C~85°C | Bulk | 3600NF | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 28V | 6A AC 12A DC | Straight | - | 12A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Standard Round | DPDT | On-Off-On | Circular - 12.20mm Dia | 10mOhm | 1GOhm | - | - | 250V | - | - | Non-Illuminated | 28V | - | TOGGLE SWITCH | - | Illuminated, Non-Illuminated | M12 x 0.75 | - | - | - | - | - | 6A | - | Sealed | - | - | 17.50mm | ROHS3 Compliant | Lead Free | - | ||
![]() TL46P005000 APEM Inc. | 157 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | Brass, Nickel Plated | - | - | - | 60,000 Cycles | -30°C~85°C | Bulk | TL | e4 | - | Active | 1 (Unlimited) | PC Pin | - | Gold (Au) | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 9.1mm | 8.1 mm | Standard Round | DPDT | On-On | - | - | - | 0.02A | EPOXY TERMINAL SEALED; WATER PROOF | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | Unthreaded | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | Epoxy Sealed Terminals | 8.1mm | - | 5.30mm | ROHS3 Compliant | - | - | ||
![]() 5236WWAB16X445 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Stainless Steel | Brass, Nickel Plated | - | - | Silver | 50,000 Cycles | -40°C~85°C | Bulk | 5000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | 4A | PC Pin | 125V | - | - | Standard Round | SPDT | On-On | - | 10mOhm | - | - | - | 250V | - | - | Non-Illuminated | 30V | 100000 cycles | - | - | - | Unthreaded | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 8.50mm | ROHS3 Compliant | - | - | ||
![]() 3544301N000 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Bushing, Panel | Panel Mount | - | - | - | Brass, Nickel Plated | - | - | - | 10,000 Cycles | -40°C~85°C | Bulk | 3500 | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.90.40 | - | 28V | 15A AC/DC | - | IP67 - Dust Tight, Waterproof | 15A | Screw Terminal | 125V | 32mm | 23 mm | Standard Round | SP3T | Mom-On-Mom | Circular - 12.20mm Dia | - | - | - | ENVIRONMENTALLY SEALED; IP67; IP64 | - | - | DP3T, DPDT | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | 15/32-32 | - | 15A@125VAC | - | - | - | - | - | Jumper needed to achieve triple throw | 31.4mm | - | 17.50mm | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 3631NF/2G APEM Inc. | 53 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | PHENOLIC | Brass, Nickel Plated | SILVER | SILVER | - | 10,000 Cycles | -40°C~85°C | Bulk | 3600NF | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.90.65 | 3.631μF | 28V | 6A AC 12A DC | - | - | 12A | Quick Connect - 0.250 (6.3mm) | 125V | 35mm | 21.5 mm | Standard Round | SPST | On-Off | Circular - 12.20mm Dia | 0.01mOhm | 1000000000Ohm | - | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | M12 x 0.75 | 6A | 6A@250VAC | 12A@28VDC | - | 0.413 inch | - | 1.5 N | Matte Black Finish | 24.6mm | - | 17.50mm | ROHS3 Compliant | - | - | ||
![]() 12244AG3VX408 APEM Inc. | 65 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | 50,000 Cycles | -40°C~85°C | Bulk | 12000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 30V | 4A AC/DC | - | - | 4A | PC Pin | 125V | 18.2mm | - | Locking Lever | SP3T | On-On-On | Circular - 12.00mm Dia | - | - | 4A | DUST PROOF; EPOXY TERMINAL SEALED; WATER PROOF | - | - | DP3T | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | 15/32-32 | - | - | - | - | - | - | - | Jumper needed to achieve triple throw | 13.7mm | - | 20.60mm | ROHS3 Compliant | - | - | ||
![]() CT46001N000 APEM Inc. | 66 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Nickel Plated | - | - | - | 10,000 Cycles | -40°C~85°C | Bulk | CT | - | - | Active | 1 (Unlimited) | Screw | - | - | 85°C | -40°C | - | - | - | 28V | 10A AC 15A DC | - | IP67 - Dust Tight, Waterproof | 15A | Screw Terminal | 125V | - | - | Standard Round | DPDT | On-On | Circular - 12.20mm Dia | - | - | - | - | - | - | DPDT | Non-Illuminated | - | - | - | - | Non-Illuminated | 15/32-32 | - | - | - | - | - | - | - | Sealed - Fully | - | - | 17.50mm | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 3549001N000 APEM Inc. | 54 |
| Datasheet | 9 Weeks | - | Bushing, Panel | Panel Mount | 125 | - | - | Brass, Nickel Plated | - | - | Silver | 10,000 Cycles | -40°C~85°C | Bulk | 3500 | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.90.65 | - | 28V | 18A AC 15A DC | - | IP67 - Dust Tight, Waterproof | 15A | Screw Terminal | 125V | 32mm | 23 mm | Standard Round | DPDT | On-Off-On | Circular - 12.20mm Dia | 10mOhm | - | - | ENVIRONMENTALLY SEALED; IP67; IP64 | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | 15A | - | 15/32-32 | 18A | - | - | - | - | - | - | - | 31.4mm | - | 17.50mm | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() TL36W004050 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | Brass, Nickel Plated | - | - | Brass | 60,000 Cycles | -30°C~85°C | Bulk | TL | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | Right Angle | - | - | PC Pin | 20V | - | - | Standard Round | SPDT | On-On | - | 20mOhm | - | - | - | 20V | - | - | Non-Illuminated | 20V | - | TOGGLE SWITCH | - | - | Unthreaded | - | - | - | - | - | - | - | Black Insulated Lever | - | - | 5.50mm | ROHS3 Compliant | - | - | ||
![]() ZL38S010200 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | THERMOPLASTIC | Brass, Nickel Plated | SILVER | SILVER | - | 10,000 Cycles | -30°C~85°C | Bulk | ZL | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 48V | 500mA AC/DC | - | - | 500mA | Solder Lug | 48V | 8.0772mm | 4.9784 mm | Standard Round | SPDT | On-Off-Mom | Circular - 4.90mm Dia | 0.02mOhm | 1000000000Ohm | 0.5A | - | - | 1000VRMS V | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | 10-48 | - | - | 0.5A@48VDC | ON-OFF-(ON) | 0.22 inch | - | - | Epoxy Sealed Terminals | 8.5852mm | 0.11 inch | 5.50mm | ROHS3 Compliant | - | - | ||
![]() 3547021N000 APEM Inc. | In Stock | - | Datasheet | 5 Weeks | - | Bushing, Panel | Panel Mount | - | - | - | Brass, Nickel Plated | - | - | Silver | 10,000 Cycles | -40°C~85°C | Bulk | 3500 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.90.40 | - | 28V | 15A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 15A | Quick Connect - 0.250 (6.3mm) | 125V | 32mm | 23 mm | Standard Round | DPDT | Mom-Off-Mom | Circular - 12.20mm Dia | 10mOhm | - | - | ENVIRONMENTALLY SEALED; IP67; IP64 | 250V | - | - | Non-Illuminated | 28V | 40000 cycles | TOGGLE SWITCH | - | - | 15/32-32 | - | 15A@125VAC | 15A@28VDC | - | - | - | - | - | 31.4mm | - | 17.50mm | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 645NH APEM Inc. | 59 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Polyamide (PA), Nylon | - | - | Silver | 10,000 Cycles | -20°C~55°C | Bulk | 600NH | e4 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | O.F. = 1.5 NM | 8536.50.90.40 | - | - | 10A AC | Straight | - | 10A | Screw Terminal | 125V | 29.7mm | 21.5 mm | Flatted | DPDT | On-Mom | Circular - 12.20mm Dia | 10mOhm | - | 5A | - | - | - | - | Non-Illuminated | 25V | - | TOGGLE SWITCH | - | Illuminated, Non-Illuminated | M12 x 0.75 | 15A | 15A@125VAC | 5A@25VDC | - | - | - | - | - | 21.5mm | - | 13.50mm | ROHS3 Compliant | - | - |