- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- ECCN
- Harmonized Code
- Itar Registered
- RoHS
- Illumination Color
- Lamp Type
- Series
- Switch Function
- Contact Form
- Current Rating
Attribute column
Manufacturer
APEM Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Number of Terminals | Actuator Material | Actuator Style | ActuatorColor | Body Orientation | Contact Materials | Dielectric Strength | ECCN (US) | ElectricalLife | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Mechanical Life (Cycles) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Mounting | Pole Throw Configuration | Product Depth (mm) | Seal | Seal Description | Seal Location | Size Type | Switch Configuration | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Contact Current(DC)-Max | Sealing | Throw Configuration | Illumination | Max Voltage Rating (DC) | Switch Type | Contact Current Rating | Illumination Type | Thread Size | Bushing Thread | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Bushing Type | Features | Electrical Life Cycles | Product Length (mm) | Body Height | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5637ABULCSA APEM Inc. | 11 |
| Datasheet | 13 Weeks | Silver | Bushing, Panel | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | 4A | Solder Lug | 125V | - | - | Standard Round | SPDT | Mom-Off-Mom | Circular - 6.50mm Dia | - | - | - | - | Non-Illuminated | - | - | - | - | - | 1/4-40 | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 10.50mm | ROHS3 Compliant | - | - | ||
![]() 5646ABK APEM Inc. | 10 |
| Datasheet | 14 Weeks | - | Panel | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | Silver | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | - | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -40°C | - | 30V | 6A AC 4A DC | - | - | 4A | Solder Lug | 125V | - | - | Standard Round | DPDT | On-On | Circular - 6.50mm Dia | - | - | - | DPDT | Non-Illuminated | - | - | - | Non-Illuminated | - | 1/4-40 | - | - | - | - | Front Panel Sealing | - | - | - | 10.50mm | ROHS3 Compliant | - | - | ||
![]() 5639AKB APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Silver (Ag) | - | - | 8536.50.90.65 | 30V | 6A AC 4A DC | - | - | 4A | Solder Lug | 125V | 13.2mm | 7 mm | Standard Round | SPDT | On-Off-On | Circular - 6.50mm Dia | - | 4A | EPOXY TERMINAL SEALED; SPLASH PROOF | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | - | 1/4-40 | 6A | 6A@125VAC | - | - | Front Panel Sealing | - | - | 12mm | 10.50mm | ROHS3 Compliant | - | - | ||
![]() 5244WTHCDB APEM Inc. | 45 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Brass, Nickel Plated | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Gold (Au) | - | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 11mm | - | Standard Round | SP3T | On-On-On | - | - | 0.02A | EPOXY TERMINAL SEALED | DP3T | Non-Illuminated | - | TOGGLE SWITCH | - | - | - | Unthreaded | 0.02A | .02A@20VAC | .02A@20VDC | - | Jumper needed to achieve triple throw | - | - | 12mm | 13.50mm | ROHS3 Compliant | - | - | ||
![]() 5266ABULCSA APEM Inc. | 45 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -40°C | - | 30V | 6A AC 4A DC | - | - | 4A | PC Pin | 125V | - | - | Standard Round | 4PDT | On-On | Circular - 6.50mm Dia | - | - | - | 4PDT | Non-Illuminated | - | - | - | Non-Illuminated | - | 1/4-40 | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 10.50mm | ROHS3 Compliant | - | - | ||
![]() 5236ZAB APEM Inc. | In Stock | - | Datasheet | 14 Weeks | - | Panel | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -40°C | - | 30V | 6A AC 4A DC | - | - | 4A | Quick Connect - 0.062 (1.5mm) | 125V | - | - | Standard Round | SPDT | On-On | Circular - 6.50mm Dia | - | - | - | SPDT | Non-Illuminated | - | - | - | Non-Illuminated | - | 1/4-40 | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 10.50mm | ROHS3 Compliant | - | - | ||
![]() 5232WWCDB16X445 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Brass, Nickel Plated | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Gold (Au) | - | - | 8536.50.90.40 | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 11mm | 7 mm | Standard Round | SPDT | On-Mom | - | - | 0.02A | EPOXY TERMINAL SEALED | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | - | Unthreaded | 0.02A | .02A@20VAC | .02A@20VDC | - | Epoxy Sealed Terminals | - | - | 13.2mm | 8.50mm | ROHS3 Compliant | - | - | ||
![]() 5242WAB APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Brass, Nickel Plated | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Silver (Ag) | - | - | 8536.50.90.40 | 30V | 6A AC 4A DC | - | - | 4A | PC Pin | 125V | 11mm | - | Standard Round | DPDT | On-Mom | - | - | 4A | EPOXY TERMINAL SEALED | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | - | Unthreaded | 6A | 6A@125VAC | - | - | Epoxy Sealed Terminals | - | - | 12mm | 13.50mm | ROHS3 Compliant | - | - | ||
![]() 646H/22V APEM Inc. | 45 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 600H | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | 15A AC | - | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Locking Lever | DPDT | On-On | Circular - 12.20mm Dia | - | - | - | - | Non-Illuminated | - | - | - | - | - | 15/32-32 | - | - | - | - | - | - | - | - | 19.40mm | ROHS3 Compliant | - | - | ||
![]() CT44101N020 APEM Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | - | - | Nickel Plated | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | CT | - | - | Active | 1 (Unlimited) | Screw | - | - | 85°C | -40°C | - | 28V | 10A AC 15A DC | - | IP67 - Dust Tight, Waterproof | 15A | Screw Terminal | 125V | - | - | Standard Round | SP3T | On-On-On | Circular - 12.20mm Dia | - | - | - | SP3T | Non-Illuminated | - | - | - | Non-Illuminated | - | 15/32-32 | - | - | - | - | Jumper needed to achieve triple throw | - | - | - | 17.50mm | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 5266CDB APEM Inc. | 38 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Gold (Au) | - | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 21.2mm | 13.2 mm | Standard Round | 4PDT | On-On | Circular - 6.50mm Dia | - | 0.02A | EPOXY TERMINAL SEALED | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | - | 1/4-40 | 0.02A | .02A@20VAC | .02A@20VDC | - | Epoxy Sealed Terminals | - | - | 14.4mm | 10.50mm | ROHS3 Compliant | - | - | ||
![]() 5236YAB16X386 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | 4A | PC Pin | 125V | - | - | Standard Round | SPDT | On-On | Circular - 6.50mm Dia | - | - | - | - | Non-Illuminated | - | - | - | - | - | 1/4-40 | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 5.50mm | ROHS3 Compliant | - | - | ||
![]() 5644MTHAB APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000M | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Silver (Ag) | - | - | 8536.50.90.65 | 30V | 6A AC 4A DC | - | - | 4A | Solder Lug | 125V | 13.2mm | 12 mm | Standard Round | SP3T | On-On-On | Circular - 12.50mm Dia | - | 4A | EPOXY TERMINAL SEALED | DP3T | Non-Illuminated | - | TOGGLE SWITCH | - | - | - | 15/32-32 | 6A | 6A@125VAC | - | - | Jumper needed to achieve triple throw | - | - | 11mm | 17.50mm | ROHS3 Compliant | - | - | ||
![]() 5242ADGB-16X408 APEM, Inc | In Stock | - | - | - | - | - | - | Stainless Steel | 6 | - | Lever | Chrome | Straight | - | 1000Vrms | EAR99 | - | 10 | 4@30VDC | 85 | 100000 | 1000 | -40 | PC Mount with Threads | DPDT | 12 | O-Ring/Epoxy | O-Ring/Epoxy | Front Panel/Terminals | Miniature | ON Mom | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4-40 | - | - | - | - | Threaded | - | 50000 | 13.2 | - | - | Yes with exemptions | - | - | ||
![]() 5632AB14V APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | 4A | Solder Lug | 125V | - | - | - | SPDT | On-Mom | Circular - 6.50mm Dia | - | - | - | - | Non-Illuminated | - | - | - | - | - | 1/4-40 | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CT49021N000 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Nickel Plated | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | CT | - | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -40°C | - | 28V | 10A AC 15A DC | - | IP67 - Dust Tight, Waterproof | 15A | Solder, Quick Connect - 0.250 (6.3mm) | 125V | - | - | Standard Round | DPDT | On-Off-On | Circular - 12.20mm Dia | - | - | - | DPDT | Non-Illuminated | - | - | - | Non-Illuminated | - | 15/32-32 | - | - | - | - | Sealed - Fully | - | - | - | 17.50mm | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 5644THADB APEM Inc. | 11 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | - | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -40°C | - | 30V | 6A AC 4A DC | - | - | 4A | Solder Lug | 125V | - | - | Standard Round | SP3T | On-On-On | Circular - 6.50mm Dia | - | - | - | SP3T | Non-Illuminated | - | - | - | Non-Illuminated | - | 1/4-40 | - | - | - | - | Jumper needed to achieve triple throw | - | - | - | 10.50mm | ROHS3 Compliant | - | - | ||
![]() 631H/22V APEM Inc. | 2 | - | Datasheet | 6 Weeks | - | Panel | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | Silver | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 600H | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 55°C | -20°C | - | - | 15A AC | Straight | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Locking Lever | SPST | On-Off | Circular - 12.20mm Dia | 10mOhm | - | - | SPST | Non-Illuminated | 24V | - | 15A | Illuminated, Non-Illuminated | - | 15/32-32 | - | - | - | - | - | - | - | - | 19.40mm | ROHS3 Compliant | Lead Free | - | ||
![]() CT36031N022 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Nickel Plated | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | CT | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -40°C | - | 28V | 10A AC 15A DC | - | IP67 - Dust Tight, Waterproof | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Standard Round | SPDT | On-On | Circular - 12.20mm Dia | - | - | - | SPDT | Non-Illuminated | - | - | - | Non-Illuminated | - | 15/32-32 | - | - | - | - | Sealed - Fully | - | - | - | 17.50mm | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 669 APEM Inc. | 37 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 660 | e4 | yes | Active | 1 (Unlimited) | Screw | EAR99 | Silver (Ag) | - | - | 8536.50.90.65 | 30V | 10A AC/DC | - | - | 10A | Screw Terminal | 125V | 21.2mm | 13.2 mm | Standard Round | 4PDT | On-Off-On | Circular - 12.20mm Dia | - | 4A | EPOXY TERMINAL SEALED; SPLASH PROOF | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | - | M12 x 0.75 | 6A | 6A@125VAC | - | - | - | - | - | 13.1mm | 17.50mm | ROHS3 Compliant | - | - |