- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- ECCN
- Harmonized Code
- Itar Registered
- RoHS
- Illumination Color
- Lamp Type
- Series
- Switch Function
- Contact Form
- Current Rating
Attribute column
Manufacturer
APEM Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Number of Terminals | Actuator Material | Center Contact Plating | End Contact Plating | Actuator Length (mm) | Actuator Style | ActuatorColor | Body Orientation | Brand | Casing/button colour | Connections | Contact Materials | Content | Dielectric Strength | ECCN | ECCN (US) | Electrical lifespan | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Front panel thickness | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Lighting type | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Rating (VA) | Mechanical Life (Cycles) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pins | Pole Throw Configuration | Product Depth (mm) | Recess diameter | Risk Rank | RoHS | Rohs Code | Seal | Seal Description | Seal Location | Size Type | Switch Configuration | Switch position | Switch/button features | Switching current (max.) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Function | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Bushing Thread | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Switch Action | Solderability | Bushing Length | Contact (AC) Max Power Rating R Load | Washability | Contact Configuration | Bushing Type | Lamp Type | Features | Electrical Life Cycles | Product Category | Product Length (mm) | Body Height | Actuator Length | Product Height (mm) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5244THCDB APEM Inc. | 42 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Gold (Au) | - | - | - | 8536.50.90.65 | - | 20V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | - | 20V | 13.2mm | 12 mm | Standard Round | SP3T | On-On-On | Circular - 6.50mm Dia | - | - | 0.02A | EPOXY TERMINAL SEALED | - | - | - | DP3T | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | - | - | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | - | - | - | - | - | Jumper needed to achieve triple throw | - | - | - | 13.3mm | 10.50mm | - | ROHS3 Compliant | - | - | ||
![]() 1011A APEM, Inc | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 15 | Round Lever | - | Straight | Apem | Metal | Solder lugs/plug connection (6.35 x 0.80) | - | 1pc(s) | 2000Vrms | EAR99 | EAR99 | 10000 Zyklen | - | 40 | 5mm | - | - | Non-Illuminated | No | None | Apem | - | - | 10 | 6@125VAC 30VDC | - | 55 | - | - | 1000 | - | -20 | Panel Mount with Threads | - | - | - | 1 | SPST | - | 12.5mm | - | Details | - | - | - | - | - | ON OFF | 1 x Off/On | Steel lever | 3A | - | - | - | - | 1000 | - | - | Active | - | - | - | 1011A | - | - | - | - | - | Switches | - | - | - | - | - | - | - | Quick Connect/Solder Lug | latch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | 10000 | Toggle Switches | 28 | - | - | 46.7 | Yes with exemptions | - | - | ||
![]() 5236YCDB APEM, Inc | 73 |
| - | - | - | PCB | - | NO | THROUGH HOLE-STRAIGHT | Stainless Steel | 3 | Nickel Plated Brass | - | - | - | Lever | Chrome | Straight | Apem | - | - | Gold Plated Brass | - | 1000Vrms | EAR99 | EAR99 | - | 50000 Cycle(s) | 50 | - | - | APEM COMPONENTS INC | No | Unavailable | - | Apem | 5236YCDB | 5000 | 10 | - | +85°C | 85 | 0.4@20VAC 20VDC | 100000 | 1000 | -40°C | -40 | PC Mount with Bracket | 85 °C | -40 °C | Active | - | SPDT | 7 | - | 2.17 | Details | Yes | Epoxy | Epoxy | Terminals | Miniature | ON ON | - | - | - | 0.381488 oz | 20V ac/dc | - | - | 5000 | e4 | Yes | Unconfirmed | - | - | EAR99 | - | Gold (Au) | - | - | - | - | Switches | - | - | BULK | - | - | compliant | - | PC Pins | - | - | 15.75 mm | 7 mm | STANDARD LEVER | - | SPDT | - | 10mΩ | - | 0.02 A | EPOXY TERMINAL SEALED | 20 V | SOLDER | - | - | - | - | 100000Operations | TOGGLE SWITCH | 0.4VA | - | - | PC Terminal | Toggle Switches | -40 → +85°C | - | 0.02 A | - | - | 20 V | LATCHED | - | - | - | - | SPST | Unthreaded | - | - | 50000 | Toggle Switches | 16.15 | 13 mm | 13.5mm | - | Yes with exemptions | - | - | ||
![]() S239AB7UL APEM Inc. | In Stock | - | Datasheet | 19 Weeks | Panel | Panel Mount | - | - | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -40°C | - | - | - | 30V | 6A AC 4A DC | - | - | - | - | 4A | PC Pin | - | 125V | - | - | Standard Round | SPDT | On-Off-On | Circular - 6.50mm Dia | - | - | - | - | - | - | - | SPDT | Non-Illuminated | - | - | - | - | Non-Illuminated | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.60mm | - | ROHS3 Compliant | - | - | ||
![]() 5636AKB2V APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | - | - | 4A | Solder Lug | - | 125V | - | - | Locking Lever | SPDT | On-On | Circular - 6.50mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Front Panel Sealing | - | - | - | - | 14.75mm | - | ROHS3 Compliant | - | - | ||
![]() 12144AD23V APEM Inc. | 48 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 12000 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.90.65 | - | 30V | 4A AC/DC | - | - | - | - | 4A | Solder Lug | - | 125V | 14mm | 14 mm | Locking Lever | SP3T | On-On-On | Circular - 12.50mm Dia | - | - | 4A | EPOXY TERMINAL SEALED | - | - | - | DP3T | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | 15/32-32 | - | - | - | - | 4A | 4A@125VAC | - | - | - | - | - | - | - | - | - | - | Jumper needed to achieve triple throw | - | - | - | 13.7mm | 20.60mm | - | ROHS3 Compliant | - | - | ||
![]() CT31001N000 APEM Inc. | 25 | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | CT | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | 28V | 10A AC 15A DC | - | - | IP67 - Dust Tight, Waterproof | - | 15A | Screw Terminal | - | 125V | - | - | Standard Round | SPST | On-Off | Circular - 12.20mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | 17.50mm | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 5256WWCDB16X514 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | - | 20V | - | - | Standard Round | 3PDT | On-On | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 8.50mm | - | ROHS3 Compliant | - | - | ||
![]() TL37WS84065 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount, Right Angle | - | - | - | THERMOPLASTIC | - | Brass, Nickel Plated | GOLD | GOLD | - | - | - | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | SMT TL | e3 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | Tin (Sn) | - | - | W/POSITIONING PIN,T&R PKG | 8536.50.90.40 | - | 20V | 0.4VA AC/DC | TAPE AND REEL | - | - | - | - | Gull Wing | - | 20V | 10.16mm | 8.1 mm | Standard Round | SPDT | Mom-Off-Mom | - | 0.02mOhm | 1000000000Ohm | 0.02A | EPOXY | - | - | 1000VRMS V | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | Unthreaded | - | - | - | - | 0.02A | .02A@20VAC | .02A@20VDC | - | - | WAVE | 0.202 inch | 0.4VA@20VAC | WATER/STEAM | - | - | - | High Temperature Plastic Cap | - | - | - | 5.55mm | 5.50mm | - | ROHS3 Compliant | - | - | ||
![]() 657H APEM Inc. | 87 |
| Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | Polyester | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 600H | e4 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | - | 10A AC | - | Straight | - | - | 10A | Screw Terminal | - | 125V | 34.5mm | 31.8 mm | Standard Round | 3PDT | Mom-Off-Mom | Circular - 12.20mm Dia | 10mOhm | - | 5A | - | - | - | - | - | Non-Illuminated | 25V | - | TOGGLE SWITCH | - | Illuminated, Non-Illuminated | M12 x 0.75 | - | - | - | - | 15A | 15A@125VAC | 5A@25VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mm | 17.50mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() MTG62AD3 APEM Inc. | 31 |
| Datasheet | 9 Weeks | - | Panel Mount | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | MT | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | IP68 - Dust Tight, Waterproof | - | - | Solder Lug | - | 125V | - | - | Winged | SPDT | On-On | Circular - 17.65mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | 11/16-28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black Actuator | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3548001N000 APEM Inc. | 48 |
| Datasheet | 9 Weeks | Bushing, Panel | Panel Mount | 125 | - | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 3500 | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.90.65 | - | 28V | 15A AC/DC | - | - | IP67 - Dust Tight, Waterproof | - | 15A | Screw Terminal | - | 125V | 32mm | 23 mm | Standard Round | DPDT | On-Off-Mom | Circular - 12.20mm Dia | 10mOhm | - | - | ENVIRONMENTALLY SEALED; IP67; IP64 | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | 15A | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31.4mm | 17.50mm | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SWW246A7 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | S | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 8536.50.90.65 | - | 30V | 5A AC 4A DC | - | - | - | - | 4A | PC Pin | - | 125V | 12.7mm | 11.35 mm | Standard Round | DPDT | On-On | - | - | - | 4A | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | Unthreaded | - | - | - | - | 5A | 5A@125VAC | - | - | - | - | - | - | - | - | - | - | Sealed | - | - | - | 13mm | 7.50mm | - | ROHS3 Compliant | - | - | ||
![]() SW237CD13 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | S | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | - | 20V | - | - | Standard Round | SPDT | Mom-Off-Mom | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed | - | - | - | - | 13.30mm | - | ROHS3 Compliant | - | - | ||
![]() TL46WW00000 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | TL | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | - | 20V | - | - | Standard Round | DPDT | On-On | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 5.30mm | - | ROHS3 Compliant | - | - | ||
![]() TL46W005200 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | TL | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | - | 20V | - | - | Standard Round | DPDT | On-On | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 9.40mm | - | ROHS3 Compliant | - | - | ||
![]() 5236ZAULCSAB APEM Inc. | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 5000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 85°C | -40°C | - | - | - | 30V | 6A AC 4A DC | - | - | - | - | 4A | Quick Connect - 0.062 (1.5mm) | - | 125V | - | - | Standard Round | SPDT | On-On | Circular - 6.50mm Dia | - | - | - | - | - | - | - | SPDT | Non-Illuminated | - | - | - | - | Non-Illuminated | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 10.50mm | - | ROHS3 Compliant | - | - | ||
![]() SWW239A7 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | S | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 8536.50.90.65 | - | 30V | 5A AC 4A DC | - | - | - | - | 4A | PC Pin | - | 125V | 12.7mm | 6.6 mm | Standard Round | SPDT | On-Off-On | - | - | - | 4A | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | Unthreaded | - | - | - | - | 5A | 5A@125VAC | - | - | - | - | - | - | - | - | - | - | Sealed | - | - | - | 13mm | 7.50mm | - | ROHS3 Compliant | - | - | ||
![]() 5236MIWRCDBK2V APEM Inc. | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | - | Wire Wrap | - | 20V | - | - | Locking Lever | SPDT | On-On | Circular - 6.50mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Front Panel Sealing | - | - | - | - | 14.75mm | - | ROHS3 Compliant | - | - | ||
![]() CT35001N000 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | - | - | - | - | - | Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | CT | - | - | Active | 1 (Unlimited) | Screw | - | - | - | 85°C | -40°C | - | - | - | 28V | 10A AC 15A DC | - | - | IP67 - Dust Tight, Waterproof | - | 15A | Screw Terminal | - | 125V | - | - | Standard Round | SPDT | On-Mom | Circular - 12.20mm Dia | - | - | - | - | - | - | - | SPDT | Non-Illuminated | - | - | - | - | Non-Illuminated | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | 17.50mm | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof |