- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- ECCN
- Harmonized Code
- Itar Registered
- RoHS
- Illumination Color
- Lamp Type
- Series
- Switch Function
- Contact Form
- Current Rating
Attribute column
Manufacturer
APEM Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Switch Type | Illumination Type | Bushing Thread | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Bushing Length | Body Color | Actuator Finish | Features | Body Height | Length - Termination | Actuator Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST21L2HZQ APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | - | - | 100,000 Cycles | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30V | 6A AC 7A DC | - | - | Solder Lug | 125V | - | - | Standard Round | DPDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | 6.86mm | - | ||
![]() ST21F1MZQ22 APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | - | - | 100,000 Cycles | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30V | 6A AC 7A DC | - | - | Solder Lug | 125V | - | - | Flatted | DPDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | 1/4-40 | - | - | - | - | - | - | - | - | Black Actuator | - | - | 11.43mm | - | ||
![]() ST11T1M4CQE APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | - | - | 100,000 Cycles | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30V | 6A AC 7A DC | - | - | PC Pin | 125V | - | - | Standard Round | SPDT | On-On | Circular - 11.89mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | 15/32-32 | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 11.68mm | - | ||
![]() ST27KMCB APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount | NO | - | Brass, Nickel Plated | GOLD OVER NICKEL | - | - | - | GOLD OVER NICKEL | 40,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | ST | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | - | - | 8536.50.90.65 | - | - | 0.4VA AC/DC | compliant | - | PC Pin | 20V | 13.06mm | 12.73 mm | Standard Round | SP3T | On-On-Mom | Circular - 6.35mm Dia | 0.003mOhm | 200000000000Ohm | 0.02A | - | 20V | 2000VAC V | - | Non-Illuminated | TOGGLE SWITCH | - | 1/4-40 | 0.02A | - | 20V | 6 | ON-ON-(ON) | 0.275 inch | RED | BRIGHT NICKEL/CHROME | Jumper needed to achieve triple throw | 10.57mm | 0.25 inch | 10.41mm | RoHS Compliant | ||
![]() ST21L2HZQE APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | - | - | 100,000 Cycles | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30V | 6A AC 7A DC | - | - | Solder Lug | 125V | - | - | Standard Round | DPDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | 1/4-40 | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 6.86mm | - | ||
![]() ST27F1MZQE APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30V | 6A AC 7A DC | - | - | Solder Lug | 125V | - | - | Flatted | SP3T | On-On-Mom | Circular - 6.35mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | 1/4-40 | - | - | - | - | - | - | - | - | Jumper needed to achieve triple throw | - | - | 11.43mm | - | ||
![]() ST26KMWT APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3A AC | - | - | Wire Wrap | 125V | - | - | Standard Round | SP3T | On-On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | 1/4-40 | - | - | - | - | - | - | - | - | Jumper needed to achieve triple throw | - | - | 10.41mm | - | ||
![]() ST22KMV2Q APEM Inc. | In Stock | - | Datasheet | - | Panel, Vertical | Panel Mount, Right Angle, Vertical | - | - | Brass, Nickel Plated | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | 85°C | -30°C | - | - | - | 30V | 6A AC 7A DC | - | 7A | PC Pin | 125V | - | - | Standard Round | DPDT | On-Off-On | Circular - 6.35mm Dia | - | - | - | - | - | - | DPDT | Non-Illuminated | - | Non-Illuminated | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | 10.41mm | RoHS Compliant | ||
![]() ST21L2MVQ APEM Inc. | In Stock | - | Datasheet | - | Panel, Vertical | Panel Mount, Right Angle, Vertical | - | - | Brass, Nickel Plated | - | - | - | - | - | 100,000 Cycles | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | 85°C | -30°C | - | - | - | 30V | 6A AC 7A DC | - | 7A | PC Pin | 125V | - | - | Standard Round | DPDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | DPDT | Non-Illuminated | - | Non-Illuminated | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | 6.86mm | RoHS Compliant | ||
![]() ST26L2DWB APEM Inc. | In Stock | - | Datasheet | Gold | Bushing, Panel | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | Wire Wrap | - | - | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | Wire Wrap | 20V | - | - | Standard Round | SP3T | On-On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | DP3T, DPDT | Non-Illuminated | - | - | 1/4-40 | - | - | - | - | - | - | - | - | Jumper needed to achieve triple throw | - | - | 6.86mm | RoHS Compliant | ||
![]() ST11KMA1Q APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | Brass, Nickel Plated | SILVER | SILVER | SILVER | SILVER | SILVER | 100,000 Cycles | DIALLYL PHTHALATE | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | WITH ONE LED | - | - | 30V | 6A AC 7A DC | compliant | - | PC Pin | 125V | 13.335mm | 13.335 mm | Standard Round | SPDT | On-On | Circular - 6.35mm Dia | 0.003mOhm | 200000000000Ohm | 7A | - | 30V | 2000VAC V | - | Non-Illuminated | TOGGLE SWITCH | - | 1/4-40 | 3A | 3A@250VAC | 250V | 7 | - | - | RED | BRIGHT NICKEL/CHROME | - | 34.1122mm | 0.12 inch | 10.41mm | - | ||
![]() ST27L3S3A1QE APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole, Right Angle | - | - | Brass, Nickel Plated | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30V | 6A AC 7A DC | - | - | PC Pin | 125V | - | - | Standard Round | SP3T | On-On-Mom | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | Unthreaded | - | - | - | - | - | - | - | - | Jumper needed to achieve triple throw | - | - | 6.86mm | - | ||
![]() ST11KMV1BE APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount, Right Angle, Vertical | NO | THROUGH HOLE-RIGHT ANGLE | Brass, Nickel Plated | - | - | - | - | - | 100,000 Cycles | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | PANEL MOUNTABLE | 8536.50.90.65 | - | - | 0.4VA AC/DC | compliant | - | PC Pin | 20V | 10.85mm | 7.57 mm | Standard Round | SPDT | On-On | Circular - 6.35mm Dia | - | - | 0.02A | EPOXY TERMINAL SEALED | 20V | - | - | Non-Illuminated | TOGGLE SWITCH | - | 1/4-40 | 0.02A | - | 20V | - | - | - | - | - | Epoxy Sealed Terminals | 13.06mm | - | 10.41mm | RoHS Compliant | ||
![]() ST23KMCBE APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 0.4VA AC/DC | - | - | PC Pin | 20V | - | - | Standard Round | DPDT | Mom-Off-Mom | Circular - 6.35mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | 1/4-40 | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 10.41mm | - | ||
![]() ST27T2M5ZGE APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30V | 6A AC 7A DC | - | - | Solder Lug | 125V | - | - | Standard Round | SP3T | On-On-Mom | Circular - 11.89mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | 15/32-32 | - | - | - | - | - | - | - | - | Jumper needed to achieve triple throw | - | - | 17.45mm | - | ||
![]() ST11F1S2A1B APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole, Right Angle | - | - | Brass, Nickel Plated | - | - | - | - | - | 100,000 Cycles | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 0.4VA AC/DC | - | - | PC Pin | 20V | - | - | Flatted | SPDT | On-On | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | 11.43mm | - | ||
![]() ST21KMA1BE APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount, Right Angle | - | - | Brass, Nickel Plated | - | - | - | - | - | 100,000 Cycles | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 0.4VA AC/DC | - | - | PC Pin | 20V | - | - | Standard Round | DPDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | 1/4-40 | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 10.41mm | - | ||
![]() ST11T2M5ZGE APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | - | - | 100,000 Cycles | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30V | 6A AC 7A DC | - | - | Solder Lug | 125V | - | - | Standard Round | SPDT | On-On | Circular - 11.89mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | 15/32-32 | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 17.45mm | - | ||
![]() ST21KMV2QE APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount, Right Angle, Vertical | - | - | Brass, Nickel Plated | - | - | - | - | - | 100,000 Cycles | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30V | 6A AC 7A DC | - | - | PC Pin | 125V | - | - | Standard Round | DPDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | 1/4-40 | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 10.41mm | - | ||
![]() ST26T1M5ZQE APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | - | - | 40,000 Cycles | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30V | 6A AC 7A DC | - | - | Solder Lug | 125V | - | - | Standard Round | SP3T | On-On-On | Circular - 11.89mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | 15/32-32 | - | - | - | - | - | - | - | - | Jumper needed to achieve triple throw | - | - | 11.68mm | - |