- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- ECCN
- Harmonized Code
- Itar Registered
- RoHS
- Illumination Color
- Lamp Type
- Series
- Switch Function
- Contact Form
- Current Rating
Attribute column
Manufacturer
APEM Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | Brand | Bushing Size | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Insulation Materials | Manufacturer | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Switch Type | Illumination Type | Bushing Thread | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Contact Function | Bushing Length | Body Color | Actuator Finish | Lamp Type | Features | Product Category | Body Height | Length - Termination | Actuator Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5246ZAG21 U642 APEM | In Stock | - | - | - | Panel | - | - | - | Brass | - | - | - | - | - | Bat | Bat | Apem | 1/4-40 | 50 kcycles | 50 | Non-Illuminated | - | Apem | Compliant | 125 V | 30 V | - | - | - | - | - | - | - | Quick Connect | - | - | 85 °C | -40 °C | - | Switches | - | - | - | 4 A | - | - | - | - | - | - | On-On | - | - | - | - | - | - | - | DPDT | - | - | Non-Illuminated | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | 21.3 mm | - | ||
![]() ST14F1MZQ APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount | NO | - | Brass, Nickel Plated | SILVER | SILVER | SILVER | SILVER | SILVER | - | - | - | - | 40,000 Cycles | - | - | DIALLYL PHTHALATE | - | - | - | - | -30°C~85°C | Bulk | ST | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Silver (Ag) | - | - | 8536.50.90.65 | - | 30V | 6A AC 7A DC | compliant | - | Solder Lug | 125V | 13.06mm | 7.57 mm | Flatted | SPDT | On-Off-Mom | Circular - 6.35mm Dia | 0.003mOhm | 200000000000Ohm | 7A | - | 30V | 2000VAC V | - | Non-Illuminated | TOGGLE SWITCH | - | 1/4-40 | - | - | 6A | - | - | 125V | ON-OFF-(ON) | 0.275 inch | RED | BRIGHT NICKEL/CHROME | - | - | - | 10.5mm | 0.22 inch | 11.43mm | RoHS Compliant | ||
![]() ST14T1M5ZQ APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 6A AC 7A DC | - | - | Solder Lug | 125V | - | - | Standard Round | SPDT | On-Off-Mom | Circular - 11.89mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.68mm | - | ||
![]() ST12T4M4CBE APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 0.4VA AC/DC | - | - | PC Pin | 20V | - | - | Standard Round | SPDT | On-Off-On | Circular - 11.89mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 17.45mm | - | ||
![]() ST21F2MA1B APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount, Right Angle | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 0.4VA AC/DC | - | - | PC Pin | 20V | - | - | Flatted | DPDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.51mm | - | ||
![]() ST14L2HZB APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 0.4VA AC/DC | - | - | Solder Lug | 20V | - | - | Standard Round | SPDT | On-Off-Mom | Circular - 6.35mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.86mm | - | ||
![]() ST12L2S2V2QE APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole, Right Angle, Vertical | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 6A AC 7A DC | - | - | PC Pin | 125V | - | - | Standard Round | SPDT | On-Off-On | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 6.86mm | - | ||
![]() ST12T2M5ZG APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 6A AC 7A DC | - | - | Solder Lug | 125V | - | - | Standard Round | SPDT | On-Off-On | Circular - 11.89mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.45mm | - | ||
![]() ST12KS2CQE APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 6A AC 7A DC | - | - | PC Pin | 125V | - | - | Standard Round | SPDT | On-Off-On | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 10.41mm | - | ||
![]() ST11T2M5ZG APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 6A AC 7A DC | - | - | Solder Lug | 125V | - | - | Standard Round | SPDT | On-On | Circular - 11.89mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.45mm | - | ||
![]() ST21KMV2B APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount, Right Angle, Vertical | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 0.4VA AC/DC | - | - | PC Pin | 20V | - | - | Standard Round | DPDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.41mm | - | ||
![]() ST12KS2V30Q APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 6A AC 7A DC | - | - | PC Pin | 125V | - | - | Standard Round | SPDT | On-Off-On | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.41mm | - | ||
![]() ST22L3S3AB APEM Inc. | In Stock | - | Datasheet | - | - | Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | ST | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) | - | - | 8536.50.90.65 | - | - | 0.4VA AC/DC | compliant | - | PC Pin | 20V | 13.97mm | 13.06 mm | Standard Round | DPDT | On-Off-On | - | - | - | 0.02A | - | 20V | - | - | Non-Illuminated | TOGGLE SWITCH | - | Unthreaded | - | - | 0.02A | - | - | 20V | - | - | - | - | - | - | - | 12.73mm | - | 6.86mm | RoHS Compliant | ||
![]() ST11F1MZQ/A168P1 APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 6A AC 7A DC | - | - | Solder Lug | 125V | - | - | Flatted | SPDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.43mm | - | ||
![]() ST23F1MZQ APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount | NO | - | Brass, Nickel Plated | SILVER | SILVER | SILVER | SILVER | SILVER | - | - | - | - | 40,000 Cycles | - | - | DIALLYL PHTHALATE | - | - | - | - | -30°C~85°C | Bulk | ST | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Silver (Ag) | - | - | 8536.50.90.40 | - | 30V | 6A AC 7A DC | compliant | - | Solder Lug | 125V | 13.06mm | 12.73 mm | Flatted | DPDT | Mom-Off-Mom | Circular - 6.35mm Dia | 0.003mOhm | 200000000000Ohm | 7A | - | 30V | 2000VAC V | - | Non-Illuminated | TOGGLE SWITCH | - | 1/4-40 | - | - | 6A | - | - | 125V | (ON)-OFF-(ON) | 0.275 inch | RED | BRIGHT NICKEL/CHROME | - | - | - | 11.84mm | 0.22 inch | 11.43mm | RoHS Compliant | ||
![]() ST11F1MZQ APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount | NO | - | Brass, Nickel Plated | SILVER | SILVER | SILVER | SILVER | SILVER | - | - | - | - | 100,000 Cycles | - | - | DIALLYL PHTHALATE | - | - | - | - | -30°C~85°C | Bulk | ST | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Silver (Ag) | - | - | 8536.50.90.65 | - | 30V | 6A AC 7A DC | compliant | - | Solder Lug | 125V | 13.06mm | 7.57 mm | Flatted | SPDT | On-On | Circular - 6.35mm Dia | 0.003mOhm | 200000000000Ohm | 7A | - | 30V | 2000VAC V | - | Non-Illuminated | TOGGLE SWITCH | - | 1/4-40 | - | - | 6A | - | - | 125V | - | 0.275 inch | RED | BRIGHT NICKEL/CHROME | - | - | - | 10.5mm | 0.22 inch | 11.43mm | RoHS Compliant | ||
![]() ST22KYAQ APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount, Right Angle | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 6A AC 7A DC | - | - | PC Pin | 125V | - | - | Standard Round | DPDT | On-Off-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.41mm | - | ||
![]() ST14F2MCB APEM Inc. | In Stock | - | Datasheet | - | - | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | ST | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 0.4VA AC/DC | - | - | PC Pin | 20V | - | - | Flatted | SPDT | On-Off-Mom | Circular - 6.35mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.51mm | - | ||
![]() 5258ADGKB-8V/1 APEM Inc. | 79 |
| Datasheet | 18 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | PC Pin | 125V | - | - | - | 3PDT | On-Off-Mom | Circular - 6.50mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | Matte Black Finish | - | - | - | - | ROHS3 Compliant | ||
![]() TL49WW05000 APEM Inc. | 66 | - | Datasheet | 9 Weeks | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | -30°C~85°C | Bulk | TL | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Gold (Au) | - | - | 8536.50.90.65 | - | 20V | 0.4VA AC/DC | - | - | PC Pin | 20V | 9.1mm | 8.58 mm | Standard Round | DPDT | On-Off-On | - | - | - | 0.02A | EPOXY TERMINAL SEALED | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | Unthreaded | - | - | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 8.65mm | - | 5.30mm | ROHS3 Compliant |