- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- ECCN
- Harmonized Code
- Itar Registered
- RoHS
- Illumination Color
- Lamp Type
- Series
- Switch Function
- Contact Form
- Current Rating
Attribute column
Manufacturer
APEM Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Number of Pins | Housing Material | Number of Terminals | Actuator Material | Center Contact Plating | End Contact Plating | AC Voltage Rating (Max) | Actuator | Actuator Length (mm) | Actuator Style | ActuatorColor | Body Orientation | Bushing Size | Contact Materials | Contact Resistance Max | DC Voltage Rating (Max) | Dielectric Strength | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Life | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Pole Throw Configuration | RoHS | Seal Description | Switch Configuration | Terminal Seal | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Illumination Type | Thread Size | Bushing Thread | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Current Rating (Max) | Bushing Length | Contact (AC) Max Power Rating R Load | Switching Current | Bushing Type | Lamp Type | Features | Product Length (mm) | Height | Length | Body Height | Length - Termination | Actuator Length | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5236ADKB2V APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 50 | - | Non-Illuminated | No | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5656AB2VX408 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | N/A/Stainless Steel | - | Brass | - | - | 250 | - | - | LOCKING LEVER | BRIGHT CHROME | Straight | - | Silver | 10(mohm) | 30 | 1000VRMS | - | 40000 | 25 | - | Non-Illuminated | - | - | - | - | - | -40C to 85C | 85C | -40C | 3PDT | Details | - | ON ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | 1000(Mohm) | - | - | - | - | - | - | - | - | - | 100000 | - | - | - | - | 1/4-40 | - | - | - | - | - | - | 4(A) | - | - | - | THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5636MAB APEM Inc. | 179 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Stainless Steel | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 5000M | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | 8536.50.90.65 | 30V | 6A AC 4A DC | Straight | - | 4A | Solder Lug | 125V | - | 7 mm | Standard Round | SPDT | On-On | Circular - 12.50mm Dia | 10mOhm | - | 4A | EPOXY TERMINAL SEALED | - | 250V | - | - | - | Non-Illuminated | 30V | 100000 cycles | TOGGLE SWITCH | 4A | - | Illuminated, Non-Illuminated | - | 15/32-32 | - | 6A | - | 4A@30VDC | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | 11mm | - | - | - | 17.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5238WCDB16X404 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | - | - | Stainless Steel | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | Right Angle | - | - | PC Pin | 20V | 11mm | - | Standard Round | SPDT | On-Off-Mom | - | 10mOhm | - | 0.02A | EPOXY TERMINAL SEALED | - | 20V | - | - | - | Non-Illuminated | 20V | 100000 cycles | TOGGLE SWITCH | - | - | - | - | Unthreaded | - | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 7mm | - | 7.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() 5639AD2GX443 APEM Inc. | In Stock | - | - | - | Gold, Silver | - | Bushing | - | - | - | - | - | - | - | - | Toggle | - | - | - | - | 6.35 mm | - | - | - | - | EAR99 | - | 50 | - | Non-Illuminated | No | 100000 Cycles | + 85 C | - 40 C | Panel Mount | - | - | - | - | - | - | - | Unsealed | 30 VDC | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | Solder Lug | - | - | - | - | - | ON - OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11146X778 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 11000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5636CDGB2VX408 APEM Inc. | In Stock | - | - | - | Gold | - | - | - | - | Stainless Steel | 3 | Brass | - | - | 20 | - | 14.75(mm) | LOCKING LEVER | Black | Straight | - | Brass | 10(mohm) | 20 | 1000VRMS | EAR99 | 50000 | 25 | - | Non-Illuminated | Unavailable | - | - | - | - | -40C to 85C | 85C | -40C | SPDT | Details | O-RING/EPOXY | ON ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | 1000(Mohm) | - | - | - | - | - | - | - | - | - | 100000 | - | - | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | THREADED | - | - | 13.2(mm) | - | - | - | - | - | 38.45(mm) | - | - | - | - | ||
![]() 5236WWA2VX386 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 50 | - | Non-Illuminated | No | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5636AD2VUL APEM Inc. | In Stock | - | - | - | Gold, Silver | - | Bushing | - | - | - | - | - | - | - | - | Toggle | - | - | - | - | 6.35 mm | - | - | - | - | EAR99 | - | 50 | - | Non-Illuminated | No | 100000 Cycles | + 85 C | - 40 C | Panel Mount | - | - | - | - | - | - | - | Unsealed | 30 VDC | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | Solder Lug | - | - | - | - | - | ON - NONE - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 631H/2 APEM Inc. | 30 |
| Datasheet | 6 Weeks | - | Panel | Panel Mount | - | 1 | Polyester | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 600H | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | - | - | 15A AC | Straight | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Standard Round | SPST | On-Off | Circular - 12.20mm Dia | 10mOhm | 1GOhm | - | - | - | 400V | 15A | - | - | Non-Illuminated | 24V | - | TOGGLE SWITCH | 15A | - | Illuminated, Non-Illuminated | - | M12 x 0.75 | - | - | - | - | - | - | - | - | 15A | - | - | - | - | 15mm | 29.5mm | - | - | 17.50mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 5636AB4N APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | Panel Mount | NO | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Silver (Ag) | - | - | 8536.50.90.65 | 30V | 6A AC 4A DC | - | - | - | Solder Lug | 125V | 13.2mm | 7 mm | Lever for Cap | SPDT | On-On | Circular - 6.50mm Dia | - | - | 4A | EPOXY TERMINAL SEALED | 30V | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | - | - | 1/4-40 | - | 6A | - | - | 125V | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 12mm | - | 9.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() CT33021N000 APEM Inc. | 42 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | CT | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 85°C | -40°C | - | 28V | 10A AC 15A DC | - | IP67 - Dust Tight, Waterproof | 15A | Solder, Quick Connect - 0.250 (6.3mm) | 125V | - | - | Standard Round | SPST-NO | Off-Mom | Circular - 12.20mm Dia | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | - | - | Non-Illuminated | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | 17.50mm | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SY246A13 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | S | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 30V | 5A AC 4A DC | - | - | 4A | PC Pin | 125V | - | - | Standard Round | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | Sealed | - | - | - | - | - | 13.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() 5239CDB APEM Inc. | 133 |
| Datasheet | 5 Weeks | Gold | PCB, Panel | Panel Mount | - | - | Stainless Steel | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | Brass, Gold | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 5000 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | Straight | - | 3A | PC Pin | 20V | - | 7 mm | Standard Round | SPDT | On-Off-On | Circular - 6.50mm Dia | 10mOhm | - | 0.02A | EPOXY TERMINAL SEALED | - | 20V | - | - | - | Non-Illuminated | 20V | 100000 cycles | TOGGLE SWITCH | 6A | - | Illuminated, Non-Illuminated | - | 1/4-40 | - | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 13.2mm | 13.3mm | - | 10.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SY249CD7 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | S | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Gold (Au) | - | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | - | - | 2A | PC Pin | 20V | 15.75mm | 11.35 mm | Standard Round | DPDT | On-Off-On | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | Unthreaded | - | - | .02A@20VAC | .02A@20VDC | - | - | - | - | - | - | - | Sealed | - | - | - | 11.7mm | - | 7.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() ZL36S010200 APEM Inc. | 37 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | THERMOPLASTIC | - | Brass, Nickel Plated | SILVER | SILVER | - | - | - | - | - | - | - | - | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | ZL | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 48V | 500mA AC/DC | - | - | 500mA | Solder Lug | 48V | 8.0772mm | 4.9784 mm | Standard Round | SPDT | On-On | Circular - 4.90mm Dia | 0.02mOhm | 1000000000Ohm | 0.5A | - | - | - | - | 1000VRMS V | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | - | - | 10-48 | - | - | - | 0.5A@48VDC | - | - | 0.22 inch | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 8.5852mm | 0.11 inch | 5.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() A2399 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | Non-Illuminated | No | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 641H APEM Inc. | 226 | - | Datasheet | 6 Weeks | - | Panel | Panel Mount | - | - | Polyester | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 600H | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 24V | 15A AC | Straight | - | 15A | Screw Terminal | 125V | 29.6926mm | 21.4884 mm | Standard Round | DPST | On-Off | Circular - 12.20mm Dia | 10mOhm | 1000000000Ohm | - | - | - | - | - | 2800VAC V | - | Non-Illuminated | 24V | - | TOGGLE SWITCH | 15A | - | Illuminated, Non-Illuminated | - | M12 x 0.75 | - | - | 15A@250VAC | - | 250V | - | 0.413 inch | 0.5HP@250VAC | - | - | - | - | - | - | - | 21.4884mm | 0.433 inch | 17.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL32Y000050 APEM Inc. | 9 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | TL | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Gold (Au) | - | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 10.16mm | 5 mm | Standard Round | SPDT | On-Mom | - | - | - | 0.02A | EPOXY TERMINAL SEALED | - | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | - | - | Unthreaded | - | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | 8.6mm | - | 5.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() SW239CD7 APEM Inc. | 9 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | S | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Gold (Au) | - | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | - | - | 2A | PC Pin | 20V | 12.7mm | 12.7 mm | Standard Round | SPDT | On-Off-On | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | Unthreaded | - | - | .02A@20VAC | .02A@20VDC | - | - | - | - | - | - | - | Sealed | - | - | - | 6.9mm | - | 7.50mm | - | - | ROHS3 Compliant | - | - |