- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- ECCN
- Harmonized Code
- Itar Registered
- RoHS
- Illumination Color
- Lamp Type
- Series
- Switch Function
- Contact Form
- Current Rating
Attribute column
Manufacturer
APEM Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | Actuator | Actuator Style | ActuatorColor | Bushing Size | Contact Materials | Dielectric Withstand Volts | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Terminal Seal | Unit Weight | Voltage Rating (AC) | Voltage Rating AC | Voltage Rating DC | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Power Rating | Packing Method | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Switch Type | Contact Form | Illumination Type | Terminal Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Contact Function | Switch Action | Finish | Lamp Type | Terminal Length | IP Rating | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5237YADB APEM Inc. | In Stock | - | - | Gold | Bracket | - | - | - | Toggle | - | - | 6.35 mm | - | - | EAR99 | - | 50 | - | - | Non-Illuminated | No | 100000 Cycles | - | - | + 85 C | - 40 C | Through Hole | - | - | - | - | - | - | Sealed | - | - | - | 30 VDC | 5000 | - | - | - | - | - | - | - | - | - | - | 4 A | Solder Pin | - | - | - | (ON) - OFF - (ON) | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5236WADBX386 APEM Inc. | In Stock | - | - | Gold | Bushing | - | - | - | Toggle | - | - | 6.35 mm | - | - | EAR99 | - | 50 | - | - | Non-Illuminated | No | 100000 Cycles | - | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | - | - | Sealed | - | - | - | 30 VDC | 5000 | - | - | - | - | - | - | - | - | - | - | 4 A | Solder Pin | - | - | - | ON - ON | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5269AB APEM Inc. | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | EAR99 | 30000 Cycle(s) | 25 | - | APEM COMPONENTS INC | Non-Illuminated | No | - | 5269AB | 5000 | - | - | - | 85 °C | -40 °C | Active | 5.61 | Details | Yes | - | - | - | - | - | - | e4 | Yes | - | EAR99 | Silver (Ag) | PANEL MOUNT-THREADED ALSO AVAILABLE | 8536.50.90.65 | - | - | compliant | - | - | 21.2 mm | 13.2 mm | STANDARD TYPE | 4PDT | - | - | 4 A | EPOXY TERMINAL SEALED | 30 V | SOLDER | - | TOGGLE SWITCH | - | - | - | - | 6 A | - | - | 125 V | - | LATCHED | - | - | - | - | 14.4 mm | - | ||
![]() 5237WWA7 APEM Inc. | In Stock | - | - | Nickel | Bushing | - | - | - | Toggle | - | - | 6.35 mm | - | - | EAR99 | - | 50 | - | - | Non-Illuminated | No | 100000 Cycles | - | - | + 85 C | - 40 C | Through Hole | - | - | - | - | - | - | Unsealed | - | - | - | 30 VDC | 5000 | - | - | - | - | - | - | - | - | - | - | 4 A | Solder Pin | - | - | - | (ON) - OFF - (ON) | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5642A9UL APEM Inc. | In Stock | - | - | Silver | Bushing | - | - | - | Toggle | - | - | 6.35 mm | - | - | EAR99 | - | 50 | - | - | Non-Illuminated | No | 100000 Cycles | - | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | - | - | Unsealed | - | - | - | 30 VDC | 5000 | - | - | - | - | - | - | - | - | - | - | 4 A | Solder Lug | - | - | - | ON - NONE - (ON) | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5249YCDB17 APEM Inc. | In Stock | - | - | Gold | Bracket | - | - | - | Toggle | - | - | 6.35 mm | - | - | EAR99 | - | 25 | - | - | Non-Illuminated | No | 100000 Cycles | - | - | + 85 C | - 40 C | Through Hole | - | - | - | - | - | - | Sealed | - | - | 20 VAC | 20 VDC | 5000 | - | - | - | - | - | - | - | 400 mVA | - | - | - | Solder Pin | - | - | - | ON - OFF - ON | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5232WADBX445UL U1042 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 631SH APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 600H | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | ON - OFF | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SWW232CTA11X696 APEM Inc. | In Stock | - | - | - | Bushing | - | - | - | Insulated Long | - | - | - | - | - | EAR99 | - | 50 | - | - | Non-Illuminated | Unavailable | 40000 Cycles | - | - | + 85 C | - 20 C | Through Hole | - | - | - | - | - | - | Sealed | - | - | - | 30 VDC | S | - | - | - | - | - | - | - | - | - | - | 4 A | Solder Pin | - | - | - | ON - (ON) | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 631SH/2 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | - | Non-Illuminated | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600H | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | ON - OFF | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 645H2X2071 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | - | Non-Illuminated | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.105822 oz | - | - | - | 600H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ON - (ON) | - | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5249WWAB16X386 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 25 | - | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5647AB9X681 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 50 | - | - | Non-Illuminated | Unavailable | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5636ADK17 APEM Inc. | In Stock | - | - | Gold, Silver | Bushing | - | - | - | Toggle | - | - | 6.35 mm | - | - | - | - | 50 | - | - | Non-Illuminated | - | 100000 Cycles | - | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | - | - | Sealed | - | - | - | 30 VDC | 5000 | - | - | - | - | - | - | - | - | - | - | 4 A | Solder Lug | - | - | - | ON - NONE - ON | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5239WADBX445UL U1042 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5637AB22ULCSA APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 50 | - | - | Non-Illuminated | No | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5636CDGB4N U394N APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTG92A2 APEM Inc. | In Stock | - | - | - | - | NO | PANEL MOUNT-THREADED | NYLON | - | - | Black | - | Silver | 1000VRMS V | - | 50000 Cycle(s) | 100 | - | APEM COMPONENTS INC | Non-Illuminated | - | - | MTG92A2 | MT | - | - | - | 85 °C | -40 °C | Active | 5.3 | Details | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.90.65 | - | BULK | compliant | - | - | 20 mm | - | TOGGLE | On-Off-On | 0.01 mΩ | 1000000000 Ω | 4 A | EPOXY TERMINAL SEALED; IP68 | 30 V | SOLDER | - | TOGGLE SWITCH | - | - | Solder Lug | - | 6 A | - | - | 125 V | ON-OFF-ON | LATCHED | Matte Black (std) | - | 0.122 inch | IP68 | 16.7 mm | 0.44 inch | ||
![]() 5236MIWRCD-2V APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5638AB-25 APEM Inc. | In Stock | - | - | - | Bushing | - | - | - | Bat | Bat | - | 1/4-40 | Silver | - | - | - | - | - | - | Non-Illuminated | - | 50000 Cycles | - | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | Details | - | Sealed | - | 125 V | 125 VAC | - | 5000 | - | - | Solder | - | - | - | - | - | - | - | 6 A | Solder Lug | - | - | - | ON - OFF - (ON) | - | - | - | - | - | - | SP | - | SPST | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - |