- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- ECCN
- Harmonized Code
- Itar Registered
- RoHS
- Illumination Color
- Lamp Type
- Series
- Switch Function
- Contact Form
- Current Rating
Attribute column
Manufacturer
APEM Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Weight | Actuator Material | Actuator | Brand | Category | Circuit integrity | Colour outer sheath | Conductor category | Conductor surface | Contact Materials | Core identification | Degree of protection (IP) | Degree of protection (IP), mounted | ECCN | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Harmonized Code | Illuminated | Inflammability class of insulation material according to with UL94 | Insulation Materials | Itar Registered | Locking mechanism | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Material core insulation | Material housing | Material of contact surface | Material outer sheath | Maximum Operating Temperature | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Mounting Styles | Nominal cross section conductor | Nominal voltage U | Number of stranding elements | Outer diameter approx. | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Protective sheath | Rated current In | RoHS | Screen over stranding | Screen over stranding element | Specification material outer sheath | Standards Met | Stranding element | Terminal Seal | Unit Weight | Voltage Rating DC | Voltage-Output 1 | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Fastening Type | Subcategory | Power Rating | Pitch | Max Power Dissipation | Orientation | Depth | Current Rating | Termination Style | Number of Outputs | Case Code (Metric) | Case Code (Imperial) | Switch Function | Contact Resistance | Insulation Resistance | Mechanical Life | Voltage - Output 2 | Contact Current Rating | Min Input Voltage | Contact Form | Max Input Voltage | Current - Output 1 | Terminal Type | Product Type | Voltage - Output 3 | Operating Temperature Range | Illumination Color | Max Output Power | Duplex | Current - Output 2 | Stranding | Contact Configuration | Current - Output 3 | Lamp Type | Features | Product Category | UV resistant | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12146AD2K1V APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | - | - | - | EAR99 | 25 | - | - | - | - | - | - | Unavailable | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12000 | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - | ||
![]() 1214420VX778 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | - | - | IP65 | EAR99 | 25 | - | - | - | - | Other | - | Unavailable | Single locking lever | - | - | Apem | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | 97 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | Yes | 74.8 | - | 58 | - | - | - | - | ||
![]() 121561VX778 APEM | In Stock | - | - | - | - | - | - | 73 | - | - | Apem | None | None | Black | Class 6 = very flexible | Bare | - | Numbers | - | - | EAR99 | 20 | According to IEC/EN 60332-1-2 | Yes | - | - | - | - | Unavailable | - | No | No | Apem | Polyurethane (PUR) | - | - | Polyurethane (PUR) | - | 100 | 100 | 66 | - | - | 0.75 | 300 | 1 | 6.6 | -40 - 80 | -5 - 50 | Polyurethane (PUR) | - | - | Foil + braiding | Foil | Other | - | No | - | - | - | - | - | - | 12000 | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | Yes | - | Bundle | - | - | - | - | Toggle Switches | Yes | - | - | - | - | - | - | - | ||
![]() 1214717VX778 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | 5E | - | Green | - | - | - | - | IP20 | - | EAR99 | 25 | According to IEC/EN 60332-3-24 | - | - | - | - | - | Unavailable | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12000 | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | 0.6 | - | - | - | - | - | ||
![]() 4436A22 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | - | IP67 | - | EAR99 | 20 | - | - | - | - | - | - | Unavailable | - | - | - | Apem | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | -30 - 80 | -5 - 80 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - | ||
![]() 5438ADBX408 APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | - | IP67 | - | EAR99 | 50 | - | - | - | - | - | - | Unavailable | - | - | - | Apem | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | -40 - 80 | -25 - 80 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - | ||
![]() 5244TH1RCDB APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | - | - | - | EAR99 | 50 | - | - | - | - | - | - | Unavailable | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - | ||
![]() 5644TH1RCDB APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | - | - | - | EAR99 | 50 | - | - | - | - | - | - | Unavailable | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - | ||
![]() 5636AD APEM | In Stock | - | - | Gold | - | Bushing | - | - | - | Toggle | Apem | - | - | - | - | - | - | - | - | - | EAR99 | 50 | - | - | - | Non-Illuminated | - | - | Unavailable | - | - | - | Apem | - | - | - | - | + 85 C | - | - | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Sealed | - | 30 VDC | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 4 A | Solder Lug | - | - | - | ON - ON | - | - | - | - | - | - | SPDT | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - | ||
![]() zl3 ww - ZL PCB APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5230 - 5000 PCB APEM | In Stock | - | - | Gold | Flanges, Panel, Through Hole | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Solder | - | Receptacle | - | 32 | 175 °C | -65 °C | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Environment Resistant | ||
![]() 12144-21vx778 APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | 15 V | - | 90 V | - | 264 V | 30 A | - | - | 15 V | - | - | 300 W | - | 8 A | - | - | 2 A | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 11136w - 11000 APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() zl3 ww - ZL APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | Polyphenylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | 105 °C | -40 °C | - | Female | - | - | - | 1.27 mm | - | Straight | 30.95 mm | - | - | - | - | - | - | 15 mΩ | 1 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.95 mm | - | - | No | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 75 V | - | - | 1 % | 2 | - | 100 ppm/°C | - | 35.7 kΩ | - | 155 °C | -55 °C | Thick Film | - | - | - | 500 mW | - | 500 mW | - | - | - | - | - | 1632 | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | 660.4 µm | 1.6002 mm | 3.2 mm | - | - | - | - | ||
![]() 5249WWA APEM | In Stock | - | - | - | - | - | - | - | - | - | Apem | - | - | - | - | - | - | - | - | - | EAR99 | 25 | - | - | - | Non-Illuminated | - | - | Unavailable | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | - | ||
![]() 5666ADBK2V APEM | 98 |
| - | - | - | Panel Mount | - | - | Nickel Plated Brass | - | - | - | - | - | - | - | Gold Plated Silver | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | +85°C | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 30V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mΩ | - | 100000Operations | - | 4 A @ 30 V dc | - | - | - | - | Solder Lug | - | - | -40 → +85°C | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | - | 14.75mm | - | - | - | ||
![]() 5642AB-2 APEM | 73 |
| - | - | - | Panel Mount | - | - | Chrome Plated Brass | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | +85°C | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | CECC 96201-007, CSA, cULus Recognised, UL Listed, VDE | - | - | - | - | - | 30 V dc, 125 V ac, 250V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mΩ | - | - | - | 3 A @ 250 V ac, 4 A @ 30 V dc, 6 A @ 125 V ac | - | - | - | - | Solder Lug | - | - | -40 → +85°C | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | 17.8mm | - | - | - | ||
![]() 641H/2-5 APEM | 66 |
| - | - | - | Panel Mount | - | - | Nickel Plated Brass | - | Apem | - | - | - | - | - | Silver Nickel Alloy | - | - | - | EAR99 | 25 | - | - | - | - | - | - | Unavailable | - | - | - | Apem | - | - | - | - | +55°C | - | - | - | -20°C | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 0.105822 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | 0.01Ω | - | 10000Operations | - | 10 A @ 24 V dc | - | - | - | - | Solder | Toggle Switches | - | -20 → +55°C | - | - | - | - | - | DPDT | - | - | - | Toggle Switches | - | - | - | - | 40mm | - | - | - |