- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- ECCN
- Harmonized Code
- Itar Registered
- RoHS
- Illumination Color
- Lamp Type
- Series
- Switch Function
- Contact Form
- Current Rating
Attribute column
Manufacturer
APEM Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Housing Material | Actuator Material | Actuator | Actuator Style | Brand | Bushing Size | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Manufacturer | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Bushing Thread | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Configuration | Lamp Type | Features | Product Category | Height | Length | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 644NH/2 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | Panel Mount | NO | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 600NH | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Silver (Ag) | - | - | O.F. = 1.5 NM | 8536.50.90.65 | - | - | 10A AC | - | - | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | 29.7mm | 21.5 mm | Flatted | SP3T | On-On-On | Circular - 12.20mm Dia | - | 5A | - | - | - | DP3T | Non-Illuminated | - | - | TOGGLE SWITCH | 15A | - | M12 x 0.75 | - | - | - | 15A@125VAC | 5A@25VDC | - | - | Jumper needed to achieve triple throw | - | - | - | - | 21.5mm | 13.50mm | - | ROHS3 Compliant | - | - | ||
![]() 636H/22V APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 600H | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | - | 15A AC | - | - | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Locking Lever | SPDT | On-On | Circular - 12.20mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.40mm | - | ROHS3 Compliant | - | - | ||
![]() 646H APEM Inc. | 181 |
| Datasheet | 6 Weeks | - | Panel | Panel Mount | - | Polyester | Brass, Nickel Plated | - | - | - | - | Silver | - | 10,000 Cycles | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 600H | e4 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | O.F. = 1.5 NM | 8536.50.90.65 | - | - | 15A AC | Straight | - | 21.5mm | 15A | Screw Terminal | 125V | - | - | Standard Round | DPDT | On-On | Circular - 12.20mm Dia | 10mOhm | - | - | 400V | 15A | - | Non-Illuminated | 24V | - | TOGGLE SWITCH | - | Illuminated, Non-Illuminated | M12 x 0.75 | - | - | - | 15A@250VAC | 15A@12VDC | - | - | - | - | - | 29.7mm | - | 21.4mm | 17.50mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() 3531001GD00 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Bushing, Panel | Panel Mount | - | - | Brass | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 3500 | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.90.65 | - | 28V | 20A AC 15A DC | - | IP67 - Dust Tight, Waterproof | - | 15A | Screw Terminal | 125V | 32mm | 15 mm | Locking Lever | SPST | On-Off | Circular - 12.20mm Dia | - | - | ENVIRONMENTALLY SEALED; IP67; IP64 | - | - | SPDT, SPST | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | 15/32-32 | - | - | 20A | 20A@125VAC | - | - | - | Matte Black Finish | - | - | - | - | 31.4mm | 20.00mm | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() TL32WW00000 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Brass, Nickel Plated | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | TL | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | - | - | Standard Round | SPDT | On-Mom | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 5.30mm | - | ROHS3 Compliant | - | - | ||
![]() 5239YCDB16X445 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Brackets, Through Hole | Through Hole | - | Stainless Steel | Brass, Nickel Plated | - | - | - | - | Brass | - | 50,000 Cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.65 | - | 20V | 0.4VA AC/DC | Straight | - | - | 3A | PC Pin | 20V | 15.75mm | 7 mm | Standard Round | SPDT | On-Off-On | - | 10mOhm | 0.02A | EPOXY TERMINAL SEALED | 20V | - | - | Non-Illuminated | 20V | 100000 cycles | TOGGLE SWITCH | - | - | Unthreaded | - | - | 0.02A | .02A@20VAC | .02A@20VDC | - | - | Epoxy Sealed Terminals | - | - | - | - | 13mm | 8.50mm | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3536001ND00 APEM Inc. | 109 |
| Datasheet | 9 Weeks | - | Bushing, Panel | Panel Mount | - | - | Brass, Nickel Plated | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 3500 | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.90.65 | - | 28V | 20A AC 15A DC | - | IP67 - Dust Tight, Waterproof | - | 15A | Screw Terminal | 125V | 32mm | 15 mm | Locking Lever | SPDT | On-On | Circular - 12.20mm Dia | - | - | ENVIRONMENTALLY SEALED; IP67; IP64 | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | 15/32-32 | - | - | 20A | 20A@125VAC | - | - | - | - | - | - | - | - | 31.4mm | 20.00mm | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 21137NA APEM Inc. | In Stock | - | - | 9 Weeks | - | Brackets, Panel | Panel Mount, Right Angle | - | - | Brass, Chrome Plated | - | - | - | - | Silver | - | 20,000 Cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 21000N | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | LOW PROFILE, PANEL MOUNTABLE | 8536.50.90.40 | - | 30V | 4A AC/DC | Right Angle | - | - | 4A | PC Pin | 125V | 17mm | 11 mm | Standard Round | SPDT | Mom-Off-Mom | Circular - 6.50mm Dia | 20mOhm | 4A | EPOXY TERMINAL SEALED | 250V | - | - | Non-Illuminated | 30V | 100000 cycles | TOGGLE SWITCH | - | - | 1/4-40 | - | - | 4A | 4A@125VAC | 4A@30VDC | - | - | - | - | - | - | - | 7.7mm | 11.50mm | - | ROHS3 Compliant | - | - | ||
![]() 5644TH1RAB9 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Silver (Ag) | - | - | - | 8536.50.90.65 | - | 30V | 6A AC 4A DC | - | - | - | 4A | Solder Lug | 125V | 13.2mm | 12 mm | Flatted | SP3T | On-On-Mom | Circular - 6.50mm Dia | - | 4A | EPOXY TERMINAL SEALED | - | - | DP3T, DPDT | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | 6A | 6A@125VAC | - | - | - | Jumper needed to achieve triple throw | - | - | - | - | 12mm | 11.40mm | - | ROHS3 Compliant | - | - | ||
![]() 5249AB APEM Inc. | 81 |
| Datasheet | 5 Weeks | - | Panel | Panel Mount | - | Stainless Steel | Brass, Nickel Plated | - | - | - | - | Silver | - | 50,000 Cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 5000 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.65 | - | 30V | 6A AC 4A DC | Straight | - | - | 4A | PC Pin | 125V | 13.2mm | 12 mm | Standard Round | DPDT | On-Off-On | Circular - 6.50mm Dia | 10mOhm | 4A | EPOXY TERMINAL SEALED | 250V | - | - | Non-Illuminated | 30V | 100000 cycles | TOGGLE SWITCH | - | Illuminated, Non-Illuminated | 1/4-40 | - | - | 6A | 6A@125VAC | 4A@30VDC | - | - | Epoxy Sealed Terminals | - | - | - | - | 13.3mm | 10.50mm | - | ROHS3 Compliant | - | - | ||
![]() SWW236CD7 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | S | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Gold (Au) | - | - | - | 8536.50.90.65 | - | 20V | 0.4VA AC/DC | - | - | - | 2A | PC Pin | 20V | 12.7mm | 6.6 mm | Standard Round | SPDT | On-On | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | Unthreaded | - | - | - | .02A@20VAC | .02A@20VDC | - | - | Sealed | - | - | - | - | 13mm | 7.50mm | - | ROHS3 Compliant | - | - | ||
![]() CT46001N020 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Nickel Plated | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | CT | - | - | Active | 1 (Unlimited) | Screw | - | - | 85°C | -40°C | - | - | - | 28V | 10A AC 15A DC | - | IP67 - Dust Tight, Waterproof | - | 15A | Screw Terminal | 125V | - | - | Standard Round | DPDT | On-On | Circular - 12.20mm Dia | - | - | - | - | - | DPDT | Non-Illuminated | - | - | - | - | Non-Illuminated | 15/32-32 | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | 17.50mm | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() CT36001N000 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Nickel Plated | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | CT | - | - | Active | 1 (Unlimited) | Screw | - | - | 85°C | -40°C | - | - | - | 28V | 10A AC 15A DC | - | IP67 - Dust Tight, Waterproof | - | 15A | Screw Terminal | 125V | - | - | Standard Round | SPDT | On-On | Circular - 12.20mm Dia | - | - | - | - | - | SPDT | Non-Illuminated | - | - | - | - | Non-Illuminated | 15/32-32 | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | 17.50mm | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() CT39001N000 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Nickel Plated | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | CT | - | - | Active | 1 (Unlimited) | Screw | - | - | 85°C | -40°C | - | - | - | 28V | 10A AC 15A DC | - | IP67 - Dust Tight, Waterproof | - | 15A | Screw Terminal | 125V | - | - | Standard Round | SPDT | On-Off-On | Circular - 12.20mm Dia | - | - | - | - | - | SPDT | Non-Illuminated | - | - | - | - | Non-Illuminated | 15/32-32 | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | 17.50mm | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 11137AGK APEM Inc. | 48 |
| Datasheet | 9 Weeks | - | Bushing, Panel | Panel Mount | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 11000 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.40 | - | 30V | 4A AC/DC | - | - | - | 4A | Solder Lug | 125V | 14mm | 8 mm | Standard Round | SPDT | Mom-Off-Mom | Circular - 6.50mm Dia | - | 4A | DUST PROOF; WATER PROOF | - | - | SP3T, SPDT | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | 1/4-40 | - | - | 4A | 4A@125VAC | - | - | - | Epoxy Sealed Terminals, Front Panel Sealing | - | - | - | - | 13.4mm | 11.30mm | - | ROHS3 Compliant | - | - | ||
![]() 12148AK12 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 12000 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.65 | - | 30V | 4A AC/DC | - | - | - | 4A | Solder Lug | 125V | 18.2mm | 14 mm | Standard Round | DPDT | On-Off-Mom | Circular - 12.00mm Dia | - | 4A | DUST PROOF; WATER PROOF | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | 15/32-32 | - | - | 4A | 4A@125VAC | - | - | - | Epoxy Sealed Terminals, Front Panel Sealing | - | - | - | - | 13.7mm | 11.80mm | - | ROHS3 Compliant | - | - | ||
![]() 665903LM APEM Inc. | 48 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 6000 | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | 30V | 10A AC 6.5A DC | - | - | - | 6.5A | Screw Terminal | 125V | - | - | Standard Round | 3PDT | On-Off-On | Circular - 12.20mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | 15/32-32 | - | - | - | - | - | - | - | Matte Black Finish | - | - | - | - | - | 17.50mm | - | ROHS3 Compliant | - | - | ||
![]() 3531033G000 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Bushing, Panel | Panel Mount | - | - | Brass | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 3500 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -40°C | - | - | - | 28V | 20A AC 15A DC | - | IP67 - Dust Tight, Waterproof | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Flatted | SPST | On-Off | Circular - 12.20mm Dia | - | - | - | - | - | SPDT, SPST | Non-Illuminated | - | - | - | - | Non-Illuminated | 15/32-32 | - | - | - | - | - | - | - | Matte Black Finish | - | - | - | - | - | 24.00mm | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 12147AG22X408 APEM Inc. | 2284 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Brass, Chrome Plated | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 12000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 30V | 4A AC/DC | - | - | - | 4A | Solder Lug | 125V | - | - | Standard Round | DPDT | Mom-Off-Mom | Circular - 12.00mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | 15/32-32 | - | - | - | - | - | - | - | Front Panel Sealing | - | - | - | - | - | 17.30mm | - | ROHS3 Compliant | - | - | ||
![]() 5642A9 APEM | 238 | - | Datasheet | - | - | Panel | - | - | - | Brass, Nylon, Polyamide | Bat | Bat | Apem | 1/4-40 | Silver | EAR99 | 50 kcycles | 50 | - | Non-Illuminated | No | Apem | Details | 125 V | 30 V | - | - | - | - | - | - | - | Solder | - | - | 85 °C | -40 °C | - | - | Switches | - | - | - | - | - | 4 A | - | - | - | - | - | - | On-Mom | - | 10 mΩ | - | - | - | - | DPDT | Non Illuminated | - | - | - | 4 A | Illuminated, Non-Illuminated | - | Toggle Switches | - | - | - | - | DPDT | - | - | Toggle Switches | 12 mm | - | 12 mm | - | 11.4 mm | No SVHC | RoHS Compliant | - | - |