- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- ECCN
- Harmonized Code
- Itar Registered
- RoHS
- Illumination Color
- Lamp Type
- Series
- Switch Function
- Contact Form
- Current Rating
Attribute column
Manufacturer
APEM Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Number of Terminals | Actuator Material | Center Contact Plating | Center Contact Material | End Contact Material | End Contact Plating | Actuator | Actuator Length (mm) | Actuator Style | ActuatorColor | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Brand | Bushing Length (mm) | Bushing Size | Contact Materials | Dielectric Strength | Dielectric Withstand Volts | ECCN | ECCN (US) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Insulator Material | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Switch Configuration | Terminal Length (mm) | Terminal Pitch (mm) | Terminal Seal | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Illumination Type | Thread Size | Bushing Thread | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Switching Voltage | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Contact Function | Switch Action | Bushing Length | Switching Current | Actuator Angle | Contact Configuration | Actuator Finish | Bushing Type | Switching Capacity | Lamp Type | Mounting Angle | Features | Terminal Length | Electrical Life Cycles | Product Category | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Product Height (mm) | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4631C-22 APEM, Inc | In Stock | - | - | - | Silver | Solder | Bushing | - | - | - | - | - | 2 | - | - | - | - | - | Toggle | 13.5 | Flat Lever | Black | 12 | 14 | 19 | Straight | Apem | 11.5 | - | - | 2000Vrms | - | EAR99 | EAR99 | - | 20 | - | - | Non-Illuminated | - | Unavailable | Apem | - | 10 | 3@125VAC | + 55 C | 55 | 1000 | - 20 C | -20 | Panel Mount with Threads | Panel Mount | - | - | - | SPST | 12 | - | Non-Compliant | - | ON OFF | 7.2 | 8.4 | Unsealed | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 1 | - | - | Switches | - | - | - | - | - | - | 6 A | Quick Connect/Solder Lug | - | - | - | - | - | ON - OFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | M12 x 0.75 | - | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | 10000 | Toggle Switches | 19 | - | - | - | - | - | - | 46.2 | - | Yes with exemptions | - | - | ||
![]() MTG62CD2 APEM Inc. | In Stock | - | - | 9 Weeks | - | Sealed | Panel Mount | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | GOLD | BRASS | BRASS | GOLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | MT | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 8536.50.90.65 | - | - | 0.4VA AC/DC | - | - | IP68 - Dust Tight, Waterproof | - | - | Solder Lug | 20V | 20mm | - | Rocker | SPDT | On-On | Circular - 17.65mm Dia | 0.01mOhm | 1000000000Ohm | 0.02A | - | 20V | - | - | 1000VRMS V | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | - | - | 11/16-28 | - | - | - | - | 0.02A | - | - | - | 20V | - | - | - | - | - | - | - | - | - | - | - | Black Actuator | - | - | - | - | - | - | - | 16.7mm | 0.122 inch | 0.44 inch | - | - | ROHS3 Compliant | - | - | ||
![]() 639NH/2 APEM Inc. | 205 | - | Datasheet | 6 Weeks | - | Panel | Panel Mount | - | - | - | 1 | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 600NH | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 8536.50.90.65 | - | 24V | 10A AC | - | Vertical | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 125V | 29.5mm | - | Flatted | SPDT | On-Off-On | Circular - 12.20mm Dia | 10mOhm | 1GOhm | - | - | - | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | 15A | - | Illuminated, Non-Illuminated | - | M12 x 0.75 | - | - | - | - | - | - | - | - | 250V | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | 14mm | - | - | 13.50mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 106462103 APEM Inc. | 5 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | STAINLESS STEEL | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 10600 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 8536.50.90.65 | - | 24V | 3A AC/DC | BULK | - | - | - | - | Solder Lug | 110V | - | 12 mm | Standard Round | DPDT | On-On | Circular - 10.20mm Dia | 10mOhm | 1GOhm | 3A | DUST PROOF; ENVIRONMENTALLY SEALED; WATER PROOF | 24V | - | - | 2000VRMS V | DPST | Non-Illuminated | - | - | TOGGLE SWITCH | 3A | - | Illuminated | - | M10 x 0.75 | - | - | - | - | 3A | - | - | - | 110V | - | - | 0.491 inch | - | - | - | NICKEL | M10P0.75 | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 23.5mm | - | 13.2mm | - | 0.145 inch | 11.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5636ABX814 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Silver (Ag) | - | - | - | - | 8536.50.90.65 | - | 30V | 6A AC 4A DC | - | - | - | - | 4A | Solder Lug | 125V | 13.2mm | 7 mm | Standard Round | SPDT | On-On | Circular - 6.50mm Dia | - | - | 4A | EPOXY TERMINAL SEALED | - | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | - | - | 1/4-40 | - | - | - | - | 6A | 6A@125VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 12mm | - | 10.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() 5236WWCDB16X445 APEM Inc. | 81 |
| Datasheet | 9 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | Stainless Steel | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 5000 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | 8536.50.90.65 | - | 20V | 0.4VA AC/DC | - | - | - | - | 6A | PC Pin | 20V | 11mm | 7 mm | Standard Round | SPDT | On-On | - | 10mOhm | - | 0.02A | EPOXY TERMINAL SEALED | - | 20V | - | - | - | Non-Illuminated | 20V | 100000 cycles | TOGGLE SWITCH | - | - | - | - | Unthreaded | - | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 13.2mm | - | 8.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() 5646ABX814 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Silver (Ag) | - | - | - | - | 8536.50.90.65 | - | 30V | 6A AC 4A DC | - | - | - | - | 4A | Solder Lug | 125V | 13.2mm | 12 mm | Standard Round | DPDT | On-On | Circular - 6.50mm Dia | - | - | 4A | EPOXY TERMINAL SEALED | - | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | - | - | 1/4-40 | - | - | - | - | 6A | 6A@125VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 12mm | - | 10.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() 651H APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | Polyester | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 600H | e4 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | O.F. = 1.5 NM | 8536.50.90.65 | - | 24V | 15A AC | - | Straight | - | - | 15A | Screw Terminal | 125V | 34.5mm | 31.8 mm | Standard Round | 3PST | On-Off | Circular - 12.20mm Dia | 10mOhm | - | - | - | - | - | - | - | - | Non-Illuminated | 24V | - | TOGGLE SWITCH | - | - | Illuminated, Non-Illuminated | - | M12 x 0.75 | - | - | - | - | - | 15A@250VAC | - | 15A@12VDC | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mm | - | 17.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() TL36W005000 APEM Inc. | 17 |
| Datasheet | 5 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | 1 | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass, Gold | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | TL | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | 8536.50.90.65 | - | 20V | 0.4VA AC/DC | - | Right Angle | - | - | - | PC Pin | 20V | - | - | Standard Round | SPDT | On-On | - | 20mOhm | 1GOhm | 0.02A | EPOXY TERMINAL SEALED | - | 20V | - | - | - | Non-Illuminated | 20V | - | TOGGLE SWITCH | - | - | - | - | Unthreaded | - | - | - | - | 0.02A | .02A@20VAC | 20V | .02A@20VDC | - | - | - | - | 20mA | - | - | - | - | 400 mW | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 8.1mm | - | 5.55mm | - | 5.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() 5646A9 APEM | In Stock |
| Datasheet | - | - | Panel | Panel Mount | 125 | NO | PANEL MOUNT-THREADED | - | Stainless Steel | - | Brass, Nylon, Polyamide | SILVER | SILVER | SILVER | SILVER | Bat | - | Bat | - | - | - | - | - | Apem | - | 1/4-40 | Silver | - | 2100VAC V | EAR99 | - | 50 kcycles | 50 | - | APEM COMPONENTS INC | Non-Illuminated | DIALLYL PHTHALATE | No | Apem | 5646A-9 | - | - | +85°C | - | - | -40°C | - | - | Panel Mount | 85 °C | -40 °C | Active | - | - | 5.64 | Details | Yes | - | - | - | Unsealed | 125 V | 30 V | 30 VDC | - | - | - | - | - | - | - | Solder | EAR99 | Miniature Toggle Switch | - | - | 85 °C | -40 °C | - | - | 8536.50.90.65 | Switches | - | - | BULK | - | - | compliant | 4 A | Solder Lug | - | 13.2 mm | 12 mm | FLAT LEVER | - | On-On | - | 10 mΩ | 1000 MOhms | 4 A | - | 30 V | - | SOLDER | - | DPDT | Non Illuminated | - | 100000Operations | TOGGLE SWITCH | 4 A | DPDT | Illuminated, Non-Illuminated | - | - | Solder | Toggle Switches | -40 → +85°C | - | 6 A | - | - | - | 125 V | ON-ON | LATCHED | 0.314 inch | - | 24 deg | DPDT | NICKEL | - | - | - | Vertical | - | 0.145 inch | - | Toggle Switches | - | 12 mm | - | - | 11 mm | - | 11.4 mm | - | No SVHC | RoHS Compliant | UL 94 V-0 | - | ||
![]() 12158A APEM Inc. | 48 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 12000 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 8536.50.90.65 | - | 30V | 4A AC/DC | - | Vertical | - | - | 4A | Solder Lug | 125V | 20mm | 14 mm | Standard Round | 3PDT | On-Off-Mom | Circular - 12.50mm Dia | - | - | 4A | EPOXY TERMINAL SEALED | - | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | - | - | 15/32-32 | - | - | - | - | 4A | 4A@125VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 13.7mm | - | 17.30mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 5666AB9 APEM Inc. | 96 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | Stainless Steel | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 8536.50.90.65 | - | 30V | 6A AC 4A DC | - | Straight | - | - | 4A | Solder Lug | 125V | 21.2mm | 13.2 mm | Flatted | 4PDT | On-On | Circular - 6.50mm Dia | 10mOhm | - | 4A | EPOXY TERMINAL SEALED | - | 250V | - | - | - | Non-Illuminated | 30V | 100000 cycles | TOGGLE SWITCH | - | - | - | - | 1/4-40 | - | - | - | - | 6A | 6A@125VAC | - | 4A@30VDC | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 13.1mm | - | 11.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() 5232ZABULCSA APEM Inc. | 10 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | - | - | 4A | Quick Connect - 0.062 (1.5mm) | 125V | - | - | Standard Round | SPDT | On-Mom | Circular - 6.50mm Dia | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | 10.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() 5642AKB APEM Inc. | 48 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Silver (Ag) | - | - | - | - | 8536.50.90.40 | - | 30V | 6A AC 4A DC | - | - | - | - | 4A | Solder Lug | 125V | 13.2mm | 12 mm | Standard Round | DPDT | On-Mom | Circular - 6.50mm Dia | - | - | 4A | EPOXY TERMINAL SEALED; SPLASH PROOF | - | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | - | - | 1/4-40 | - | - | - | - | 6A | 6A@125VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Front Panel Sealing | - | - | - | - | - | - | - | 12mm | - | 10.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() 5664TH2RAKB APEM Inc. | 48 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Silver (Ag) | - | - | - | - | 8536.50.90.40 | - | 30V | 6A AC 4A DC | - | - | - | - | 4A | Solder Lug | 125V | 21.2mm | 13.2 mm | Standard Round | DP3T | Mom-On-Mom | Circular - 6.50mm Dia | - | - | 4A | EPOXY TERMINAL SEALED; SPLASH PROOF | - | - | - | - | 4P3T | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | - | - | 1/4-40 | - | - | - | - | 6A | 6A@125VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jumper needed to achieve triple throw | - | - | - | - | - | - | - | 13.1mm | - | 10.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() 5237YCDBX445 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Gold | Brackets, Through Hole | Through Hole | - | - | - | - | Stainless Steel | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 5000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 85°C | -40°C | - | - | - | - | 20V | 0.4VA AC/DC | - | Straight | - | - | - | PC Pin | 20V | - | - | Standard Round | SPDT | Mom-Off-Mom | - | 10mOhm | - | - | - | - | 20V | - | - | SPDT | Non-Illuminated | 20V | 100000 cycles | - | - | - | Non-Illuminated | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | - | - | 13.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() 648HK APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 600H | e4 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Silver (Ag) | - | - | - | O.F. = 1.5 NM | 8536.50.90.65 | - | - | 10A AC | - | - | - | - | 10A | Screw Terminal | 125V | 29.7mm | 21.5 mm | Standard Round | DPDT | On-Off-Mom | Circular - 12.20mm Dia | - | - | 5A | DUST PROOF; WATER PROOF | - | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | Illuminated, Non-Illuminated | - | M12 x 0.75 | - | - | - | - | 15A | 15A@125VAC | - | 5A@25VDC | - | - | - | - | - | - | - | - | - | - | - | - | Front Panel Sealing | - | - | - | - | - | - | - | 21.4mm | - | 17.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() SW239A7 APEM Inc. | 10 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | S | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | 8536.50.90.65 | - | 30V | 5A AC 4A DC | - | - | - | - | 4A | PC Pin | 125V | 12.7mm | 12.7 mm | Standard Round | SPDT | On-Off-On | - | - | - | 4A | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | 5A | 5A@125VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed | - | - | - | - | - | - | - | 6.9mm | - | 7.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3641NF APEM Inc. | 66 | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 3600NF | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | 2 | - | - | - | - | - | - | - | 28V | 6A AC 12A DC | - | Straight | - | - | 12A | Screw Terminal | 250V | - | - | Standard Round | DPST | On-Off | Circular - 12.20mm Dia | 10mOhm | - | - | - | - | 250V | - | - | DPDT, DPST | Non-Illuminated | 28V | - | TOGGLE SWITCH | 12A | - | Illuminated, Non-Illuminated | - | M12 x 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed | - | - | - | - | - | - | - | - | - | 17.50mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SF37P000000 APEM Inc. | 17 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | SF | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | Gold (Au) | - | - | - | - | 8536.50.90.40 | - | 20V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 20V | 12.7mm | 6.6 mm | Standard Round | SPDT | Mom-Off-Mom | Circular - 6.50mm Dia | - | - | 0.02A | EPOXY TERMINAL SEALED | - | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | - | - | 1/4-40 | - | - | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 10.8mm | - | 10.70mm | - | - | ROHS3 Compliant | - | - |