- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- ECCN
- Harmonized Code
- Itar Registered
- RoHS
- Illumination Color
- Lamp Type
- Series
- Switch Function
- Contact Form
- Current Rating
Attribute column
Manufacturer
APEM Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Bushing Thread | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Bushing Length | Switching Current | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5646AB2 APEM Inc. | 35 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | STAINLESS STEEL | Brass, Nickel Plated | SILVER | SILVER | SILVER | SILVER | - | 50,000 Cycles | DIALLYL PHTHALATE | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Silver (Ag) | - | - | 8536.50.90.65 | 30V | 6A AC 4A DC | - | - | - | 4A | Solder Lug | 125V | 13.1826mm | 11.9888 mm | Standard Round | DPDT | On-On | Circular - 6.50mm Dia | 0.01mOhm | 1000000000Ohm | 4A | EPOXY TERMINAL SEALED | - | - | 2100VAC V | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | 1/4-40 | 6A | 6A@125VAC | - | 0.314 inch | - | - | - | - | - | 12mm | 0.145 inch | 16.00mm | - | ROHS3 Compliant | - | ||
![]() 5648ABULCSA APEM Inc. | 48 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Nickel Plated | - | - | - | - | - | 50,000 Cycles | - | -40°C~85°C | Bulk | 5000 | - | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -40°C | - | 30V | 6A AC 4A DC | - | - | - | 4A | Solder Lug | 125V | - | - | Standard Round | DPDT | On-Off-Mom | Circular - 6.50mm Dia | - | - | - | - | - | - | - | DPDT | Non-Illuminated | - | - | - | - | Non-Illuminated | 1/4-40 | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 10.50mm | - | ROHS3 Compliant | - | ||
![]() 5246WAB7 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Brass, Nickel Plated | - | - | - | - | - | 50,000 Cycles | - | -40°C~85°C | Bulk | 5000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -40°C | - | 30V | 6A AC 4A DC | - | - | - | 4A | PC Pin | 125V | - | - | Standard Round | DPDT | On-On | - | - | - | - | - | - | - | - | DPDT | Non-Illuminated | - | - | - | - | Non-Illuminated | Unthreaded | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 6.60mm | - | ROHS3 Compliant | - | ||
![]() 5259AB APEM Inc. | 148 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Nickel Plated | - | - | - | - | - | 40,000 Cycles | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Silver (Ag) | - | - | 8536.50.90.65 | 30V | 6A AC 4A DC | - | - | - | 4A | PC Pin | 125V | 16.5mm | 13.2 mm | Standard Round | 3PDT | On-Off-On | Circular - 6.50mm Dia | - | - | 4A | EPOXY TERMINAL SEALED | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | 1/4-40 | 6A | 6A@125VAC | - | - | - | Epoxy Sealed Terminals | - | - | - | 14.4mm | - | 10.50mm | - | ROHS3 Compliant | - | ||
![]() 5247CDB APEM Inc. | 48 |
| Datasheet | 9 Weeks | Gold | PCB, Panel | Panel Mount | - | - | Stainless Steel | Brass, Nickel Plated | - | - | - | - | Brass, Gold | 50,000 Cycles | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.90.40 | 20V | 0.4VA AC/DC | Straight | - | - | 3A | PC Pin | 20V | 13.2mm | 12 mm | Standard Round | DPDT | Mom-Off-Mom | Circular - 6.50mm Dia | 10mOhm | - | 0.02A | EPOXY TERMINAL SEALED | 20V | - | - | - | Non-Illuminated | 20V | 100000 cycles | TOGGLE SWITCH | 400mA | - | 1/4-40 | 0.02A | .02A@20VAC | .02A@20VDC | - | - | Epoxy Sealed Terminals | - | - | - | 13.3mm | - | 10.50mm | - | ROHS3 Compliant | - | ||
![]() SW237CD8X696 APEM Inc. | 48 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | -20°C~85°C | Bulk | S | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | - | - | Standard Round | SPDT | Mom-Off-Mom | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | Unthreaded | - | - | - | - | - | Black Insulated Lever | - | - | - | - | - | 6.80mm | - | ROHS3 Compliant | - | ||
![]() SF38S010000 APEM Inc. | 17 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | 40,000 Cycles | - | -20°C~85°C | Bulk | SF | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Silver (Ag) | - | - | 8536.50.90.65 | 30V | 5A AC 4A DC | - | - | - | 4A | Solder Lug | 125V | 12.7mm | 6.6 mm | Standard Round | SPDT | On-Off-Mom | Circular - 6.50mm Dia | - | - | 4A | EPOXY TERMINAL SEALED | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | 1/4-40 | 5A | 5A@125VAC | - | - | - | Epoxy Sealed Terminals | - | - | - | 10.8mm | - | 10.70mm | - | ROHS3 Compliant | - | ||
![]() SWW246CD7 APEM Inc. | 48 |
| Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Brass, Chrome Plated | - | - | - | - | - | 100,000 Cycles | - | -20°C~85°C | Bulk | S | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Gold (Au) | - | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | - | - | - | 2A | PC Pin | 20V | 12.7mm | 11.35 mm | Standard Round | DPDT | On-On | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | Unthreaded | - | .02A@20VAC | .02A@20VDC | - | - | Sealed | - | - | - | 13mm | - | 7.50mm | - | ROHS3 Compliant | - | ||
![]() SWW239CD7 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Brass, Chrome Plated | - | - | - | - | - | 50,000 Cycles | - | -20°C~85°C | Bulk | S | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Gold (Au) | - | - | 8536.50.90.65 | 20V | 0.4VA AC/DC | - | - | - | 2A | PC Pin | 20V | 12.7mm | 6.6 mm | Standard Round | SPDT | On-Off-On | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | Unthreaded | - | .02A@20VAC | .02A@20VDC | - | - | Sealed | - | - | - | 13mm | - | 7.50mm | - | ROHS3 Compliant | - | ||
![]() MTG92AD6 APEM Inc. | 109 |
| Datasheet | 9 Weeks | - | - | Panel Mount | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | 50,000 Cycles | - | -40°C~85°C | Bulk | MT | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | IP68 - Dust Tight, Waterproof | - | - | Solder Lug | 125V | - | - | Paddle | SPDT | On-Off-On | Circular - 17.65mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | 11/16-28 | - | - | - | - | - | Black Actuator | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 639H/2 APEM Inc. | 3 |
| Datasheet | 6 Weeks | - | Panel | Panel Mount | Metal | 1 | Polyester | Brass, Nickel Plated | - | - | - | - | Silver | 6,000 Cycles | - | -20°C~55°C | Bulk | 600H | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.90.65 | 24V | 10A AC | Straight | - | 14mm | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Standard Round | SPDT | On-Off-On | Circular - 12.20mm Dia | 10mOhm | 1GOhm | - | DUST PROOF; WATER PROOF | 400V | 15A | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | 15A | Illuminated, Non-Illuminated | M12 x 0.75 | - | - | - | - | 10A | - | 15mm | 29.5mm | 14mm | - | - | 17.50mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5647AB9 APEM Inc. | 46 |
| Datasheet | 13 Weeks | - | Panel | Panel Mount | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 50,000 Cycles | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Silver (Ag) | - | - | 8536.50.90.40 | 30V | 6A AC 4A DC | - | - | - | 4A | Solder Lug | 125V | 13.2mm | 12 mm | Flatted | DPDT | Mom-Off-Mom | Circular - 6.50mm Dia | - | - | 4A | EPOXY TERMINAL SEALED | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | Illuminated, Non-Illuminated | 1/4-40 | 6A | 6A@125VAC | - | - | - | Epoxy Sealed Terminals | - | - | - | 12mm | - | 11.40mm | - | ROHS3 Compliant | - | ||
![]() 12146AG2VX408 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | SILVER | SILVER | - | - | 50,000 Cycles | DIALLYL PHTHALATE | -40°C~85°C | Bulk | 12000 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 30V | 4A AC/DC | - | - | - | 4A | Solder Lug | 125V | - | - | Standard Round | DPDT | On-On | Circular - 12.00mm Dia | 0.01mOhm | 1000000000Ohm | 4A | - | - | - | 2500VAC V | - | Non-Illuminated | - | - | TOGGLE SWITCH | 4A | Illuminated, Non-Illuminated | 15/32-32 | - | - | - | 0.429 inch | - | Front Panel Sealing | - | - | - | 13.6906mm | 0.196 inch | 17.30mm | No SVHC | ROHS3 Compliant | - | ||
![]() 5669AB9 APEM Inc. | 48 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 30,000 Cycles | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Silver (Ag) | - | - | 8536.50.90.65 | 30V | 6A AC 4A DC | - | - | - | 4A | Solder Lug | 125V | 21.2mm | 13.2 mm | Flatted | 4PDT | On-Off-On | Circular - 6.50mm Dia | - | - | 4A | EPOXY TERMINAL SEALED | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | 1/4-40 | 6A | 6A@125VAC | - | - | - | Epoxy Sealed Terminals | - | - | - | 13.1mm | - | 11.40mm | - | ROHS3 Compliant | - | ||
![]() 5237MADKB APEM Inc. | 48 |
| Datasheet | 13 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Nickel Plated | - | - | - | - | - | 50,000 Cycles | - | -40°C~85°C | Bulk | 5000M | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | - | 4A | PC Pin | 125V | - | - | Standard Round | SPDT | Mom-Off-Mom | Circular - 12.50mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | 15/32-32 | - | - | - | - | - | Front Panel Sealing | - | - | - | - | - | 17.50mm | - | ROHS3 Compliant | - | ||
![]() TL49P000200 APEM Inc. | 17 |
| Datasheet | 9 Weeks | Gold | PC Mount, Through Hole | Through Hole | - | - | - | Brass, Nickel Plated | - | - | - | - | Brass | 30,000 Cycles | - | -30°C~85°C | Bulk | TL | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 20V | 0.4VA AC/DC | Straight | - | - | - | PC Pin | 20V | - | - | Standard Round | DPDT | On-Off-On | - | 20mOhm | - | - | - | 20V | - | - | - | Non-Illuminated | 20V | - | - | - | - | Unthreaded | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 9.40mm | - | ROHS3 Compliant | - | ||
![]() 647H/2KX2126 APEM Inc. | 48 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Nickel Plated | - | - | - | - | - | 10,000 Cycles | - | -20°C~55°C | Bulk | 600H | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 55°C | -20°C | - | - | 10A AC | - | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Standard Round | DPDT | Mom-Off-Mom | Circular - 12.20mm Dia | - | - | - | - | - | - | - | DPDT | Non-Illuminated | - | - | - | - | Illuminated, Non-Illuminated | M12 x 0.75 | - | - | - | - | - | Front Panel Sealing | - | - | - | - | - | 17.50mm | - | ROHS3 Compliant | - | ||
![]() 5657AKB APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Nickel Plated | - | - | - | - | - | 40,000 Cycles | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Silver (Ag) | - | - | 8536.50.90.40 | 30V | 6A AC 4A DC | - | - | - | 4A | Solder Lug | 125V | 16.5mm | 13.2 mm | Standard Round | 3PDT | Mom-Off-Mom | Circular - 6.50mm Dia | - | - | 4A | EPOXY TERMINAL SEALED; SPLASH PROOF | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | 1/4-40 | 6A | 6A@125VAC | - | - | - | Front Panel Sealing | - | - | - | 13.1mm | - | 10.50mm | - | ROHS3 Compliant | - | ||
![]() 5666ABULCSA APEM Inc. | 48 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Nickel Plated | - | - | - | - | - | 30,000 Cycles | - | -40°C~85°C | Bulk | 5000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | - | 4A | Solder Lug | 125V | - | - | Standard Round | 4PDT | On-On | Circular - 6.50mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | 1/4-40 | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 10.50mm | - | ROHS3 Compliant | - | ||
![]() 5664TH1RAB APEM Inc. | 48 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Nickel Plated | - | - | - | - | - | 30,000 Cycles | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Silver (Ag) | - | - | 8536.50.90.65 | 30V | 6A AC 4A DC | - | - | - | 4A | Solder Lug | 125V | 21.2mm | 13.2 mm | Standard Round | DP3T | On-On-Mom | Circular - 6.50mm Dia | - | - | 4A | EPOXY TERMINAL SEALED | - | - | - | 4P3T | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | 1/4-40 | 6A | 6A@125VAC | - | - | - | Jumper needed to achieve triple throw | - | - | - | 13.1mm | - | 10.50mm | - | ROHS3 Compliant | - |