- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- ECCN
- Harmonized Code
- Itar Registered
- RoHS
- Illumination Color
- Lamp Type
- Series
- Switch Function
- Contact Form
- Current Rating
Attribute column
Manufacturer
APEM Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Number of Terminals | Actuator Material | Center Contact Plating | Center Contact Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator | Actuator Length (mm) | Actuator Style | ActuatorColor | Body Orientation | Brand | Bushing Size | Contact Materials | Contact Resistance Max | DC Voltage Rating (Max) | Dielectric Strength | Dielectric Withstand Volts | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Insulation Materials | Insulator Material | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pole Throw Configuration | Risk Rank | RoHS | Rohs Code | Seal Description | Seal Location | Switch Configuration | Terminal Seal | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Illumination Type | Thread Size | Bushing Thread | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Current Rating (Max) | Contact Function | Switch Action | Bushing Length | Contact (AC) Max Power Rating R Load | Switching Current | Actuator Angle | Contact Configuration | Actuator Finish | Bushing Type | Lamp Type | Mounting Angle | Features | Terminal Length | Product Category | Product Length (mm) | Height | Length | Body Height | Length - Termination | Actuator Length | Product Height (mm) | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5249CDB APEM Inc. | 10 |
| Datasheet | 9 Weeks | Gold | PCB, Panel | Panel Mount | - | - | - | - | Stainless Steel | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | Brass, Gold | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 8536.50.90.65 | - | 20V | 0.4VA AC/DC | - | Straight | - | 3A | PC Pin | 20V | 13.2mm | 12 mm | Standard Round | DPDT | On-Off-On | Circular - 6.50mm Dia | 10mOhm | - | 0.02A | EPOXY TERMINAL SEALED | - | 20V | - | - | - | - | - | Non-Illuminated | 20V | 100000 cycles | TOGGLE SWITCH | 400mA | - | - | - | 1/4-40 | - | - | - | - | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 13.3mm | - | 10.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() TL36WW00050 APEM Inc. | 17 |
| Datasheet | 9 Weeks | Gold | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | TL | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 8536.50.90.65 | - | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | 8.58mm | 5 mm | Standard Round | SPDT | On-On | - | 20mOhm | - | 0.02A | EPOXY TERMINAL SEALED | - | 20V | - | - | - | - | - | Non-Illuminated | 20V | - | TOGGLE SWITCH | - | - | - | - | Unthreaded | - | - | - | - | 0.02A | .02A@20VAC | .02A@20VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 8.65mm | - | 5.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() 636H/21V APEM Inc. | 48 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 600H | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | - | - | - | 15A AC | - | - | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Locking Lever | SPDT | On-On | Circular - 12.20mm Dia | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() 5658MAB APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000M | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Silver (Ag) | - | - | - | 8536.50.90.65 | - | 30V | 6A AC 4A DC | - | - | - | 4A | Solder Lug | 125V | 16.5mm | 13.2 mm | Standard Round | 3PDT | On-Off-Mom | Circular - 12.50mm Dia | - | - | 4A | EPOXY TERMINAL SEALED | - | - | - | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | - | - | 15/32-32 | - | - | - | - | 6A | 6A@125VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 12.1mm | - | 17.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() ZL31P000200 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | THERMOPLASTIC | - | Brass, Nickel Plated | GOLD | - | - | GOLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | ZL | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | 8.0772mm | 4.9784 mm | Standard Round | SPST | On-Off | Circular - 4.90mm Dia | 0.02mOhm | 1000000000Ohm | - | - | - | - | - | - | 1000VRMS V | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | - | - | 10-48 | - | - | - | - | - | - | - | - | - | - | - | 0.22 inch | 0.4VA@20VAC | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 8.5852mm | 0.129 inch | 5.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() 5246AB16X371 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | Stainless Steel | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | Straight | - | 4A | PC Pin | 125V | - | - | Standard Round | DPDT | On-On | Circular - 6.50mm Dia | 10mOhm | - | - | - | - | 250V | - | - | - | - | - | Non-Illuminated | 30V | 100000 cycles | - | - | - | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 8.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() 5246WAB16X404 APEM Inc. | 51 |
| Datasheet | 9 Weeks | - | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | - | Stainless Steel | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 8536.50.90.65 | - | 30V | 6A AC 4A DC | - | Right Angle | - | 4A | PC Pin | 125V | 11mm | - | Standard Round | DPDT | On-On | - | 10mOhm | - | 4A | EPOXY TERMINAL SEALED | - | 250V | - | - | - | - | - | Non-Illuminated | 30V | 100000 cycles | TOGGLE SWITCH | - | - | - | - | Unthreaded | - | - | - | - | 6A | 6A@125VAC | 4A@30VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 12mm | - | 7.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() 4649A22UU APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | Bushing, Panel | Panel Mount | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 4600 | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 8536.50.90.65 | - | - | 6A AC | - | Straight | - | 6A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 21mm | 16.5 mm | Flatted | DPDT | On-Off-On | Circular - 12.20mm Dia | 10mOhm | - | - | - | - | 250V | - | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | 6A | - | - | - | M12 x 0.75 | - | - | - | - | 6A | 6A@125VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | 13.50mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 5636A9 APEM | 534 |
| Datasheet | - | - | Panel | Panel Mount | 125 | NO | PANEL MOUNT-THREADED | - | Stainless Steel | 3 | Brass, Nylon, Polyamide | SILVER | SILVER | SILVER | SILVER | 250 | Bat | 11.4(mm) | Flat Lever | BRIGHT CHROME | Straight | Apem | 1/4-40 | Silver | 10(mohm) | 30 | 1000VRMS | 2100VAC V | EAR99 | 50 kcycles | 50 | - | APEM COMPONENTS INC | Non-Illuminated | - | DIALLYL PHTHALATE | No | Apem | 5636A-9 | +85°C | -40°C | Panel Mount | -40C to 85C | 85C | -40C | 85 °C | -40 °C | Active | SPDT | 5.64 | Details | Yes | NOT REQUIRED | NOT REQUIRED | ON ON | Unsealed | 2.104268 oz | 125 V | 30 V | 30 VDC | - | - | - | - | - | - | - | Solder | EAR99 | Miniature Toggle Switch | - | - | 85 °C | -40 °C | - | 8536.50.90.40 | Switches | - | - | BULK | Straight | compliant | 4 A | Solder Lug | - | 13.2 mm | 7 mm | FLAT LEVER | - | On-On | - | 10 mΩ | 1000(Mohm) | 4 A | - | 30 V | 250 V | SOLDER | 6 A | - | - | SPDT | Non Illuminated | 30 V | 100 kcycles | TOGGLE SWITCH | 4 A | SPDT | Illuminated, Non-Illuminated | 1/4-40 | - | Solder | Toggle Switches | -40 → +85°C | - | 6 A | - | - | 125 V | 4(A) | ON-ON | LATCHED | 0.314 inch | - | - | 24 deg | SPDT | NICKEL | THREADED | - | Vertical | - | 0.145 inch | Toggle Switches | 13.2(mm) | 12 mm | 13.2 mm | 12 mm | - | 11.4 mm | 35.1(mm) | No SVHC | RoHS Compliant | UL 94 V-0 | - | ||
![]() SW236A13 APEM Inc. | 10 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | S | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 85°C | -20°C | - | - | - | 30V | 5A AC 4A DC | - | - | - | 4A | PC Pin | 125V | - | - | Standard Round | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | SPDT | Non-Illuminated | - | - | - | - | - | Non-Illuminated | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed | - | - | - | - | - | - | - | 13.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() 11139A APEM Inc. | 48 |
| Datasheet | 9 Weeks | - | Bushing, Panel | Panel Mount | - | - | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 50,000 Cycles | - | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 11000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | 30V | 4A AC/DC | - | Vertical | - | 4A | Solder Lug | 125V | 13.9954mm | 7.9756 mm | Standard Round | SPDT | On-Off-On | Circular - 6.50mm Dia | 0.01mOhm | 1000000000Ohm | 4A | - | - | - | - | - | 2500VAC V | - | SP3T, SPDT | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | 0.248 inch | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 13.3858mm | 0.196 inch | 11.30mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 12146AD2G2V APEM Inc. | 48 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 12000 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 8536.50.90.65 | - | 30V | 4A AC/DC | - | - | - | 4A | Solder Lug | 125V | 14mm | 14 mm | Locking Lever | DPDT | On-On | Circular - 12.50mm Dia | - | - | 4A | EPOXY TERMINAL SEALED | - | - | - | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | - | - | 15/32-32 | - | - | - | - | 4A | 4A@125VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 13.7mm | - | 19.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() 5669AKB APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Silver (Ag) | - | - | - | 8536.50.90.65 | - | 30V | 6A AC 4A DC | - | - | - | 4A | Solder Lug | 125V | 21.2mm | 13.2 mm | Standard Round | 4PDT | On-Off-On | Circular - 6.50mm Dia | - | - | 4A | EPOXY TERMINAL SEALED; SPLASH PROOF | - | - | - | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | - | - | 1/4-40 | - | - | - | - | 6A | 6A@125VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Front Panel Sealing | - | - | - | - | - | 13.1mm | - | 10.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() 5636AGKB2V APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 5000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | - | - | 4A | Solder Lug | 125V | - | - | Locking Lever | SPDT | On-On | Circular - 6.50mm Dia | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Matte Black Finish | - | - | - | - | - | - | - | 14.75mm | - | - | ROHS3 Compliant | - | - | ||
![]() 5637ADB9 APEM Inc. | In Stock | - | Datasheet | 13 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 5000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | 85°C | -40°C | - | - | - | 30V | 6A AC 4A DC | - | - | - | 4A | Solder Lug | 125V | - | - | Flatted | SPDT | Mom-Off-Mom | Circular - 6.50mm Dia | - | - | - | - | - | - | - | - | - | - | SPDT | Non-Illuminated | - | - | - | - | - | Non-Illuminated | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | 11.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3631NF APEM Inc. | 156 |
| Datasheet | 5 Weeks | - | Bushing, Panel | Panel Mount | - | - | - | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 3600NF | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | 2 | - | - | - | - | - | - | 28V | 6A AC 12A DC | - | Straight | - | 12A | Screw Terminal | 250V | - | - | Standard Round | SPST | On-Off | Circular - 12.20mm Dia | 10mOhm | - | - | - | - | 250V | - | - | - | 1 | - | Non-Illuminated | 28V | - | TOGGLE SWITCH | 12A | - | Illuminated, Non-Illuminated | - | M12 x 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed | - | - | - | - | - | - | - | 17.50mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 664403LM APEM Inc. | 48 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 6000 | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.90.65 | - | 30V | 10A AC 6.5A DC | - | - | - | 6.5A | Screw Terminal | 125V | 33.6mm | 19.5 mm | Standard Round | SP3T | On-On-On | Circular - 12.20mm Dia | - | - | - | DUST PROOF; WATER PROOF | - | - | - | - | - | - | DP3T | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | - | - | 15/32-32 | - | - | - | - | 10A | 10A@125VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jumper needed to achieve triple throw | - | - | - | - | - | 27.5mm | - | 17.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() 12146AK APEM Inc. | 75 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Brass, Chrome Plated | - | SILVER | SILVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | DIALLYL PHTHALATE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 12000 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | - | 30V | 4A AC/DC | - | - | - | 4A | Solder Lug | 125V | - | - | Standard Round | DPDT | On-On | Circular - 12.00mm Dia | 0.01mOhm | 1000000000Ohm | 4A | - | - | - | - | - | 2500VAC V | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | Illuminated, Non-Illuminated | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | 0.429 inch | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals, Front Panel Sealing | - | - | - | - | - | 13.6906mm | 0.196 inch | 17.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() 631NH/2 APEM Inc. | In Stock |
| Datasheet | 6 Weeks | - | Panel | Panel Mount | - | - | - | 1 | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 600NH | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 8536.50.90.65 | - | - | 15A AC | - | Straight | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | 29.5mm | - | Flatted | SPST | On-Off | Circular - 12.20mm Dia | 10mOhm | 1GOhm | - | - | - | - | - | - | - | - | - | Non-Illuminated | 24V | - | TOGGLE SWITCH | 15A | - | Illuminated, Non-Illuminated | - | M12 x 0.75 | - | - | - | - | - | - | - | 250V | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | 15mm | - | - | - | 13.50mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 635H APEM Inc. | 49 |
| Datasheet | 6 Weeks | - | Bushing, Panel | Panel Mount | - | - | - | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | 600H | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | 2 | - | - | - | O.F. = 1.5 NM | 8536.50.90.40 | - | - | 10A AC | - | Straight | - | 10A | Screw Terminal | 125V | - | 14 mm | Standard Round | SPDT | On-Mom | Circular - 12.20mm Dia | 10mOhm | - | 5A | DUST PROOF; WATER PROOF | - | - | - | - | - | - | - | Non-Illuminated | 25V | - | TOGGLE SWITCH | - | - | - | - | M12 x 0.75 | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | 17.50mm | - | - | ROHS3 Compliant | - | Lead Free |