- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- ECCN
- Harmonized Code
- Itar Registered
- RoHS
- Illumination Color
- Lamp Type
- Series
- Switch Function
- Contact Form
- Current Rating
Attribute column
Manufacturer
APEM Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Housing Material | Actuator Material | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Illumination Type | Bushing Thread | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Bushing Length | Features | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL46W000050 APEM Inc. | 82 |
| Datasheet | 9 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | - | - | Brass, Nickel Plated | Brass | 60,000 Cycles | - | -30°C~85°C | Bulk | TL | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.65 | - | 20V | 0.4VA AC/DC | Right Angle | - | - | PC Pin | 20V | 8.1mm | - | Standard Round | DPDT | On-On | - | 20mOhm | - | 0.02A | EPOXY TERMINAL SEALED | 20V | - | - | Non-Illuminated | 20V | - | TOGGLE SWITCH | - | - | Unthreaded | 0.02A | .02A@20VAC | .02A@20VDC | - | - | Epoxy Sealed Terminals | 9.6mm | - | 5.30mm | ROHS3 Compliant | - | - | ||
![]() 6421A038K1V APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Brass, Chrome Plated | - | 10,000 Cycles | - | -40°C~85°C | Bulk | 6000 | e4 | yes | Active | 1 (Unlimited) | Screw | EAR99 | Silver (Ag) | - | 8536.50.90.65 | - | 30V | 10A AC 6.5A DC | - | - | 6.5A | Screw Terminal | 125V | 17mm | 14 mm | Locking Lever | SPST | On-Off | Circular - 12.20mm Dia | - | - | - | DUST PROOF; WATER PROOF | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | 15/32-32 | 10A | 10A@125VAC | - | - | - | Matte Black Finish | 21mm | - | 19.40mm | ROHS3 Compliant | - | - | ||
![]() 658H APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Brass, Nickel Plated | Silver | 10,000 Cycles | - | -20°C~55°C | Bulk | 600H | e4 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | O.F. = 1.5 NM | 8536.50.90.65 | - | - | 10A AC | Straight | - | 10A | Screw Terminal | 125V | 34.5mm | 31.8 mm | Standard Round | 3PDT | On-Off-Mom | Circular - 12.20mm Dia | 10mOhm | - | 5A | - | - | - | - | Non-Illuminated | 25V | - | TOGGLE SWITCH | - | Illuminated, Non-Illuminated | M12 x 0.75 | 15A | 15A@125VAC | 5A@25VDC | - | - | - | 24mm | - | 17.50mm | ROHS3 Compliant | - | - | ||
![]() 658H/2 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | Silver | - | Panel Mount | NO | - | Brass, Nickel Plated | - | 10,000 Cycles | - | -20°C~55°C | Bulk | 600H | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | O.F. = 1.5 NM | 8536.50.90.65 | - | - | 10A AC | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 125V | 34.5mm | 31.8 mm | Standard Round | 3PDT | On-Off-Mom | Circular - 12.20mm Dia | - | - | 5A | - | - | - | 3PDT, 3PST | Non-Illuminated | - | - | TOGGLE SWITCH | - | Illuminated | M12 x 0.75 | 15A | 15A@125VAC | 5A@25VDC | - | - | - | 24mm | - | 17.50mm | ROHS3 Compliant | - | - | ||
![]() 649H/23V APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Brass, Nickel Plated | - | 6,000 Cycles | - | -20°C~55°C | Bulk | 600H | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | 24V | 10A AC | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Locking Lever | DPDT | On-Off-On | Circular - 12.20mm Dia | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | 15/32-32 | - | - | - | - | - | - | - | - | 20.40mm | ROHS3 Compliant | - | - | ||
![]() 651NH/2 APEM Inc. | 16 |
| Datasheet | 6 Weeks | - | Panel | Panel Mount | - | - | Polyamide (PA), Nylon | Silver | 10,000 Cycles | - | -20°C~55°C | Bulk | 600NH | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | O.F. = 1.5 NM | 8536.50.90.65 | - | 24V | 15A AC | Straight | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | 34.5mm | 31.8 mm | Flatted | 3PST | On-Off | Circular - 12.20mm Dia | 10mOhm | - | - | - | - | - | - | Non-Illuminated | 24V | - | TOGGLE SWITCH | - | Illuminated, Non-Illuminated | M12 x 0.75 | - | 15A@250VAC | 15A@12VDC | 250V | - | - | 24mm | - | 13.50mm | ROHS3 Compliant | Lead Free | - | ||
![]() 5652AKB APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Brass, Nickel Plated | - | 40,000 Cycles | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Silver (Ag) | - | 8536.50.90.40 | - | 30V | 6A AC 4A DC | - | - | 4A | Solder Lug | 125V | 16.5mm | 13.2 mm | Standard Round | 3PDT | On-Mom | Circular - 6.50mm Dia | - | - | 4A | EPOXY TERMINAL SEALED; SPLASH PROOF | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | 1/4-40 | 6A | 6A@125VAC | - | - | - | Front Panel Sealing | 13.1mm | - | 10.50mm | ROHS3 Compliant | - | - | ||
![]() 12149A APEM Inc. | 45 |
| Datasheet | 5 Weeks | - | Panel | Panel Mount | - | - | Brass, Chrome Plated | Silver | 50,000 Cycles | DIALLYL PHTHALATE | -40°C~85°C | Bulk | 12000 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 30V | 4A AC/DC | Vertical | - | 4A | Solder Lug | 125V | - | - | Standard Round | DPDT | On-Off-On | Circular - 12.50mm Dia | 0.01mOhm | 1000000000Ohm | 4A | - | - | 2500VAC V | - | Non-Illuminated | - | - | TOGGLE SWITCH | 4A | Illuminated, Non-Illuminated | 15/32-32 | - | - | - | - | 0.429 inch | Epoxy Sealed Terminals | 13.6906mm | 0.196 inch | 17.30mm | ROHS3 Compliant | Lead Free | - | ||
![]() 5236WCDB16X404 APEM Inc. | 10 |
| Datasheet | 9 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | - | Stainless Steel | Brass, Nickel Plated | Brass | 50,000 Cycles | - | -40°C~85°C | Bulk | 5000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 400mW | 20V | 0.4VA AC/DC | Right Angle | - | - | PC Pin | 20V | - | - | Standard Round | SPDT | On-On | - | 10mOhm | - | - | - | 20V | - | - | Non-Illuminated | 20V | 100000 cycles | - | - | - | Unthreaded | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 7.30mm | ROHS3 Compliant | - | - | ||
![]() SWW236A7 APEM Inc. | 10 |
| Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Brass, Chrome Plated | - | 40,000 Cycles | - | -20°C~85°C | Bulk | S | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | 8536.50.90.65 | - | 30V | 5A AC 4A DC | - | - | 4A | PC Pin | 125V | 12.7mm | 6.6 mm | Standard Round | SPDT | On-On | - | - | - | 4A | - | - | - | - | Non-Illuminated | - | - | - | - | - | Unthreaded | 5A | 5A@125VAC | - | - | - | Sealed | 13mm | - | 7.50mm | ROHS3 Compliant | - | - | ||
![]() 639H/2K APEM Inc. | 48 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Brass, Nickel Plated | Silver | 6,000 Cycles | - | -20°C~55°C | Bulk | 600H | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | O.F. = 1.5 NM | 8536.50.90.65 | - | 24V | 10A AC | Vertical | - | 10A | Quick Connect - 0.250 (6.3mm) | 125V | 29.5mm | 14 mm | Standard Round | SPDT | On-Off-On | Circular - 12.20mm Dia | 10mOhm | - | - | DUST PROOF; WATER PROOF | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | 10A | Illuminated, Non-Illuminated | M12 x 0.75 | 15A | 15A@250VAC | - | 250V | - | Front Panel Sealing | 15mm | - | 17.50mm | ROHS3 Compliant | Lead Free | - | ||
![]() 5658AB APEM Inc. | 88 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Brass, Nickel Plated | - | 40,000 Cycles | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Silver (Ag) | - | 8536.50.90.65 | - | 30V | 6A AC 4A DC | - | - | 4A | Solder Lug | 125V | 16.5mm | 13.2 mm | Standard Round | 3PDT | On-Off-Mom | Circular - 6.50mm Dia | - | - | 4A | EPOXY TERMINAL SEALED | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | 1/4-40 | 6A | 6A@125VAC | - | - | - | Epoxy Sealed Terminals | 13.1mm | - | 10.50mm | ROHS3 Compliant | - | - | ||
![]() TL38W000000 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Brass, Nickel Plated | - | 30,000 Cycles | - | -30°C~85°C | Bulk | TL | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | - | Standard Round | SPDT | On-Off-Mom | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | Unthreaded | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 5.30mm | ROHS3 Compliant | - | - | ||
![]() TL37Y000000 APEM Inc. | 17 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Brass, Nickel Plated | - | 30,000 Cycles | - | -30°C~85°C | Bulk | TL | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | - | - | Standard Round | SPDT | Mom-Off-Mom | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | Unthreaded | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 5.30mm | ROHS3 Compliant | - | - | ||
![]() TL32WW00050 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Brass, Nickel Plated | - | 60,000 Cycles | - | -30°C~85°C | Bulk | TL | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Gold (Au) | - | 8536.50.90.65 | - | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 8.58mm | 5 mm | Standard Round | SPDT | On-Mom | - | - | - | 0.02A | EPOXY TERMINAL SEALED | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | Unthreaded | 0.02A | .02A@20VAC | .02A@20VDC | - | - | Epoxy Sealed Terminals | 8.65mm | - | 5.30mm | ROHS3 Compliant | - | - | ||
![]() SY247CD7 APEM Inc. | 48 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Brass, Chrome Plated | - | 50,000 Cycles | - | -20°C~85°C | Bulk | S | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Gold (Au) | - | 8536.50.90.40 | - | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 15.75mm | 11.35 mm | Standard Round | DPDT | Mom-Off-Mom | - | - | - | 0.02A | - | - | - | - | Non-Illuminated | - | - | - | - | - | Unthreaded | 0.02A | .02A@20VAC | .02A@20VDC | - | - | Sealed | 11.7mm | - | 7.50mm | ROHS3 Compliant | - | - | ||
![]() 55649AVDE U272 APEM Inc. | In Stock | - | Datasheet | 14 Weeks | - | Panel | Panel Mount | - | - | Brass, Chrome Plated | - | - | - | - | Bulk | 55000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 6A AC | - | - | 6A | Solder Lug | 125V | - | - | Standard Round with Cap | DPDT | On-Off-On | Circular - 6.50mm Dia | - | - | - | - | - | - | DPDT | Non-Illuminated | - | - | - | - | Non-Illuminated | 1/4-40 | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 11.50mm | ROHS3 Compliant | - | - | ||
![]() CT33001N022 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | Nickel Plated | - | 10,000 Cycles | - | -40°C~85°C | Bulk | CT | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | 28V | 10A AC 15A DC | - | IP67 - Dust Tight, Waterproof | 15A | Screw Terminal | 125V | - | - | Standard Round | SPST-NO | Off-Mom | Circular - 12.20mm Dia | - | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | - | - | 15/32-32 | - | - | - | - | - | Sealed - Fully | - | - | 17.50mm | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 5256WCDB16 APEM Inc. | 48 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Brass, Nickel Plated | - | 40,000 Cycles | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Gold (Au) | - | 8536.50.90.65 | - | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 13.2mm | 12.5 mm | Standard Round | 3PDT | On-On | - | - | - | 0.02A | EPOXY TERMINAL SEALED | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | Unthreaded | 0.02A | .02A@20VAC | .02A@20VDC | - | - | Epoxy Sealed Terminals | 16.6mm | - | 8.50mm | ROHS3 Compliant | - | - | ||
![]() 5239WWCDB16X445 APEM Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Brass, Nickel Plated | - | 50,000 Cycles | - | -40°C~85°C | Bulk | 5000 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | Gold (Au) | - | 8536.50.90.65 | - | 20V | 0.4VA AC/DC | - | - | - | PC Pin | 20V | 11mm | 7 mm | Standard Round | SPDT | On-Off-On | - | - | - | 0.02A | EPOXY TERMINAL SEALED | - | - | - | Non-Illuminated | - | - | TOGGLE SWITCH | - | - | Unthreaded | 0.02A | .02A@20VAC | .02A@20VDC | - | - | Epoxy Sealed Terminals | 13.2mm | - | 8.50mm | ROHS3 Compliant | - | - |