Filters
  • Contact Finish - Post
  • Contact Finish Mating
  • Contact Finish Thickness - Mating
  • Contact Finish Thickness - Post
  • Contact Material - Mating
  • Contact Material - Post
  • ECCN Code
  • Factory Lead Time
  • Features
  • Housing Material
  • Material Flammability Rating
  • Moisture Sensitivity Level (MSL)

Attribute column

Manufacturer

Apex Microtechnology Sockets for ICs, Transistors

View Mode:
3 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Mount

Mounting Type

Package / Case

Number of Pins

Housing Material

Number of Positions or Pins (Grid)

Contact Material - Mating

Contact Material - Post

Contact Finish Mating

Contact Materials

Packaging

Series

Part Status

Moisture Sensitivity Level (MSL)

Termination

ECCN Code

Type

Additional Feature

HTS Code

Pitch - Mating

Number of Contacts

Contact Finish - Post

Termination Post Length

Pitch - Post

Features

Contact Finish Thickness - Mating

Contact Finish Thickness - Post

Material Flammability Rating

RoHS Status

MS06
MS06

Apex Microtechnology

In Stock

-

Datasheet

10 Weeks

Through Hole

Through Hole

-

20

Polyester, Glass Filled

20 (1 x 20)

Beryllium Copper

Brass

Gold

-

Bulk

Apex Precision Power®

Active

1 (Unlimited)

Solder

EAR99

SIP

STANDARD: UL 94V-0

8536.69.40.40

0.100 2.54mm

20

Tin

0.270 6.86mm

0.100 2.54mm

Closed Frame

30.0μin 0.76μm

200.0μin 5.08μm

UL94 V-0

RoHS Compliant

MS05
MS05

Apex Microtechnology

In Stock

-

Datasheet

10 Weeks

Through Hole

Through Hole

-

12

Polyester, Glass Filled

12 (2 x 6)

Beryllium Copper

Brass

Gold

-

Bulk

Apex Precision Power®

Active

1 (Unlimited)

Solder

EAR99

DIP, 1.2 (30.48mm) Row Spacing

-

8536.69.40.40

0.100 2.54mm

-

Tin

0.270 6.86mm

0.100 2.54mm

Open Frame

30.0μin 0.76μm

200.0μin 5.08μm

UL94 V-0

RoHS Compliant

MS03
MS03

Apex Microtechnology

In Stock

-

Datasheet

10 Weeks

Through Hole

Through Hole

TO-3

8

Polyester, Glass Filled

8 (Oval)

Beryllium Copper

Brass

Gold

Copper

Bulk

Apex Precision Power®

Active

1 (Unlimited)

Solder

EAR99

Transistor, TO-3

-

-

-

-

Tin

0.270 6.86mm

-

Closed Frame

30.0μin 0.76μm

200.0μin 5.08μm

UL94 V-0

Non-RoHS Compliant