- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Accepts Pin Diameter
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- ECCN Code
- Flange Diameter
- HTS Code
- Length
Attribute column
Manufacturer
Apex Microtechnology Terminals - PC Pin Receptacles, Socket Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Hole Diameter | Contact Materials | Mounting Styles | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Contact Finish | Contact Gender | Contact Style | Connector Support Type | Terminal and Terminal Block Type | Rated Current | Hole Diameter | Flange Diameter | Assembly Item Name | Tail Type | Accepts Pin Diameter | Socket Depth | Features | Accepts Square Pin Size | Length | Contact Finish Thickness | Length - Overall | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS04 Apex Microtechnology | 218 |
| Datasheet | 0.100 (2.54mm) | Beryllium Copper | - | Bulk | Apex Precision Power® | yes | Active | 1 (Unlimited) | Solder | EAR99 | 8536.90.40.00 | - | - | - | Gold | - | - | - | PCB TERMINAL | - | - | 0.120 (3.05mm) | - | No Tail | 0.048 ~ 0.064 (1.22mm ~ 1.63mm) | 0.180 4.57mm | - | - | 5.4102mm | 30.0μin 0.76μm | 0.213 5.41mm | RoHS Compliant | ||
![]() MS11 Apex Microtechnology | In Stock | - | Datasheet | 0.059 ~ 0.061 (1.50mm ~ 1.55mm) | Beryllium Copper | - | Strip | Apex Precision Power® | - | Active | 1 (Unlimited) | Solder | EAR99 | 8536.90.40.00 | - | - | - | Gold | - | - | - | PCB TERMINAL | - | 1.5494 mm | 0.076 (1.93mm) | - | No Tail | 0.025 ~ 0.037 (0.64mm ~ 0.94mm) | 0.155 3.94mm | - | 0.025 0.64mm | 3.937mm | 10.0μin 0.25μm | 0.155 3.94mm | Non-RoHS Compliant | ||
![]() MS02 Apex Microtechnology | 375 |
| Datasheet | 0.075 (1.91mm) | Beryllium Copper | STRAIGHT | Bulk | Apex Precision Power® | - | Active | 1 (Unlimited) | Solder | EAR99 | 8536.90.40.00 | NO | NO | NO | Gold | FEMALE | ROUND SOCKET | CONNECTOR ACCESSORY | - | 8A | - | 0.090 (2.29mm) | CONTACT | No Tail | 0.032 ~ 0.046 (0.81mm ~ 1.17mm) | 0.206 5.23mm | Knockout Bottom | - | 5.6134mm | 30.0μin 0.76μm | 0.221 5.61mm | RoHS Compliant | ||
![]() MS07 Apex Microtechnology | In Stock | - | - | - | - | - | - | Apex Precision Power® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |