- Packaging
- Amplifier Type
- Package / Case
- Moisture Sensitivity Level (MSL)
- Number of Circuits
- Operating Temperature
- Part Status
- RoHS Status
- Mounting Type
- Slew Rate
- Voltage - Supply, Single/Dual (±)
- Output Current per Channel
Attribute column
Manufacturer
Apex Microtechnology Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Number of Circuits | Operating Supply Current | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Voltage - Input Offset | Current - Output / Channel | Low-Bias | Micropower | -3db Bandwidth | Bias Current-Max (IIB) @25C | Programmable Power | Wideband | Power | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP104 Apex Microtechnology | In Stock | - | - | - | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 2 | 50mA | - | 50 V/μs | - | - | - | 2.5μA | - | 11A | 6mV | 30MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PA164PQ Apex Microtechnology | In Stock | - | Datasheet | - | - | Surface Mount | 52-PowerBQFP | - | -25°C~85°C | Tray | - | Apex Precision Power® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 5.2mA | 35V/μs | - | Power | - | 23pA | 20V~205V | - | - | 20MHz | - | - | - | - | - | 2mV | 4A | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PA240CX Apex Microtechnology | In Stock | - | Datasheet | - | - | Through Hole | TO-220-7 (Formed Leads) | NO | -25°C~85°C | Tube | 2005 | Apex Precision Power® | e3 | Obsolete | 1 (Unlimited) | 7 | EAR99 | MATTE TIN | - | - | ZIG-ZAG | NOT SPECIFIED | 1 | 150V | unknown | NOT SPECIFIED | PA240 | R-PZFM-T7 | Not Qualified | 1 | - | 2.2mA | 30V/μs | VOLTAGE-FEEDBACK | Power | 94 dB | 50pA | 100V~350V ±50V~175V | - | - | 3MHz | -150V | 3000 kHz | 0.0002μA | NO | NO | 25mV | - | YES | NO | - | 0.0002μA | NO | NO | YES | RoHS Compliant | ||
![]() PA51M-1/883 Apex Microtechnology | In Stock | - | - | - | - | Through Hole | TO-3-8 | - | -55°C~125°C | Tube | - | Apex Precision Power® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PA51 | - | - | 1 | - | 2.6mA | 2.6V/μs | - | Power | - | 15nA | 20V~72V ±10V~36V | - | - | 1MHz | - | - | - | - | - | 5mV | 10A | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PA98EEA Apex Microtechnology | In Stock | - | - | 7 Weeks | - | Through Hole | 12-SIP Formed Leads | - | -25°C~85°C | Bulk | - | Apex Precision Power® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 21mA | 1000V/μs | - | Power | - | 5pA | 30V~450V ±15V~225V | - | - | 100MHz | - | - | - | - | - | 500μV | 200mA | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PB63DP-1 Apex Microtechnology | In Stock | - | - | - | Through Hole | - | SIP | - | - | Bulk | - | - | - | - | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | 2 | 37mA | - | 1000 V/μs | - | - | - | 4μA | - | 2A | 5mV | - | - | - | - | - | - | - | - | - | - | 1.2MHz | - | - | - | - | RoHS Compliant | ||
![]() PA08/27 Apex Microtechnology | In Stock | - | - | - | - | - | - | - | -25°C~85°C | Tube | - | Apex Precision Power® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 6mA | 30V/μs | - | Power | - | 5pA | 30V~300V ±15V~150V | - | - | 5MHz | - | - | - | - | - | 500μV | 150mA | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PA08A/27 Apex Microtechnology | In Stock | - | - | - | - | - | - | - | -25°C~85°C | Tube | - | Apex Precision Power® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 6mA | 20V/μs | - | Power | - | 3pA | 30V~300V ±15V~150V | - | - | 5MHz | - | - | - | - | - | 250μV | 150mA | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PA74A-P Apex Microtechnology | In Stock | - | - | - | - | - | - | - | -25°C~85°C | Tube | - | Apex Precision Power® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 18mA | 1.4V/μs | - | Power | - | 100nA | 5V~40V ±2.5V~20V | - | - | 1.4MHz | - | - | - | - | - | 500μV | 3A | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MP206KP Apex Microtechnology | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |