- Amplifier Type
- Average Bias Current-Max (IIB)
- Common-mode Reject Ratio-Nom
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Input Offset Voltage-Max
- JESD-30 Code
- Neg Supply Voltage Limit-Max
- Neg Supply Voltage-Nom (Vsup)
- Number of Functions
- Operating Temperature-Max
Attribute column
Manufacturer
Apex Microtechnology Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Common-mode Reject Ratio-Min | Slew Rate-Min | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-9073601HXC Apex Microtechnology Inc | In Stock | - | Datasheet | NO | 8 | 90 dB | APEX MICROTECHNOLOGY INC | -150 V | 125 °C | -55 °C | METAL | - | , CAN8/9,.5FL | CAN8/9,.5FL | ROUND | FLANGE MOUNT | Obsolete | - | - | - | 150 V | e4 | - | EAR99 | GOLD | 8542.33.00.01 | BOTTOM | PIN/PEG | 1 | - | unknown | - | O-MBFM-P8 | Not Qualified | MILITARY | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -150 V | - | 0.00005 μA | NO | YES (AVCL>=1000) | 150 V | YES | - | 0.00005 μA | - | 38535Q/M;38534H;883B | 5700 μV | - | YES | 100000 | - | 100 V/us | - | - | ||
![]() PA15A Apex Microtechnology Inc | In Stock | - | Datasheet | NO | 10 | 98 dB | APEX MICROTECHNOLOGY INC | -225 V | 125 °C | -55 °C | PLASTIC/EPOXY | - | , SIP10,.06 | SIP10,.06 | RECTANGULAR | FLANGE MOUNT | Active | SFM | No | 30 V/us | 150 V | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | SINGLE | THROUGH-HOLE | 1 | 2.54 mm | compliant | 10 | R-PSFM-T10 | Not Qualified | MILITARY | 3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -150 V | 5800 | 0.002 μA | NO | YES (AVCL>=10) | 225 V | - | - | 0.002 μA | - | - | 3000 μV | - | YES | 50100 | - | 20 V/us | - | - | ||
![]() PA41A Apex Microtechnology Inc | In Stock | - | Datasheet | NO | 2 | 94 dB | APEX MICROTECHNOLOGY INC | -175 V | 125 °C | -40 °C | METAL | TO-3 | TO-3, CAN8/9,.5FL | CAN8/9,.5FL | ROUND | FLANGE MOUNT | Transferred | - | No | 40 V/us | 150 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | BOTTOM | PIN/PEG | 1 | - | compliant | - | O-MBFM-P2 | Not Qualified | AUTOMOTIVE | 1.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -150 V | 1600 | 0.00005 μA | NO | NO | 175 V | YES | - | 0.00005 μA | - | - | 30000 μV | - | YES | 50000 | 84 dB | - | - | - | ||
![]() PA26 Apex Microtechnology Inc | In Stock | - | Datasheet | NO | 12 | 85 dB | APEX MICROTECHNOLOGY INC | -20 V | 125 °C | -55 °C | PLASTIC/EPOXY | - | SIP-12 | SIP12,.1TB | RECTANGULAR | FLANGE MOUNT | Obsolete | SFM | Yes | 1.2 V/us | 15 V | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | SINGLE | THROUGH-HOLE | 2 | 2.54 mm | unknown | 12 | R-PSFM-T12 | Not Qualified | MILITARY | 90 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 600 | 1 μA | NO | YES | 20 V | - | - | 1 μA | - | - | 10000 μV | - | YES | 10000 | 60 dB | 0.5 V/us | - | - | ||
![]() PA19 Apex Microtechnology Inc | In Stock | - | Datasheet | NO | 8 | 104 dB | APEX MICROTECHNOLOGY INC | -40 V | 125 °C | -55 °C | METAL | - | , CAN8/9,.5FL | CAN8/9,.5FL | ROUND | FLANGE MOUNT | Obsolete | - | Yes | 900 V/us | 35 V | - | - | EAR99 | NICKEL | 8542.33.00.01 | BOTTOM | PIN/PEG | 1 | - | unknown | - | O-MBFM-P8 | Not Qualified | MILITARY | 120 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -35 V | 100000 | 0.0002 µA | NO | YES (AVCL>=1000) | 40 V | YES | - | 0.0002 µA | - | - | 3000 µV | - | YES | 5000 | 70 dB | 0.0006 V/us | - | - | ||
![]() PA243 Apex Microtechnology Inc | In Stock | - | Datasheet | YES | 24 | 94 dB | APEX MICROTECHNOLOGY INC | -175 V | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.56,40 | SOP24,.56,40 | RECTANGULAR | SMALL OUTLINE | Transferred | - | Yes | 30 V/us | 150 V | e6 | - | EAR99 | TIN BISMUTH | 8542.33.00.01 | DUAL | GULL WING | 1 | 1 mm | unknown | - | R-PDSO-G24 | Not Qualified | AUTOMOTIVE | 2.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 3.6 mm | -150 V | 3000 | 0.0002 µA | NO | NO | 175 V | YES | NO | 0.0002 µA | NO | - | 40000 µV | NO | YES | 31620 | - | - | 15.9 mm | 11 mm | ||
![]() PA141 Apex Microtechnology Inc | In Stock | - | Datasheet | NO | 8 | 94 dB | APEX MICROTECHNOLOGY INC | -175 V | 125 °C | -40 °C | METAL | TO-3 | TO-3, CAN8/9,.5FL | CAN8/9,.5FL | ROUND | FLANGE MOUNT | Obsolete | - | - | 40 V/us | 150 V | - | - | EAR99 | - | 8542.33.00.01 | BOTTOM | PIN/PEG | 1 | - | unknown | - | O-MBFM-P8 | Not Qualified | AUTOMOTIVE | 2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -150 V | - | 0.00005 µA | NO | NO | 175 V | YES | - | - | - | - | 40000 µV | - | YES | 50100 | - | - | - | - | ||
![]() CPA241 Apex Microtechnology Inc | In Stock | - | Datasheet | YES | - | 94 dB | APEX MICROTECHNOLOGY INC | -175 V | 125 °C | -40 °C | UNSPECIFIED | DIE | DIE, | - | UNSPECIFIED | UNCASED CHIP | Transferred | DIE | - | - | 150 V | - | - | EAR99 | - | 8542.33.00.01 | UPPER | NO LEAD | 1 | - | unknown | - | X-XUUC-N | Not Qualified | AUTOMOTIVE | - | - | OPERATIONAL AMPLIFIER | - | -150 V | - | 0.0002 μA | - | - | 175 V | - | - | - | - | - | 40000 μV | - | - | - | - | - | - | - |