- Applications
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Circuits
- Packaging
- Part Status
- RoHS Status
- Series
- Slew Rate
- Voltage - Supply, Single/Dual (±)
- Amplifier Type
- Architecture
Attribute column
Manufacturer
Apex Microtechnology Linear - Amplifiers - Video Amps and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Number of Circuits | Operating Supply Current | Output Current | Supply Current-Max | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Current - Output / Channel | Low-Bias | Bias Current-Max (IIB) @25C | Screening Level | Dual Supply Voltage | Neg Supply Voltage-Max (Vsup) | Input Offset Voltage-Max | Wideband | Power | Common-mode Reject Ratio-Min | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PA119CE Apex Microtechnology | In Stock | - | Datasheet | 8 Weeks | Surface Mount, Through Hole | Through Hole | TO-3-8 | 8 | - | - | - | Bulk | 2011 | Apex Precision Power® | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | 85°C | -25°C | General Purpose | BOTTOM | PIN/PEG | - | 1 | 35V | - | PA119 | 2 | - | Not Qualified | - | OTHER | 1 | 100mA | - | - | - | 900V/μs | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 104 dB | 30V~80V ±15V~40V | 4A | 100MHz | -35V | 100000 kHz | 111dB | 0.0002μA | NO | - | 40V | - | YES | 0.0002μA | - | 35V | -40V | 3000μV | YES | YES | - | 6.4mm | 38.9mm | 25.4mm | Non-RoHS Compliant | ||
![]() PA119CEA Apex Microtechnology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | TO-3-8 | - | 85°C | -25°C | - | Tube | 2011 | Apex Precision Power® | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | General Purpose | BOTTOM | PIN/PEG | - | 1 | 35V | - | PA119 | 2 | O-MBFM-P8 | Not Qualified | - | OTHER | 1 | 100mA | - | - | - | 900V/μs | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 104 dB | 30V~80V ±15V~40V | 4A | - | -35V | 100000 kHz | - | 0.00005μA | YES | - | 40V | - | YES | 0.00005μA | - | - | -40V | 750μV | - | YES | - | - | - | - | RoHS Compliant | ||
![]() PA09A Apex Microtechnology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | TO-3-8 | - | - | -55°C | - | Tray | 2011 | Apex Precision Power® | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel (Ni) | - | - | General Purpose | BOTTOM | PIN/PEG | NOT SPECIFIED | 1 | 35V | NOT SPECIFIED | PA09 | 2 | O-MBFM-P8 | Not Qualified | +-35V | MILITARY | 1 | 70mA | 2A | 85mA | - | 220V/μs | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 104 dB | 24V~80V ±12V~40V | 4.5A | - | -35V | 150000 kHz | - | 0.00002μA | YES | - | 40V | - | YES | 0.00002μA | - | - | -40V | 500μV | - | YES | - | - | - | - | RoHS Compliant | ||
![]() PA09M Apex Microtechnology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-3-8 | - | - | -55°C | Military grade | Tube | 2013 | Apex Precision Power® | e0 | - | Active | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | BOTTOM | PIN/PEG | - | 1 | 35V | - | PA09 | 2 | O-MBFM-P8 | Not Qualified | +-35V | MILITARY | 1 | 70mA | - | - | - | 220V/μs | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 64 dB | 24V~80V ±12V~40V | 4.5A | - | -35V | 150000 kHz | - | - | NO | NO | 40V | - | YES | - | MIL-STD-883 Class B (Modified) | - | -40V | 3000μV | - | YES | - | - | - | - | Non-RoHS Compliant | ||
![]() PA09 Apex Microtechnology | In Stock | - | Datasheet | 8 Weeks | Surface Mount, Through Hole | Through Hole | TO-3-8 | 8 | - | - | - | Bulk | 2011 | Apex Precision Power® | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel (Ni) | 85°C | -25°C | General Purpose | BOTTOM | PIN/PEG | NOT SPECIFIED | 1 | 35V | NOT SPECIFIED | PA09 | 2 | - | Not Qualified | - | MILITARY | 1 | 70mA | 2A | - | - | 220V/μs | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 104 dB | 24V~80V ±12V~40V | 4.5A | 150MHz | -35V | 150000 kHz | 98dB | - | NO | NO | 40V | - | YES | - | - | 35V | -40V | 3000μV | - | YES | - | 6.4mm | 38.9mm | 25.4mm | Non-RoHS Compliant | ||
![]() PA09M/883 Apex Microtechnology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-3-8 | - | - | -55°C | Military grade | Tube | 2013 | Apex Precision Power® | e0 | no | Active | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | BOTTOM | PIN/PEG | NOT SPECIFIED | 1 | 35V | NOT SPECIFIED | PA09 | 8 | O-MBFM-P8 | Not Qualified | +-35V | MILITARY | 1 | 70mA | - | - | - | 220V/μs | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 64 dB | 24V~80V ±12V~40V | 4.5A | - | -35V | 150000 kHz | - | - | NO | NO | 40V | - | YES | - | 38535Q/M;38534H;883B | - | -40V | 5300μV | - | YES | 64 dB | - | - | - | Non-RoHS Compliant | ||
![]() PA09-27 Apex Microtechnology | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | Tube | - | Apex Precision Power® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 70mA | 220V/μs | - | - | - | 24V~80V ±12V~40V | - | - | - | - | - | - | - | - | - | 4.5A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |