- Interface
- Packaging
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output Configuration
- Part Status
- Voltage - Load
- Voltage - Supply
- Package / Case
- Mounting Type
- Applications
Attribute column
Manufacturer
Apex Microtechnology PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Output Configuration | Output Current | Output Current per Channel | Supply Current-Max (Isup) | Voltage - Load | Current - Output / Channel | Fault Protection | Rds On (Typ) | Current - Peak Output | Load Type | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA07 Apex Microtechnology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 18-DIP Module | - | -55°C~150°C TJ | Tube | - | Apex Precision Power® | Obsolete | 1 (Unlimited) | 18 | EAR99 | Nickel (Ni) | - | - | DC Motors, General Purpose | 10V~16V | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 12V | unknown | NOT SPECIFIED | SA* | 18 | - | 1 | Not Qualified | - | - | - | - | PWM | BRUSH DC MOTOR CONTROLLER | Half Bridge (2) | 5A | - | - | 5V~40V | - | Over Temperature | 550m Ω (Max) | - | Inductive | - | RoHS Compliant | ||
![]() SA53-IHZ Apex Microtechnology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 64-PowerQFP | 64-PowerQFP | -25°C~150°C TJ | Tray | - | Apex Precision Power® | Obsolete | 3 (168 Hours) | - | - | - | 85°C | -25°C | DC Motors, General Purpose, Solenoids, Stepper Motors | 4.5V~5.5V | - | - | - | - | - | - | - | SA* | - | - | 2 | - | - | - | - | - | PWM | - | Half Bridge (2) | 3A | - | - | 8.3V~60V | 3A | Current Limiting, Over Temperature, Shoot-Through, UVLO | 400mOhm | 10A | Inductive | - | RoHS Compliant | ||
![]() SA56EX Apex Microtechnology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 23-SIP Formed Leads | - | -40°C~150°C TJ | Tube | 2008 | Apex Precision Power® | Obsolete | 1 (Unlimited) | 23 | EAR99 | - | - | - | DC Motors, General Purpose | 4.5V~5.5V | ZIG-ZAG | - | - | 1 | 5V | - | - | SA* | 23 | R-XZFM-T23 | 1 | Not Qualified | - | 5.5V | - | 4.5V | PWM | STEPPER MOTOR CONTROLLER | Half Bridge (2) | 5A | - | - | 12V~60V | - | Over Temperature | 270m Ω LS, 230m Ω HS | - | Inductive | Status Flag | RoHS Compliant | ||
![]() SA60EE Apex Microtechnology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 12-PowerSIP, Formed Leads | - | -40°C~85°C TA | Tube | 2013 | Apex Precision Power® | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | 9.5V~15V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog, PWM | - | Half Bridge (2) | - | 10A | - | 80V Max | - | - | - | - | - | - | RoHS Compliant | ||
![]() SA306AHU Apex Microtechnology | 11 | - | - | 9 Weeks | Surface Mount | Surface Mount | 44-BSSOP (0.433, 11.00mm Width) Exposed Pad | - | -40°C~150°C TJ | Tube | 2015 | Apex Precision Power® | Active | 3 (168 Hours) | 44 | - | - | - | - | DC Motors, General Purpose, Solenoids | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | SA30* | - | R-PDSO-G44 | - | - | 17A | 5.5V | - | 4.5V | PWM | BRUSHLESS DC MOTOR CONTROLLER | Half Bridge (3) | - | 8A | - | 9V~60V | - | Current Limiting, Over Temperature, Shoot-Through, UVLO | 250m Ω LS, 300m Ω HS | - | Inductive | - | Non-RoHS Compliant | ||
![]() SA160EE Apex Microtechnology | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 12-PowerSIP, Formed Leads | - | -40°C~150°C TJ | Bulk | 2013 | - | Active | 1 (Unlimited) | 12 | - | - | - | - | DC Motors, General Purpose | 9.5V~15V | SINGLE | - | - | - | 12V | - | - | - | - | - | - | Not Qualified | 15A | - | 12V | - | PWM | - | Half Bridge (2) | - | 10A | 36mA | 80V Max | 10A | - | 140m Ω LS + HS | - | Inductive | Internal Oscillators | RoHS Compliant | ||
![]() SA51 Apex Microtechnology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-3-8 | TO-3-8 | -25°C~150°C TJ | Tube | - | Apex Precision Power® | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -25°C | DC Motors, General Purpose | 9.5V~15V | - | - | - | - | - | - | - | SA* | - | - | 1 | - | - | - | - | - | PWM | - | Half Bridge (2) | 5A | - | - | 80V Max | 5A | - | 500mOhm LS + HS | 7A | Inductive | - | Non-RoHS Compliant | ||
![]() SA110DP Apex Microtechnology | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | 12-PowerSIP | - | -40°C~125°C TC | Tube | - | - | Active | 1 (Unlimited) | - | - | - | - | - | AC Motors, DC Motors, DC-DC Converters, General Purpose | 12V~20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic, PWM | - | Half Bridge | - | - | - | 12V~20V | 20A | UVLO | 30m Ω LS, 73m Ω HS | 40A | Inductive | Bootstrap Circuit | RoHS Compliant | ||
![]() SA306-IHZ Apex Microtechnology | In Stock | - | - | - | Surface Mount | Surface Mount | 64-PowerQFP | - | -40°C~150°C TJ | Bulk | - | Apex Precision Power® | Obsolete | 3 (168 Hours) | - | - | - | - | - | DC Motors, General Purpose, Solenoids | 4.5V~5.5V | - | - | - | - | - | - | - | SA30* | - | - | 3 | - | - | - | - | - | PWM | - | Half Bridge (3) | 5A | - | - | 9V~60V | - | Current Limiting, Over Temperature, Shoot-Through, UVLO | 250m Ω LS, 300m Ω HS | - | Inductive | - | RoHS Compliant | ||
![]() SA03/10 Apex Microtechnology | In Stock | - | - | - | - | - | - | - | -25°C~85°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 14V~16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PWM | - | Half Bridge (2) | - | - | - | 16V~100V | 30A | - | - | - | - | - | RoHS Compliant | ||
![]() SA160AEE Apex Microtechnology | In Stock | - | - | - | Through Hole | - | SIP | - | - | Bulk | - | - | - | - | 12 | - | - | 150°C | -40°C | - | - | SINGLE | - | - | - | 12V | - | - | - | - | - | - | Not Qualified | 20A | - | 12V | - | PWM | - | - | - | 14A | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SA60/31 Apex Microtechnology | In Stock | - | - | - | - | - | - | - | -25°C~85°C | Tube | - | Apex Precision Power® | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | 9.5V~15V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog, PWM | - | Half Bridge (2) | - | - | - | 80V | 10A | - | - | - | - | - | RoHS Compliant |