- Control / Drive Type
- Moisture Sensitivity Level (MSL)
- Motor Type
- Mounting Type
- Number of Motors
- Part Status
- Type
- Voltage - Supply
- Factory Lead Time
- JESD-30 Code
- JESD-609 Code
- Number of Functions
Attribute column
Manufacturer
Apex Microtechnology Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Weight | Operating Temperature | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Voltage - Load | Motor Type | Control / Drive Type | Number of Motors | Wattage - Load | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSA240KC Apex Microtechnology | In Stock | - | Datasheet | 5 Weeks | Chassis Mount | NO | - | -40°C~85°C | 2012 | Apex Precision Power® | e3 | no | Active | 1 (Unlimited) | 58 | PC Pin | Board | TIN OVER NICKEL | - | 14V~16VDC | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 15V | NOT SPECIFIED | 58 | R-XDMA-T58 | Not Qualified | 3V~100V | Brushed DC | Brushed | 1 | 250W | 93.726mm | 66.802mm | Non-RoHS Compliant | ||
![]() MP113 Apex Microtechnology | In Stock | - | Datasheet | - | Chassis Mount | - | 0.188lb 85.28g | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Board | - | - | 5VDC | - | - | - | - | - | - | - | - | - | - | Servo | Servo DC | 1 | - | - | - | - | ||
![]() MSA260KC Apex Microtechnology | In Stock | - | Datasheet | 5 Weeks | Chassis Mount | NO | - | -40°C~85°C | 2014 | Apex Precision Power® | e3 | no | Active | 1 (Unlimited) | 58 | PC Pin | Board | TIN OVER NICKEL | ALSO REQUIRES 5V TO 540V SUPPLY | 14V~16VDC | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 15V | NOT SPECIFIED | 58 | R-XDMA-T58 | Not Qualified | 5V~450V | Brushed DC | Brushed | 1 | 250W | - | - | RoHS Compliant |