- Length
- RoHS Status
- Weight
- Size
- Tool Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- Tip - Type
- Length - Overall
- Features
- Length - Blade
Attribute column
Manufacturer
Apex Tool Group Screw and Nut Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Weight | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | HTS Code | Packing Method | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Switch Type | Size | Tool Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Tip - Type | Contact Voltage(AC)-Max | Switch Action | Features | Height | Length | Width | Body Height | Length - Overall | Length - Blade | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 66-261 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/16 | Screwdriver | - | - | - | Slotted | - | - | - | - | - | - | - | 6.75 171.5mm | 3.00 76.2mm | Non-RoHS Compliant | ||
![]() 66-321 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | T10 | Screwdriver | - | - | - | Torx® | - | - | - | - | - | - | - | 6.75 171.5mm | 3.00 76.2mm | - | ||
![]() 66-820 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/8 | Screwdriver | - | - | - | Hex Socket | - | - | - | - | - | - | - | 8.50 215.9mm | 3.00 76.2mm | Non-RoHS Compliant | ||
![]() CSD56 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/16 | Screwdriver | - | - | - | Slotted | - | - | - | - | - | - | - | - | 6.00 152.4mm | - | ||
![]() CTD30V Apex Tool Group | In Stock | - | - | - | - | - | 1.360777g | - | - | - | - | - | - | Not For New Designs | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | T30 | Screwdriver | - | - | - | Torx® | - | - | - | 25.4mm | 266.7mm | 50.8mm | - | - | 8.50 215.9mm | Non-RoHS Compliant | ||
![]() CTD40V Apex Tool Group | In Stock | - | - | - | - | - | 1.360777g | - | - | - | - | - | - | Not For New Designs | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | T40 | Screwdriver | - | - | - | Torx® | - | - | - | 25.4mm | 279.4mm | 50.8mm | - | - | 8.50 215.9mm | Non-RoHS Compliant | ||
![]() 66-106 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/8 | Screwdriver | - | - | - | Slotted | - | - | - | - | - | - | - | 13.50 342.9mm | 8.00 203.2mm | Non-RoHS Compliant | ||
![]() 66-258 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/8 | Screwdriver | - | - | - | Slotted | - | - | - | - | - | - | - | 9.00 228.6mm | 6.00 152.4mm | Non-RoHS Compliant | ||
![]() 66-547 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/16 | Screwdriver | - | - | - | Slotted | - | - | - | - | - | - | - | 10.88 276.2mm | 6.00 152.4mm | - | ||
![]() 66-563 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/16 | Screwdriver | - | - | - | Slotted | - | - | - | - | - | - | - | 7.75 196.9mm | 4.00 101.6mm | - | ||
![]() 66-530 Apex Tool Group | In Stock | - | - | - | NO | PANEL MOUNT-THREADED | - | 10000 Cycle(s) | 85°C | -40°C | - | e4 | yes | Obsolete | Not Applicable | EAR99 | GOLD/SILVER | 8536.50.90.40 | BULK | 34.5mm | 34 mm | LOCKING LEVER | 3PST | 6.5A | DUST PROOF; WATER PROOF | 30V | SOLDER | TOGGLE SWITCH | P3 | Screwdriver | 10A | 10A@125VAC | 6.5A@30VDC | Phillips | 125V | MOMENTARY | - | - | - | - | 32mm | 10.88 276.2mm | 6.00 152.4mm | Non-RoHS Compliant | ||
![]() 66-838 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | 11mm | Screwdriver | - | - | - | Hex Socket | - | - | - | - | - | - | - | 6.62 168.1mm | 3.00 76.2mm | - | ||
![]() 66-214 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/16 | Screwdriver | - | - | - | Slotted | - | - | - | - | - | - | - | 13.00 330.2mm | 8.00 203.2mm | Non-RoHS Compliant | ||
![]() 66-152 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | P0 | Screwdriver | - | - | - | - | - | - | - | - | - | - | - | 4.25 108.0mm | 2.00 50.8mm | Non-RoHS Compliant | ||
![]() 66-205 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | 3/16 | Screwdriver | - | - | - | Slotted | - | - | - | - | - | - | - | 9.75 247.7mm | 6.00 152.4mm | Non-RoHS Compliant | ||
![]() 66-202 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | P2 P3 | Screwdriver | - | - | - | - | - | - | - | - | - | - | - | 5.25 133.4mm | 3.00 76.2mm | Non-RoHS Compliant | ||
![]() 66-810 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/16 | Screwdriver | - | - | - | Hex Socket | - | - | - | - | - | - | - | 6.62 168.1mm | 3.00 76.2mm | Non-RoHS Compliant | ||
![]() 66-807 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | 7/32 | Screwdriver | - | - | - | Hex Socket | - | - | - | - | - | - | - | 6.62 168.1mm | 3.00 76.2mm | Non-RoHS Compliant | ||
![]() 66-836 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | Screwdriver | - | - | - | Hex Socket | - | - | - | - | - | - | - | 6.62 168.1mm | 3.00 76.2mm | Non-RoHS Compliant | ||
![]() 66-329 Apex Tool Group | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | Armstrong® | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | T27 | Screwdriver | - | - | - | Torx® | - | - | Chamfered End, Chrome Finish, Impact Resistant, Non-Slip | - | - | - | - | 8.25 209.6mm | 4.50 115.0mm | RoHS Compliant |