- Type
- Product
- Description/Function
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Package / Case
- Mounting Type
- Features
Attribute column
Manufacturer
Apex Tool Group Wrenches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Actuator Material | Center Contact Plating | Center Contact Material | End Contact Material | End Contact Plating | ActuatorColor | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Dielectric Withstanding Voltage | Illumination | Switch Type | Tool Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Actuator Travel | Switch Action | End - Size | Features | Length | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 56-207 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | - | - | - | - | 7mm | Black Oxide Finish | 5.31 134.9mm | - | Non-RoHS Compliant | ||
![]() 9304 Apex Tool Group | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | 60000 Cycle(s) | 85°C | -30°C | yes | Obsolete | Not Applicable | EAR99 | Gold/Tin (Au/Sn) | - | 8536.50.90.31 | BULK | compliant | 9.1 mm | STANDARD PLUNGER | DPDT | - | - | 0.02A | EPOXY TERMINAL SEALED | 20V | SOLDER | - | - | PUSHBUTTON SWITCH | Wrench Set | 0.02A | .02A@20VAC | .02A@20VDC | 20V | - | - | MOMENTARY | 3/8 ~ 9/16 | Set of 4, Polished Chrome Finish, Ratcheting | Assorted | 8.6mm | RoHS Compliant | ||
![]() CRESPTNDQP Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52-162 Apex Tool Group | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT | ACRYLONITRILE BUTADIENE STYRENE | GOLD | - | - | GOLD | - | - | 65°C | -40°C | - | Obsolete | Not Applicable | - | - | - | - | - | - | 13.9954 mm | PUSHBUTTON | - | - | - | - | - | - | SOLDER | - | - | - | Combination | - | - | - | - | 8 | - | LATCHED | 12mm | Angled 15°, Polished Chrome Finish | 4.22 107.2mm | 18.0086mm | Non-RoHS Compliant | ||
![]() 9517D Apex Tool Group | 13 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Combination, Ratcheting | - | - | - | - | - | - | - | 17mm | - | 4.96 126.0mm | - | Non-RoHS Compliant | ||
![]() 9404 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 81826 Apex Tool Group | 2595 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | - | - | - | - | 2-3/16 | Angled 15°, Polished Chrome Finish | - | - | - | ||
![]() 81829 Apex Tool Group | 2250 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | - | - | - | - | 2-1/2 | Angled 15°, Polished Chrome Finish | - | - | - | ||
![]() 11-844 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open End (Single) | - | - | - | - | - | - | - | 3/8 | Polished Chrome Finish | - | - | Non-RoHS Compliant | ||
![]() 11-848 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open End (Single) | - | - | - | - | - | - | - | 3/8 | Polished Chrome Finish | - | - | Non-RoHS Compliant | ||
![]() 25-126 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | - | - | - | - | 13/16 | Angled 15°, Chrome Finish | 10.93 277.6mm | - | Non-RoHS Compliant | ||
![]() 25-110 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | - | - | - | - | 5/16 | Angled 15°, Chrome Finish | 4.36 110.7mm | - | Non-RoHS Compliant | ||
![]() 25-172 Apex Tool Group | In Stock | - | - | - | NO | PANEL MOUNT | - | - | SILVER | SILVER | - | WHITE | - | 65°C | -20°C | - | Obsolete | Not Applicable | - | - | LED COLOUR- WHITE | - | - | - | 48.006 mm | PUSHBUTTON | - | 0.1mOhm | 10000000Ohm | 0.05A | - | 24V | SCREW | 500VRMS V | LED | - | Combination | - | - | 0.05A@24VDC | - | - | 2.0066 mm | MOMENTARY | 11/16 | Angled 15°, Chrome Finish | 5.13 130.3mm | 21.0058mm | Non-RoHS Compliant | ||
![]() 25-326 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | - | - | - | - | 13/16 | Angled 15°, Chrome Finish | 11.75 298.5mm | - | Non-RoHS Compliant | ||
![]() 25-128 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | - | - | - | - | 7/8 | Angled 15°, Chrome Finish | 11.47 291.3mm | - | Non-RoHS Compliant | ||
![]() 25-166 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | - | - | - | - | 1/2 | Angled 15°, Chrome Finish | 4.31 109.5mm | - | Non-RoHS Compliant | ||
![]() 25-168 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | - | - | - | - | 9/16 | Angled 15°, Chrome Finish | 4.53 115.0mm | - | Non-RoHS Compliant | ||
![]() 26-064 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open End | - | - | - | - | - | - | - | 7/16 x 9/16 | Angled 15°, Polished Chrome Finish | 6.14 156.0mm | - | Non-RoHS Compliant | ||
![]() 27-751 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open End | - | - | - | - | - | - | - | 15/16 x 1 | Angled 15° | 9.00 228.6mm | - | Non-RoHS Compliant | ||
![]() 27-658 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open End | - | - | - | - | - | - | - | 7/16 x 1/2 | Angled 15° | 10.00 254.0mm | - | Non-RoHS Compliant |