- Type
- Product
- Description/Function
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Package / Case
- Mounting Type
- Features
Attribute column
Manufacturer
Apex Tool Group Wrenches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Number of Positions | Terminal Finish | HTS Code | Reach Compliance Code | Body Length or Diameter | Body Breadth | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Switch Type | Tool Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Number of Switch Sections | End - Size | Features | Length | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 85276 Apex Tool Group | 13 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 85315 Apex Tool Group | 13 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Combination, Ratcheting | - | - | - | - | - | 15mm | Angled 15°, Reversible | 9.84 250.0mm | - | Non-RoHS Compliant | ||
![]() 86119 Apex Tool Group | 13 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Box End, Ratcheting | - | - | - | - | - | 19mm | Polished Chrome Finish, Offset | 18.10 459.7mm | - | Non-RoHS Compliant | ||
![]() CCW28 Apex Tool Group | 13 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | - | - | 17mm | Polished Chrome Finish | 8.90 226.1mm | - | - | ||
![]() CCW9 Apex Tool Group | 39 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | - | - | 3/4 | Polished Chrome Finish | 9.76 248.0mm | - | - | ||
![]() CCW31 Apex Tool Group | 39 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | - | - | 20mm | Polished Chrome Finish | 10.43 264.9mm | - | - | ||
![]() CCW27 Apex Tool Group | 30 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | - | - | 16mm | Polished Chrome Finish | 8.19 208.0mm | - | - | ||
![]() AT212BK Apex Tool Group | 30 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Adjustable | - | - | - | - | - | - | Black Oxide Finish | 12.00 304.8mm | - | Non-RoHS Compliant | ||
![]() 9616N Apex Tool Group | 30 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Combination, Ratcheting | - | - | - | - | - | 16mm | Angled 15°, Offset | 8.09 206.0mm | - | - | ||
![]() 9913D Apex Tool Group | 13 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Combination, Ratcheting | - | - | - | - | - | 13mm | Angled 15° | 7.00 177.9mm | - | - | ||
![]() 9914D Apex Tool Group | 39 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Combination, Ratcheting | - | - | - | - | - | 14mm | Angled 15° | 7.50 190.5mm | - | - | ||
![]() 27-601G Apex Tool Group | 13 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Box End, Ratcheting | - | - | - | - | - | 13/16 x 15/16 | - | 9.25 235.0mm | - | - | ||
![]() AT26VS Apex Tool Group | 51 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Adjustable | - | - | - | - | - | - | Black Oxide Finish | 6.00 152.4mm | - | - | ||
![]() 9111 Apex Tool Group | 30 |
| - | 12 Weeks | NO | PANEL MOUNT | 1000000 Cycle(s) | 80°C | -20°C | - | e4 | Active | Not Applicable | EAR99 | 10 | Gold (Au) - with Nickel (Ni) barrier | 8536.50.70.00 | compliant | 29mm | 21 mm | DECIMAL | 1A | 40V | THUMB/PUSHWHEEL SWITCH | - | 1A | 1A@40VAC | 1A@40VDC | 40V | 1 | - | - | - | 33mm | RoHS Compliant | ||
![]() 9510DD Apex Tool Group | 13 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Combination, Ratcheting | - | - | - | - | - | 10mm | - | 3.70 94.0mm | - | - | ||
![]() CCFWS0N Apex Tool Group | 13 |
| - | - | - | - | - | - | - | Crescent® | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Wrench Set | - | - | - | - | - | 3/8 ~ 15/16 | - | Assorted | - | Non-RoHS Compliant | ||
![]() 9624N Apex Tool Group | 39 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Combination, Ratcheting | - | - | - | - | - | 24mm | Angled 15°, Offset | 14.00 355.6mm | - | - | ||
![]() 9539N Apex Tool Group | 13 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Combination, Ratcheting | - | - | - | - | - | 15/16 | Angled 15° | 14.00 355.6mm | - | - | ||
![]() 81818 Apex Tool Group | 30 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | - | - | 1-5/8 | Angled 15°, Polished Chrome Finish | - | - | - | ||
![]() AC115 Apex Tool Group | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Adjustable | - | - | - | - | - | - | Chrome Finish | 15.00 381.0mm | - | - |