- Type
- Product
- Description/Function
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Package / Case
- Mounting Type
- Features
Attribute column
Manufacturer
Apex Tool Group Wrenches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | HTS Code | Packing Method | Reach Compliance Code | Body Length or Diameter | Actuator Type | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Switch Type | Tool Type | Contact (DC) Max Rating R Load | Switch Action | Operating Force-Max | End - Size | Features | Length | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AC215BK Apex Tool Group | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable | - | - | - | - | Chrome Finish | 15.00 381.0mm | - | ||
![]() 85213 Apex Tool Group | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Box End, Ratcheting | - | - | - | 9mmx11mm 14mmx15mm | Reversible | 7.09 180.0mm | - | ||
![]() 9040 Apex Tool Group | In Stock | - | - | 12 Weeks | NO | PANEL MOUNT-THREADED | 1000000 Cycle(s) | 70°C | -30°C | e4 | Active | Not Applicable | EAR99 | GOLD | 8536.50.90.31 | BULK | compliant | 22mm | FLAT TYPE | SPST | 0.05A | 24V | SCREW | PUSHBUTTON SWITCH | - | .05A@24VDC | MOMENTARY | 9 N | - | - | - | 14.1mm | ||
![]() 81901 Apex Tool Group | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Wrench Set | - | - | - | 5/16 ~ 1 | Set of 15, Offset | Assorted | - | ||
![]() 85698R Apex Tool Group | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Wrench Set | - | - | - | 8mm ~ 19mm | Set of 12, Includes Roll Up Pouch, Ratcheting | Assorted | - | ||
![]() CMHT8FTPOG Apex Tool Group | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64-834G Apex Tool Group | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Handle, Torque | - | - | - | - | - | 20.00 508.0mm | - | ||
![]() CFW2 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Wrench Set | - | - | - | - | Set of 2, Ratcheting | Assorted | - | ||
![]() 27-594G Apex Tool Group | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Box End, Ratcheting | - | - | - | 1/2 x 9/16 | - | 6.86 174.2mm | - | ||
![]() 9528N Apex Tool Group | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Combination, Ratcheting | - | - | - | 1/2 | Angled 15° | 6.90 175.3mm | - | ||
![]() 27-596G Apex Tool Group | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Box End, Ratcheting | - | - | - | 5/8 x 11/16 | - | - | - |