- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2474-13L API Delevan Inc. | 17 |
| - | 30 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2002 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 3.27A | - | - | - | 36.6mm | 10μH | 1kHz | 33mOhm Max | 3.27A | POWER INDUCTOR | - | - | - | - | 2A | - | - | - | - | 6.1mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1641R-124K API Delevan Inc. | 47 |
| Datasheet | - | - | PCB, Through Hole | Through Hole | Axial | WIRE | 1g | TUBULAR PACKAGE | 9.7MHz | Ferrite | Q IS MEASURED AT: 0.79 MHZ | -55°C~105°C | Bulk | 2005 | 1641R | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | Tubular | 153mA | MS75089 | - | - | 36.6mm | 120μH | 790kHz | 3.6Ohm Max | 153mA | RF INDUCTOR | - | 55 @ 790kHz | 55 | - | 95mA | 55 | - | - | - | 254μm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4922R-07L API Delevan Inc. | 26 |
| Datasheet | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4922R | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 3.23A | - | - | - | 1.4mm | 3.3μH | 1kHz | 38mOhm Max | 3.23A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5225 | - | - | - | 5.842mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1210R-561K API Delevan Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | 180MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 614mA | - | 3225 | 1210 | - | 560nH | 25MHz | 550mOhm Max | 614mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1210R-330K API Delevan Inc. | 175 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | 1GHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 711mA | - | 3225 | 1210 | - | 33nH | 50MHz | 240mOhm Max | 711mA | RF INDUCTOR | DUAL ENDED | 30 @ 50MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1025R-68K API Delevan Inc. | 6542 |
| - | 16 Weeks | - | PCB, Through Hole | Through Hole | Axial | WIRE | 300mg | TUBULAR PACKAGE | 13MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 1025R | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR, 14 INCH | NO | 1 | - | Tubular | 84mA | - | - | - | 38.1mm | 100μH | 2.5MHz | 8Ohm Max | 84mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | - | 50 | - | - | - | 2.41mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1210-100K API Delevan | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | - | - | J BEND | 15.989131mg | RECTANGULAR PACKAGE | 2GHz | Phenolic | - | - | Cut Tape (CT) | 2005 | - | - | 10% | e0 | no | - | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 125°C | -55°C | 8504.50.80.00 | TR, 13 Inch | Unshielded | 1 | 2.67mm | Rectangular | 966mA | - | 3225 | 1210 | - | 10 nH | 50MHz | - | 966mA | RF INDUCTOR | DUAL ENDED | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | 130mOhm | 0.01 μH | - | 2.57mm | 2.5654mm | 3.2512mm | 2.413mm | No | RoHS Compliant | Contains Lead | ||
![]() 1330-40K API Delevan Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 60MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2002 | 1330 | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 185mA | - | - | - | - | 6.8μH | 7.9MHz | 2Ohm Max | 185mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | 3313 | - | - | - | 3.68mm | 0.145 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1812-103K API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 25MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | S1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 333mA | - | 4532 | 1812 | - | 10μH | 2.5MHz | 1.8Ohm Max | 333mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1210R-332K API Delevan Inc. | 630 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | 45MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 449mA | - | 3225 | 1210 | - | 3.3μH | 7.9MHz | 800mOhm Max | 449mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1008R-152J API Delevan Inc. | 326 |
| Datasheet | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | J BEND | - | RECTANGULAR PACKAGE | 92MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1008R | 0.105Lx0.095W 2.66mmx2.41mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 548mA | - | - | - | - | 1.5μH | 7.9MHz | 500mOhm Max | 548mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.41mm | 0.095 2.41mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4426-10 API Delevan Inc. | 205 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 1.5GHz | Air | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 4426 | 0.145Lx0.120W 3.68mmx3.05mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn90Pb10) | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.05mm | Rectangular | 3A | - | - | - | - | 43nH | 150MHz | 75mOhm | 3A | RF INDUCTOR | DUAL ENDED | 106 @ 150MHz | 106 | - | - | 106 | 2712 | - | - | - | 3.18mm | 0.125 3.18mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812R-682J API Delevan Inc. | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 27MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | TR, 13 Inch | NO | 1 | 3.4mm | - | 409mA | - | 4532 | 1812 | - | 6.8μH | 7.9MHz | 1.2Ohm Max | 409mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1641-474K API Delevan Inc. | In Stock | - | Datasheet | - | Lead, Tin | Through Hole | Through Hole | Axial | WIRE | 1.000001g | TUBULAR PACKAGE | 5.7MHz | Ferrite | Q IS MEASURED AT: 0.79 MHZ | -55°C~105°C | Bulk | 2002 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | Tubular | 94mA | MS75089 | - | - | 36.6mm | 470μH | 790kHz | 9.5Ohm Max | 94mA | RF INDUCTOR | - | 60 @ 790kHz | 60 | - | 58mA | 60 | - | - | - | 4.36mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025R-56K API Delevan Inc. | 124 |
| Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | Axial | WIRE | 300mg | TUBULAR PACKAGE | 24MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 1025R | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 130mA | MS75085 | - | - | 38.1mm | 33μH | 2.5MHz | 3.4Ohm Max | 130mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | - | 45 | - | - | - | 254μm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() P1330R-102K API Delevan Inc. | 1171 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | P1330R | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 2.78A | - | - | - | - | 1μH | 1kHz | 35mOhm Max | 2.78A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1.526A | - | 3313 | - | - | - | 3.68mm | 0.145 3.68mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1210R-104J API Delevan Inc. | 2878 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 120mA | - | 3225 | 1210 | - | 100μH | 2.5MHz | 13Ohm Max | 120mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.5MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.5654mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1210R-152J API Delevan Inc. | 463 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | 85MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 467mA | - | 3225 | 1210 | - | 1.5μH | 7.9MHz | 850mOhm Max | 467mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() P1812-103K API Delevan Inc. | 463 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2000 | P1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.4mm | Rectangular | 550mA | - | 4532 | 1812 | - | 10μH | 1kHz | 608mOhm Max | 550mA | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 772mA | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() SP1812R-102K API Delevan Inc. | 32661 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | SP1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | Chip | 1.58A | - | 4532 | 1812 | - | 1μH | 1kHz | 81mOhm Max | 1.58A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2.06A | - | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free |