- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPD127R-333M API Delevan Inc. | 2908 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | SPD127R | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.8mm | Rectangular | 3A | - | - | - | - | 33μH | 1kHz | 65mOhm Max | 3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | - | 8mm | 0.315 8.00mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1210-472K API Delevan Inc. | 611 |
| Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 402mA | - | 3225 | 1210 | - | 4.7μH | 7.9MHz | 1Ohm Max | 402mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1641R-393K API Delevan Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | WIRE | - | 1g | TUBULAR PACKAGE | 29MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 1641R | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | - | TR, 14 INCH | YES | 1 | - | Tubular | 209mA | - | - | - | 36.6mm | 39μH | 2.5MHz | 1.93Ohm Max | 209mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | 180mA | 50 | - | - | 4.11mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1641R-562K API Delevan Inc. | 47 |
| Datasheet | - | Through Hole | Through Hole | Axial | WIRE | - | 1g | TUBULAR PACKAGE | 65MHz | Iron | -55°C~105°C | Bulk | 2010 | 1641R | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e1 | yes | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | Tubular | 340mA | MS75088 | - | - | 36.58mm | 5.6μH | 7.9MHz | 720mOhm Max | 340mA | RF INDUCTOR | - | 44 @ 7.9MHz | 44 | - | - | 44 | - | - | 4.11mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1537-22K API Delevan Inc. | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 900.012311mg | TUBULAR PACKAGE | 120MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 1537 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 430mA | - | - | - | 36.6mm | 2.7μH | 7.9MHz | 1.2Ohm Max | 430mA | RF INDUCTOR | - | 33 @ 7.9MHz | 33 | - | - | 33 | - | - | 3.96mm | 3.96mm | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812R-470M API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 1GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.4mm | - | 870mA | - | - | - | - | 47nH | 50MHz | 200mOhm Max | 870mA | RF INDUCTOR | DUAL ENDED | 30 @ 50MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 3.4mm | 0.190 4.83mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1812-100M API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 1GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.4mm | - | 1.23A | - | 4532 | - | - | 10nH | 50MHz | 100mOhm Max | 1.23A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812R-333K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 224mA | - | 4532 | 1812 | - | 33μH | 2.5MHz | 4Ohm Max | 224mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | 3.4mm | 0.190 4.83mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1812R-393K API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | TR, 7/13 Inch | NO | 1 | 3.4mm | - | 211mA | - | - | - | - | 39μH | 2.5MHz | 4.5Ohm Max | 211mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | 3.4mm | 0.190 4.83mm | - | - | No | ROHS3 Compliant | - | ||
![]() 2510-10K API Delevan Inc. | 45 |
| - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 440MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 2510 | 0.245Lx0.095W 6.22mmx2.41mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 510mA | - | - | - | - | 270nH | 25MHz | 400mOhm Max | 510mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | - | 2.79mm | 0.110 2.79mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1812R-681KTR API Delevan | In Stock | - | - | - | - | - | 1812 | - | - | - | - | 150MHz | Ferrite | - | - | 2011 | - | - | 10% | - | - | - | - | - | SMD/SMT | - | - | - | 125°C | -55°C | - | - | Unshielded | - | - | - | - | - | - | - | - | 680 nH | - | - | 379mA | - | - | - | - | - | - | 30 | - | 1.4Ohm | - | 3.4mm | - | 4.83mm | 3.4mm | - | RoHS Compliant | - | ||
![]() S1210-822K API Delevan Inc. | 29 |
| Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | 32MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 308mA | - | 3225 | 1210 | - | 8.2μH | 7.9MHz | 1.7Ohm Max | 308mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1210-822G API Delevan Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 32MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210 | 0.138Lx0.105W 3.51mmx2.66mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | TR | YES | 1 | 2.66mm | - | 308mA | - | 3225 | 1210 | - | 8.2μH | 7.9MHz | 1.7Ohm Max | 308mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 0925-104K API Delevan Inc. | 913 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 10.5MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2002 | 0925 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | - | 51mA | - | - | - | 38.1mm | 100μH | 2.5MHz | 16.8Ohm Max | 51mA | RF INDUCTOR | - | 40 @ 2.5MHz | 40 | - | - | 40 | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1812R-472K API Delevan Inc. | 2547 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 50MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | - | 471mA | - | 4532 | 1812 | - | 4.7μH | 7.9MHz | 900mOhm Max | 471mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 3.4036mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1025R-46K API Delevan Inc. | 1886 |
| - | 16 Weeks | PCB, Through Hole | Through Hole | Axial | WIRE | - | 300mg | TUBULAR PACKAGE | 40MHz | Iron | -55°C~105°C | Bulk | 2005 | 1025R | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 160mA | MS75084 | - | - | 38.1mm | 12μH | 2.5MHz | 2.7Ohm Max | 160mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | - | 45 | - | - | 254μm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1812R-820M API Delevan Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 750MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 13 Inch | Unshielded | 1 | 3.4mm | - | 700mA | - | 4532 | 1812 | - | 82nH | 50MHz | 250mOhm Max | 700mA | RF INDUCTOR | DUAL ENDED | 25 @ 50MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | - | - | - | 3.4mm | 0.190 4.83mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1812R-560M API Delevan Inc. | 24 |
| - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 850MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.4mm | - | 770mA | - | 4532 | 1812 | - | 56nH | 50MHz | 250mOhm Max | 770mA | RF INDUCTOR | DUAL ENDED | 30 @ 50MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 3.4mm | 0.190 4.83mm | - | - | No | ROHS3 Compliant | - | ||
![]() 1812R-330M API Delevan Inc. | 24 |
| - | 16 Weeks | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1GHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2011 | 1812R | 0.126Lx0.126W 3.20mmx3.20mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.4mm | - | 1A | - | 4532 | 1812 | - | 33nH | 50MHz | 150mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 40 @ 50MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 3.4mm | 0.190 4.83mm | - | - | No | ROHS3 Compliant | - | ||
![]() S1812-224K API Delevan Inc. | 29 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4.2MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | S1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | - | 149mA | - | 4532 | 1812 | - | 220μH | 790kHz | 9Ohm Max | 149mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead |