- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S1812-334K API Delevan Inc. | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 3.7MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | S1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 129mA | - | 4532 | 1812 | - | - | 330μH | 790kHz | 12Ohm Max | 129mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1812R-223K API Delevan Inc. | 531 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 14MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | S1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 277mA | - | 4532 | 1812 | - | - | 22μH | 2.5MHz | 2.6Ohm Max | 277mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1812R-184K API Delevan Inc. | 1000 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 4.5MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 153mA | - | 4532 | 1812 | - | - | 180μH | 790kHz | 8.5Ohm Max | 153mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4922-07L API Delevan Inc. | 733 |
| - | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 4922 | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 3.23A | - | - | - | - | - | 3.3μH | 1kHz | 38mOhm Max | 3.23A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5225 | - | - | - | 5.842mm | 0.230 5.84mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-332J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | 1.5g | - | - | 110MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | - | - | Active | - | - | SMD/SMT | - | - | - | 125°C | -55°C | - | 430mA | - | Unshielded | - | 6.35mm | - | 430mA | - | - | - | - | - | 3.3μH | 7.9MHz | 2Ohm Max | 430mA | - | - | 33 @ 7.9MHz | - | - | - | - | 33 | - | - | - | - | 5.84mm | 0.230 5.80mm | 12.827mm | 6.096mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1641-473K API Delevan Inc. | 376 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Axial | WIRE | 1.000001g | TUBULAR PACKAGE | - | 27MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2002 | Military, MIL-PRF-M15305, MS75089 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | TR, 14 INCH | YES | 1 | - | Tubular | 200mA | - | - | - | 36.6mm | - | 47μH | 2.5MHz | 2.11Ohm Max | 200mA | RF INDUCTOR | - | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | 175mA | 50 | - | - | - | 4.11mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-201J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 1.5g | RECTANGULAR PACKAGE | - | 475MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 2.79A | - | - | - | - | - | 200nH | 25MHz | 47mOhm Max | 2.79A | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025R-48K API Delevan Inc. | 1094 |
| Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | Axial | WIRE | 300mg | TUBULAR PACKAGE | - | 35MHz | Iron | - | -55°C~105°C | Bulk | 2005 | 1025R | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 157mA | MS75084 | - | - | 38.1mm | - | 15μH | 2.5MHz | 2.8Ohm Max | 157mA | RF INDUCTOR | - | 45 @ 2.5MHz | - | 45 | - | - | 45 | - | - | - | 2.41mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 8532R-27L API Delevan Inc. | 13 |
| - | 28 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2.5g | RECTANGULAR PACKAGE | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 8532R | 0.860Lx0.320W 21.84mmx8.12mm | ±15% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 8.38mm | Chip | 1.04A | - | - | - | - | - | 150μH | 1kHz | 330mOhm Max | 1.04A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 520mA | - | - | - | - | - | 7.26mm | 0.286 7.26mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1210R-821K API Delevan Inc. | 1906 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | - | 140MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 556mA | - | 3225 | 1210 | - | - | 820nH | 25MHz | 670mOhm Max | 556mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1025R-44K API Delevan Inc. | 513 |
| Datasheet | 16 Weeks | Tin | PCB, Through Hole | Through Hole | Axial | WIRE | 300mg | TUBULAR PACKAGE | - | 50MHz | Iron | - | -55°C~105°C | Bulk | 2005 | 1025R | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e2 | yes | Active | Not Applicable | 2 | - | EAR99 | Molded | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 144mA | MS75084 | - | - | 38.1mm | - | 10μH | 7.9MHz | 3.3Ohm Max | 144mA | RF INDUCTOR | - | 55 @ 7.9MHz | - | 55 | - | - | 55 | - | - | - | 2.66mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SPD74R-223M API Delevan Inc. | 6035 |
| - | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SPD74R | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.8mm | Rectangular | 2A | - | - | - | - | - | 22μH | 1kHz | 110mOhm Max | 2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2929 | - | - | - | 4.7mm | 0.185 4.70mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1025-40K API Delevan Inc. | 2161 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | 299.994654mg | TUBULAR PACKAGE | - | 60MHz | Iron | - | -55°C~105°C | Tape & Reel (TR) | 2005 | Military, MIL-PRF-M15305, MS75084 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | TR, 14 INCH | NO | 1 | - | Tubular | 185mA | - | - | - | 38.1mm | - | 6.8μH | 7.9MHz | 2Ohm Max | 185mA | RF INDUCTOR | - | 50 @ 7.9MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() DC630-223K API Delevan Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~125°C | Bulk | 2002 | DC630 | 0.630Dia 16.00mm | ±10% | e0 | no | Active | - | 2 | Radial | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 6.26A | - | - | - | 19.05mm | 11.684mm | 22μH | 10kHz | 25mOhm Max | 6.26A | POWER INDUCTOR | - | - | - | - | - | 14.5A | - | - | - | - | 16mm | 20.57mm | 0.830 21.08mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1537-06M API Delevan | 290 |
| - | - | - | Through Hole | - | - | WIRE | 900.012311mg | TUBULAR PACKAGE | - | 310MHz | Phenolic | - | - | Bulk | - | - | - | 20% | e0 | no | - | - | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | - | Tubular | 1.37A | - | - | - | 36.6mm | - | 470 nH | 25MHz | - | 1.37A | RF INDUCTOR | - | - | Axial | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | - | 120mOhm | 0.47 μH | 3.96mm | - | - | 9.525mm | - | No | RoHS Compliant | Contains Lead | ||
![]() 5022-561J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 1.5g | RECTANGULAR PACKAGE | - | 280MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | - | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 1.645A | - | - | - | - | - | 560nH | 25MHz | 135mOhm Max | 1.645A | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() P1330R-563K API Delevan Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2002 | P1330R | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 442mA | - | - | - | - | - | 56μH | 1kHz | 900mOhm Max | 442mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 216mA | - | 3313 | - | - | - | 3.68mm | 0.145 3.68mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1641R-105K API Delevan Inc. | 90 |
| Datasheet | 6 Weeks | - | PCB, Through Hole | Through Hole | Axial | WIRE | 1g | TUBULAR PACKAGE | - | 3.8MHz | Ferrite | Q IS MEASURED AT: 0.79 MHZ | -55°C~105°C | Bulk | 2005 | 1641R | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 14 INCH | YES | 1 | - | Tubular | 70mA | MS75089 | - | - | 36.6mm | - | 1mH | 790kHz | 17.5Ohm Max | 70mA | RF INDUCTOR | - | 60 @ 790kHz | - | 60 | - | 40mA | 60 | - | - | - | 254μm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() S1812R-562K API Delevan Inc. | 706 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 40MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 3.4mm | - | 447mA | - | 4532 | 1812 | - | - | 5.6μH | 7.9MHz | 1Ohm Max | 447mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 3.4mm | 0.134 3.40mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 5022-473J API Delevan Inc. | 30 |
| Datasheet | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | J BEND | 1.5g | RECTANGULAR PACKAGE | - | 13MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 351mA | - | - | - | - | - | 47μH | 2.5MHz | 2.75Ohm Max | 351mA | RF INDUCTOR | DUAL ENDED | 55 @ 2.5MHz | - | 55 | GENERAL PURPOSE INDUCTOR | - | 55 | 5024 | - | - | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | Contains Lead |