- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5022-823J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | J BEND | 1.5g | RECTANGULAR PACKAGE | 10.3MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 295mA | - | - | - | - | - | - | - | 82μH | 2.5MHz | 3.9Ohm Max | 295mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.5MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | 5.84mm | 0.230 5.80mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-623J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | J BEND | 1.5g | RECTANGULAR PACKAGE | 11.5MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 328mA | - | - | - | - | - | - | - | 62μH | 2.5MHz | 3.15Ohm Max | 328mA | RF INDUCTOR | DUAL ENDED | 55 @ 2.5MHz | - | 55 | GENERAL PURPOSE INDUCTOR | - | 55 | 5024 | - | - | 5.84mm | 0.230 5.80mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022-274J API Delevan Inc. | 34 |
| Datasheet | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | J BEND | 1.5g | RECTANGULAR PACKAGE | 5.7MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 182mA | - | - | - | - | - | - | - | 270μH | 790kHz | 11Ohm Max | 182mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | - | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | - | 5.84mm | 0.230 5.80mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1025-70K API Delevan Inc. | 45 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | WIRE | 300mg | TUBULAR PACKAGE | 12MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 66mA | MS75085 | - | - | - | 38.1mm | - | - | 120μH | 790kHz | 13Ohm Max | 66mA | RF INDUCTOR | - | 30 @ 790kHz | - | 30 | - | - | 30 | - | - | 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1812R-684K API Delevan Inc. | 40 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 2.6MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S1812R | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 3.4mm | - | 79mA | - | 4532 | 1812 | - | - | - | - | 680μH | 790kHz | 32Ohm Max | 79mA | RF INDUCTOR | DUAL ENDED | 40 @ 790kHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 3.4mm | 0.134 3.40mm | No | ROHS3 Compliant | Lead Free | ||
![]() S1008R-331K API Delevan Inc. | 5012 |
| - | 45 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | 100mg | RECTANGULAR PACKAGE | 293MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S1008R | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | 865mA | - | 2520 | 1008 | - | - | - | - | 330nH | 25MHz | 150mOhm Max | 865mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.41mm | 0.095 2.41mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1641R-223K API Delevan Inc. | In Stock | - | Datasheet | 6 Weeks | - | PCB, Through Hole | Through Hole | Axial | WIRE | 1g | TUBULAR PACKAGE | 41MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 1641R | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | Tubular | 295mA | MS75089 | - | - | - | 36.6mm | - | - | 22μH | 2.5MHz | 960mOhm Max | 295mA | RF INDUCTOR | - | 45 @ 2.5MHz | - | 45 | - | 220mA | 45 | - | - | 4.11mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1641R-123K API Delevan Inc. | In Stock | - | Datasheet | - | - | PCB, Through Hole | Through Hole | Axial | WIRE | 1g | TUBULAR PACKAGE | 44MHz | Iron | - | -55°C~105°C | Bulk | 2002 | 1641R | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | Tubular | 205mA | MS75088 | - | - | - | 36.58mm | - | - | 12μH | 2.5MHz | 2Ohm Max | 205mA | RF INDUCTOR | - | 55 @ 2.5MHz | - | 55 | - | - | 55 | - | - | 4.11mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4922R-28L API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 4922R | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 530mA | - | - | - | - | 1.4mm | - | - | 180μH | 1kHz | 1.37Ohm Max | 530mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5225 | - | - | 5.84mm | 0.230 5.84mm | No | ROHS3 Compliant | Lead Free | ||
![]() 4501-124M API Delevan Inc. | 24 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | Ferrite | PARALLEL CONNECTED | -55°C~125°C | Tape & Reel (TR) | 2002 | 4501 | 0.360Lx0.360W 9.14mmx9.14mm | ±20% | e3 | no | Active | 3 (168 Hours) | 4 | SMD/SMT | EAR99 | Toroidal | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | YES | 2 | 9.15mm | Rectangular | 950mA | - | - | - | - | - | - | - | 50μH | 10kHz | 200mOhm Max | 950mA | POWER INDUCTOR | QUAD | - | - | - | - | - | - | 3635 | - | 8.9mm | 5.08mm | 0.210 5.33mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1210R-221K API Delevan Inc. | In Stock | - | - | 11 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | 300MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 876mA | - | - | - | - | - | - | - | 220nH | 25MHz | 250mOhm Max | 876mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.57mm | 0.101 2.57mm | No | ROHS3 Compliant | Lead Free | ||
![]() 1641-273K API Delevan Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | 38MHz | Ferrite | - | -55°C~105°C | Bulk | 2002 | 1641 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e0 | no | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | YES | 1 | - | Tubular | 265mA | MS75089 | - | - | - | 36.6mm | - | - | 27μH | 2.5MHz | 1.19Ohm Max | 265mA | RF INDUCTOR | - | 45 @ 2.5MHz | - | 45 | - | 200mA | 45 | - | - | 4.11mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() PT25-800-VM API Delevan Inc. | In Stock | - | - | - | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | RECTANGULAR PACKAGE | - | Iron Powder | - | - | Bulk | 2010 | PT | 0.830Lx0.450W 21.08mmx11.43mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | - | YES | 1 | 11.43mm | Rectangular | 6.6A | - | - | - | 7.62mm | - | - | 0.81 mm | 25μH | 1kHz | 25mOhm Max | 6.6A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | 23.11mm | 0.910 23.11mm | No | Non-RoHS Compliant | - | ||
![]() 2474-25L API Delevan Inc. | 17 |
| - | 30 Weeks | - | Through Hole | Through Hole | Axial | WIRE | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2002 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Tubular | 1.3A | - | - | - | - | 36.6mm | - | - | 100μH | 1kHz | 208mOhm Max | 1.3A | POWER INDUCTOR | - | - | - | - | - | 640mA | - | - | - | 6.1mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1330-96K API Delevan Inc. | 32 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 640MHz | Phenolic | - | -55°C~125°C | Tape & Reel (TR) | 2002 | 1330 | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 1.3A | - | - | - | - | - | - | - | 120nH | 25MHz | 90mOhm Max | 1.3A | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | 3313 | - | - | 3.68mm | 0.145 3.68mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1008-151K API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | 100mg | RECTANGULAR PACKAGE | 353MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 2.66mm | - | 1.015A | - | 2520 | 1008 | - | - | - | - | 150nH | 25MHz | 110mOhm Max | 1.015A | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 2.41mm | 0.095 2.41mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1210-103J API Delevan Inc. | 1214 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | 30MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 297mA | - | 3225 | - | - | - | - | - | 10μH | 7.9MHz | 2.1Ohm Max | 297mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.9MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | 2.57mm | 0.101 2.57mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() DC780R-272L API Delevan Inc. | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~125°C | Bulk | 2007 | DC780R | 0.772Dia 19.60mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | - | NO | 1 | - | Cylindrical | 11.4A | - | - | - | - | 19.05mm | 15.748mm | - | 2.7μH | 1kHz | 5mOhm Max | 11.4A | POWER INDUCTOR | - | - | Radial | - | - | 66A | - | - | 1kHz | 20.1mm | 21.1mm | 0.831 21.10mm | No | ROHS3 Compliant | Lead Free | ||
![]() 5022-183H API Delevan Inc. | 13 |
| Datasheet | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 34MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 388mA | - | - | - | - | - | - | - | 18μH | 2.5MHz | 2.25Ohm Max | 388mA | RF INDUCTOR | DUAL ENDED | 75 @ 2.5MHz | - | 75 | GENERAL PURPOSE INDUCTOR | - | 75 | 5024 | - | - | 5.84mm | 0.230 5.80mm | No | Non-RoHS Compliant | - | ||
![]() 5022-682H API Delevan Inc. | 22 |
| Datasheet | 45 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 55MHz | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 820mA | - | - | - | - | - | - | - | 6.8μH | 7.9MHz | 500mOhm Max | 820mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | 5.84mm | 0.230 5.80mm | No | Non-RoHS Compliant | - |