- Inductance
- Packaging
- Series
- Tolerance
- Termination
- Height
- Length
- Mounting Styles
- Part # Aliases
- Product
- Termination Style
- Applications
Attribute column
Manufacturer
API Delevan Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Reference Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2474-17L API Delevan Inc. | In Stock | - | - | 30 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 2.500003g | TUBULAR PACKAGE | - | - | Ferrite | -55°C~125°C | Bulk | 2002 | 2474 | 0.240Diax0.740L 6.10mmx18.80mm | ±15% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 2.66A | - | - | - | 36.6mm | - | 22μH | 1kHz | 50mOhm Max | 2.66A | POWER INDUCTOR | - | - | - | - | 1.4A | - | - | 6.1mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022R-243H API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 26MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 125°C | -55°C | - | 368mA | - | Unshielded | - | 6.35mm | - | 368mA | - | - | - | - | - | 24μH | 2.5MHz | 2.5Ohm Max | 368mA | - | - | 60 @ 2.5MHz | - | - | - | 60 | - | - | 5.84mm | 0.230 5.84mm | 13.208mm | 6.35mm | No | ROHS3 Compliant | - | ||
![]() 5022R-822H API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 50MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 748mA | - | - | - | - | - | 8.2μH | 7.9MHz | 600mOhm Max | 748mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.9MHz | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 5.84mm | 0.230 5.84mm | - | - | - | ROHS3 Compliant | - | ||
![]() 5022-753H API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 10.5MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±3% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 302mA | - | - | - | - | - | 75μH | 2.5MHz | 3.7Ohm Max | 302mA | RF INDUCTOR | DUAL ENDED | 55 @ 2.5MHz | 55 | GENERAL PURPOSE INDUCTOR | - | 55 | 5024 | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | - | ||
![]() 5022-391J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 1.5g | RECTANGULAR PACKAGE | - | 330MHz | Phenolic | -55°C~125°C | Tape & Reel (TR) | 2002 | 5022 | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 1.915A | - | - | - | - | - | 390nH | 25MHz | 100mOhm Max | 1.915A | RF INDUCTOR | DUAL ENDED | 45 @ 25MHz | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | - | - | 5.84mm | 0.230 5.80mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5022R-164J API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | J BEND | - | - | RECTANGULAR PACKAGE | - | 7.5MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2007 | 5022R | 0.520Lx0.250W 13.21mmx6.35mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Epoxy Molded | 230mA | - | - | - | - | - | 160μH | 790kHz | 6.4Ohm Max | 230mA | RF INDUCTOR | DUAL ENDED | 65 @ 790kHz | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | 5024 | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | - | ||
![]() 4426-4NC API Delevan Inc. | 78 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 3GHz | Air | -55°C~125°C | Tape & Reel (TR) | 2002 | 4426 | 0.145Lx0.120W 3.68mmx3.05mm | ±5% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn90Pb10) | - | - | 8504.50.80.00 | - | TR, 13 Inch | Unshielded | 1 | 3.05mm | Rectangular | 3A | - | - | - | - | - | 12.5nH | 150MHz | 175mOhm | 3A | RF INDUCTOR | DUAL ENDED | 137 @ 150MHz | 137 | - | - | 137 | 1412 | - | 3.18mm | 0.125 3.18mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1210R-121K API Delevan Inc. | 45 |
| Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | - | 500MHz | Iron | -55°C~125°C | Tape & Reel (TR) | 2005 | 1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 2.67mm | Rectangular | 971mA | - | 3225 | 1210 | - | - | 120nH | 25MHz | 220mOhm Max | 971mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4922-31L API Delevan Inc. | In Stock | - | - | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | 4922 | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 390mA | - | - | - | - | - | 330μH | 1kHz | 2.51Ohm Max | 390mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5225 | - | 5.84mm | 0.230 5.84mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 1025-16K API Delevan Inc. | 205 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 299.994654mg | TUBULAR PACKAGE | - | 275MHz | Phenolic | -55°C~125°C | Bulk | 2005 | 1025 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | - | 2 | - | EAR99 | Molded | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | 500mA | MS75083 | - | - | 38.1mm | - | 680nH | 25MHz | 600mOhm Max | 500mA | RF INDUCTOR | - | 28 @ 25MHz | 28 | - | - | 28 | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1210-102K API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | - | 140MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 635mA | - | 3225 | 1210 | - | - | 1μH | 7.9MHz | 400mOhm Max | 635mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1210-392K API Delevan Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | - | 42MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210 | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 441mA | - | 3225 | 1210 | - | - | 3.9μH | 7.9MHz | 830mOhm Max | 441mA | RF INDUCTOR | DUAL ENDED | 40 @ 7.9MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() P1330-272K API Delevan Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | P1330 | 0.313Lx0.115W 7.94mmx2.92mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 3.18mm | Rectangular | 1.55A | - | - | - | - | - | 2.7μH | 1kHz | 80mOhm Max | 1.55A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 936mA | - | 3313 | - | 3.68mm | 0.145 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1008-821K API Delevan Inc. | In Stock | - | Datasheet | 45 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | 1008 | 100mg | RECTANGULAR PACKAGE | - | 140MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1008 | 0.115Lx0.105W 2.92mmx2.66mm | ±10% | e0 | no | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | - | 715mA | - | - | - | - | - | 820nH | 25MHz | 220mOhm Max | 715mA | RF INDUCTOR | DUAL ENDED | 40 @ 25MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.41mm | 0.095 2.41mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1210R-473K API Delevan Inc. | 692 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | - | 10MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | S1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 171mA | - | 3225 | 1210 | - | - | 47μH | 2.5MHz | 5.5Ohm Max | 171mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4922R-12L API Delevan Inc. | 3618 |
| Datasheet | 45 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2007 | 4922R | 0.505Lx0.240W 12.82mmx6.09mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 6.35mm | Rectangular | 2.51A | - | - | - | 1.4mm | - | 8.2μH | 1kHz | 63mOhm Max | 2.51A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5225 | - | 5.84mm | 0.230 5.84mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1025-32K API Delevan Inc. | 1098 |
| - | 16 Weeks | Through Hole | Through Hole | Axial | WIRE | - | 300mg | TUBULAR PACKAGE | - | 90MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2005 | Military, MIL-PRF-M15305, MS75084 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | - | Tubular | 285mA | - | - | - | 38.1mm | - | 3.3μH | 7.9MHz | 850mOhm Max | 285mA | RF INDUCTOR | - | 45 @ 7.9MHz | 45 | GENERAL PURPOSE INDUCTOR | - | 45 | - | 2.41mm | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() S1210R-823K API Delevan Inc. | 407 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | - | 8MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2005 | S1210R | 0.128Lx0.095W 3.25mmx2.42mm | ±10% | e1 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 2.66mm | Rectangular | 137mA | - | - | - | - | - | 82μH | 2.5MHz | 8.5Ohm Max | 137mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.5MHz | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | 2.57mm | 0.101 2.57mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1641R-103K API Delevan Inc. | 349 |
| - | 6 Weeks | PCB, Through Hole | Through Hole | Axial | WIRE | - | 1g | TUBULAR PACKAGE | - | 46MHz | Iron | -55°C~105°C | Tape & Reel (TR) | 2005 | 1641R | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Last Time Buy | Not Applicable | 2 | - | EAR99 | Molded | Tin (Sn) | - | - | - | - | TR, 14 INCH | YES | 1 | - | Tubular | 228mA | - | - | - | 36.58mm | - | 10μH | 7.9MHz | 1.62Ohm Max | 228mA | RF INDUCTOR | - | 50 @ 7.9MHz | 50 | - | - | 50 | - | 254μm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() DC630-153K API Delevan Inc. | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | -55°C~125°C | Bulk | 2002 | DC630 | 0.630Dia 16.00mm | ±10% | e0 | no | Active | - | 2 | Radial | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 8.09A | - | - | - | 19.05mm | 11.938mm | 15μH | 10kHz | 15mOhm Max | 8.09A | POWER INDUCTOR | - | - | - | - | 17.5A | - | - | 16mm | 21.08mm | 0.830 21.08mm | - | - | No | Non-RoHS Compliant | Contains Lead |